Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: First Sensor AG
Description: The HCA-BARO pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air pressure
- Working Pressure Range: 8.702262 to 15.954147 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
-
Supplier: RainWise, Inc.
Description: The Sensor is a piezoresistive type pressure sensor. The sensor interfaces to various Rainwise Inc. logger and data acquisition systems. The base measurement is in millibars with resolution to .1 millibars. Product Features Absolute Pressure Accuracy from 750 to
- Working Pressure Range: 10.8778275 to 15.954147 psi
- Operating Temperature: -40 to 140 F
- Measurement Type: Absolute
- Media: Gas
-
Supplier: Campbell Scientific, Inc.
Description: The CS106 is a barometric pressure sensor. It functions over a standard barometric pressure range of 500 to 1100 mb, which is below sea level (as in a mine) to over 15,000 feet above sea level. Designed for use in environmental applications, the CS106 is typically
- Height: 3.5 inch
- Weight: 0.2 lbs
- Operating Temperature: -40 to 140 F
- Mounting Type: Base Mounted
-
-
Supplier: Campbell Scientific, Inc.
Description: The CS100 is a barometric pressure sensor. The standard barometric pressure range is 600 to 1100 mb, which is approximately sea level to 12000 feet. The CS100 is manufactured by Setra as their Model 278. Designed for use in environmental applications, the Setra 278
- Height: 3.6 inch
- Weight: 0.3 lbs
- Operating Temperature: -40 to 140 F
- Output Options: Analog Voltage
-
Supplier: Embedded Data Systems
Description: Pressure Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat or Pressurestat. Part#s OW-ENV-TP - Temperature/Barometric Pressure OW-ENV-TPR - Temperature/Barometric
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Features: Other, Pressure Sensor, Temperature Sensor
-
Supplier: Setra Systems
Description: Low cost and high performance (±0.25% FS) make this pressure transducer an exceptional value. This compact, environmentally rugged pressure transducer is available with optional 0.1% FS accuracy, and 5 VDC excitation with 0.5 to 4.5 VDC output (for solar powered applications).
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Barometric Pressure
- Device Classification: Sensor Only
-
Supplier: Newark, An Avnet Company
Description: SENSOR KIT, BAROMETRIC PRESSURE SENSOR ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: BAROMETRIC PRESSURE SENSORS MODULE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, BAROMETRIC PRESSURE SENSOR ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: BAROMETRIC PRESSURE SENSOR, 1.2BAR, 3V; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital, SPI; Pressure Measurement Type:Barometric; Voltage Rating:3V; Port Style:-; Supply Current:12.5µA; Product Range:- RoHS Compliant: No
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP236 analog barometric air pressure sensor based on capacitive principle The KP236 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: Applications Automotive high-voltage battery management system (BMS) Seat control module XENSIV™ - KP466 highly sensitive barometric air pressure sensor IC with SPI interface tailored for seat somfort applications The Infineon XENSIV KP466 is a miniaturized barometric air
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP254 digital barometric pressure sensor, ISO 26262 ready The Infineon KP254 is a miniaturized digital barometric air pressure sensor, based on a capacitive principle. The XENSIVTM pressure sensor converts a pressure into a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: Applications Diesel direct injection Multi-port fuel injection XENSIV™ - KP464 highly sensitive barometric air pressure sensor IC with SPI interface tailored for ECU and MAF application The Infineon KP464 is a miniaturized barometric air pressure sensor IC
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: E+E Elektronik
Description: A Single Module - 3 Measurands The EE895 module measures not only the CO2 concentration up to 10,000 ppm (1% CO2) but also the temperature (T) and ambient pressure (p). The pressure and temperature compensation with on-board sensors minimizes the impact of the environment onto
- Sensed Temperature Range: -40 to 140 F
- Display: None - No Display
- Mounting Options: Other
- Input Options: Permanent Sensor or Probe
-
Supplier: Instrumentation Northwest, Inc.
Description: Built on the PS9800 platform, the BV9800 measures barometric and vacuum pressures. This unit can be used for weather application and for compensating for barometric pressure changes during aquifer testing, as well as for vacuum measurements in pipes or wells. A 4-20 mA
-
Supplier: Embedded Data Systems
Description: humidity, and barometric pressure sensors; in addition to a light sensor, an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature, humidity, barometric
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Features: Humidity Sensor, Light Sensor, Other, Pressure Sensor, Temperature Sensor
-
Supplier: PMC Engineering LLC
Description: The ASLF Series is a cost effective high performance pressure transducer designed specifically for Barometric and MAP pressures in demanding motor sports and automotive applications. These are ideal for high precision data acquisition or control systems. The transducers can be
- Working Pressure Range: 0 to 75 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: -5 to 300 F
- Measurement Type: Absolute
-
Supplier: Setra Systems
Description: Designed for the environmental extremes found in Automated Weather Systems (AWS), the 278 offers exceptional long-term stability - better than 0.1 mb/yr. This unit is available in 500 to 1100 hPa/mb, 600 to 1100 hPa/mb, and 800 to 1100 hPa/mb pressure ranges with choice of 2.5 VDC or 5 VDC
- Working Pressure Range: 7.25184196785985 to 15.9540523292917 psi
- Accuracy: 0.25 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: RS Components, Ltd.
Description: Sensor PCB module Barometric
- Working Pressure Range: 0.1450377 to 17.404524 psi
- Vacuum Range: 900.3417095999995 torr
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged Capacitive Design • Excellent Long Term Stability • Fast Response Time • Small Size with Integral Mounting Bracket • Instant Warm-up
- Working Pressure Range: 8.702262 to 15.954147 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute
-
Supplier: Acme Chip Technology Co., Limited
Description: BAROMETRIC PRESSURE SENSOR
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Vaisala
Description: Portable, battery operated transfer standard with data capability Barometric Pressure Transfer Standard PTB330TS combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The optional HMP155 probe is available for
- Height: 6.4960665 inch
- Weight: 13.0095 lbs
- Operating Temperature: 14 to 104 F
- Features: Battery Powered, Integral Datalogger / Memory
-
Supplier: Viatran
Description: Viatran's 346 pressure sensor is an electronic pressure transmitter designed to accurately measure barometric pressure to within 0.01 inHgA. The 346 measures pressures over standard ranges of 25 inHgA to 32 inHgA. The 346 pressure transducer meets the
- Working Pressure Range: 12.28 to 15.7184 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Signal Output: Analog Current
-
Supplier: DigiKey
Description: BAROMETRIC PRESSURE SENSOR 50-20
- Working Pressure Range: 7.25 to 29.01 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: VAST STOCK CO., LIMITED
Description: Pressure Sensor Development Tools Barometric Pressure & Altitude Sensor
-
Description: SENSOR BAROMETRIC DSOF8
- Features: Other
-
Supplier: Richardson RFPD
Description: Barometric Pressure Sensor, with stainless steel cap The MS5607-02BA is a new generation of high resolution altimeter sensors from MEAS Switzerland with SPI and I2C bus interface. This barometric pressure sensor is optimized for altimeters and
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Angst+Pfister Sensors and Power
Description: differential pressure transmitter types or via a single port for absolute or barometric types. The electrical connection is realized with an M5 circular sensor connector. PAMS47xx’s package is dust- and water-tight conforming to IP67.
- Working Pressure Range: 0.07251885 to 29.00754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Pressure Measurement: Absolute, Gauge, Vacuum
-
Supplier: ODG (Origin Data Global)
Description: DIGITAL BAROMETRIC PRESSURE SNSR
-
Supplier: Cole-Parmer
Description: • Excellent response time and long-term stability • Sleep mode ensures instant start-up • Low power consumption
3 mA nominal Low-cost barometric pressure transducers are designed for use in environmental applications that require excellent accuracy, fast response, and long term - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Excellent response time and long-term stability • Sleep mode ensures instant start-up • Low power consumption
3 mA nominal Low-cost barometric pressure transducers are designed for use in environmental applications that require excellent accuracy, fast response, and long term - Signal Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
systems, fuel management, and other processes. Types Used: Barometric pressure sensors, differential pressure sensors, and absolute pressure sensors are all common types used in aerospace and aviation settings for their reliability and capabilities (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
: Airflow measurement at the compressor based on the XENSIV™ DPS368 barometric pressure sensor Current measurement at the fan and (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
: Airflow measurement at the compressor based on the XENSIV™ DPS368 barometric pressure sensor Current measurement at the fan and (read more)
Browse Datasheets for Infineon Technologies AG
Conduct Research Top
-
Tube Cap Adapter Adds %RH/T, Barometric Pressure to Sensors
In addition to our regular Sampling Tube Cap Adapters for 20mm electrochemical sensors, GasLab now offers 2 new sampling tube cap adapters designed to work with our LuminOX LOX-02 25% Oxygen Sensor and ExplorIR (R)-M 5%, 20% and 100% CO2 Sensors with MX-Board development kits.
-
Barometric Sensors 101
A barometric pressure sensor is a new type of barometer that measures atmospheric pressure. They are commonly used for weather measurement, altitude compensation, dive watches, altimeters, underwater equipment, and much more. At Servoflo, we offer a wide range of standard and compact barometric
-
Interfacing Pressure Sensors to Microchip's Analog Peripherals
element from sensor to microcontroller. It will show how the electrical output of this sensor can be gained, filtered and digitized in order to ready it for the microcontroller?s calibration routines. This theoretical discussion will be followed with a specific pressure sensing design
-
Did You Know that the Calibration of Carbon Dioxide Sensors is Affected by Changes in Altitude?
The carbon dioxide sensors available on the market today are calibrated for operation at sea level. As the altitude increases, air density (and the number of carbon dioxide molecules) decreases in accordance with the ideal gas laws. Since the sensor is calibrated at standard barometric pressure
-
GasLab Adds NevadaNano Flammable, Methane, and Refrigerant Gas Sensors
of microelectro mechanical systems (MEMS)-based sensor modules for gas analysis. Using Molecular Property Spectrometer TM (MPS TM) technology, these sensors are essentially a "lab on a chip." Each sensor is capable of not only measuring the target gas, but internally compensating for temperature, barometric
More Information Top
-
Enabling Force Sensing During Ground Locomotion: A Bio-Inspired, Multi-Axis, Composite Force Sensor Using Discrete Pressure Mapping
The proposed foot sensor is manufactured as a monolithic, composite structure composed of an array of barometric pressure sensors completely embedded in a protective polyurethane rubber layer.
-
Beginning Sensor Networks with Arduino and Raspberry Pi
Project: Building a Raspberry Barometric Pressure Sensor Node .
-
Advances in Computer Entertainment
The proposed interface consists of a balloon and some sensors includ- ing a barometric pressure sensor inside of a balloon, and has a soft surface and ability to detect the force of the touch input.
-
A standard low-noise sensor interface for 0.66nJ/step-energy-efficient, mobile barometric-pressure-based altitude sensing
A barometric pressure sensor ele- ment can provide this information.
-
Location Based Services and TeleCartography
1 Introduction .....................................................................................119 2 Overview of indoor location systems ..............................................120 3 Altitude determination of a pedestrian using a barometric pressure sensor ..................................................................................................123 4 Sensor tests: locating the user on the correct floor in a multi-storey building...............................................................................................123 5 Determinations of the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/78211/829793887-MIT.pdf?sequence=2
3.3 Barometric Pressure Sensors . . . . . . . . . . . . . . . . . . . . . . .
-
E-Smart System for In-Situ Detection of Environmental Contaminants
Barometric Pressure sensors .
-
A comparison of activity classification in younger and older cohorts using a smartphone
In the study described herein, 37 older people (83.9 ± 3.4years) performed a series of activities of daily living (ADLs) while a smartphone (containing a triaxial accelerometer, triaxial gyroscope and barometric pressure sensor ) was placed in the front pocket of their …
-
Energy expenditure estimation during normal ambulation using triaxial accelerometry and barometric pressure
This study evaluates the augmentation of a standard triaxial accelerometry waist-worn wearable sensor with a barometric pressure sensor (as a surrogate measure for altitude) to improve EE estimates, particularly when the subject is ascending or descending stairs.
-
Dual-fibre Bragg grating sensor for barometric pressure measurement
Stress amplification allows the measurement of very low actuator forces, such as generated by small cross section bellows, for operation as a barometric pressure sensor .
Indicates content that may require registration and/or purchase.