Products/Services for Barrel Nut Screwdrivers
-
Screwdrivers (hand tool) - (302 companies)Screwdrivers, also known as turn screws, are hand-held, manually-powered implements designed for the insertion and tightening of screws. They are made up of a head or tip, which engages with a screw; a mechanism to apply torque by rotating the tip... -
Wrenches - (482 companies)...of a bolt, nut, or other object through turning of the wrench handle in a direction perpendicular to the bolt, nut, or object. This increased amount of torque enables the bolt, nut, or object to easily thread together or thread into a material... -
Nut Runners and Nut Drivers - (105 companies)...applications. Standards. Nut runners and nut drivers may be produced, tested, and used based on various standards. Example standards include: ISO 28927-2 - Test methods for power tool vibration measurements: wrenches, nut runners, and screwdrivers. ASME... -
Screwdrivers (electric and pneumatic) - (205 companies)Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping... -
Nut Runner Controllers - (15 companies)Nut runner controllers are matched with nut runners in precision fastening and assembly applications in which torque control is important. Both electric and pneumatic devices are available. Pneumatic nut runner controllers are designed to control... -
Hand Drills - (181 companies)Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance.
-
Drill Bits - (1152 companies)Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
-
Screws - (1401 companies)The external threads on the screw can either mate with an internally threaded nut or hole, or cut its way into a soft material. Screws are inserted via torque applied--in a clockwise manner--to the head with a screw drive. Since the terms "bolt" and "screw...
-
Plugs, Stoppers, and Inserts - (417 companies)...head - Slotted plugs can be installed or removed with a screwdriver. Recessed socket - These plugs have a recessed socket for assembly with a wrench. Lift or pull tabs - These tabs allow for easy removal of the plug. Plug has a tab or ring for easy...
-
Tool Support Systems - (59 companies)Tool support systems provide support for one or more tools, such as impact wrenches, screwdrivers, staplers and other tools. Tool support systems provide support for impact wrenches, electric or pneumatic screwdrivers, staplers and other tools...
Product News
-
Prosys
Single Barrel Syringe Filling Single Barrel Syringe Filling. The ProSys FTP 60, ATV 20, MTS, RS & ProTrac Series are compact solutions for manual and automated filling and closing of single barrel syringes. Syringe filling machinery systems include a syringe body load station, fill station and closure stations. MTS Syringe Filler - to 15 Per Minute. RS8 & RS12 Syringe Filler - to 55 Per Minute. ProTrac Syringe Filler - to 120 Per Minute. Contact Us: Please contact us if you would like to receive additional information... (read more)Browse Packaging Machines Datasheets for Prosys -
Visumatic Industrial Products
The simplest, most reliable handheld screwdriver VLB-900 Locking Bit. Greater Control. Greater Capability. Built Better. The Locking Bit is Visumatic Industrial Products ' basic automatic screwfeeder. It 's the simplest, most reliable handheld screw feeding and driving system on the market. Visumatic invented the Locking Bit automatic screwfeeder with over 20 years of research and development. Handheld Automatic Screwdrivers. You can depend on Visumatic for the most trusted automatic screwdrivers on the market. Our handheld automatic... (read more)Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Visumatic Industrial Products
Handheld Ergonomic Screwdriver for Higher Torque Handheld Ergonomic Screwdriver for Higher Torque. Visumatic 's VSC-900 automatic screwdriver is an affordable way to begin your automation process. This simple handheld screw feeding and driving system is perfect for higher torque applications. The screwfeeder bowl is filled and the screws are then oriented and fed to the tooling tip. The automatic screwdriver installs each fastener to the proper torque. The feeder immediately delivers the next screw, keeping your assembly operator productive... (read more)Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Visumatic Industrial Products
High-Volume Multi-Spindle Screwdriver High-Volume Multi-Spindle Screwdriver for Machine Builders. Delivering seamless screw rundowns and short deployment times, Visumatic 's multi-spindle screwdriving systems comes ready to work. A bulletproof component package for automatic feed and simultaneous driving rapidly increases productivity. Independent driving spindles bring quality-assured tightening to assembly. It's the machine builder's best choice for dynamic joining operations requiring maximum control. Watch it crank out parts... (read more)Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Visumatic Industrial Products
Robotic Screwdriver Delivers Labor Savings Robotic Screwdriver Delivers Instant Labor Savings. Visumatic's fastening cobot assembly workstation is the perfect rapid deployment solution to reduce labor costs. This flexible blend of technologies can be implemented on an existing line or as a portable screwdriving workstation. A lean turnkey collaborative screwdriver cell that arrives ready to work. It comes fully programmed with all the process and quality control gear you need to get automation done. See how Visumatic 's fastening... (read more)Browse Robots Datasheets for Visumatic Industrial Products -
Visumatic Industrial Products
Viper Robotic Screwdriver Built for Speed Viper Robotic Screwdriver Built for Speed. Visumatic's Viper fastening robot automated assembly cell is built for factories where precision assembly is prime and floor space is valuable. This screw driving robot platform can handle multiple product assemblies with a variety of pre-programmed quality control combinations. Coming in at only 30 inches square, it is the fastest automatic screw installer available and does it accurately every time! See for yourself in this short video. Watch... (read more)Browse Robots Datasheets for Visumatic Industrial Products -
Visumatic Industrial Products
Multi-Spindle Screwdriver for High-Speed Assembly Multi-Spindle Screwdriver for High-Speed Qualified Assembly. Delivering seamless screw rundowns, Visumatic 's automatic screwdriver system comes ready to mount and work. A bullet-proof component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. Independent driving spindles ensure quality-assured tightening at every install point. It 's the machine builder 's best choice alternative for dynamic joining operations requiring maximum joint... (read more)Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Visumatic Industrial Products
Visumatic’s VSC-900 automatic screwdriver VSC-900. Visumatic 's VSC-900 automatic screwdriver is an affordable way to begin your automation process. This simple handheld screw feeding and driving system is perfect for higher torque applications. The screwfeeder bowl is filled and the screws are then oriented and fed to the tooling tip. The automatic screwdriver installs each fastener to the proper torque. The feeder immediately delivers the next screw, keeping your assembly operator productive. The Visumatic Advant-edge. Perfect... (read more)Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Visumatic Industrial Products
Cobot Workstation Robotic Screwdriver Saves Labor Cobot Workstation Robotic Screwdriver Saves Labor. The six-axis collaborative robot screwdriver is a simple yet powerful tool allowing your cobot to perform real applied work. It has the agility required to handle parts with compound surfaces today and in the future. Delivered fully programmed utilizing our certified URCap cobot screwdriving solution, it leverages Visumatic 's world class fastening experience to qualify your application. Watch cobot assembly that delivers quality control... (read more)Browse Robots Datasheets for Visumatic Industrial Products -
Visumatic Industrial Products
Multi-Spindle Screwdrivers Double Assembly Output Multi-Spindle Screwdrivers Double Assembly Output. A machine builder was tasked with doubling throughput on an existing power tool manufacturer 's assembly fastening process. The entire operation was being done manually, with the operator placing both parts into a fixture. They drove each screw sequentially in a star pattern, and then came back to "rehit " attempting to maintain consistent torque for all. This was eating up valuable cycle time, and with the new productivity targets... (read more)Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products
-
Printing in Plastic
You'll need a slot screwdriver to hold the barrel nut so that the slot is parallel to the inserted bolt.
-
Torpedo Levels - Grainger Industrial Supply
• Electricians Tool Set, Application General Maintenance, Number of Pieces 10, Includes (1) 10J193 Screwdriver, (1) 10Z828 Tongue/Groove Pliers, (1) 13H883 Barrel Crimper, (1) 1CLF4 Combination Screwdriver Set, (1) 1CLJ8 Square Screwdriver, (1) 1CLN5 Hollow Shaft Nut Driver Set, (1) 1MKP9 Tape …
-
WESTWARD Hand Tool Kits - Hand Tools - Grainger Industrial Supply
• Electricians Tool Set, Application General Maintenance, Number of Pieces 10, Includes (1) 10J193 Screwdriver, (1) 10Z828 Tongue/Groove Pliers, (1) 13H883 Barrel Crimper, (1) 1CLF4 Combination Screwdriver Set, (1) 1CLJ8 Square Screwdriver, (1) 1CLN5 Hollow Shaft Nut Driver Set, (1) 1MKP9 Tape …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… station'),(107408,'railway system'),(107409,'railway yard'),(107410,'railwayman'),(107411,'railyard'),(107412,'raiment'),(107413,'raimentless'),(107414,'rain'),(107415,'rain barrel '),(107416,'rain buckets' … … 'raisin moth'),(107478,'raisin- nut cookie'),(107479,'raising'),(107480 … … 'ratchet down'),(107851,'ratchet screwdriver '),(107852,'ratchet wheel' …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
holds wine | barrel _N hold_V wine_N 04592099_N| a glass that has a stem and in which wine is served … … each side of a high back |easy_chair_N have_V wings_N wing_N side_N high_J back_N 04593185_N| a threaded nut with winglike projections for … … to a point so that it can be driven into wood with a screwdriver |metal_screw_N taper_N point_N …
-
noun.dat (finlayson-gwc2014.zip)
… 0000 | a bucket of ice used to chill a bottle of wine 03270187 06 n 02 wine_cask 0 wine_barrel 0 001 @ 02260921 n 0000 | a barrel that holds wine 03270281 … … 06 n 04 wing_ nut 0 wingnut 0 wing_screw … … to a point so that it can be driven into wood with a screwdriver 03272877 06 n …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0 railway_man_N 0,0,0,0,0 railway_station_N 1,0,0,0,0 railway_system_N 1,0,0,0,0 railway_yard_N 0,0,0,0,0 rain_ barrel _N 0,0,0 … … 0,0,0 raisin- nut _cookie_N 0,0,0 … … ratbite_fever_bacterium_N 0,0,0,0,0 ratchet_down_V 0,0,0,0,0 ratchet_ screwdriver _N 0,0 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… philippine_sea_N 0,0,0,0,0 phillips_screw_N 0,0,0,0,0 phillips_ screwdriver _N 0,0 … … 0,0,0 physalis_pruinosa_N 0,0,0,0,0 physalis_pubescens_N 0,0,0,0,0 physalis_viscosa_N 0,0,0,0,0 physeter_catodon_N 0,0,0,0,0 physic_ nut _N 0,0,0 … … 0,0,1 pickle_ barrel _N 0,0,0 …
-
wn_g.pl (finlayson-gwc2014.zip)
'). g(104537299,'a barrel that holds wine'). g(104537393,'a glass that has a stem and in which wine is … … 104538371,'easy chair having wings on each side of a high back'). g(104538479,'a threaded nut with winglike projections for … … to a point so that it can be driven into wood with a screwdriver '). g(104543594 …
-
data.noun (edu.mit.mwe2011.zip)
… 0000 | a bucket of ice used to chill a bottle of wine 03623685 06 n 02 wine_cask 0 wine_barrel 0 001 @ 02253645 n 0000 | a barrel that holds wine 03623779 … … 06 n 03 wing_ nut 0 wing_screw 0 thumbnut … … to a point so that it can be driven into wood with a screwdriver 03628136 06 n …
Indicates content that may require registration and/or purchase.