-
Supplier: JELD-WEN, Inc.
Description: Indistinguishable from real wood and handcrafted for exceptional beauty. Options include woodgrain textures and decorative accents. Multiple panel designs
- Application: Exterior Doors, Residential
- Material: Fiberglass
- Type: Panel Doors
-
Supplier: JELD-WEN, Inc.
Description: Indistinguishable from real wood and handcrafted for exceptional beauty. Options include woodgrain textures and multiple panel configurations
- Application: Exterior Doors, Residential
- Material: Fiberglass
- Type: Patio Doors
- Features: Window(s)
-
Supplier: Chase Doors
Description: These door systems are designed for use in pharmaceutical facilities, factories, processing plants and other areas where a clean environment must be maintained and harsh chemicals exist. The 67000F is suitable for applications with regular cleaning using harsh chemicals and cleaning solvents.
- Application: Commercial, Industrial, Interior Doors
- Material: Fiberglass
- Type: Sliding Doors
- Features: Window(s)
-
-
Supplier: Chase Doors
Description: The ColdGuard vertical lift door is available with both manual and electric operation and is ideal in applications where little side room is available or when several door openings are close together, like you see with warehouse loading docks. The Chase ColdGuard vertical lift
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Material: Fiberglass
- Features: Insulated
- Type: Sectional Doors
-
Supplier: Chase Doors
Description: Chase security doors have been tested by the United States Postal Service and meet RE-5 security guidelines. Door Panel – Proline doors can be custom manufactured to fit virtually any opening size. The panel’s outer surface is available with stainless steel, galvanized, aluminum
- Material: Aluminum, Fiberglass, Plastic, Stainless Steel
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Insulated, Window(s)
- Type: Impact Doors
-
Supplier: Chase Doors
Description: and fiberglass technology to create a panel that is beautiful, cleanable and durable. The entire exterior of the door panel is molded fiberglass with a permanent bond to the core material, ensuring a beautiful, durable, low maintenance door that will last an extremely
- Application: Commercial, Industrial, Interior Doors
- Type: Entry Doors
- Material: Fiberglass
- Features: Fire Rated, Other, Window(s)
-
Supplier: JELD-WEN, Inc.
Description: The JELD-WEN Design-Pro Fiberglass doors feature the beautiful appearance of Mahogany, Oak or Fir woodgrains. Glass options include pet panel, blinds between the glass, energy efficient, decorative, direct glaze, or privacy glass
- Application: Exterior Doors, Residential
- Material: Fiberglass
- Type: Panel Doors
- Features: Window(s)
-
Supplier: JELD-WEN, Inc.
Description: A variety of energy efficient glass options in decorative and privacy designs for an interesting and low-maintenance entry.
- Application: Exterior Doors, Residential
- Material: Fiberglass
- Type: Panel Doors
- Features: Window(s)
-
Supplier: Ruskin Company
Description: The ADC12F Single Skin Access Door is constructed of fiberglass and features: Easy-bend tabs for quick, easy installation wherever fiberglass duct access is needed. Manual locks, assuring tight door closure.
- Width: 6 to 24 inch
- Height: 6 to 24 inch
- Application: Access Doors, Industrial
- Material: Fiberglass
-
Supplier: Ruskin Company
Description: The ADH12F Single Skin Access Door is constructed of fiberglass and features: Easy-bend tabs for quick, easy installation wherever fiberglass duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.
- Width: 6 to 24 inch
- Height: 6 to 24 inch
- Application: Access Doors, Industrial
- Material: Fiberglass
-
Supplier: Terra Universal, Inc.
Description: Totally seamless molded fiberglass. Exceeds cGMP, FDA, and EMEA requirements. Non-porous, non-shedding, non-absorptive panel finish. Finish withstands fingerprints, fading and chemical corrosion. Stainless steel track and trolley system. Designed with a tight-perimeter sealing system and
- Width: 72 inch
- Height: 96 inch
- Type: Cleanroom Doors, Sliding Doors
- Material: Fiberglass
-
Supplier: Cendrex Inc.
Description: Description The GRG is a type of push out access panel made of glass fiber reinforced gypsum. It is designed to blend seamlessly in a drywall ceilling application.
- Application: Access Doors, Commercial, Industrial
- Material: Fiberglass
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
mounting pads Steering wheel mountings Polyurethane marine decks Bulkheads Fish boxes Marine fiberglass bait freezers and bait wells Freezer insulation Cabinets, doors, seats and walls Hard points for lifting lugs, cleats (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
; bulkheads ; dams; deck plates; pans; air diffusers; barrels; torque tubes; transmission assemblies; wheel hub assemblies; ring ends … … rubber pads; mounting pads; nylon bags; tags; locomotive covers; nylon covers; mica insulation/tape; fiberglass tape; insulation; windows … copper sealing rings; nickel alloy hex head bolts; aluminum alloy tubes and elbows; aluminum flanges; aluminum fittings and adapters; door lock cylinders; lock assemblies; side bolts; hinges; mounting … … handles; handrails; latches; latch assemblies; locking microwave oven bases ; tap blocks; bracket assemblies …
-
Thermostatic Radiator Valve (TRV) Demonstration Project. Final report
None of the domestic hot water piping in the boiler room and basement is insulated. We recommend that the superintendent insulate this piping with 1-inch thick fiberglass pipe insulation and cover … Weatherstrip Doors We recommend that the front entrance, vestibule and bulkhead doors be weatherstripped by the building superintendent.
-
Prototype BLSS Lunar Greenhouse
Incorporated at one end of the structure was a fiberglass bulkhead which contained the access door , supply and return air conditioning duct penetrations, and the plumbing, electrical power, monitoring and control system penetrations. The LGH was covered with a fluorocarbon- based polymer membrane skin (ethylene tetrafluoroethylene or ETFE) (Asahi Glass …
-
Polymer Composites, Volume 1, Macro - and Microcomposites
… widely used in aircraft interiors to create luggage compartments, sidewalls, floors, ceilings, galleys, cargo liners, and bulkheads . Fiberglass with epoxy or phenolic resin utilizing honeycomb sandwich construction gives the designer freedom to create esthetically … … of fighter aircraft and helicopters, for example, wing skins, spars, fin, rudder, elevons, doors , and so on … 23.3.3.2 Commercial Aircrafts Prepregs composed of innovative resin systems based on phenolic, epoxy, cyanate …
-
Turbine Research Program Cold Weather Turbine Project: Period of Performance May 27, 1999 -- March 31, 2004
To avoid the tooling cost of a fiberglass mold, the nacelle was fabricated of aluminum sheet and … The new NW100 prototype tower design was based on a constant taper. The tower top was redesigned to accept the yaw friction system, and the square door detail was changed to a more structurally efficient bulkhead -type design.
-
Bell 407
… area; Litton LCD active matrix cockpit displays; all-composites four-blade main rotor based on that of … Forward fuselage comprises two honeycomb panels to form floor, plus honeycomb panel and aluminium beam for roof; two bulkheads and centre post link floor to roof; two carbon fibre composites side body fairings with composites doors . … paint for lightning protection; Frahm damper on top of hub, covered by convex fibreglass cover, for rotor …
-
The Road to Large Scale Composite Application on Wide Body Commercial Transports
… adhesively bonded joints for several major joints like the fuselage half's and the installation of internal bulkheads . Boeing used fiberglass panels on the 747 which first flew in 1969. In 1978-79 graphite spoilers' airbrakes, landing gear doors and rudder were introduced. … A300/310 vertical fin is over 27 feet high and 25 feet 7 inches wide at its base .
-
Structural and Manufacturing Considerations for a Research Unmanned Aerial Vehicle
The fuselage halves are laid up with 3 layers of fiberglass cloth sandwiching a layer of rohacell … The fuselage halves are then trimmed, and the access doors cut out. The bulkheads are cut out on a CNC machine and bonded to the frames. The edges of the horizontal tail as well as the base of each vertical tail are then …
-
F/A-18D(RC)IR/Eo-Lorops
The resulting tape can be exploited at ground based image processing stations. The pod is divided by support bulkheads into five compartments. The nose compartment is covered by a fiberglass radome that is easily removable. Access is through a large side door .
-
ACS-100 SORA and its technological innovations: into the future general aviation scenario
The material used to build the airframe is a sandwich of fiberglass with Polyvinyl Chloride (PVC) foam on an epoxy resin base . … spars and control surfaces, as well as some minor parts such as spinner, doors and interior parts … … the fuselage on three different hard points: two located at the front firewall bulkhead and the other …
Indicates content that may require registration and/or purchase.