-
Supplier: Integrated Device Technology
Description: The 1338 is a serial real-time clock ( RTC ) device that consumes ultra-low power and provides a full binary-coded decimal ( BCD ) clock/calendar with 56 bytes of battery backed Non-Volatile Static RAM . The clock/calendar provides seconds, minutes, hours, day, date, month, and
- Supply Voltage: 1.8 to 5.5 volts
- Output Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICL7673 is a monolithic CMOS battery backup circuit that offers unique performance advantages over conventional means of switching to a backup supply. The ICL7673 is intended as a low-cost solution for the switching of systems between two power supplies; main and battery
- Input Voltage (VIN): 2.5 to 15 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Greenwich Instruments Ltd.
Description: The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these
- Density: 16 kbits
- Number of Words: 2 k
- Bits per Word: 8 bits
- Operating Current: 30 mA
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, FLOW, W/BATTERY, BACKED RAM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROCESSOR BOARD, BATTERY BACK UP RAM, EEPROM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MEMORY MODULE, BATTERY BACKED, 128 KB RAM, 34 PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SERVO DRIVE, ACR SERIES, ETHERNET, USB AND SERIAL COMM, 4 AXES, 5 ENCODER INPUTS, ADD BATTERY BACKED RAM, NO ANALOG INPUTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Self-contained battery and cry The M48T35⁄Y TIMEKEEPER® RAM is a 32Kb x 8 non-volatile static RAM and real time clock. The monolithic chip is available in two special packages to provide a highly integrated battery backed-up memory and real time clock solution. It
-
Supplier: RS Components, Ltd.
Description: Additional features may include watchdog timers, alarms and trickle-charging facilities for external back-up batteries, some devices are available which include an integrated crystal for the clock oscillator. Functions = Battery Backup, Calendar, NV RAM Date Format = YY:MM:DD Time
-
Supplier: ValueTronics International, Inc.
Description: The E1488A is a switch card from Agilent. Additional Features: 1-Slot, C-size, Register Based Adds Memory to VXI Local Bus Instruments High-Speed Data Transfers Over VXI Local Bus Interfaces to VXI Data Transfer Bus Battery-Backed Static RAM Memory Used by HP VXI Digitizers and
-
Supplier: WINSYSTEMS, INC.
Description: the industrial control, transportation, Mil/COTS, and energy markets. Features DMP® Vortex86DX3® Processor (Dual core) 2 GB DDR3-LV System RAM (Soldered) 1 MB battery-backed SRAM Four USB 2.0 ports Four serial ports (RS-232/422/485) Two Ethernet ports 24 Bidirectional GPIO with
- CPU Speed: 1,000 MHz
- RAM: 2,000 MB
- Operating Temperature: -40 to 185 F
- Features: CompactFlashTM, Keyboard Support, Mouse Support, Other, Real Clock Timer, RoHS / Lead-Free, Speaker Support, Watchdog Timer
-
Supplier: INTEG Process Group, Inc.
Description: of digital I/O Expandable I/O via the Plug and Play Sensor Port 2 Serial Ports – one is RS232 and one is RS232/RS422/RS485 2MB of Battery backed RAM with accessible immutable memory blocks (up to 64k ea.) 1MB of FLASH for storage of configuration and programs Industry
- Data Acquisition: I/O Module
-
Supplier: RainWise, Inc.
Description: sensor parameter desired. An RS-232 serial output is standard. Analog outputs, including 4-20 milliamps are available as options. The Auto Select mode displays the values in rotation. The System 12 can be provided with nonvolatile RAM up to a 256K capacity for those installations where a
- Height: 9 inch
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Base Mounted
- Features: Battery Powered, Integral Datalogger / Memory
-
Supplier: ValueTronics International, Inc.
Description: speaker and volume control Battery-backed RAM stores 100 traces and states The Agilent 8563A has an internal pre-selector which means faster measurement and that can be especially important in automated testing. The 8563A has sensitivity of -120dBm and digital resolution
- Frequency Range: 22,000,000 kHz
-
Supplier: RainWise, Inc.
Description: sensor parameter desired. An RS-232 serial output is standard. Analog outputs, including 4-20 milliamps are available as options. The Auto Select mode displays the values in rotation. The System 12 can be provided with nonvolatile RAM up to a 256K capacity for those installations where a
- RAM / On-board Memory: 0.032 MB
- Outputs: Current Output
- Data Acquisition: Datalogger / Recorder
- Application: Environmental, Weather / Meteorology
-
Supplier: Tinius Olsen, Inc.
Description: (back/front): 13.0MP Auto focus with LED flash/8.0MP Video recording resolution: FHD (1920 x 1200) @ 360fps Video playing resolution: FHD (1920 x 1200) @ 360fps USB port: Type C USB 3.2/ Fast Charging Battery capacity: 7,600 mAh, user-replaceable battery Battery life: Up to 20+
- Standards and Compliance: Other
-
Supplier: Infineon Technologies AG
Description: is backed by Infineon’s Silicon-Oxide-Nitride-Oxide-Silicon (SONOS) nonvolatile technology making it the ideal replacement for battery-backed SRAM (BBSRAM), MRAM, and other in high-performance applications. The development kit supports the following key features:
- Category: Development Board
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: MEC1310 is a Notebook I/O Controller which incorporates a high-performance 8051- based keyboard and system controller with internal embedded 64KB SRAM, 1Kbyte Boot ROM, and 64- bytes battery backed registers. The embedded 64KB SRAM is loaded via HOST/8051 SPI (Serial Peripheral
- TJ: 0 to 70 C
- Features: Other
- Package Type: QFP
-
Supplier: Vision Research
Description: applications. The Miro C210 is compatible with all Miro cables. Ideal for microscopy: With its 1/2” image sensor, and dense, small pixels, the C210 captures critical details, and is a great camera solution to pair with a microscope. Lots of memory: The C210 is available in either 8GB or 16GB of
- Horizontal Resolution: 64 to 1,280 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.9 inch
- Height: 3.65 to 2.65 inch
-
Supplier: Monarch Instrument
Description: concern, the user can add the rechargeable battery pack option. With the battery pack option installed, the DC1250 automatically keeps the rechargeable NiMH batteries charged to capacity. In the event of a power loss, the DC1250 automatically switches over to internal battery
- Analog Input Channels: 2 #
- Sampling Frequency: 0.1 kHz
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
-
Supplier: Microchip Technology, Inc.
Description: The ATSAMR35J17 is an ultra-low power microcontroller combined with a UHF transceiver communication interface. It uses the 32-bit ARM® Cortex®-M0+ processor and offers 128 KB of Flash and 24 KB of SRAM (8KB battery backed) in a compact 6 x 6 mm BGA package. With ultra-low power sleep
- Pin Count: 64
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Array for Key Storage True Random Number Generation Battery-Backed RAM Key Storage Extreme Low Power Multiple Power Management Options for Extreme Power Reduction: VBAT allows for lowest power consumption on backup battery (with or without RTCC) Deep Sleep allows near
- Clock Speed: 32 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 31
-
Supplier: SAE International
Description: The airflow into the engine bay of a passenger car is used for cooling down essential components of the vehicle, such as powertrain, air-conditioning compressor, intake charge air, batteries, and brake systems, before it returns back to the external flow. When the intake ram pressure becomes
-
Supplier: Infineon Technologies AG
Description: challenges. In terms of performance, T33xLP offers 1 core running at 200 MHz (300 MHz*) and up to 248 KBytes embedded RAM, and consuming below 1 W. Summary of Features 1 TriCore™ running at 300 MHz Supporting floating point and fix point with all cores 2 MB flash/ ECC protection 1576 KB SRAM/
- Internal RAM Size: 248 KB
- Number of A/D Converters: 4
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: ValueTronics International, Inc.
Description: waveform etc.; value entry direct by numeric keys or by rotary control Stored Settings: Up to 9 complete instrument set-ups may be stored and recalled from battery-backed memory. Up to 100 arbitrary waveforms can also be stored independent of the instrument settings. Size: H x W x D:
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
More Information Top
-
Nonvolatile memory requirements in a mobile computing environment
OEMs that use battery backed RAM typically have the product contain a two battery supply and possess the ability to have the user replace one battery at a time.
-
Precision Cleaving And Fusion Welding Of Single Mode Fibres
The processor board contains 16 kbytes of ROM and 8 kbytes of battery backed RAM .
-
An instrument for detecting arbitrary peaks and troughs of a fluctuating stress signal
Analysed data is stored on a removable card containing 64 K of battery backed RAM .
-
An improved aircraft underflight instrument for the derivation of band gains in satellite sensors
The AID subsystem is located on the primary instrument control computer (PCC) which is an Analog Devices RDAS 1060board with a 80188 microprocessor, onboard battery backed RAM , Analog and Digital I/O and EPROM storage with operational and dynamic link routines.
-
Beta normal limiting of TFTR neutral beams
The input functions are stored as a set of look-up tables in the battery backed RAM with each table having 512 elements.
-
Effect of antecedent rainfall on pore‐water pressure distribution characteristics in residual soil slopes under tropical rainfall
The Controller has 64K battery backed RAM (Random Access Memory) for data storage, 64K of flash memory for embedded control program (ECP), and a real time clock.
-
An Affordable 128 X 128 InSb Hybrid Focal Plane Array
A 32K x 16 -bit, battery backed RAM holds a unique pair of correction coefficients for each pixel position.
-
Design Considerations For TV Compatible Platinum Silicide Sensors
The use of battery backed RAM for these .
-
Prototype Development Of A Microcontroller Based Field Optical Density Tester
This single board computer features an 8 MHz Z80 CPU, four -channel 12 -bit A/D converter, Basic interpreter,_.EFROM programmer, 44 Kbytes of battery backed RAM and 32 digital input /output lines.
-
Meier associates and Pacific Northwest Laboratory staff exchange: Transfer of corrosion monitoring expertise to assess and develop in-line inspection tools for...
Data are stored in the battery backed RAM , Permanent data storage and data analysis are accomplished by down loadinginto any computerequipmentthrough the RS-232port.
Indicates content that may require registration and/or purchase.