-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Aggreko
Description: Portable with fork lift pockets Applications across multiple sectors Automatic battery monitoring Seamless automatic power transfers Easy to set up and install APPLICATIONS Rod pump applications (O&G) Salt water disposal / dewatering (O&G) Communication server / lighting
- Input Voltage Range: 120 to 480 volts
- Watt Rating: 3 kwatts
- Runtime at Full Load: 150 minutes
- Features: Other, Power Failure, Remote Monitoring Contacts, Single Phase
-
-
Supplier: Indelac Controls, Inc.
Description: ICI’s electric fail-safe device is designed for critical applications where the loss of power to a piece of equipment could be damaging to a system or process. Our electric fail-safe device is a battery backup unit that delivers battery power automatically upon loss of utility
- Input Voltage Range: 24 to 230 volts
- Volt-Amp Rating: 0.003 to 0.03 kVA
- Operating Temperature: 32 to 115 F
- Features: DC Power, Power Failure, Single Phase
-
Supplier: SEC America, LLC
Description: stage automatic battery charger. Power input connections to the 952 Well Pump Sentry consist of an AC voltage input from the utility and a DC voltage input from a battery bank. The 952 Well Pump Sentry may be mounted horizontally or vertically and will energize pump motors
- Input Voltage Range: 210 to 260 volts
- Watt Rating: 3 kwatts
- Number of "Backed Up" Electrical Outlets: 1
- Mounting Options: Mounts On / In Device Protected
-
Supplier: SEC America, LLC
Description: battery and converts it to enable appliance operation. When utility power returns, the SF 512 automatically switches the appliance back to AC wall outlet power. At the same time, the SF 512 resumes charging the battery to return it to full capacity in preparation for the next
-
Supplier: SEC America, LLC
Description: battery and converts it to enable appliance operation. When utility power returns, the SF 707 automatically switches the appliance back to AC wall outlet power. At the same time, the SF 707 resumes charging the battery to return it to full capacity in preparation for the next
-
Supplier: SEC America, LLC
Description: battery and converts it to enable appliance operation. When utility power returns, the SF 709 automatically switches the appliance back to AC wall outlet power. At the same time, the SF 709 resumes charging the battery to return it to full capacity in preparation for the next
-
Supplier: Indelac Controls, Inc.
Description: actuator can be configured in the field for FAIL OPEN or FAIL CLOSE. Switching from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention.
- Actuator Torque: 1,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 23 seconds
-
Supplier: TelephoneStuff.com
Description: Back-UPS reliable power protection for an entire computer system. The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. An APC Back-UPS instantly switches your computer to emergency
-
Supplier: Tripp Lite by Eaton
Description: automatic line-to-battery transfer and integrated battery charger Supplies a 120V AC output from a 120V AC line power source or 12V DC battery source 2000 watts continuous AC output in inverter mode, 3600 watts continuous AC output in AC line power mode
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Uninterruptible Power Supplies (UPS) - APC Back-UPS Reliable Power Protection For Windows -- BK500MCSupplier: TelephoneStuff.com
Description: surge protection (RJ11 compatible) - DB9 serial interface port - Hot swappable batteries - transfer time: 2-4 milliseconds - Capacity: 500V-amps, 330 Watts - Responce time: - Alarms and LED's: On line, on battery, UPS overload, replace battery - Automatic unattended
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid
- Body Material: Stainless Steel
-
Supplier: TelephoneStuff.com
Description: selectable, 3-stage battery charger and selector switch for gel or wet cell batteries - 4000 Watts Peak Output - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Tripp Lite by Eaton
Description: rated at 400a should be positioned no more than 18" from the UT2012UL's battery in the positive line. Features 16.6 millisecond automatic transfer between line and battery power supports UPS protection for equipment compatible with a one cycle transfer time 2000W
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Harris Lighting Services, Inc.
Description: self diagnostic monitoring of entire unit operation, including battery, charger, transfer and lamp faults. Optional Visual service indicators, with test switch allowing a user initiated 30 minute system check. Optional Automatic battery protection (low voltage
- Lamp Type: Fluorescent
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: positioned no more than 18" from the UT1250UL's battery in the positive line. Features 16.6 millisecond automatic transfer between line and battery power supports UPS protection for equipment compatible with a one cycle transfer time 1250W continuous AC output in
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: TelephoneStuff.com
Description: variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 500 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads -
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Tripp Lite by Eaton
Description: positioned no more than 18" from the UT750UL's battery in the positive line. Features 16.6 millisecond automatic transfer between line and battery power supports UPS protection for equipment compatible with a one cycle transfer time 750W continuous AC output in
- DC Input Voltage: 12 volts
- DC Input Current: 73 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Cable Depot Inc.
Description: tall) when mounted to a 19" rack, the ADP8188 packs more VA capacity into smaller cabinets. Power Switch Check Battery Battery Level Indicator Power On Indicator Wiring Fault Indicator Using Battery Indicator AVR Indicator Battery Backup, Surge Protection and AVR
-
Supplier: UL Standards & Engagement
Description: Signs Emergency Luminaires Unit Equipment Central Station Battery Banks Inverters Automatic Battery Charging and Control Equipment Emergency Lighting Control Devices (e.g., Automatic Load Control Relays, Derangement Signals) 1.3 This Standard also applies to auxiliary
-
Supplier: Monarch Instrument
Description: concern, the user can add the rechargeable battery pack option. With the battery pack option installed, the DC1250 automatically keeps the rechargeable NiMH batteries charged to capacity. In the event of a power loss, the DC1250 automatically switches over to internal
- Analog Input Channels: 2 #
- Sampling Frequency: 0.1 kHz
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
-
Supplier: UL Standards & Engagement
Description: 1DV.1 Modify Clause 1 by adding the following text after the third paragraph: Battery backup systems that are not an integral part of stationary equipment, such as provided in separate cabinets, are subject to the appropriate standard for battery backup systems, such as
-
Supplier: UL Standards & Engagement
Description: 1DV.1 Modify Clause 1 by adding the following text after the third paragraph: Battery backup systems that are not an integral part of stationary equipment, such as provided in separate cabinets, are subject to the appropriate standard for battery backup systems, such as
-
Supplier: CSA Group
Description: following text after the third paragraph: Battery backup systems that are not an integral part of stationary equipment, such as provided in separate cabinets, are subject to the appropriate standard for battery backup systems, such as UL 1973, Batteries for Use in Light
-
Supplier: ValueTronics International, Inc.
Description: display provides ease of use via menu driven displays. Set up time is further reduced by recalling previously stored instrument settings from the non-volatile memory. Remote programming via the GPIB is provided as a standard feature, allowing the instruments to be incorporated in automatic
- Minimum Frequency Range: 5,400 MHz
- Maximum Frequency Range: 5,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 48,000.00000000003 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: source to a back-up source without any interruption. Manual and automatic load transfer Load transfer without source overlap Transfer without disturbing the loads Selection of priority source The IT SWITCH constantly monitors voltage quality supplied to critical loads.
- Maximum Current Rating: 16 to 20 amps
- Maximum AC Voltage Rating: 100 to 240 volts
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Penncat Corporation
Description: automatically re-transferred back to the utility supply following restoration of the utility power source to within normal operating limits. TS 830 Automatic Transfer Switches are specifically designed for use in Emergency Power System applications. The standard TS 830
- Maximum Current Rating: 100 to 3,200 amps
- Maximum AC Voltage Rating: 208 to 480 volts
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: The Cat® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series is equipped with the MX350 controller that is designed for the most demanding
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Kohler Power Systems
Description: Seismic Certified Bridging the utility with standby power is no small job, which is why KOHLERÆ transfer switches are indispensable to the all-KOHLER power system. The MPAC(TM) 1500 - KOHLER's new generation of transfer switches - is loaded with sophisticated technologies
- Maximum Current Rating: 30 to 4,000 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: Fully automatic solution Secure your power supply with ABB's Automatic Transfer Switches (ATS) from 160 to 1600 Amperes. They have the features and functionality that makes them suitable for diverse applications: industrial plants, docks, airports and data centers. Three
-
Supplier: Eaton Corporation - Sensors
Description: A critical component of any emergency power system, Eaton's contactor based automatic transfer switch quickly and safely shifts the load circuit from a normal power source to the emergency source, permitting critical loads to continue running with minimal or no outage in momentary
- Maximum Current Rating: 40 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum family of transfer switches offers the highest withstand capacity in the industry. Designed for applications where total system coordination must be accomplished, they offer a variety of standby power applications for critical and non-critical loads. During normal power
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
Find Suppliers by Category Top
Featured Products Top
-
Northwire specializes in designing and manufacturing custom cables for the backup power market, including Vehicle-to-Home (V2H), Backup Power Transfer Switch (BPTS), and Backup Power Transfer Meter (BPTM) systems. Northwire’s Backup Power (read more)
Browse Cable Assemblies Datasheets for Northwire, Inc. -
electric fail-safe device is a battery backup unit that delivers battery power automatically upon loss of utility power. It can be used as a standalone battery back-up device or in combination with any electric actuator. Upon loss of utility power, battery power is routed to the operator selected (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc. -
power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. Follow us: (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
automatically returned to the normal operating position without further required action from the operator. These failsafe electric actuators equipped with backup batteries are available in a variety of voltages to meet different customer voltage requirements including 115vac, 230vac 1ph, 12vdc (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-friendly Web GUI, command line interface (CLI), and standard SNMP protocol support, the switch allows IT administrators to choose their preferred management method. It also supports remote firmware upgrades, configuration backup, and restore, ensuring rapid deployment and easy maintenance. The (read more)
Browse Network Switches Datasheets for Volktek Corporation -
from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option for precise (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
in the field for FAIL OPEN or FAIL CLOSE. Switching from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The innovative JE Series of electric actuators delivers the latest technology at an unmatched value. These smart actuators are multi-voltage capable with automatic voltage sensing for AC or DC power supply and can be configured for fail-safe battery backup or modulating functions as options. They are lightweight, compact, and quick and easy to install. (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
automatically returned to the normal operating position without further required action from the operator. These failsafe electric actuators equipped with backup batteries are available in a variety of voltages to meet different customer voltage requirements including 115vac, 230vac 1ph, 12vdc (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Parabolic Trough Reference Plant for Cost Modeling with the Solar Advisor Model (SAM)
Automatic Transfer Switch (for back-up battery power .
-
States > Florida > State > Administrative Weekly > 2007 > [2007 FL Register 601] 06/01/2007
… is not limited to a new 3300-gallon above-ground diesel fuel tank, 900kw pad-mounted generator, 300Kva UPS housing (100Kva installed with expansion capacity for 300Kva) and a 30-minute back-up battery , related automatic transfer switches , panels, equipment racks, wiring …
-
$800-$900 Fleet and Vehicle Maintenance - Grainger Industrial Supply
… Power 1500W, Number of Outlets 2, Outlet Type -, NEMA Receptacle (2) 5-15R, Connection Hardwire, Height 7 In., Width 8.75 In., Depth 9 In., Material of Construction Polycarbonate, Description/Special Features Automatic Transfer Switching option for battery backup /UPS operation, Low Battery …
-
Commercialization of a 2.5kW Utility Interactive Inverter for Distributed Generation
This task was expanded to include the design of an integrated automatic transfer switch to support inverter operation in systems with battery backup .
-
Power Backup Systems | Remodeling | Electrical, Tools and Equipment, Appliances, Power Management, Kohler
Automatic backup generator systems feature a generator set, an automatic transfer switch , and a battery and charger.
-
HEAVY WATER ORGANIC COOLED REACTOR. 1000-Mwe NUCLEAR POWER PLANT PRELIMINARY CONCEPTUAL DESIGN. VOLUME II. PLANT DESCRIPTION
On loss of normal power, the bus is transferred by an automatic transfer switch to a silicon controlled rectifier inverter which supplies backup power from the station battery .
-
CD-116 field digital switchboard
… telephones and radios); hot line (fixed destination); broadcast call; call parking; consultation and call swapping; call waiting (camp on), call hold and call transfer ; call forwarding; 3 party … … 21-28 V DC; automatic switching to battery back-up in case of AC …
-
Ocean Thermal Energy Conversion power system development. Phase I: preliminary design. Final report
The normal source is supplied from the output of a 7.5 kVA, 60 Hz single phase static inverter which is fed from the unit's 125 volt dc battery system; the back-up source is supplied from the unit's 480 volt essential … The system supplied from the UPS is equipped with an automatic "make before break" transfer switch .
-
MICRO-CHP System for Residential Applications
Options allow for additional packs and automatic bypassing of weak or unusable batteries within the main pack. Switchgear Unlike the switchgear for a standby generator, the continuous backup power system does not use an automatic transfer switch (ATS).
Indicates content that may require registration and/or purchase.