-
Supplier: Newark, An Avnet Company
Description: DUAL LEAF SPRING, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Height:0.449"
-
Supplier: Newark, An Avnet Company
Description: LEAF SPRING CONTACT, SMD, STEEL; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Dual Leaf Spring Contact; No. of
-
-
Supplier: DigiKey
Description: Battery Contact Spring (Leaf) AA Cell
- Cell Size: AA
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Keystone Electronics Win Source Part Number: 1335096-110TR Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Reel - TR Termination Style: SMD (SMT) Tab Height Above Board: 0.125" (3.17mm) Standard Package: 2,000 Mounting: PCB, Surface Mount
- Features: Disposable (Primary) Batteries
-
Supplier: Powell Electronics, Inc.
Description: LEAF/SPRING & BLOCK
-
Supplier: Peridot Corporation
Description: Peridot has considerable experience in the following types of spring manufacturing: Compression springs Extension springs Torsion Springs Belleville washers Wave Washers Garter Springs Clock Springs Battery contacts both stamped and helically
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Capabilities: Compression Springs, Conical / Taper Springs, Constant Force Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: RS Components, Ltd.
Description: Dual contact for A and AA batteries. For Battery Size = A, AA Number of Cells = 1 Mount = Snap-In Type = Contact Dimensions = 20.8 x 11.4mm Terminal Contact Type = Button & Leaf Spring Terminal Contact Material = Spring Steel
- Cell Size: A, AA
- Features: Other
- Cell Capacity: Single Cell
- Mounting: Snap Terminals
Find Suppliers by Category Top
Featured Products Top
-
To support the increasing demands for higher energy, lower weight cylindrical battery usage, Keystone has introduced our latest coil spring contacts designed to slide-into molded cases with no wire lead, direct (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
their latest leaf spring contacts designed to slide-into molded cases with wire leads or mounted directly onto a PCB as a Surface Mount Contact. Engineered with a contact design that adjusts to variations in battery length, these contacts assure low contact resistance and dependable (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
unable to locate the product you are looking for, please contact us for assistance. Right Angle Product Series - 2.5mm pitch Spring type battery right angle PCB mount connectors Features & Benefits - A full range of products include high current (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
. Contacts are manufactured from gold plated phosphor bronze, offering low contact resistance and assuring easy reflow soldering for a reliable solder joint. The spring tension of the contacts will adjust to all variations in battery heights for dependable connectivity. Contacts can (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. Pioneering new products to high standards of engineering excellence, their expertise is exemplified by the broad range of battery components they manufacture. They offer aluminum, steel and plastic holders; a wide range of clips, contacts and accessories, molded and stamped coin cell holders, battery (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
-safe actuators in these and other applications can prevent a variety of catastrophic events, such as: Damage to equipment Employee injury or death Process breakdowns that create unsafe conditions Battery Backup vs. Spring (read more)
Browse Single Phase Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc. -
Battery Contacts and Dovetail Connectors Dovetail Connector Series features C Series Spring Probes, renowned for their incomparable shock and vibration performance, housed in a patented block design. These connectors make it easy to explore the benefits of spring probe technology without the investment associated with custom tooling. (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Devices:Used as battery contacts and electrical connectors requiring reliable elastic contact. Mechanical Seals:Provide sealing force and compensation in pumps, compressors, and valve systems. Automotive Systems:Applied in (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
specifically designed without polarity tabs which typically restrict proper connectivity of 10450 lithium cells. Spring contacts are made from Steel with Nickel Plating assuring low contact resistance and superior solder joints where lead-free soldering or reflow processes are employed. This new (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
steel sleeves held in position by three leaf springs on two planes. There is no contact between the sleeves—eliminating friction, and the springs also provide the pivotal action which is inherently self-centering and requires no lubrication or maintenance. The bearing is also available with an (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
NEW AGE USB, Dongles & Battery Box Enclosures
789-ACC-AADBL-5212 ACC-AADBL-5212 Battery Contact AA Double Left Spring , Steel .44 .37 .34 .31 .
-
Applied Mechanics and Mechanical Engineering III
…adopt 55Si2MnB, Suppose the maximal stroke of cylinder piston is a, when the piston stroke is s=a-∆s (∆s≥0) , the electrodes are contact with lithium-ion battery poles, and the piston … move by ∆s, the leaf spring generate a tiny transformation…
-
Volkswagen Amarok (4 × 4) light vehicle
…rear, off-road ABS setting parking rear wheels engine front rear Axles front centre rear Wheels × Tyres 245/70R 16 Conti Cross Contact AT Suspension independent, front; heavy-duty leaf springs (3 + 2), rear Electrical system vehicle Batteries × , 95 Alternator ×…
-
A method of duplex working
…is depressed the branch resistance and line relay are thrown into circuit, but short-circuited again immediately the key leaves the copper contact ; the ebonite screw p … break contact between the springs s s just before the battery is connected to the…
-
Continuation of discussion on ¿Telephonic investigations¿
If we begin with carbon contacts which are new and have not been used as microphones before, and leave , in the^first instance, a gap across the contacts (the battery and telephone connected), and screw up the spring , the very moment that the…
-
Suppliers to the new Audi A4
…front end Continental Chassis bushings ZF Chassis components ZF Coil springs (front, rear) Thyssenkrupp Technologies … Rear axle support assembly left /right Linde & Wiemann … system Delphi Alternator Bosch Batteries Akkumulatorenfabrik Moll Battery Johnson … Cockpit harness system Draexlmaier Contacting housings Hirschmann Automotive Door…
-
Mechanical engineering
…532 bacterial corrosion, 491 bellows sealings 1090 Basquin rule 1172, 956 bear, 448 battery , construction forms, tree … load brake, load weight, 982 belastungsorientierte application release, 762 observation normal form, comfort hypothesis, 318 Bernoulli'sche equation, 696, 733 contact sealings 1066, 954 coating … system, 166, 203 flexural spring , bending strength, 372, 439 … 744, 1202 Bionik 1171 sheet division 878, 824 Biot…
-
Logistic-dictionary
…to blow blows the Blas high furnace m browse furnace the verb to scroll of leaf spring f compound jumps laminated jumps · jump · leaf jump the leaf spring hammer m leaf jump the hammer leaf spring clutch f leaf coupling .... Lead n lead of lead battery f lead-acid battery lead color f lead paint unleaded adj. lead-free field of vision n field of vision view contact m eye contact of blind shaft f jackshaft [web] the blister pack f of…
-
Quadruplex telegraphy
In its vibration the lever ^ should touch one of the springs s1 or s2 at the same instant that it leaves the other. .... If the springs are adjusted too far apart there will be a break in the circuit, as the lever will break contact with one spring before it touches the other; if too near together, the battery will be placed on short circuit…
-
An Electronic Hydrometer
ADJUSTABLE CONTACT STAINLESS STEEL LEAF SPRING INSULATING BUSH _. .... K/r/rJJJ$$7-/w,r777t7/ BATTERY CASE 2 ELECTROLYTE LEVEL .
Indicates content that may require registration and/or purchase.