-
Supplier: Littelfuse, Inc.
Description: The Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Key, Silver Contacts & IPX7 Rating (24024) features single-pole, single-throw (SPST) circuitry and is designed for disconnecting a vehicle battery from the vehicle electrical
- Current Rating: 175 amps
- Operating Voltage: 36 volts
- Poles: 1 Pole
- Power: DC
-
Supplier: TE Connectivity
Description: Body Features Operating Handle Color : Red Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Removable Without Chain Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 250 Mechanical
- Current Rating: 250 amps
- Operating Voltage: 32 volts
- Poles: 1 Pole
-
Supplier: Carling Technologies, Inc.
Description: Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. Applications On/Off Highway Equipment Military
- Current Rating: 100 to 250 amps
- Operating Voltage: 12 to 24 volts
- Poles: 1 Pole
- Power: DC
-
-
Supplier: Waytek, Inc.
Description: Littelfuse 75903 Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse DPST: will disconnect the battery and the alternator or generator field circuit Two-positions: Off-On Intermittent Rating: 1000A intermittent. 15 seconds
- Current Rating: 175 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
-
Supplier: Newark, An Avnet Company
Description: DEMO BOARD, BATTERY DISCONNECT SWITCH ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: BATTERY DISCONNECT SWITCH, SOIC-16; Battery Type:-; Battery Protection:Over / Under Voltage; No. of Batteries:-; Shutdown Current:-; Battery IC Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:6V; Supply Voltage Max:30V; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAVY DUTY BATTERY DISCONNECT SWITCH
-
Supplier: Waytek, Inc.
Description: Littelfuse 08098881 Manual Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Operating Temp: -40°F (-40°C) to 185°F +(85°C) Ingress Protection: IP65-9K (with key boots) Removable handle with chain cap to cover when key is removed,
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: Littelfuse 08099080 Manual Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Operating Temp: -40°F (-40°C) to 185°F +(85°C) Ingress Protection: IP43 Flange mount Contacts: Copper Terminals: M10 (zinc-plated steel nuts) Heavy
- Current Rating: 150 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: Littelfuse 75908 Battery Disconnect Switch Category: Disconnect Switches Single-pole switches designed to disconnect the battery circuit on 12VDC systems Two-positions: Off-On Intermittent Rating: 2000A, 30 sec on, 3 min off Contacts: Copper Case: Plated
- Current Rating: 300 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: BATTERY DISCONNECT SWITCH, SPST-NO, 12V; Coil Voltage:12VDC; Contact Current:190A; Contact Configuration:SPST-NO; Relay Mounting:Panel Mount; Relay Terminals:Screw; Product Range:BDS-A Series; Contact Voltage DC Nom:12VDC RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, BATTERY VDC; 24V, DE-ENERGIZE TO OPEN 350 AMPS. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: VICFUSE
Description: Description: System: Particularly constructed for power distributions up to 80 V, the TPS Fuse-Switches offer clear advantages, for example to protect DC distributions in telecommunication power supplies. Their special DC Fuse-Links have a very high energy density which results in a compact design.
- Current Rating: 2 to 1,600 amps
- Operating Voltage: 80 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: The protective function of thermal-magnetic battery isolation switches and DC disconnects is achieved by the combination of temperature and magnetic force. The thermal element of the circuit breaker protects by tripping with a time delay upon rising temperature caused by overload. The
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: DC isolator switch 300V- 1200V up to 63A DC switch up to 63A 1200V, compact design for solar DC circuit, UPS, battery energy storage systems application. Non-polarity DC switch for easier wiring. Arc flash barrier design keeps solar equipment more safe and reliable. ,
- Current Rating: 25 to 63 amps
- Operating Voltage: 300 to 1,200 volts
- Poles: 1 Pole, 2 Poles, 3 Poles, 4 Poles
- Approvals: CE, RoHS
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 1500V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) 1500V DC switches are developed for solar PV high power voltage. Compact body design is for solar inverter DC side, solar combiner box and battery energy storage systems
- Current Rating: 13 amps
- Operating Voltage: 1,500 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 350V 500V 600V 750V 1000V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) DC switches are developed for solar PV high power voltage. Compact body design is for solar inverter DC side, solar combiner box and battery energy
- Current Rating: 16 to 50 amps
- Operating Voltage: 350 to 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: MidNite Solar, Inc.
Description: MNDC250-X2 is an enclosures that utilize the MidNite E-Panel enclosures. The door is blank. There are big 125VDC battery breakers out each side for disconnecting two sources or loads.
- Power: DC
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s LVD1U Series of low-voltage disconnect panels are designed for maximum flexibility. They can be connected for either load or battery disconnect. The one mounting position (1.75 inches) high panels can also be configured as single or dual (A/B)
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s LVD400 and LVD600 Series of low-voltage disconnect panels are designed for maximum flexibility. They can be used for either load or battery disconnect. The two mounting position (3.5 inches) high panels can also be configured as single or dual (A/B)
- Current Rating: 400 to 600 amps
-
Supplier: Unipower, LLC
Description: The UNIPOWER Telecom LVD1U200 Series are 200A rated Low Voltage Disconnect panels designed for maximum flexibility. They can be connected for either load or battery disconnect and can be used for load shedding applications where non critical loads are switched off at an earlier
- Current Rating: 200 amps
-
Supplier: Littelfuse, Inc.
Description: Available in two versions, Fused and Detachable. Fused version maintains current to all electrical circuits such as the alarm, on-board computer, central locking system and radio memory presets. Detachable version features a special disconnect that allows the battery to easily be
- Current Rating: 10 amps
- Fuse Type: Automotive
-
Supplier: Renesas Electronics Corporation
Description: The ISL91117 is a highly-integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using dual-cell or three-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. This device is capable of delivering
- Regulated Output Voltage (Volt): 2 to 5 volts
- Output Current (IOUT): 1.5 amps
- Quiescent Current (IQ): 0.0000275 amps
- Input Voltage (VIN): 1.8 to 4.8 volts
-
Supplier: Kussmaul Electronics Company, Inc.
Description: each battery. The display is conveniently labeled "VEHICLE" and "ENGINE" battery. A 5 Amp Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and
- Input Voltage: 120 volts
- Charging Current: 25 amps
- Output Voltage: 12 volts
-
Supplier: RS Components, Ltd.
Description: RS PRO 202926 Battery Isolator Switch
- Poles: 2 Poles
- Power: DC
- Features: Other
- Mounting Style: Panel Mount
-
Supplier: Schaltbau GmbH
Description: amps. The C110B meets the standard for battery power-operated industrial trucks (EN1175). As a main contactor in industrial trucks, it connects battery and drive and, if required, it can disconnect the connection securely: both in normal operation (battery discharge) and
- Maximum Switching Current: 80 to 480 amps
- Maximum DC Switching Voltage: 48 volts
- Operating Temperature: -13 to 104 F
- Type: Electrical Contactor
-
Supplier: DigiKey
Description: BATTERY DISCONNECTOR 35-222
- Maximum Current Rating: 250 amps
- Operating Temperature: -40 to 185 F
-
Supplier: DuraComm Corporation
Description: include: Smart charging for optimal charging. Highly recommended for deep cycle or gel cell batteries. Low voltage disconnect (LVD). Stops battery damage due to overdischarge. Auto re-connect when power is restored. Disconnects battery at an adjustable voltage. Diode
- DC Output Voltage: 56 volts
- DC Output Current: 40 amps
- AC Input Voltage: 115 to 230 volts
- Number of Outputs: 1 #
-
Supplier: TelephoneStuff.com
Description: Passport Everon-G Battery Powered Multipurpose Amplifier compatible with VXI, Plantronics, GN Netcom, and Danacom headsets. The Everon G includes a lower connection cord with a GN Netcom Compatible quick disconnect. Works with most telephone systems - including Lucent 6400 & 8400.
-
Supplier: Microchip Technology, Inc.
Description: The MIC23099 is a high-efficiency, low-noise, dual-output, integrated power-management solution for single-cell alkaline or NiMH battery applications. The synchronous boost output voltage (VOUT1) is enabled first and is powered from the battery. Next the synchronous buck output
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: heavy-duty cord and activation switch Includes built-in, automatic 120 volt AC battery charger to keep internal batteries charged Includes 10 ft. 4/0 cables with full-power jaw clamps Quick disconnect red plug for plug-to-plug operation Includes reverse polarity and dead short
-
Supplier: Optimal Handling Solutions
Description: that activates when the user releases the handle 3,000 lbs. unit uses 2, 12V, 95Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect - The truck rolls smoothly on poly-on-steel, steer and load wheels - Features 0.7 KW drive and 1.3
-
Supplier: Mile-X Equipment, Inc.
Description: minute Operates in temperatures ranging from -49º F to 122º Includes 50 ft. heavy-duty cord and activation switch Includes built-in, Automatic 120 volt AC battery charger to keep internal batteries charged Includes connection for charging internal batteries directly from the service
-
Supplier: Powell Electronics, Inc.
Description: GAD BATTERY DISCONNECT SWITCH BDS-A
- Connector Type: Automotive Connector
Find Suppliers by Category Top
Featured Products Top
-
Protect Your Electrical Systems with Littelfuse TR Series Battery Disconnects Quickly cuts all battery power to vehicle electrical systems with one switch. Learn more here (read more)
Browse Disconnect Switches Datasheets for Waytek, Inc. -
Emergency disconnect switches Emergency disconnect switches for up to 440 V or battery voltages Emergency disconnect switches ensure immediate power interruption by manual (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
installing DC power distribution systems. The TPSHS load-break switch is specifically designed to protect batteries and battery-supplied circuits, such as those found in telecommunication power supply systems. Key Features 1-pole load-break switch design (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
manual high-voltage rotary disconnect switch designed to safely isolate traction batteries and other HV circuits during service and maintenance. It combines intuitive rotary operation with features that support safer maintenance, including a padlock option to prevent unauthorized or accidental (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
The C800 series will be used in the truck’s power distribution unit (PDU), ensuring maximal safety, performance and durability – especially in battery emergency cases, in which the contactor safely disconnects the current to safeguard vehicle, driver and freight. The bi (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
C303 – 1-pole bi-directional DC NO contactors up to 500 amps The Eddicy C303 1-pole bidirectional DC an AC contactors are compact high-performance switching devices for applications with high inrush (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
More Information Top
-
BATTERY DOCTOR products - Grainger Industrial Supply
• Battery Disconnect Switch , In-Line, 5/16InBattery Disconnect Switch,In-Line,5/16In .
-
automotive Automotive Automotive Electrical - Fleet and Vehicle Maintenance - Grainger Industrial Supply
○ Automotive Battery Disconnect Switches (26) .
-
Disconnect Switches - Grainger Industrial Supply
• Battery Disconnect Switch , Top Post, BrassBattery Disconnect Switch,Top Post,Brass .
-
Disconnect Switches - Grainger Industrial Supply
• Battery Disconnect Switch , Top Post, BrassBattery Disconnect Switch,Top Post,Brass .
Indicates content that may require registration and/or purchase.