Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Littelfuse, Inc.
Description: therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg
- Voltage: 36 volts
- Current: 200 amps
- Type: Diode
- Features: Other Connection
-
Supplier: Littelfuse, Inc.
Description: therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg
-
Supplier: Newark, An Avnet Company
Description: BATTERY ISOLATOR GUARD 160A / BULK
-
-
Supplier: Littelfuse, Inc.
Description: Thanks to dual-pole, single throw (DPST) circuitry, the 08096600 Series 32V 250A Remote-Control 2-Pole Battery Isolator Switch enables simultaneous positive and negative disconnection. This remote battery disconnect switch features a 12-24V coil rating and has a maximum short
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: as "bi-stable with zero consumption," their switches turn to closed or open state of the electric circuit.This model of the 08097160 Series remote battery disconnect switch (08098100) features a 350A continuous current rating, a 32V maximum voltage rating, a 24V coil, and alternator
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Perfect Switch, LLC
Description: configurations where each battery may be discharged independent of the other. A common problem with conventional “marine” or “RV”; style isolators (aside from performance issues related to the obvious voltage drop and associated heat) is dealing with an internally regulated alternator.
- Number of Inputs: 1
- Number of outputs: 2
- Voltage: 12 to 24 volts
- Current: 300 amps
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Battery For 3 Battery Vehicles G.F.I. & 15 Amp Circuit Breaker Remote Voltage Sensing Ammeter Indicates Charge Rate Current Limited Output No Water Boil Off The Auto Charge 20 PIM is a fully automatic battery charger with a separate Ground Fault
- Input Voltage: 120 volts
- Charging Current: 0 to 20 amps
-
Supplier: Richardson RFPD
Description: Bidirectional I2C Isolators with Unidirectional Digital Channels The Si860x series of isolators are single-package galvanic isolation solutions for I2Cand SMBus serial port applications. These products are based on Skyworks proprietaryRF isolation technology and offer shorter
- Data Rate: 1,700 kbps
- Device Type: Isolator
- Features: Other
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Direct Current Molded Case Circuit Breaker for Commercial Solar PV Battery Energy Storage Systems (BESS) and UPS applications The BESS systems including batteries requires reliable and safety protection and isolating devices. The ZJBENY BDM series DC circuit breakers meet IEC
- Rated DC Voltage: 500 volts
- Continuous Current Rating: 65 to 250 amps
- Number of Poles: 2
- Operating Temperature: 104 to 185 F
-
Supplier: Waytek, Inc.
Description: Not packaged for retail use. For retail product, see item 78407 Blue Sea Systems 6011 m-Series Mini Dual Circuit Plus Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Simultaneously switches two isolated battery banks or
- Current Rating: 300 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Direct Current Molded Case Circuit Breaker for Solar PV application The ZJBENY BD series DC circuit breakers meet IEC standards for protecting and isolating DC circuits up to 1000V and 65A to 250A rated operating current. The breakers are designed for applications including
- Rated DC Voltage: 1,000 volts
- Continuous Current Rating: 65 to 250 amps
- Number of Poles: 2 to 4
- Operating Temperature: 104 to 185 F
-
Supplier: Waytek, Inc.
Description: Flange mount Temp. Range: -58°F (-50°C) to 221°F (105°C) Terminal stud size 3/8" -16 x 7/8" Long Isolate high current DC circuits from battery sources Stainless steel hardware and tin-plated copper studs Ignition protection to SAE J1171 and ISO 8846 for installation in a battery
- Current Rating: 300 amps
- Operating Voltage: 48 volts
- Power: DC
-
Supplier: Indelac Controls, Inc.
Description: actuator can be configured in the field for FAIL OPEN or FAIL CLOSE. Switching from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This
- Actuator Torque: 400 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 10 seconds
-
Supplier: Mersen
Description: Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and
- Voltage Rating: 125 volts
- Current Rating: 120 amps
- Rated Breaking Capacity: 100,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and
- Voltage Rating: 125 volts
- Current Rating: 500 amps
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and
- Voltage Rating: 125 volts
- Current Rating: 400 amps
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and
- Voltage Rating: 130 volts
- Current Rating: 800 amps
- Rated Breaking Capacity: 2,500 amps
- Operating Temperature: 80 C
-
Supplier: Knick Interface LLC
Description: reliability Optimum price/perfomance ratio 3 year warranty The Transducer BL590 is designed to measure currents and voltages in applications with up to 500 V. Short circuit recognition, monitoring and control of motors, recognition of DC-link voltage or battery current/voltage are some
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input, Other, Other Output
- Application: General Lab and Industrial
-
Supplier: Knick Interface LLC
Description: reliability Optimum price/perfomance ratio 3 year warranty The Transducer BL591 is designed to measure currents and voltages in applications with up to 500 V. Short circuit recognition, monitoring and control of motors, recognition of DC-link voltage or battery current/voltage are some
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input, Other, Other Output
- Application: General Lab and Industrial
-
Supplier: Isabellenhutte USA
Description: Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits, HEV's and fuel cells. Features Current rating up to 500A
- Resistance Range: 0.0002 to 0.001 ohms
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 15 to 30 ±ppm/°C
- Power Rating: 3 to 50 watts
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: DC isolator switch 300V- 1200V up to 63A DC switch up to 63A 1200V, compact design for solar DC circuit, UPS, battery energy storage systems application. Non-polarity DC switch for easier wiring. Arc flash barrier design keeps solar equipment more safe and reliable. , Highlights
- Current Rating: 25 to 63 amps
- Operating Voltage: 300 to 1,200 volts
- Poles: 1 Pole, 2 Poles, 3 Poles, 4 Poles
- Approvals: CE, RoHS
-
Supplier: Mi-T-M Corporation
Description: Angled isolator design features six neoprene isolators Components: Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles · Fuel shutoff valve · Easy-to-read fuel gauge · Voltmeter/hour meter · Fuel tanks are powder coated outside,
- Wattage: 6,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Waytek, Inc.
Description: batteries and isolating batteries when no charge sources are present Adjustable On and Off Voltage Settings: Allows sharing start battery energy for auxiliary battery while ensuring engine starting ability Dual Engine Isolation: Selectable input options for protecting sensitive
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: Start Isolation (SI) protects sensitive electronics by temporarily isolating house loads from the engine circuit during engine cranking The compact design allows for three mounting styles: surface, rear, or panel mount Senses charging on two battery banks Pull off and snap on
- Input Voltage: 12 to 24 volts
- Output Voltage: 12 to 24 volts
-
Supplier: Infineon Technologies AG
Description: EVAL-iSSI30R11H is intended for evaluating the product features of our iSSI solid-state isolator, iSSI30R11H, in an application circuit. Summary of Features Features iSSI30R11H+IPQC60R010S7 CoolMOS™ AC switch configuration Ultra-fast overcurrent detection Direct CoolMOS™ temperature
- Category: Development Board
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: supplies providing constant voltages to the transmitter circuits from the beginning (1.5 volts) to the end (0.85 volts) of battery life. The 100 mW output with an RF circulator/isolator in the output stage provides excellent operating range and multichannel performance. The 4.5
- Features: Wireless Microphone
-
Supplier: Infineon Technologies AG
Description: Solid State Relays and Isolators Solid-State Circuit Breaker EV Charging Photovoltaic Uninterruptible power supplies (UPS) Energy Storage Systems Battery formation AC-DC power conversion for telecom infrastructure Server power supply units (PSU)
- TJ: -55 to 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electric Works Win Source Part Number: 1146605-APT1211 Packaging: Tube Mounting Style: Through Hole Approvals: cUR, VDE Output Type: Triac Voltage - Off State: 600V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Turn On Time: 100μs
- VDRM: 600 volts
- TJ: -40 to 100 C
- ITSM: 0.1 amps
- Package Type: DIP / CDIP / PDIP
-
Supplier: Infineon Technologies AG
Description: efficiency in hard switching Higher switching frequency Robustness against parasitic turn on Best‑in‑class thermal dissipation Reduced switching losses Potential Applications Solid State Relays and Isolators Solid-State Circuit Breaker EV Charging Photovoltaic Uninterruptible power
- TJ: -55 to 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: efficiency in hard switching Higher switching frequency Robustness against parasitic turn on Best‑in‑class thermal dissipation Reduced switching losses Potential Applications Solid State Relays and Isolators Solid-State Circuit Breaker EV Charging Photovoltaic Uninterruptible power
- TJ: -55 to 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Tape Reel
-
Supplier: Tinsley Precision Instruments
Description: Setting up the instrument is a simple case of typing in the vector group using the instrument front panel keypad and connecting to the offline transformer. All three phases are measured consecutively with connecting and short circuit procedures at the primary and secondary voltage terminals
- Input Voltage: 8 to 240 volts
- Operating Humidity: 0 to 90 % (non-condensing)
- Operating Temperature: 0 to 50 C
- Features: Battery Powered, Computer Interface, Other, Printer / Plotter Interface
-
Supplier: UL Standards & Engagement
Description: 240 V alternating current branch circuits with a maximum potential of 150 V to ground; and c) Units permanently connected to the input supply for use on nominal 600 V or less alternating or direct current branch circuit. Direct plug-in and cord-connected units may also be provided with
-
Supplier: UL Standards & Engagement
Description: side of a transformer, power supply or battery and have not been evaluated for branch-circuit protection. 1.8 This Standard may cover devices intended for use in telecommunications applications. However, devices intended for connection to telecommunications networks with outside plant
-
Supplier: AMETEK Programmable Power
Description: internal battery module that is removable from the front panel without the use of tools; this allows servicing of the battery without removing the UPS from its rack. Battery life is maximized with automatic microprocessor controlled equalization and temperature compensation
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
Find Suppliers by Category Top
Featured Products Top
-
-low threshold is at least 50 mV lower than the output logic-low voltage. Side two features conventional buffers that do not regulate logic-low output voltage. The ADuM1252 and ADuM1253 feature independent 1.71 V to 5.5 V supplies on both sides one and two of the isolator. The devices operate up to (read more)
Browse Power Supplies Datasheets for DigiKey -
our dedication to safety and performance. Understanding the Threat Thermal runaway, a catastrophic chain reaction within a battery, can be triggered by various factors, including overcharging, physical damage, overheating, or short circuits. The speed at (read more)
Browse Datasheets for LAND -
regulate temperature and preserve electrical isolation within lithium battery systems. The combination of engineered fabrics with advanced coatings delivers stable operating temperatures, prevents short circuits, and reduces the effects of thermal runaway. Coated Fabric Insulation and Its (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
and preserve electrical isolation within lithium battery systems. The combination of engineered fabrics with advanced coatings delivers stable operating temperatures, prevents short circuits, and reduces the effects of thermal runaway. Coated Fabric Insulation and Its Use in Lithium (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
electrical isolation in circuits, galvanic isolation offers another powerful method to protect and separate signal paths. Dataforth’s signal conditioners are designed with true 3-way isolation—isolating the signal path, field circuit power, and system (read more)
Browse Signal Isolators Datasheets for Dataforth Corporation -
manual high-voltage rotary disconnect switch designed to safely isolate traction batteries and other HV circuits during service and maintenance. It combines intuitive rotary operation with features that support safer maintenance, including a padlock option to prevent unauthorized or accidental (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
sealing isolates the internal contacts from the surrounding atmosphere. Simplify power-circuit wiring: Separate screw terminals for the coil and main contacts accommodate control and load connections. Allow flexible mounting: Unrestricted mounting (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Power Packages have all the wiring done for you - not only isolation diodes, but also switches, meters, adjustments and output monitor circuits. All you need to do is connect the input and output terminals. Applications: Redundant Power should be considered for any equipment where the (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
, such as cell tabs and busbars, helping prevent short circuits in high-voltage systems. Containment and stability: High-strength woven substrates remain intact under heat, containing debris and vented gases during an EV battery cell failure. (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
achieved using several methods, including: Transformers: Electrically separate input and output circuits through electromagnetic induction. Optical Couplers: Use light to transfer electrical signals while maintaining (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC
Conduct Research Top
-
Application: Airplane TVS - Reed Relay
the high current test, switching devices within the testers are needed that can carry high pulsed currents that do not distort the pulsed current, and at the same time, isolate other circuits that are also used to do a battery of other tests to the device under test. Using reed relays achieves
More Information Top
-
Circuit - Two 12v Battery Isolator uses a LTC4412 - Hobby Circuit
Two 12v Battery Isolator Circuit with a LTC4412 .
-
Electric substation ancillary services power consumption analysis. Case study: Timisoara 400/220/110 kV substation
… services are: the cooling installations for the (auto)transformers, the adjusting installations for the (auto)transformers, the loading installations for the batteries, the ventilation installations for the accumulator batteries , the switching devices for the circuit breakers and isolators , the compressed air installations …
Indicates content that may require registration and/or purchase.