Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: UL Standards & Engagement
Description: electrically operated water valves of nominal connection size above DN 50; - electrically operated water valves for admissible nominal pressure rating above 1,6 MPa; - food dispensers; - detergent dispensers; - steam valves; - electrically
-
Description: to: - electrically operated water valves of nominal connection size above DN 50; - electrically operated water valves for admissible nominal pressure rating above 1,6 MPa; - food dispensers; - detergent dispensers; - steam valves; - electrically
-
Supplier: CSA Group
Description: document does not apply to: - electrically operated water valves of nominal connection size above DN 50; - electrically operated water valves for admissible nominal pressure rating above 1,6 MPa; - food dispensers; - detergent dispensers; - steam
-
-
Supplier: Zurn Industries LLC
Description: Engineered for performance, Zurn’s AquaVantage® ZER Series Connected, Battery Sensor Diaphragm Flush Valves provide consistent and reliable operation. The ZER6000AV-W2’s integral sensor accurately detects the user for touchless water closet operation. Each commercial flush
- Actuation: Automatic
- Application: Toilet
-
Supplier: Zurn Industries LLC
Description: Engineered for performance, Zurn’s ZER Plus Series Connected, Battery Sensor Diaphragm Flush Valves provide consistent and reliable operation. The ZER6000PL-W2’s integral sensor accurately detects the user for touchless water closet operation. Eachcommercial flush valve
- Actuation: Automatic
- Application: Toilet
-
Supplier: UL Standards & Engagement
Description: electrically operated water valves of nominal connection size above DN 50; - electrically operated water valves for admissible nominal pressure rating above 1,6 MPa; - food dispensers; - detergent dispensers; - steam valves; - electrically
-
Supplier: Zurn Industries LLC
Description: Engineered for performance, Zurn’s AquaSense® ZTR Series Connected, Exposed Battery Sensor Piston Flush Valves provide consistent and reliable operation. The ZTR6200EV-W2’s integral sensor accurately detects the user for touchless water closet operation. Each commercial flush
- Gallons Per Flush: 1.28 gallons
- Actuation: Automatic
- Application: Toilet
-
Supplier: Zurn Industries LLC
Description: Engineered for performance, Zurn’s AquaSense® ZTR Series Connected, Exposed Battery Sensor Piston Flush Valves provide consistent and reliable operation. The ZTR6200-ONE-W2’s integral sensor accurately detects the user for touchless water closet operation. Each flush
- Gallons Per Flush: 1.1 gallons
- Actuation: Automatic
- Application: Toilet
-
Description: Battery-operated Touchless Valve to dispense coffee, tea, juices, and other beverages from serving equipment. Installs in place of manual valves on most existing equipment with minimal retrofit effort. The valve utilizes patent pending technology to detect a cup
- Media Temperature: 208.4 F
- Media: Cold Water, Hot Water
- Valve Type: Drain Valves, Sanitary / Hygienic Valves
- Actuation: Electric
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by use of rectangular pulse control to increase long term
- Valve Size: 0.2755907 inch
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled faucets. The power consumption is minimised by the use of impulse
- Valve Size: 0.2755907 inch
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life.
- Valve Size: 0.1968505 inch
- Pressure Rating: 7.251885 to 116.03016 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: This M20 metal breather integrates a venting membrane with an internal valve to maintain pressure balance while providing controlled pressure relief under abnormal conditions. It allows continuous airflow to prevent condensation and protects sealed systems from water, dust, and
- Material: Aluminum
- Features: Other, Threaded, Vented
- Shape / Application: Screw Plug
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: by the customer is not to apply, as otherwise is needed, if a pilot valve will solely be used. The flow rate of the cartridge valve has been optimized in such a way, that the nominal diameter of DN 7 fulfils the standard requirements for sanitary tap ware. By using our special
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 41 to 158 F
-
Supplier: Mi-T-M Corporation
Description: ceramic plungers · Stainless-steel and brass unloader valve · Forged brass manifold · Thermal relief valve · External bypass system allows more water into the system to protect from heat build-up Engine: Performance-proven Honda OHV engine with low-oil protection and recoil
- Water Jet Pressure: 2,500 to 3,500 psi
- Water Flow: 162 to 198 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Westerbeke Corporation
Description: is standard equipment. Lightweight & Powerful Weighing in at only 172 pounds, the fresh water cooled 3.0 BCG is powerful enough to run an air conditioner or water heater, etc. Smooth & Quiet Operation Operating with 2-cylinders instead of 1, at a low 2200-rpm instead of 3600, and with
- Wattage: 3,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: generator with "punch." Fresh water-cooling is standard equipment. Lightweight & Powerful Weighing in at only 172 pounds, the fresh water cooled 3.0 BCG is powerful enough to run an air conditioner or water heater, etc. Smooth & Quiet Operation Operating with 2-cylinders instead
- Wattage: 3,000 watts
- Frequency: 50 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! The Q Series Oil Fired Hot Water pressure washers offer extreme durability and portability in an electric motor, gasoline engine or diesel engine driven package. Features: Triplex plunger pump with ceramic plungers and stainless steel valves Adjustable
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm (3.22 in)
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Cole-Parmer
Description: for test and balancing HVAC systems, checking pump performance, and setting balancing valves. Provides flow and BTU/hr calculations. Measure and display differential, high side, and low side pressures simultaneously without having to change hose connections or instrument valve
- Operating Temperature: 40 to 113 F
-
Supplier: Cole-Parmer
Description: calculations for determining brake power, heat flow, and flow coefficients(Cv/Kv) • Two inputs for temperature probes The perfect instrument for test and balancing HVAC systems, checking pump performance, and setting balancing valves. Provides flow and BTU/hr calculations. Measure and display
- Operating Temperature: 40 to 113 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 316L Electropolished Chemical Delivery System (CDS) for Contamination-Free Liquid Handling in EV Battery Manufacturing Plants In the rapidly expanding EV battery manufacturing sector, the integrity of electrolyte filling and chemical dosing is paramount. A 316L Electropolished Chemical
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Because these valves handle aggressive etchants and abrasive slurries, their maintenance is the single most important factor in preventing contamination and unscheduled shutdowns. Optimizing these valves begins with choosing the right design. Jewellok’s UHP valves utilize a
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Bulk Chemical Delivery System and Automatic Chemical Dispense Unit (CDU) for Solar Cell and EV Battery Production The production of solar cells and EV batteries relies on the high-volume, precise application of specialized etchants, solvents, and electrolytes. To meet these unique
- Body Material: Stainless Steel
-
Supplier: Ostberg Americas, Inc.
Description: externally using a pulser. SAU 250 with a water battery is operated using a 3-way valve and control equipment. The range is manufactured using galvanized sheet metal. The units are insulated with 50mm of mineral wool allowing for use in both warm and cold areas.
-
Supplier: Caterpillar Oil & Gas
Description: Remote air inlet adapters Charging System Battery chargers Cooling System Jacket water thermostats and housing — full open temperature 98°C (208°F) Jacket water pump — gear driven, centrifugal, non-self-priming Aftercooler water pump — gear driven, centrifugal,
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 7011 deluge activation CO monitor was developed to activate the deluge type fire suppression systems. In most instances CO is liberated long before flames are present. This provides precious minutes of fire suppression water to be applied before a fire may reach an out of control
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Instrument Type: Monitor
-
Supplier: Cole-Parmer
Description: • Operates on solar power
no more charging or changing batteries • High accuracy • Rotates 360 • RS-232 Interface These digital burettes are designed for titrating in water treatment plants, material testing facilities and analytical laboratories. Integral solar panels eliminate - Volume: 20 cc
-
Supplier: Cole-Parmer
Description: • Operates on solar power
no more charging or changing batteries • High accuracy • Rotates 360 • RS-232 Interface These digital burettes are designed for titrating in water treatment plants, material testing facilities and analytical laboratories. Integral solar panels eliminate -
Supplier: Traceable® Products
Description: draws so little power it will run for five months on a car battery. Accessory Chemical-Resistant Check Valves Tubing barbed check valves are constructed of chemical-resistant Kynar® body and Viton® valve for an inert high purity smooth and clear flow path. Use with acids,
- Maximum Discharge Flow: 0.00047550969 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Traceable® Products
Description: draws so little power it will run for five months on a car battery. Accessory Chemical-Resistant Check Valves Tubing barbed check valves are constructed of chemical-resistant Kynar® body and Viton® valve for an inert high purity smooth and clear flow path. Use with acids,
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Westerbeke Corporation
Description: mounts 90° water injected exhaust elbow Coolant recovery tank 17 amp battery charger Simple start/stop control panel with running hour meter Belt guard Belt-driven, raw water pump Electronic governing Generator field adjustable to 50 or 60 Hz Lube oil drain hose Safety
- Wattage: 7,000 watts
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: cooling Vibration mounts 90° water injected exhaust elbow Coolant recovery tank 17 amp battery charger Simple start/stop control panel with running hour meter Belt guard Belt-driven, raw water pump Electronic governing Generator field adjustable to 50 or 60 Hz Lube oil drain
- Wattage: 4,200 watts
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Panel Components & Systems, Inc.
Description: simple. Each of these small, robust instruments provide powerful data for superior energy management. Features: Measures Total On-Time and On/Off transitions of almost any device. Use with Lights, Motors, Water Heaters, Gas Valves, and more. Instantly see what your logger has recorded.
- Data Acquisition: Datalogger / Recorder
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: tubing with the valve battery and the EPS (external pressure sensor). High process reliability: The entire filter test procedure is performed completely automatically by the Trolley System as follows: The filter housing is filled with test water. The test is carried out
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
Find Suppliers by Category Top
Featured Products Top
-
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
The purpose of an aquatic life support system is to monitor and control the conditions of a body of water that is holding aquatic life. The six specific conditions of the water being controlled in these systems are quality, chemistry, biology, temperature, turnover, and clarity. Some of (read more)
Browse Plastic Valves Datasheets for Asahi/America, Inc. -
/Diverter. Special configurations available by request. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA synthesizing, blood analyzing, printing, diagnostic equipment, fermentation, water treatment and more. (read more)
Browse Solenoid Valves Datasheets for Clippard -
How do you protect battery packs from pressure buildup, moisture, and contaminants? The M32×1.5 Battery Pack Vent Valve is designed to improve battery safety and reliability by balancing internal pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
, and compromise overall system safety—especially under extreme temperature changes or high-pressure washdowns. This battery vent valve delivers a reliable and cost-effective pressure management solution for (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
reliability. The MIV-32MAEX Battery Pack Vent Valve is designed to balance internal and external pressure while maintaining protection against water, dust, and environmental contaminants. Its breathable structure helps reduce condensation inside battery enclosures and extends seal life by (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Protect Your EV Battery Pack with Our Explosion-Proof Valve In the high-stakes world of electric vehicles, maintaining the safety of the battery pack is paramount. The Explosion-Proof Valve is a critical component for EVs and (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited
Conduct Research Top
-
The 5 Key Advantages of Magnetic Latching Solenoids
with battery-operated applications where limiting the amount of power used without affecting functionality goes a long way in increasing battery life. The magnetic feature opens the valve indefinitely until a current of reversed polarity closes it. This is useful in situations that require
More Information Top
-
Maintenance and culture of living benthic molluscs from high Antarctic shelf areas
A battery - operated , time-adjustable water valve computer controls the operation time for the water exchange.
-
The Droitwich broadcasting station
This battery is used also to supply current for operating the water -cooled valve protective circuits, which work in conjunction with electrically-operated water meters.
-
Leaching of metals from a spruce forest soil as influenced by experimental acidification
The battery - operated solenoid valve opened two times a week and each time c. 6 ram water was added to the soil.
-
Meeting the challenges of the distributed power environment
Another factor that can effect the life of VRLA batteries is loss of electrolyteand if grid corrosion is controlled, proper valve operation and diffision of water vapor through the plastic cell container and cover become the prominent mechanisms.
-
Manual Flush Valves - Flush Valves - Grainger Industrial Supply
A battery - operated or sensor-operated flush valve can sense when it's time to deliver water to clean the bowl.
-
CR4 - Thread: Battery enclosure for class1 div2 area
…doing routine maintence on a valve which was enclosed in a room that also had batteries in there as an emergency to operate these valves , they were encased in a proper battery case,the valves isolated pressure water to a hydro power…
-
The Fukushima Daiichi Nuclear Accident
For example, removing vehicle batteries and connecting them for the opening operation of the safety relief valves (SRV), alternative water injection by fire engines to the inlet nozzle of the fire protec- tion system, using seawater as a water source, etc.
Indicates content that may require registration and/or purchase.