-
Supplier: Rig-A-Lite
Description: Stainless Steel Housing Option LIGHT SOURCE Fluorescent The HEF series fixture is one of the most versatile in our offering. UL listed for hazardous environments where protection is needed from liquids or gasses, dusts, and fibers. A one
- Application: Commercial, Industrial, Residential
- Bulb Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: R. STAHL, Inc.
Description: module for luminaire control and monitoring The luminaires Series EXLUX 6006 are equipped with an address module for control and monitoring. When used with a central battery unit the luminaires are suitable for emergency lighting and for lighting of emergency escape routes. In case of
- Application: Outdoor
- Explosion-proof: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Larson Electronics LLC
Description: proof fluorescent light fixtures. The main difference is that we attach an extra Bodine ballast box to the unit that adds the emergency light functionality to the fixture. This explosion proof emergency light will run the standard 90 minutes after
-
-
Supplier: Harris Lighting Services, Inc.
Description: Design Features 2- M16 5.4w Halogen Lamps Completely self-contained. Fully automatic operation. Compact, low profile design in a neutral finish. Universal transformer for 120 or 277 VAC. Charge rate/power on LED indicator light
- Lamp Type: Fluorescent
- Light Fixture Type: Other
-
Supplier: Philips Emergency Lighting
Description: For buildings such as telephone exchanges or other facilities that have dedicated systems and a 48 VDC central battery supply, Philips Bodine CB90-48 central battery ballasts provide instant emergency illumination to existing fluorescent fixtures when AC power is
-
Supplier: RS Components, Ltd.
Description: Highly efficient and bright solar / automotive lights suitable for use with 4 pin L type compact fluorescent lamps. Available for both 12 and 24 Vdc supplies. Ideal for connection to DC vehicle power and to batteries charged by solar panels. High frequency electronic
- Application: Automotive
- Lamp Type: Fluorescent
- Light Fixture Voltage: 24 volts
- Light Fixture Wattage: 18 watts
-
Supplier: RS Components, Ltd.
Description: Highly efficient and bright solar / automotive lights suitable for use with 4 pin L type compact fluorescent lamps. Available for both 12 and 24 Vdc supplies. Ideal for connection to DC vehicle power and to batteries charged by solar panels. High frequency electronic
- Application: Automotive
- Lamp Type: Fluorescent
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 18 watts
-
Supplier: RS Components, Ltd.
Description: Highly efficient and bright solar / automotive lights suitable for use with 4 pin L type compact fluorescent lamps. Available for both 12 and 24 Vdc supplies. Ideal for connection to DC vehicle power and to batteries charged by solar panels. High frequency electronic
- Application: Automotive
- Lamp Type: Fluorescent
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 7 watts
-
Supplier: RS Components, Ltd.
Description: Highly efficient and bright solar / automotive lights suitable for use with 4 pin L type compact fluorescent lamps. Available for both 12 and 24 Vdc supplies. Ideal for connection to DC vehicle power and to batteries charged by solar panels. High frequency electronic
- Application: Automotive
- Lamp Type: Fluorescent
- Light Fixture Voltage: 24 volts
- Light Fixture Wattage: 7 watts
-
Supplier: Larson Electronics LLC
Description: standard EPL-48-2L-T5HO explosion proof fluorescent light, with a combined total of 108 watts, draws 1 amp @120 volts. This LED version of the same light, with a total of 48 watts, draws only .4 amp. The EPL-48-2L-LED-LV is multi-voltage and works on 9-32V AC and DC
-
Supplier: Larson Electronics LLC
Description: consistently surprised many of our customers with their unexpectedly high light output levels.This 2 LED bulb explosion proof fixture is lighter in weight, has a slimmer profile, and produces more light than traditional explosion proof fluorescent fixtures. The 2
-
Supplier: Larson Electronics LLC
Description: for 90 minutes once the main electrical power to the light is severed. Once standard electrical power is restored, the emergency battery pack will be recharged. We have eliminated the ballast box normally associated with fluorescent fixtures which reduces
-
Supplier: Hale Engineering Company, Inc.
Description: Lighting Cleanroom Teardrop Lighting Fixture - Painted Aluminum - 24" Long -T-5 Lamp - 120 Volt - 1 Electronic Ballast - Rated Class 10,000 - 100,000 - Bulb is not included
- Application: Other
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
-
Supplier: Hale Engineering Company, Inc.
Description: Lighting Flo Thru Trouffer - Rated Class 100 - 100,000 - 2'X4' - Wired for 4 Lamps with T8 Octron 32watt - 48" Filter - Fits 1-1/2" Grid Tee (G Type) - Aluminum 1 piece flush white Design - Bolted door frame - Triple Gasketed - .125 Acrylic Prismatic Lens - (1) Electronic Ballast - Bulb is not
- Application: Other
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
-
Supplier: Hale Engineering Company, Inc.
Description: Lighting Sealed Trouffer - T-8 - Rated Class 100 - 100,000 - 2'X2' - Wired for 2 Lamps with T8 Octron 32watt - Fits 1-1/2" Grid Tee (G Type) - Aluminum 4 piece flush white Design - Hinged and latched door frame - Triple Gasketed - .125 Acrylic Prismatic Lens - (1) Electronic Ballast (Universal
- Application: Other
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite 130 Series Model 130WCI surface mount fluorescent lighting fixture. 16 watts with white housing and Cracked-Ice lens. Engineered for RV (Recreational Vehicle), marine, solar, reefer trailer, medical, mobile office and service truck applications.
- Application: Automotive, Marine, Outdoor, Other
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 12 volts
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite Model 151 commercial & industrial fluorescent lighting fixture. 17 watt output. Engineered for solar and mobile office lighting applications. *Lamp not included.
- Application: Automotive, Marine, Outdoor, Other
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 12 volts
-
Supplier: Hale Engineering Company, Inc.
Description: Lighting Cleanroom Teardrop Lighting Fixture - Painted Aluminum - 48" Long -T-5 Lamp (4400 Lumens) - 120 Volt - 1 Electronic Ballast - Rated Class 10,000 - 100,000 - Bulb is not included
- Application: Other
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
-
Supplier: Terra Universal, Inc.
Description: Make it easy to configure the optimal lighting for your application Select 2 x 4 (610 mm x 1219 mm) ceiling module for placement in the ceiling grid, or Teardrop Lights for installation below the grid Flow-Through units are ideal with dense FFU ceiling coverage
- Application: Other
- Bulb Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite 700 Series model 716XL recessed fluorescent lighting fixture. 30 watt with prismatic lens. Engineered for RV (recreational vehicle), solar, police and emergency, trailer, and mobile office lighting applications.
- Application: Automotive, Marine, Outdoor, Other
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 12 volts
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite 100 Series Model 115BKF surface mount fluorescent lighting fixture. 15 watt opaque lens with black housing and no trim and specialized power interconnect plug. Engineered for RV (recreational vehicle), marine, solar, reefer trailer,medical, mobile office and service
- Application: Automotive, Marine, Outdoor, Other
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 12 volts
-
Supplier: Rig-A-Lite
Description: Compact Fluorescent Incandescent The CVP series luminaire is also one of our more versatile fixtures. It is commonly used in environments where protection is needed from liquids or gasses. The CVP series fixture is available in versions rated for hazardous
- Application: Commercial, Industrial, Residential, Marine
- Bulb Included: Yes
- Lamp Type: Fluorescent, Incandescent
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights, Wall Fixtures
-
Supplier: Rig-A-Lite
Description: FEATURES NSF Certified Food Equipment High Pressure Hose Down UL1598 Wet Locations Non-Metallic CUL LIGHT SOURCE Fluorescent The FPF series fixture is UL listed for wet and damp environments. It is also NSF
- Application: Commercial, Industrial, Residential
- Bulb Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights, Pendants
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D CSA Certified UL844 Hazardous Location UL1598 Wet Locations UL924 Emergency Lighting LIGHT SOURCE Fluorescent The RFNK62 series fixture is our newest
- Application: Industrial, Marine
- Ballast Included: Yes
- Bulb Included: Yes
- Lamp Type: Fluorescent
-
Supplier: Nortek, Inc.
Description: TURTLE FITTER TYPE 11 INCH W X 3-3/8 INCH H SIZE OIL RUBBED BRONZE (TRIM) COLOR UL APPROVAL 4 LAMP(S) FLUORESCENT BULB LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ
- Application: Commercial
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Nortek, Inc.
Description: TURTLE FITTER TYPE 11 INCH W X 3-3/8 INCH H SIZE BRUSHED STEEL (TRIM) COLOR UL APPROVAL 4 LAMP(S) FLUORESCENT BULB LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ
- Application: Commercial
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Nortek, Inc.
Description: TURTLE FITTER TYPE 11 INCH W X 3-3/8 INCH H SIZE WHITE (TRIM) COLOR UL APPROVAL 4 LAMP(S) FLUORESCENT BULB LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ
- Application: Commercial
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: R. STAHL, Inc.
Description: 1- or 2-lamp version: 18 W 36 W 58 W Enclosure in polyester resin, glass fibre reinforced and cover in polycarbonate, impact-resistant Quick fasteners The light fittings series 6600 are useable for normal lighting, but also as group or centrally-supplied emergency light fitting.
- Application: Outdoor
- Explosion-proof: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 6
-
Supplier: R. STAHL, Inc.
Description: As pendant light fitting or side entry lamp Version with 1 or 2 lamps: 18 W, 36 W and 58 W Central locking All-pole disconnection by means of an N/C switch when the lamp is opened End of life switch 1 and 2
- Application: Outdoor
- Explosion-proof: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 6
-
Supplier: R. STAHL, Inc.
Description: For an operating duration of 1.5 or 3 h Operating modes Continuous operation Continuous operation with switchable emergency light blocking Weekly functional test Total discharge protection and charging
- Application: Outdoor
- Ballast Included: Yes
- Explosion-proof: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: bulbs.com
Description: Simkar Adjust-A-Bay 3-in-1* Fixture Ignites Six F32T8 Lamps with Electronic Ballast for 120-277 Voltages. Fingertip Adjustment for Narrow, Medium, and Wide Area Light Output. Lamps Sold Separately The product image for this item has been provided by the manufacturer and may not
- Ballast Included: Yes
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 32 watts
-
Supplier: bulbs.com
Description: Crescent Premium Grid Troffer Fixture: 2X2 3" Shallow Troffer Fixture for Two FB32T8 U-Bent Lamps with 6" gap of 120-277 Voltage Mitered door frame includes unique light-blocking construction which eliminates any need for gasketing or baffles Spring
- Ballast Included: Yes
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 32 watts
-
Supplier: bulbs.com
Description: Simkar 2 Ft X 4 Ft Troffer Fixture w/ Lay-in Mounting and Acrylic Prismatic Lens. Uses Three F32T8 Lamps and Electronic Ballast for 120 or 277 Voltage. LAMPS NOT INCLUDED The product image for this item has been provided by the manufacturer and may not accurately represent all specifications
- Ballast Included: Yes
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 32 watts
-
Supplier: bulbs.com
Description: Crescent General Purpose Strip Fixture: 24" strip fixture Uses Two 24" F17T8 Lamps and Electronic Ballast for 120 or 277 Voltage Combination end plate/coupler can be used for individual mounting or slides into position between two fixtures, assuring
- Ballast Included: Yes
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 17 watts
-
Supplier: NSI Industries LLC
Description: WHITE COLOR 33 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F21T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL MOUNTING TYPE SCREW APPLICATION RESIDENTIAL, COMMERCIAL UCF MODEL
- Ballast Included: Yes
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 110 to 125 volts
Find Suppliers by Category Top
Featured Products Top
-
YOUR FAVORITE LED LIGHT KIT YOUR FAVORITE LED LIGHT KIT MAY HAVE BEEN DISCONTINUED BY SOME DISTRIBUTORS STEGO LED Light Kit is discontinued by some distributors. It is available from other distributors or directly from STEGO (read more)
Browse Lighting Fixtures Datasheets for STEGO -
Features: ·Structure and appearance design based on the vehicle style ·100000 turn fine carving process, 0.3mm deep mirror carving ·Anodizing or electrolytic coloring process ·Meet the light (read more)
Browse Lighting Fixtures Datasheets for Ningbo Kepo Electronics Co., Ltd. -
The 7L Series comprises a LED lights for electrical panels with magnetic mounting. They are the perfect solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct (read more)
Browse Lighting Fixtures Datasheets for Finder S.p.A. con unico socio -
nut that when combined with a rubber O-ring and tightened, forms a leak-proof seal against the incursion and expulsion of liquids and gasses, including water, fuel and petroleum. SMART ENOUGH FOR INTELLIGENT LIGHT FIXTURES / SENSORS Intelligent light fixtures, which (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
Working Voltage: 9~16V (Battery Supply) Battery Voltage: DC 12V Working Current: 60 mA Max Working Voltage: 70 m (read more)
Browse Lighting Fixtures Datasheets for Ningbo Kepo Electronics Co., Ltd. -
Are you in search of an automotive vanity light solution that offers personalized designs to match various car styles? KEPO's Automotive Vanity Light Solution (208-0207-00003) is the answer to your needs. This product features an integrated structure of lamps and mirrors, operates through a (read more)
Browse Lighting Fixtures Datasheets for Ningbo Kepo Electronics Co., Ltd. -
. The Tech-Stop eliminates the need for additional brackets and adjustments. The built in LED lights flag the status of the sensors to operators and their compact design ensures they will function and fit in any environment (read more)
Browse Work Supports and Fixture Jacks Datasheets for Tech Rim Standards, LLC -
ZeGageTM Pro 3D optical profiler in Brazil due to the government granting the product an import tax reduction. The company’s 3D optical profilers are used to measure height variations — such as surface roughness — on surfaces with exceptional precision using light to (read more)
Browse Metrology Fixtures and CMM Fixtures Datasheets for Zygo Corporation -
Discover enhanced vehicle communication with our advanced microphone solution, engineered for exceptional performance and reliability.
(read more)
Browse Lighting Fixtures Datasheets for Ningbo Kepo Electronics Co., Ltd. -
Renishaw is pleased to announce the release of FixtureBuilder 8.0, the latest version of its 3D fixture modelling software. FixtureBuilder allows users to design metrology fixturing set (read more)
Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw
More Information Top
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > ELECTRIC...
…in the path of egress from a facility are either uninterruptible power supply (UPS) (labeled for emergency-lighting services and not computer-power backup) powered or have internal battery / inverters in the selected fluorescent fixtures to provide power for these lights .
-
Phase 2 fire hazard analysis for the canister storage building
Emergency lighting will be supplied by internal battery packs install on fluorescent fixtures and battery powered wall mounted units in areas illuminated by other than fluorescent fixtures. directional signs will be positioned as required.