Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Myers by Pentair
Description: The Myers Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Available in PREMIUM or CLASSIC series. Both offer remote monitoring, smart charging
- Discharge Size: 1.25 to 1.5 inch
- Maximum Discharge Flow: 34 to 46 GPM
- Maximum Discharge Pressure: 29.9865631 to 34.5998805 psi
- Power Source: AC Powered, DC Powered
-
Supplier: Hydromatic by Pentair
Description: The Hydromatic Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Most home buyers don't think about their sump pump, but when the
- Horsepower: 0.333333333333333 to 0.5 HP
- Maximum Discharge Flow: 34 to 46 GPM
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Sump Pumps, Wastewater, Water Pumps
-
Supplier: Liberty Pumps
Description: Battery operated 12 Volt DC Adapts to 1-1/2 or 1-1/4 Discharge Liberty's model 441 takes over when the power goes out. Operating from the power of a marine-grade deep-cycle battery*, the 441 features a high-output 12 volt pump, advanced 5-stage charging system, easy-connect
- Discharge Size: 1.25 to 1.5 inch
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Plastic, Sump Pumps
-
-
Uninterruptible Power Supplies (UPS) - Battery Back-ups For Sump Pumps - 1200 Watt Capacity -- 812PSSupplier: SEC America, LLC
Description: 812PS Pump Sentry interfaces between a pump and its AC wall outlet. When AC utility power is present, the 812PS charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the 812PS draws energy from a battery and converts
-
Supplier: SEC America, LLC
Description: 1612PS Pump Sentry interfaces between a pump and its AC wall outlet. When AC utility power is present, the 1612PS charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the 1612PS draws energy from a battery and
-
Supplier: Liberty Pumps
Description: SJ10A Water Powered Back Up Pump with indoor 115v alarm with 9v battery back-up. Compact probe mounted sensor, auxiliary contacts with visual and audio alarm. The SumpJet® (Model SJ10) is a water powered back-up sump pump that will protect your basement in
- Discharge Size: 1.5 inch
- Media Temperature: 130 F
- Pump Type: Centrifugal Pumps
- Power Source: DC Powered
-
Supplier: Goulds Water Technology, a xylem brand
Description: Battery Backup Sump Pumps Designed to provide emergency backup service for primary pump in the event of a power outage. Will also operate if main pump can’t keep up with inflow. Features and Benefits Battery powered sump pump runs
- Pump Type: Centrifugal Pumps
- Features: Sump Pumps, Water Pumps
-
Supplier: Versa-Matic Pump Co.
Description: When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 43 GPM
- Features: Aluminum, Dewatering Pumps, Sump Pumps, Water Pumps
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying of
- Maximum Discharge Flow: 9.24 GPM
- Maximum Discharge Pressure: 8.702262 psi
- Discharge Size: 0.5 inch
- Media Temperature: 131 F
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooled with wet exhaust. 152 mm (6 in) on Turbocharged Aftercooled with dry manifolds. Flywheels & Flywheel Housings SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter Fuel transfer pump Primary fuel filter Fuel priming pump Instrumentation
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: Take-off Two-sided front housing Front, upper left-hand accessory drive Front, lower left-hand accessory drive Auxiliary drive shaft Auxiliary drive pulley Starting System Battery - 24V Battery rack
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cat C18 ACERT™ Fire Pump Engines. Ratings: 447-597 bkW (600-800 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 3 or U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. Rating: 522 bkW (700 bhp) @ 1500 rpm is Non-certified. FM Approved. UL Listed. Fire Pump
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Electric Generators Direct
Description: Emergency Generator •Generates plenty of electricity to weather the storm •Powers refrigerator, sump pump, furnace fan, lights and more Electric Start •Start the generator with the press of a button (battery included) Generac OHV Engine •Splash lubrication for longer engine life
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: RS Components, Ltd.
Description: The Leak Alert from Zircon is designed to prevent serious water damage in your home. This self-contained battery-powered unit sounds an 85 dB alarm when it gets wet, alerting you to a potential water leak. Simply place Leak Alert anywhere the potential for flooding or leaking exists,
- Specific Detectable Liquid Types: Water
-
Supplier: Caterpillar Oil & Gas
Description: fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry gas-tight exhaust
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: UL Standards & Engagement
Description: Included are controls with one or more output switching components to directly or indirectly control all or a portion of non-industrial-type appliances, such as portable luminaires, audio/video equipment, pumps, including sump pumps, motors, etc. These controls typically respond
Find Suppliers by Category Top
Featured Products Top
-
Benefiting from Oil Sump Alarms The implementation of these alarms is becoming increasingly prevalent in various industrial sectors. They are especially beneficial in industries where the risk of oil contamination is high, such as in the chemical, automotive sectors, and power generation (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
contamination is high, such as in the chemical, automotive sectors, and power generation ensuring safer and more sustainable operations. FAQs: How do Wastewater Oil Sump Alarms enhance industrial wastewater management? They offer early detection of oil (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
Ensuring reliable power for medical equipment with lithium forklift batteries Continuous voltage protects patient care Diagnostic (read more)
Browse Medical Equipment and Supplies Datasheets for Green Cubes Technology -
Two electrical configurations are available to accommodate different operating environments. The 12V DC version is suited to RVs, vehicles, battery-powered systems, and other mobile or off-grid applications, while the (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
water systems, agricultural spraying, irrigation, mobile washing, residential water systems, and off-grid water setups. The 12V DC version is suited to vehicle, battery-powered, and off-grid installations, while the 115V AC version is designed for stationary applications where standard AC power is available. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
machine control to complex systems requiring status contacts and battery backup options. Modicon switch mode power supplies (SMPS) provide the DC voltage necessary for automation equipment designed for industrial, commercial, and residential applications such as conveying, packaging, control, food and (read more)
Browse Power Supplies Datasheets for DigiKey -
's best friend when it comes to maintaining cleanliness and efficiency. These solutions utilize compressed air and transvector technology to perform a wide array of crucial tasks, including: Machine Sump Pump Maintenance: Efficiently cleaning (read more)
Browse Drum Pumps Datasheets for Vortec -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
the liquid pumps back out. It is ideal for use on machines with sumps, parts washers, tanks and storage containers of contaminated liquids. A sudden lack of coolant flow in a machining operation will likely damage the part and expensive tooling (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec
Conduct Research Top
-
How to Select and Install an Inverter/Charger Battery Backup System for Your Sump Pump
main components: an inverter/charger and one or more batteries. The inverter is responsible for converting the power stored in the batteries into a form that can be used by your sump pump. It is also responsible for keeping the batteries fully charged at all times. You plug the inverter/charger
-
The Common Pitfall of a Sump Pump Battery Backup
While we at SEC America have offered many power converter requirements through the careful selection of off-the shelf unit specifications, we will build to custom mechanical and electrical specifications. Our highly qualified engineering staff is ready to match a unit design to your exact physical
-
Derating For Real World Conditions
pump. motor carrying an inductive load. In inductive load applications, there is a high potential. for the current to increase sharply ... even faster than the temperature. This can occur. if a sump pump would lose its prime and the normal resistance is removed as water. stops flowing through
More Information Top
-
CR4 - Thread: Sump Pumps
Again I like the suggestion of two sump pumps , one being battery powered , though wonder if a marine battery might be better than a car battery.
-
Polyacrylamide Effect on Furrow Erosion and Infiltration
This device uses a small battery - powered centrifugal pump in a sump to continually recycle the runoff from the furrow section back to the upper end of the section.
-
CR4 - Thread: Feeding power from a generator to electrical outlet
If you are worried about pumping sump water out of the basement, I think that there are battery powered pumps that will keep the sump empty.
-
Evaluation of Cost Effective Methods for Measuring Runoff Volume from Vegetated Treatment Areas
… systemPump: $300-600 Flow Meter- Turbine: $400-600, Ultrasonic: $900-1000, Electromagnetic: $2500-3000Electronic data logger including software and data transfer device: $250-300; and register: $200Operation and maintenance cost includes charging batteries , installing power supply, pump , sump ; depends upon available skill …
-
Evaluation of Erosion and Sediment Control Cover Types for Long-term Vegetation Establishment on Disturbed Slopes
Seven sump pumps are powered by two 12V marine batteries that are kept continually charged by a solar panel.
-
An Overland Flow Sampler for Use in Vegetative Filters
The sump pump is powered by a 12V marine battery .
-
Flow Pathways and Sediment Trapping in a Field-Scale Vegetative Filter
A sump pump , powered by a 12 V marine battery and triggered by electrodes spaced vertically 0.3 m apart, controls the water level in the sump.
-
Electronics Come of Age: A Taxonomy for Miscellaneous and LowPower Products
Bicycle light Charger, battery Floor polisher Pet fence Power tool Power tool, cordless Pump , sump Pump, well Water heating Water heating, instantaneous single point of use Water heating, point of use tank .
-
Electronics Come of Age: A Taxonomy for Miscellaneous and LowPower Products
Bicycle light Charger, battery Floor polisher Pet fence Power tool Power tool, cordless Pump , sump Pump, well Water heating Water heating, instantaneous single point of use Water heating, point of use tank .
-
CR4 - Thread: Water Intrusion Into Elevator Pit, (On The Beach)
Integral to that have the installation include a smaller battery back-up sump pump with two or three batteries connected in parallel to supply the power to it.
Indicates content that may require registration and/or purchase.