-
Supplier: Littelfuse, Inc.
Description: This socket converts double wire to single contact. .800" (15.2mm) diameter.
-
Supplier: Allied Electronics, Inc.
Description: Lamp Holder, Miniature Bayonet Base Style, 75 W Power Rating, 125 V Voltage Rating Features polyester housing for socket shell; two #22 AWG 6" wire leads, stripped 1⁄2". Threaded bushing Type 03-30N, 1⁄8"-27NPSM thread 1⁄4" long, supplied with nut and washer. Maximum Ratings: 75
-
-
LED Lamps - Lamp;LED; Yellow; 2100 mcd (Typ.); T-3-1/4; Miniature Bayonet; 28 VDC (Nom.) -- 70081434Supplier: Allied Electronics, Inc.
Description: Non-Polarized, Bayonet Base, Yellow , 592 nm peak wavelength, 585 Series Cluster Based LED Lamp High brightness with low current draw and uses up to 90% less energy than incandescent Long life up to 100 Khr No heat generated Mounts directly into industry-standard socket
-
Supplier: Allied Electronics, Inc.
Description: Red , 560 mcd (Typ.) Luminous Intensity, T-3-1⁄4 Package Type, Cluster Based LED True non-polarized configurations available No heat generated Mounts directly into industry standard socket Resistant to shock and vibration Super bright LED cluster design Dialight’s line of based LED
-
Supplier: Allied Electronics, Inc.
Description: Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
-
Supplier: Radwell International
Description: TOWER LIGHT ACCESSORY, INCANDESCENT BULB, 15MM BAYONET SOCKET, SINGLE CONTACT BASE, 130V, 8W. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Radwell International
Description: REPLACEMENT OF DATA DISPLAY 1835L-S3-W-CW, LAMP - T-3 1/4 BAYONET BASED LAMP - WORKS WITH GE ET-16 SOCKET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Premier Lighting & Production Company
Description: If you do not see the lamp socket needed for your fixture please call for price and availability.
-
Supplier: bulbs.com
Description: Bulbrite Brand 1 Watt LED lamp replaces almost any incandescent lamp in Exit Sign fixtures. Perfect to use anywhere you are using higher wattage incandescent lamps in Exit fixtures No lead or mercury means easy and environmentally safe disposal Saves 14 or more Watts in
- Base Type: Candelabra
- Features: Incandescent Lamps, LED Lamps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LED LAMP, FOR SERIES 855E & 855T STACK LIGHTS, 24V AC/DC, RED, BA15D BAYONET, 19 MM SOCKET HEIGHT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Light Colors Available: Red
-
Supplier: Appleton Electric
Description: LAMP/BALLAST VOLTAGE 133 DEG HORIZONTAL, 123 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 3.36 SQ FT EPA AREAMASTER[T], APPLETON[R] BRAND WITH BAYONET TYPE QUARTZ EMERGENCY LAMP, SOCKET
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: United Technologies Corporation
Description: 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST SOCKET JUNCTION BOX LAMP LIFE 25000 HR AT 65 FPM LAMP SOCKET BAYONET LIGHT INTENSIFYING REFLECTOR WITH DOME FACING UP 52 MODEL
-
Supplier: NSI Industries LLC
Description: TURNTABLE ROTATING BEACON TYPE ACRYLIC DOME MATERIAL 5-5/8 INCH DIA X 6-1/2 INCH H SIZE UL, CUL APPROVAL 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING 0.21 AMPERE OPERATING CURRENT BLUE LENS COLOR 80 TO 90 FPM FLASH RATE TORK ALERT[T] BRAND LAMP WATTAGE 25 W
- Flash Rate: 80 to 90 flashes per minute
- Color: Blue
- Features: Other
- Flash Type: Single Flash
-
Supplier: UL Standards & Engagement
Description: engines with screw, bayonet or pin-type bases, intended as replacements for incandescent or fluorescent lamps; or c) LED light engines having a means of supply connection other than the lamp bases allowed by 1.1, such as custom wiring harnesses. 1.3 This standard does not cover
-
Supplier: UL Standards & Engagement
Description: engines with screw, bayonet or pin-type bases, intended as replacements for incandescent or fluorescent lamps; or c) LED light engines having a means of supply connection other than the lamp bases allowed by 1.1, such as custom wiring harnesses. 1.3 This standard does not cover
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LAMP SOCKET, MINIATURE BAYONET - More Details Product overview: 125-0408-11-143 from Dialight is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
- Voltage Rating: 125 volts
Find Suppliers by Category Top
More Information Top
-
Edwards Signaling & Security Systems - 52A-N5-40WH - Sounders & Beacons - Beacons - Allied Electronics
Bayonet Lamp Socket , Light Intensifying Reflector .
-
Edwards Signaling & Security Systems - 52R-N5-40WH - Sounders & Beacons - Beacons - Allied Electronics
Bayonet Lamp Socket , Light Intensifying Reflector .
-
The First British Standards: Specifications and Tests Published by the Engineering Standards Committee, 1903–18
BS52 Bayonet Socket Lamp Holders and Caps Sep. 1910 .
-
Electromechanical Devices & Components Illustrated Sourcebook > LIGHTING
Bayonet Base Lamp Sockets .
-
Direct After OVE
Bayonet - lamp sockets (IEC 61184:2008) replacement for ÖVE / ÖNORM EN 61184+A1+ A2:2005-08-01 .
-
Analysis of visual and auditory rhythmic perception abilities of piano majors.
The visual test was reproduced by a 7.5-v bayonet lamp and socket .
-
Messages of the Austrian
EN 60927/A2:2004-Ger & te for lamp-Startger & te (others as Glirnmstarter)-demands on the operation (IEC 60927:1996/A2:2004) EN 61184/A2:2004- bayonet - lamp sockets (IEC 61184:1997/A2:2004 .
Indicates content that may require registration and/or purchase.