-
Supplier: ODG (Origin Data Global)
Description: BB156 - VARIABLE CAPACITANCE DIO
- Tj: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Siemens Win Source Part Number: 1151806-BB565 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
- Features: Varactor Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Siemens Win Source Part Number: 1151829-BB914 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
- Features: Varactor Diodes
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Siemens Win Source Part Number: 1151810-BB640 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
- Features: Varactor Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1151778-BB199 Family Name: BB199 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 1SV325TPH3; 1SV325TH3FT; 1SV323; 1SV286(T3SHRPT) ; Introduction Date: November 22, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date:
- Features: Varactor Diodes
-
Description: BB914 - VARACTOR DIODE
- Tj: -55 to 125 C
- Features: Other, Varactor Diodes
-
Supplier: DigiKey
Description: Varactors Single 32V Surface Mount SOD-323
- Tj: -55 to 125 C
- CT: 2.7540000000000004 pF
- Features: Other, Varactor Diodes
- Package: SOD-323
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE UHF VAR CAP 32V SOD523
- Tj: -55 to 125 C
- Features: Other, Varactor Diodes
- Life Cycle Stage: Removed
- Package: SOD-523
-
Supplier: Newark, An Avnet Company
Description: VARICAP DIODE, 17pF, SOD-523; Capacitance:17pF; Forward Current Max:20mA; Reverse Voltage:30V; Operating Temperature Max:150°C; Diode Case Style:SOD-523; No. of Pins:2 Pin; Product Range:BB181 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARICAP DIODE, 33.5pF, SOD-523; Capacitance:33.5pF; Forward Current Max:10mA; Reverse Voltage:6V; Operating Temperature Max:85°C; Diode Case Style:SOD-523; No. of Pins:2 Pin; Product Range:BB202 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARICAP DIODE, 5PF, 10NA, SOT-23; Capacitance:5pF; Forward Current Max:20mA; Reverse Voltage:30V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:BB Series RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps,
- Tj: -55 to 125 C
- Features: Other, Rectifier Diode
-
Supplier: RS Components, Ltd.
Description: BB135 UHF Varicap diode,20mA,30V
- Features: Other, Varactor Diodes
- RoHS Compliant: RoHS Compliant
- Package: SOD-323
Find Suppliers by Category Top
More Information Top
-
Frequency Modulation (FM) Electronic Circuits, page 2
FM Radio Receiver - Frequency adjustment is accomplished with BB105 varicap diode..
-
A sensitive nuclear quadrupole resonance spectrometer for 2-60 MHz
Figure 8 shows the complete circuit including the varicap ( BB105 )bandspread circuit, the RF buffer amplifier Ts (BFX89). .
-
Computer-Aided Design of Varicap VHF TV Tuners
… it is in the order of over 30 PF and 60 PF for BB105 and BB109 type … Moon: Computer-Aided Design of Varicap VHF TV Tuners .
Indicates content that may require registration and/or purchase.