-
Supplier: Allied Electronics, Inc.
Description: Switch, Thumbwheel, Large Rocker, BCD Output
-
Supplier: Heilind Electronics, Inc.
Description: Switches & Front Panel Switch, SIP,DIP & BCD
-
Supplier: Newark, An Avnet Company
Description: PICOD131ALULS=BCD SWITCH W/RA
-
-
Supplier: Newark, An Avnet Company
Description: SWITCH BCD THUMBWHEEL
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER
- Maximum Current Rating: 6 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: 32 to 185 F
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Allied Electronics, Inc.
Description: Switch, Thumbwheel, BCD 1-2-4-8, Gloss,10 No of POS
-
Supplier: Heilind Electronics, Inc.
Description: ROTARY DIP SWITCH BCD SIDE ADJ
-
Supplier: Westerbeke Corporation
Description: envelopes available in its class. Powerful, Lightweight and Reliable The 5.5 BCD is powered by an industrial .95 liter engine supplying a full 5.5 kilowatts. A very popular generator, the 5.5 BCD continues to support the strong record of reliability Westerbeke has built supplying
- Wattage: 5,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Newark, An Avnet Company
Description: SWITCH, 10 POS, BCD, VERT; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:A6C Series; Illumination:Non Illuminated; Contact Current RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Switch, DIP, Rotary, 16 Position, FlushActuator, BCD Compliant, Solder Tail
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 933771-SIC401BCD-T1-GE3 Series: microBUCK® Operating Temperature Range: -40°C ~ 85°C Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32 Package:
- Operating Temperature: -40 to 85 C
- Features: Linear Regulator, Other, Switching Regulator
-
Supplier: Utmel Electronic Limited
Description: SWITCH ROTARY DIP BCD 100MA 50V
- Operating Temperature: -40 to 185 F
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROTARY, BCD, 100mA; No. of Switch Positions:10 Position; No. of Poles:10 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 741727-SIC402BCD-T1-GE3 Manufacturer Homepage: www.vishay.com Reference case: QFN Reference Date Code: 1242+ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
- Features: Linear Regulator, Switching Regulator
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 15A 3V to 17V Microbuck Sync Rgltr
- Features: Switching Regulator
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1249739-SIC403BCD-T1-GE3 Series: microBUCK Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-PowerWFQFN Mounting: SMD Operating Supply Voltage: 3 V ~ 28 V Function: Any Function Topology: Step-Down (Buck) Synchronous (1), Linear
- Operating Temperature: -40 to 85 C
- Switching Frequency (fsw): 200 to 1,000 kHz
- Features: Linear Regulator, Other, Switching Regulator
- Special Features: Multiple Outputs
-
Supplier: Powell Electronics, Inc.
Description: Sealed, Illuminated Rocker Switch
-
Supplier: Westerbeke Corporation
Description: envelopes available in it's class. Powerful, Lightweight and Reliable The 5.0 BCD is powered by an industrial .95 liter engine supplying a full 5.0 kilowatts. A very popular generator, the 5.0 BCD continues to support the strong record of reliability Westerbeke has built supplying
- Wattage: 5,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Quarktwin Technology Ltd.
Description: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
- Operating Temperature: -40 to 85 C
- Switching Frequency (fsw): 200 to 1,000 kHz
- Features: Linear Regulator, Other, Switching Regulator
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Manual Starting Switch with Undervoltage Protection, NEMA 1, 115-120V 60Hz, Type 4/4X Watertight, Corrosion-Resistant Enclosures Stainless Steel
- Control Voltage (Separate Control): 115 to 120 volts
- NEMA Size: 1
- Standard Rating: NEMA Rated
-
Supplier: Analytic Systems
Description: The BCD90 Series Battery Charger supplies 13.6 or 27.2 Vdc from 24/32, 48 or 72 Vdc power systems for use in heavy equipment, marine, industrial, or alternative energy environments. The BCD90-12-5 version is capable of supplying 5 Volts from a 12 VDC battery system. State of the art
- Input Voltage: 24 to 72 volts
- Charging Current: 2.9 to 10 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -20 to 55 C
-
Supplier: ODG (Origin Data Global)
Description: IC REG DL BUCK/LNR SYNC MLP55-32
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 3 to 17 volts
- Switching Frequency (fsw): 200 kHz
- Special Features: Multiple Outputs
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
- Counter Type: BCD / Decade Counter
-
Supplier: Lingto Electronic Limited
Description: IC REG DL BUCK/LNR SYNC MLP55-32
- Operating Temperature: -40 to 85 C
- Switching Frequency (fsw): 200 to 1,000 kHz
- Features: Linear Regulator, Other, Switching Regulator
-
Supplier: DigiKey
Description: PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
- Regulated Output Voltage (Volt): 0.6 to 5.5 volts
- Output Current (IOUT): 10 amps
- Operating Temperature: -40 to 85 C
- Switching Frequency (fsw): 200 to 1,000 kHz
-
Supplier: Allied Electronics, Inc.
Description: 3 Series Thumbwheel Switches, 10^9 Ohms (Min.) Insulation Resistance Multisection switches can be made by ordering number of sections desired and accessories such as end plates and blank sections. Description. Thumbwheel: Matte black with unsealed switch contacts. Operating Voltage: 50 mV to
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Pin Count: 16
- Operating Ambient Temperature: -55 to 125 C
- Input Lines: BCD
- Package Type: DIP
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Pin Count: 16
- Operating Ambient Temperature: -55 to 125 C
- Output Lines: 7-Segment
- Input Lines: BCD
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Pin Count: 14 to 16
- Power Dissipation: 165 milliwatts
- Operating Ambient Temperature: -55 to 125 C
- Output Lines: 7-Segment
-
Supplier: Heilind Electronics, Inc.
Description: DPS9131AK=1-2-4-8 BCD COD
- Operator Style: Thumbwheel
-
Supplier: Heilind Electronics, Inc.
Description: MRD10STR04=7MM ROT DIP, BCD
-
Description: IC REG DL BUCK/LNR SYNC MLP55-32
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 3 to 28 volts
- Switching Frequency (fsw): 200 to 1,000 kHz
- Features: Other, Switching Regulator
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Available from RCC, 505 NEMA Enclosed Reversing Starter ,SIZE 1, Type 4/4X Watertight, Corrosion-Resistant, Stainless Steel, 115-120V 60Hz, with Eutectic Alloy Overload Relay, 115-120V 60Hz , , FOR-OFF-REV Selector Switch
- NEMA Size: 4
- Overload Protection: Eutectic
- Standard Rating: NEMA Rated
-
Supplier: Richardson RFPD
Description: support Applications IGBT/ MOSFET gate drives Industrial, HEV and renewable energy inverters AC, Brushless, and DC motor controls and drives Variable speed motor control in consumer white goods Isolated switch mode and UPS power supplies/UL>
- Peak Output Current: 4 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DGTL ISO 5KV 1CH GT DVR 6SDIP GW Product overview: SI8261BCD-C-ISR from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing
- Rise Time: 5.5 ns
- Operating Temperature: -40 to 125 C
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Digital VLSI Systems Design
A push-button type BCD switch selects the desired drink.
-
A frequency-variable ECL phase locked loop circuit
An extra indicationcircuit is designedto indicatethe output frequency range in order to assist the user in the adjustment of the BCD switch .
-
Development and Assessment of
Measuring/Rehabilitation Device for Myelopathy
Patients with Lower Extremity Function
The length of time can be given by a triple-digit BCD switch , arranged in the lateral side of the TSB, between 0 to 999 second.
-
Normalization of Insulin Delivery to Diabetics by Pulsed Insulin Infusion
A CMOS logic implementation was used based upon a stable system clock frequencyand employ- ing digital thumb-wheel BCD switches for parameter gener- ation.
-
Another Comment on "A Variable Counter Design Technique"
The technique presented by Renschler in Fig. 4 is a betterone for high pulse repetition rates at the input than the use of BCD switches , since loads to the BCD switches could represent an undesirable capacitive load.
-
Author's Reply2
The technique presented by Renschler in Fig. 4 is a betterone for high pulse repetition rates at the input than the use of BCD switches , since loads to the BCD switches could represent an undesirable capacitive load.
-
Comment on "A Variable Counter Design Technique"
The technique presented by Renschler in Fig. 4 is a betterone for high pulse repetition rates at the input than the use of BCD switches , since loads to the BCD switches could represent an undesirable capacitive load.
-
Attenuationless Voltage or Current Propagation on a Line with Ohmic Losses
The technique presented by Renschler in Fig. 4 is a betterone for high pulse repetition rates at the input than the use of BCD switches , since loads to the BCD switches could represent an undesirable capacitive load.
-
Microprocessor-controlled signal generator for the functional testing of electrocardiographs
I J rea~test J_selection on BCD switch .
-
DATA SHEET
Figure 11 shows a BCD switch compatible arrangement suitable for divide-by-5 and divide-by-8 modes, which can be adapted (with minimal changes) to the other divide-by-modes.
Indicates content that may require registration and/or purchase.