-
Fabricated Plastic Parts and Semi-Finished Shapes - Phenolic Resin, Cotton Fabric Substrates -- BR70Supplier: Norplex-Micarta
Description: BR70 consists of multiple plies of heavy-weight canvas cloth saturated with phenolic resin system modified with alumina. Alumina adds hardness to the material which reduces bearing wear. This product is colored red for easier inspection of bearing surfaces. BR70 laminates
- Use Temperature: 257 F
- Coeff. of Thermal Expansion (CTE): 10.833333333333334 to 15.333333333333334 µin/in-F
- Water Absorption: 0.06 %
- Tensile Strength (Break): 11,300 to 11,400 psi
-
Supplier: Norplex-Micarta
Description: RT325 is composed of a fine weave cotton reinforcement combined with a phenolic resin system enhanced with a self lubricating graphite modifier. With mechanical properties similar to NEMA LE. RT325 is suitable for a variety of mechanical applications, but should not be used in
-
Supplier: Norplex-Micarta
Description: RT193PM substrate is composed of a hybrid aramid material that is stronger than pure aramid. The material is impregnated with a high temperature phenolic resin system which includes a non-conducting solid lubricant. This solid lubricant facilitates the use of RT193PM as a
- Features: Other
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
-
Supplier: Albion Casters and Wheels
Description: (300°F intermittent) Hardness: Rockwell 102 E WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application
- Load Capacity: 400 to 8,000 lbs
- Wheel Diameter: 3 to 18 inch
- Wheel Tread Width: 1.25 to 6 inch
- Hub Length: 1.375 to 6.5 inch
-
Supplier: Caster City, Inc.
Description: Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage
-
Supplier: Caster City, Inc.
Description: Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage
-
Supplier: Caster City, Inc.
Description: Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage
-
Supplier: RWM Casters Company
Description: RWM Caster’s Durastan Phenolic Wheels are molded from prime phenolic resin compounds for maximum density and strength. Durastan Phenolic Wheels are made of a special water resistant compound using a homogeneous fiber reinforcement that gives excellent service even in wet
- Load Capacity: 400 to 8,000 lbs
- Wheel Diameter: 3 to 18 inch
- Wheel Tread Width: 1.25 to 4 inch
- Hub Length: 1.46875 to 5.5 inch
-
Supplier: Caster City, Inc.
Description: Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage
-
Supplier: Albion Casters and Wheels
Description: (300°F intermittent) Hardness: Rockwell 102 WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application
- Load Capacity: 500 to 1,500 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 1.5 to 2 inch
- Hub Length: 1.8438 to 2.1875 inch
-
Supplier: Strongwell Corporation
Description: DURAGRID® Phenolic grating is a dramatic innovation for markets where fire safety is a major concern; it offers superior resistance to flame and high temperature with low emissions of smoke and toxic fumes. The nonflammable nature of phenolics enable phenolic grating to
- Type: Grating
- Features: Plastic
-
Supplier: Radwell International
Description: ANGULAR CONTACT BEARING, SPINDLE & PRECISION MACHINE TOOLED, BALL BEARING SET, P4S SUPER PRECISION, 55X90X18MM, PHENOLIC RESIN CAGE, 15 DEGREE CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Spindle / Super Precision
-
Supplier: Norplex-Micarta
Description: RTB324 is a composed of a PTFE modified phenolic resin system combined with bleached fine weave cotton fabric reinforcement. With properties similar to NEMA LE and MIL-I-24768/13, Type FBE materials, RTB324 is suitable for electrical and mechanical applications that require fine
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Features: Other
-
Supplier: Redwood Plastics
Description: is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center. DURAGRID®
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: NTN Bearing Corporation
Description: variety of configurations of seals, shields, lubricants, internal clearances, and cage designs, there’s no reason to go anywhere else for your ball bearing needs. Deep Groove Deep groove, or single row radial, ball bearings are the most widely used bearings. They utilize an
- Outside Diameter: 0.393701 to 12.598432 inch
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove, Metric
-
Supplier: Radwell International
Description: WHEEL, 5IN, PHENOLIC RESIN, ROLLER BEARING INSERT, 1/2IN BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 3.000 in diameter Phenolic Resin Caster Wheel fits Roller bearing casters and have a 500 lbs load capacity.
- Load Capacity: 500 lbs
- Wheel Diameter: 3 inch
- Wheel Tread Width: 1.75 inch
- Features: Other
-
Supplier: Velan, Inc.
Description: cavity to allow build-up of solids. • ONE-PIECE SHAFT: Large diameter shaft for safety is connected to the disc close to the bearings to absorb loads with taper pin and key to allow for differential expansion due to temperature. • SHAFT BEARINGS: The shaft is centered on two long
- Valve Size: 3 to 48 inch
- Features: ASME, Bolt Flange, Butt Weld, Other
- Valve Type: Butterfly Valves
-
Supplier: ASTM International
Description: esters, phenolic compounds, lactones, resins, salts of heavy metals, salts of ammonia and other weak bases, acid salts of polybasic acids, and addition agents such as inhibitors and detergents. 1.2 The test method may be used to indicate relative changes that occur in an oil during use
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for the determination of initial pH (i-pH) in new and in-service lubricants. Note 1: In new and used oils, the constituents that may be considered to have characteristics influencing the i-pH value include organic and inorganic acids, esters, phenolic
Find Suppliers by Category Top
Featured Products Top
-
, compression molding, insert molding, CNC machining, and value-added assembly – supported by deep expertise in advanced engineering resins. Through precision injection and compression molding, we (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
Phenolic resins with phenyl maleimide functions: Thermal characteristics and laminate composite properties
Abstract Phenolic resins bearing varying concentrations of phenyl maleimide functions were synthesized by copolymerizing phenol with N‐(4‐hydroxyphenyl)maleimide (HPM) and formaldehyde in the presence of an acid catalyst.
-
Addition‐cure phenolic resins based on propargyl ether functional novolacs: synthesis, curing and properties
Phenolic resins bearing varying proportions of pro- pargyl functions (PN) were synthesized by reacting the novolac with propargyl bromide.
-
A novel addition curable novolac bearing phthalonitrile groups: synthesis, characterization and thermal properties
With this view toward designing addition curable phenolic resins without compromising their thermal characteristics, we engaged in designing phenolic resins bearing phthalonitrile groups.
-
Condensation–addition‐type resole resins with phenyl ethynyl functions: Synthesis, characterization, and thermal properties
Abstract Novel phenolic resins bearing methylol and phenyl ethynyl functions and curing by both condensation and addition mechanisms were synthesized by the reaction of 3‐(phenyl ethynyl) phenol (PEP) with formaldehyde under alkaline conditions.
-
Synthesis and characterization of epoxy film cured with phosphorous‐containing phenolic resin
Abstract Through the electrophilic addition reaction of P(O)H and CC, a series of novel phosphorus‐containing phenolic resins bearing maleimide (P‐PMFs) were synthesized and used as curing agent for preparing high performance and flame retardancy epoxy resins.
-
A Versatile Platform of 2‐(3,4‐Dihydroxyphenyl) Pyrrolidine Grafted Graphene for Preparation of Various Graphene‐derived Materials
The G-PR material, which may be envisaged as a distinctive phenolic resin bearing a graphenal pendent group, can be applied preferably but not exclusively in phenol- ic composites as the functional filler.
-
A review on flame retardant technology in China. Part I: development of flame retardants
By the electrophilic addition reaction of –P(O)–H and C––C, a series of novel phosphorus-containing phenolic resins bearing maleimide (P-PMFs) were synthesized and used as curing agents for the preparation of high performance and flame-retardant .
-
Curing kinetics of lignin-novolac phenolic resins using non-isothermal methods
Phenolic resins bearing maleimide groups: synthesis and characterization.
-
Removal of alcohol from chloroform
The additive of phenolic resin contributes for stabilization of the system by the Lagerunq and to the Erh6hen of the water strength of the film.
-
Wash‐Primer
The additive of phenolic resin contributes for stabilization of the system by the Lagerunq and to the Erh6hen of the water strength of the film.
Indicates content that may require registration and/or purchase.