Products/Services for Beef Builder Hand Grippers
-
Grippers - (314 companies)...with each other like clamps or chuck jaws. Gripper Actuation Grippers may be actuated manually, electrically, pneumatically, or hydraulically. Manual grippers are actuated by hand crank, wheel, levers, or other manual or mechanical... -
Caps, Grips, and Closures - (534 companies)Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip. Grips, caps, and closures are used to protect the end... -
Control Grips - (26 companies)...with one hand. The best known control grips are joy sticks (joysticks) with fire buttons. An industrial joystick or control grip provides an ergonomically comfortable and easily controllable alternative to a traditional control panel. Control grips are used... -
Hand Tools - (2166 companies)Hand tools are manually-operated tools that fit in the hand. They are used in many industries and applications to assemble, install, repair and maintain such items as machines, products, structures, components and equipment. Some examples of hand... -
Gripper Products - (31 companies)Gripper products are used in gripper fixtures to hold a component in place by providing resistance by friction or slight surface penetration. The face of the gripper may be serrated or flat and made of steel, carbide, or a plastic material... -
Hand Saws - (163 companies)How to Select Hand Saws. What are Hand Saws. Hand saws are hand-held tools, either powered or manually-driven, that are designed to cut through softer materials. They accomplish cutting using a hard, serrated blade, or by using a wire...
-
Hand Brushes - (102 companies)Hand brushes have bristles mounted in a wood, plastic or metal handle or stem such as scratch, welders, and twisted-in-wire and plater brushes. Hand brushes have a handle or hand grip to allow the brush to be held in a hand and rubbed against...
-
Hand Drills - (179 companies)Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
-
Hand Clamps - (417 companies)...to weld an assembly in a frame. A vise grip is used to hold the work or job for assembly, forming, welding, machining, and inspection. An adjustable band is a band that can be adjusted to hold hardware of various shapes and sizes. Thus hand clamps which...
-
Screwdrivers (hand tool) - (302 companies)Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws. Screwdrivers, also known as turn screws, are hand-held, manually-powered implements designed...
Product News
-
Portescap
Dexterous Hands vs Grippers: Which to Use? Dexterous Hands vs. Grippers: What 's Best for Your Robotic Application?. The Fascination with Robotic Hands. It 's exciting to witness the rapid progress in robotic hands, driven by a blend of creativity and technological innovation. The ultimate goal? To replicate the remarkable capabilities of the human hand. Often hailed as the "best tool " ever created, the human hand is unmatched in its dexterity and versatility. It performs a vast array of tasks thanks to its combination of strength... (read more)Browse DC Motors Datasheets for Portescap -
Keystone Electronics Corp.
Part Builder System for Spacers,Standoffs &Handles Quickly and easily identify the right Keystone Spacer, Standoff or Handle product for your requirement using our interactive "Part Builder" system. Easily search thru our diverse offering of thousands of spacer, standoff and handle configurations and materials. 3 simple steps get you right to the Keystone products that match your requirements. 1 - Choose a product style. 2 - Select from a variety of product attributes (Length, O.D., Thread Size, Material, etc...). 3 - Choose the product... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Visumatic Industrial Products
Fastening Automation Expertise for Builders Solving Screw Fastening Challenges for Machine Builders. Machine builders must adapt to a variety of highly technical application requirements. Rather than starting from scratch, customers can instead add fastener handling and installation expertise to their integration team by working with a company that specializes in fastening automation -- and only fastening automation. Follow us on: Facebook. YouTube. LinkedIn. Our blog. Watch > > > The Visumatic Story. Why Visumatic?. Re-Inventing... (read more)Browse Robots Datasheets for Visumatic Industrial Products -
Visumatic Industrial Products
The leading supplier to specialty machine builders Machine Builders. Visumatic is a leading supplier to specialty machine builders, providing automated fastening componentry for use as modular building blocks. Our expertise in fastener automation allows machine builders to quickly integrate components for immediate functionality. Visumatic engineers products for feeding and installing screws, nuts, clips, pins, and bolts, all designed for smooth integration into every type of assembly machine. Systems include single or multi-spindle... (read more)Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Sensata Technologies
Joysticks - our technology, in your hands Sensata is a leading joystick supplier to some of the world's most recognizable brands. Matched-magnet Hall-effect sensing technology, high mechanical strength, and a robust electrical and software architecture are combined into a high-performance package. Designed for reliability, repeatability, and long life in demanding environments. Accommodates both standard and custom-designed grips. Learn more about our Single and dual-axis electronic joystick bases. (read more)Browse Control Grips Datasheets for Sensata Technologies -
OKW Enclosures, Inc.
Handheld Enclosures for Single Handed Operation OKW 's ergonomic SENSO-CASE handheld enclosures can now be specified with or without a trigger as standard. These smart, modern ABS (UL 94 HB) enclosures are designed for comfortable single-handed operation. Applications include sensors, opto-electronics and opto-digital technologies, industrial image processing, measurement and control, stock and sales logging, communications and medical/laboratory equipment. SENSO-CASE 's specially designed grip makes it suitable for both right... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Festo Corporation
Custom Grippers Festo Corporation manufactures custom grippers to match your specifications. (read more)Browse Grippers Datasheets for Festo Corporation -
Hammond Manufacturing Company Inc.
Hand-Held ABS Plastic Enclosures 1552 Series Rubberized Cord Grip Option. Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user 's hand. Also suitable for desktop use. End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips. Recessed top for membrane display or keypad. Lap joint construction provides protection against dust accumulation and splashing water. Designed to meet IP54... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
OKW Enclosures, Inc.
Get Your Hands On Heavy-Duty Handheld Enclosures and a contoured hand grip on the underside make the enclosures comfortable to hold. They feature a large recessed area for controls and displays. Version I has a solid plastic top; Version II has an open top for a front panel. Both versions can be specified for either cable-connected or battery-powered (4 x AA, 1 or 2 x 9 V) electronics. The front has a large recessed area for mounting connectors. Inside there are PCB fastening pillars. HAND-TERMINAL (8.66 " x 4.72 " x 2.56 ") is molded from tough PC+ABS (UL... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Ultra Slim Double Gripper Micro Test Hook Ultra Slim Double Gripper Micro Test Hook. The ultra thin X2015 double-hook (double-grabber) test connector is the smallest of E-Z-Hook 's micro-hooks, fully insulated to provide a solid contact in the smallest test environments. The 0.03 in (0.76 mm) max hook opening provides E-Z-Hook 's largest double hook opening capacity. Other Double-Hooks: (XKM) narrow connector with two 0.025 in (0.635 mm) square pins for connection, (XK) 0.01 in (0.254 mm) max hook opening, or (XK25SS) 0.01 in (0.254 mm... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
-
Springer Handbook of Robotics
…of an agricultural or forestry process, includ- ing grains, cereals, fruit, vegetables, nuts, trees, beef , wool, etc. .... In fresh fruits and vegetables, on the other hand , mechanization and automation are more prevalent at the .... A Mitsubishi RV-E2 manipulator was used to steer the gripper -cutter mechanism to the fruit and .... Although the builder is the most likely user of robots on a construction project, the actual work…
-
Handbook of Industrial Robotics 2nd Edition Complete Document
‘‘Robot Builders Enhance Controls, Look to Meet Downstream Needs.SS Modern Plastics 74(2), 67– 69, 1997. .... On the other hand , the utilization of laser-based vision system for arc welds profile sensing has .... A complete robotic welding system includes the robot, its controls, suitable grippers for the work and the .... ‘‘Robot Deboning for Beef Forequarters.55 Robotica 8(4), 303–310, 1990.
-
Springer Handbook of Automation
…B. Carpentier: Transfer of microor- ganisms, including listeria monocytogenes, from various materials to beef , Appl. Environ. Microbiol … www.marel.com/company/brands/AEW-Delford/ 60.19 T.B. Gjerstad, T.K. Lien: New gripper technology for flexible .... On the other hand , BIM allows early quantity extraction and cost estimates. .... The first goal is to bring builders from com- bat robotics (mechanical engineering), soccer robotics (computer programming…
-
VI Latin American Congress on Biomedical Engineering CLAIB 2014, Paraná, Argentina 29, 30 & 31 October 2014
O. Aviles, P. Leon y G. Calle, «DEDOS PARA “ GRIPPERS ”. .... Towards Natural Non-Invasive Hand Neuroprostheses for Daily Living”, 32nd Annual International Conference of the IEEE EMBS .... Image processing was performed in Vision Builder AI V3.5 which works with graphical programming. .... Simpson R B, et al (1994) Relationship of horn fly to face fly infestation in beef cattle.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
This is usually the machinery builders advertised maximum functioning cy- cle speed for a given range of .... Always interface using complete integration or hand -shaking pass off within a defined boundary, not at a .... Beef packaging, 791–792, 894. .... Gripper -style case packer, 247 .
-
Encyclopedia of Lubricants and Lubrication
For lower surface quality requirements, also animal fats like beef tallow can be applied. .... way, the Simmerring® with elastomer encoder assumes a double function: on the one hand , it reliably seals … have been deter- mined in elaborate laboratory examinations and practical tests with machine builders and system suppliers .... The most common machine types in the weaving field are gripper , projectile, air-jet, and water- jet…
-
Advanced Mechanical Design
…Treatment to Improve the Antioxidant Activity of Half-Fin Anchovy Pepsin Hydrolysate and Application in Beef Storage. .... FEM Design and Experiment of a Micro- Gripper Based on Piezoelectric Material. .... The Study on the Periodic Left- Handed Materials of Convex-SRRs Structure. .... (4) Builders should sprinkle water on the surface repeatedly to wet the component adequately 24 hours before…
-
Materials Handling Handbook 2nd Edition Complete Document
…attachments that are generally considered standard equipment on trucks are: side shifter, fork gripper , ram, revolving carriage … program, a systematic procedure of teaching should be combined with classroom instruction and hands -on training in .... Barge lines/barge builders . .... Carriages, racks, wheels. tracks, and footings are beefed up for not only the weight loads (such as…
-
Environmental Protection and Resources Exploitation
To prepare the nutrient broth, we added beef paste, peptone, Nacl and deionized water into a conical .... On the other hand , studies have shown that the concentration and metabolism strength were determined by these … Robot with 5 Degree of Freedom and On-off Motion of the Pneumatic Gripper , Machine Toll and .... Bridge Builders [M].
-
World Congress on Medical Physics and Biomedical Engineering, June 7-12, 2015, Toronto, Canada
…converted into a axial force FS actuating the gripper; Right: detail of one half of the gripper . .... On the other hand , the measurement of a force in the drive unit directly adjacent to the .... A study of the electrical impedance response of animal tissues ( beef , lamb and pork) has shown that .... MP, BME/CE are principal builders of healthcare tech- nology; 2.
Indicates content that may require registration and/or purchase.