Products/Services for Bellows Expansion Joint Flashing

  •  
    Flashing (weatherproofing) - (40 companies)
    ...the right flashing for the job. Chimney flashing is applied around the base of a chimney in several parts. Continuous flashing protects the joint between a vertical wall and a sloped roof. Drip edges prevent water from seeping under roofing along...
  • Flexible Expansion Joints-Image
    Flexible Expansion Joints - (444 companies)
    ...or tubes to other sections of pipes or tubes, as well as to hoses, valves, pumps, chambers and vacuum components. Electrical conduits are also available for expansion joints. Metal bellows are expansion joints made of metal. Size and Shape. Shape...
  • Specialty Tapes-Image
    Specialty Tapes - (436 companies)
    ...such as flashing tape, barricade tape, riveter's tape, and many more. Specialty tapes have application-specific designs that enhance particular capabilities of the adhesive tape. This can include abrasion and chemical resistance, the adhesion...
  • Accordion Bellows and Protective Boots-Image
    Accordion Bellows and Protective Boots - (145 companies)
    ...fasteners for easy installation and removal. Applications. There are many applications for accordion bellows and protective boots. For example, some round bellows are designed for use as expansion joints to allow movement due to service load, shock...
  • Metal Bellows-Image
    Metal Bellows - (156 companies)
    ...vacuum application to very high vacuum. Standards. BS EN 14917 - Metal bellows expansion joints for pressure applications. Image Credits: Senior Aerospace Metal Bellows | Technetics Group...
  •  
    Universal Joints - (158 companies)
    Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical...
  •  
    Caulk, Grout, and Joint Compounds - (392 companies)
    Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks. Caulk, grout and joint compounds are used to fill joints, level surfaces, and seal or repair cracks. There are two basic types of products: leveling...
  •  
    Swivel Joints - (121 companies)
    Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways...
  •  
    FLASH Memory Chips - (276 companies)
    FLASH memory chips offer extremely fast access times, low power consumption, and relative immunity to severe shock or vibration. They do not need a constant power supply to retain their data. Image Credit: Newark / element14 | Digi-Key Corporation...
  •  
    Ball Joints - (34 companies)
    Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
New Yorker Electronics Co., Inc.