-
Standards and Technical Documents - Calibration Procedure for Tooth Belt Tension Gauge -- GME L-0-23Supplier: Accuris
Description: Calibration Procedure for Tooth Belt Tension Gauge
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The belt tension gauge is an optical measuring maintenance tool for determining belt tension force. This belt tension measuring device consists of a display unit and a sensor head which is attached to a gooseneck. The belt tension
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Dorner Manufacturing Corp.
Description: Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″ bottom
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
-
Supplier: Transducer Techniques, LLC
Description: 160,000,200,000 lb Typical Applications Crane Load Monitor Front End Loaders Tow Bar Connection Railroad Couplings Conveyer Belt Rollers Clevis Joints Sprocket Axle Crane Cargo Hook Connecting Rod Forklifts Mooring Line Tension Tow Line Tension
- Force / Load Rating: 750 to 200,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Description: enclosure with easy access including: Quiet operation 67-75 dB(A) @ 1m Sparkproof composite cooling fan Instrument panel Oil drain/level gauge accessible from front for easy oil change Mounting base includes integral fork truck pockets for easy transportation and positioning Automatic
- Air Flow Rate: 145 to 1,600 SCFM
- Static Pressure: 498.242311844327 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7200 AquaGard Cleated Belt Conveyors General Specifications Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7200 AquaGard End Drive Conveyor: Specifications Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Features and Options: Sanitary
-
Supplier: Air Compressors Direct
Description: •Monitor regulator output & tank pressure at a glance Patented Belt Tensioning Device •Tool-free belt tensioning Comfortable Handle •Cushioned for easy mobility & transport
- Flow Capacity: 7.2 to 5.9 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: NOSHOK, Inc.
Description: Engineered to provide superior performance in level measurement, rope and belt tension and torque measurement, bearing support forces on lifting equipment and other compression force measurement applications Ranges from 230 lbs.-force to 500,000 lbs.-force Accuracy levels range from
- Force / Load Rating: 90,000 to 220,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: Loren Cook Company
Description: threaded studs for positive belt tensioning. Direct drive units feature a totally enclosed motor. Belt drive units feature an inner drum that encloses the driven sheave, shaft and bearings. The low-drag tunnel, separating belts from the airstream, also protect the extended
- Maximum Diameter (Fan or Blower Wheel): 12.875 to 60.375 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Total Plastics, Inc.
Description: Conveying components: bearings, belt guides, chain guides, curves, guide rails, wearstrips Entry/exit tables Fabricated chain bow curves Roll-end bearings Roller chain guides Sprockets Spur gears Star wheels Timing screws Underchain wearstrips Available Sizes Sheet Size: 48" x 120"
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: Loren Cook Company
Description: blades. Minimum 12 gauge steel housing with continuously welded seams, and integral inlet and outlet flanges pre-punched for mounting. Copper lubrication lines are standard on belt drive units and also standard on direct drive units when applicable. The motor plate is attached to a
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Air Compressors Direct
Description: Grade Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick, clean oil
- Flow Capacity: 35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: 20-HP Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick, clean oil
- Flow Capacity: 68 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: 25-HP Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick, clean oil
- Flow Capacity: 89 SCFM
- Horse Power: 25 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: pockets for easy transportation and positioning Automatic V-belt tensioning with belt replacement indicator Factory assembled and factory warranted including Electric motor Discharge check valve Relief valve Process gauges Pressure range: up to 18 PSIG (1.24 bar g) Flow range:
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Howden
Description: counterbalanced, optimizing the life of the V-belts • No special jacks are required to lift the motor when replacing belts (saving time and effort) • Side-by-side installation allows for more efficient use of your available space • Keyed locking panels allow easy filter maintenance and
- Applications / Use: Materials Handling / Pneumatics, Pressure / Pressurization Blower
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Caterpillar Oil & Gas
Description: instrument panels Interconnect harnesses Voltmeters Gauge mounting Ammeter Lube System Oil pan Drain and cover Oil level gauges Remote oil filter Oil fillers Lubricating oil Fumes disposal Mounting System Structural steel base Front engine support Rear engine supports Power Take-Offs
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: Mufflers Flywheels and Flywheel Housings Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler Instrumentation Gauges and instrument panels Interconnect harnesses Voltmeters Gauge mounting Ammeter Lube System Oil pan Drain and cover Oil level
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler Instrumentation Gauges and instrument panels Interconnect harness Voltmeters Gauge mounting Ammeter Lube System Oil pans Drain and cover Oil level gauges Remote oil filter Oil fillers
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Sensor Developments, Inc.
Description: This sensor measures the seat belt tensions during vehicle crash testing and overall belt strength evaluations.
- Tension Range: 3,500 lbs
- Accuracy: 2.5 ±% Full Scale
- Output: Analog voltage signal
- Display: None (No Display)
Find Suppliers by Category Top
More Information Top
-
BioMedical Engineering OnLine | Full text | Measurement and Monitoring of Electrocardiogram Belt Tension in Premature Infants for Assessment of Respiratory Fun...
In this study, the design and construction of an electrode belt tension gauge was described.
-
Audel Managing Maintenance Planning and Scheduling
- BELT TENSION GAUGE - BELT LASER ALIGNMENT TOOL .
-
Engine Specialty Tools - Automotive Mechanical - Grainger Industrial Supply
• Belt Tension Gauge (1 .
-
OTC Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Belt Tension Gauge , UniversalBelt Tension Gauge,Universal .
-
$200-$300 Automotive Mechanical - Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Belt Tension Gauge , UniversalBelt Tension Gauge,Universal .
-
Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Belt Tension Gauge , UniversalBelt Tension Gauge,Universal .
-
$200-$300 Automotive Mechanical - Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Belt Tension Gauge , UniversalBelt Tension Gauge,Universal .
-
OTC products - Grainger Industrial Supply
• Belt Tension Gauge , UniversalBelt Tension Gauge,Universal .
-
CR4 - Thread: Belt tension
Universal Belt Tension Gauge .
-
High Speed X-Ray Assessment of the Bony Kinematics of the Cervical Spine During Frontal Impacts
Belt tension gauges were mounted on the shoulder and lap belts.
Indicates content that may require registration and/or purchase.