Products/Services for Beryllium Copper Dowel Pins

  • Dowel Pins-Image
    Dowel Pins - (192 companies)
    Last revised: January 15, 2025 Dowel pins are industrial fasteners that are used to join two or more items together. They are short, cylindrical rods made of various materials including wood, metal and plastic. Dowel pins can be tapered, slotted...
  • Spring Pins-Image
    Spring Pins - (109 companies)
    Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
  • Industrial Pins-Image
    Industrial Pins - (744 companies)
    ...on a wheel axle. Dowel pins are designed to affix two components together, often including an adhesive, by a firm fit with predrilled holes. This is similar to locating pins, except locating pins are designed for easier removal and positioning. Spring pins...
  • PCB Pins and Receptacles-Image
    PCB Pins and Receptacles - (85 companies)
    Brass alloys. Phosphor bronze. Tellurium copper. Beryllium copper. Beryllium nickel. Plating materials for PCB pins including the following: Copper. Lead. Gold. Silver. Tin. Nickel. Palladium. Specifications. Some suppliers specify PCB pins...
  • Screws-Image
    Screws - (1402 companies)
    Production. Screw Material. Aluminum screws are light, resistant to oxidation, thermal and electrical conducive, and easy to manufacture. Brass screws are strong, conductive, and corrosion resistant, with low magnetic permeability. Copper alloy screws have...
  •  
    Copper, Brass, and Bronze Alloys - (598 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
  •  
    Hitch Pins and Linch Pins - (85 companies)
    Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener...
  •  
    Specialty Pins - (127 companies)
    ...in applications that require chemical and corrosion resistance, as well as relatively high pressure ratings. Specialty pins include specialized or proprietary dowel pins, spring pins, cotter pins and wire clips, hitch pins and linch pins, and locating...
  •  
    PIN Diodes - (93 companies)
    PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode...
  •  
    IC Pin Probes - (19 companies)
    ...units such as millimeters (mm) or centimeters (cm). Center pitch is the center-to-center distance between two consecutive pins. Plating materials for IC pin probes include silver, copper, gold, and nickel. Gold-plated contacts are more expensive than...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire