-
Supplier: Accuris
Description: Reference Beta Radiations for Calibrating Dosemeters and Doseratemeters and for Determining Their Response as a Function of Beta Radiation Energy
-
Supplier: Cole-Parmer
Description: The BetaGauge 301 is a general purpose, value oriented pressure calibrator. With one internal pressure range and an available adapter for external BetaPort-P pressure modules, the possibilities are extensive.
- Environmental Properties: Pressure / Vacuum
-
Supplier: Accuris
Description: Reference Beta Radiations for Calibrating Dosimeters and Dos-Rate Meters and for Determining Their Response as a Function of Beta-Radiation Energy
-
-
Supplier: Accuris
Description: Reference Beta Radiations for Calibrating Dosimeters and Dose-Rate Meters and for Determining Their Response as a Function of Beta-Radiation Energy
-
Supplier: Cole-Parmer
Description: PSI on one set of batteries. The new BetaGauge 330 Pressure Calibrator provides a number of convenience features. Switch test can be performed on internal or external pressure input. Percent (%) Error and damping functions are provided. Up to five frequently used setups can be stored and
- Operating Temperature: -50 to 122 F
- Calibrator Style: Battery Powered, Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: PSI on one set of batteries. The new BetaGauge 330 Pressure Calibrator provides a number of convenience features. Switch test can be performed on internal or external pressure input. Percent (%) Error and damping functions are provided. Up to five frequently used setups can be stored and
- Operating Temperature: -50 to 122 F
- Calibrator Style: Battery Powered, Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: PSI on one set of batteries. The new BetaGauge 330 Pressure Calibrator provides a number of convenience features. Switch test can be performed on internal or external pressure input. Percent (%) Error and damping functions are provided. Up to five frequently used setups can be stored and
- Operating Temperature: -50 to 122 F
- Calibrator Style: Battery Powered, Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or
- Environmental Properties: Pressure / Vacuum
-
Supplier: Eastern Instruments
Description: burners and maintaining an optimum temperature for the boilers. WHAT IS THE HIGH BETA The High Beta® Engineered flow conditioner is a proprietary-designed flow-conditioning device that is designed to minimize pressure loss while straightening flow in combustion air flow ducts with
- Media: Gas
- Configuration: Plate
-
Supplier: CSA Group
Description: ISO 6980-3:2006 describes procedures for calibrating and determining the response of dosemeters and doserate meters in terms of the International Commission on Radiation Units and Measurements (ICRU) operational quantities, that is, the directional dose equivalent and the personal dose equivalent,
-
Description: ISO 6980-3:2006 describes procedures for calibrating and determining the response of dosemeters and doserate meters in terms of the International Commission on Radiation Units and Measurements (ICRU) operational quantities, that is, the directional dose equivalent and the personal dose equivalent,
-
Supplier: Eastern Instruments
Description: designed for Superior Accuracy (SA) for clean air applications or plug resistant (PA) for heavy particulate-laden applications. The VAP3® Pitots can be installed in existing or new ducts or incorporated into flow-conditioning devices, such as the High Beta®, designed for short duct run
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 700 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: Eastern Instruments
Description: designed for Superior Accuracy (SA) for clean air applications or plug resistant (PA) for heavy particulate-laden applications. The VAP3® Pitots can be installed in existing or new ducts or incorporated into flow-conditioning devices, such as the High Beta®, designed for short duct run
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 700 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: ASTM International
Description: provide adequate assurance that the measurements of the residual radioactivity meet the requirements established for release from further regulatory control. 1.3 This standard is applicable to the in situ measurement of radioactive emissions that include: 1.3.1 alpha 1.3.2 beta (electrons)
-
Supplier: ASTM International
Description: provide adequate assurance that the measurements of the residual radioactivity meet the requirements established for release from further regulatory control. 1.3 This standard is applicable to the in situ measurement of radioactive emissions that include: 1.3.1 alpha 1.3.2 beta (electrons)
Find Suppliers by Category Top
Conduct Research Top
-
Is Your Red Pitaya Properly Calibrated?
With the release of the Red Pitaya Beta OS v1.04-7 we have added a separate calibration application which will apply the calibration parameters across all applications.
-
Marketplace
rates up to 100,000 tablets per/hr. Our systems are 21 CFR Part 11 compliant. Control Micro Systems, Inc. Circle 277 Digital Accuracy With Analog Simplicity Beta Calibrators offer the accuracy of digital pressure gauges with the simplicity of analog devices. For example, the Beta Gauge PI digital
More Information Top
-
Calibration & Maintenance of Smart Transmitters
Tags: battery life, beta calibrators , Betagauge 330, nickel metal hydride battery .
-
Radiation instrumentation
TS-784 Beta Calibrator Positions .
-
TOXECON RETROFIT FOR MERCURY AND MULTI-POLLUTANT CONTROL-ON THREE 90 MW COAL FIRED BOILERS
Extraction Probe - Beta Analyzer - Beta Calibrator - Alpha Converter - Prototype .
-
Workshop on measurement quality assurance for ionizing radiation: Proceedings
… the followinj capabiliues for NVLAP certiication: Shepherd series 81 with open-air Cs-137 and Co-60 cahbraion ranges; a Cs-137 box calibrator; both large- and small-area, electroplated Amershnm-type alpha somce sets; the beta calibrator with standard (Sr-90 …
-
BetaGauge 321 Dual Sensor Pressure Calibrator The Industry Standard Sets A New Standard
Londonderry, NH and Farmers Branch, TX â Beta Calibrators , a unit of Martel Electronics Corporation (Beta) has announced the introduction of its new BetaGauge 321 Dual Sensor Pressure Calibrator, which provides unmatched pressure measurement flexibility over any competitive unit.
-
10.05.09 -- A Guide To Improving The Performance Of Your Drying And Blow-Off Applications
New Data Logging Feature For Popular Beta Calibrators Digital Pressure Test Gauges .
-
New Data Logging Feature For Popular Beta Calibrators Digital Pressure Test Gauges
New Data Logging Feature For Popular Beta Calibrators Digital Pressure Test Gauges .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1556 - Consolidated Guida...
Dose Calibrator Beta -correction Factors The discussion and the applicant’s response requires a sample calculation for determining beta-correction for dose calibrators with ionization chambers for beta emitting radionuclides.
-
Adsorptive removal of technetium‐99 using macroporous poly(GMA‐ co ‐EGDMA) modified with diethylene triamine
The specific activity of the eluted sodium pertechnetate solution was measured and adjusted using a Capintec CRC-15 beta dose calibrator .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8226/designintegratio00rive.pdf?sequence=1
inventor of the Beta vane calibrator shown in Appendix A.
Indicates content that may require registration and/or purchase.