-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, direct-acting, differential area, poppet-type, bi-directional relief valve, intended for use as a pressure limiting device in demanding hydraulic circuits.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 0 to 2,973.27285 psi
- Controlled Pressure Range: 986.25636 to 2,973.27285 psi
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, electrically-variable, pressure-compensated, spool-type, normally closed when de-energized, proportional, bi-directional, flow control valve. An internal compensator spool provides compensated flow across the proportional orifice regardless of flow
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Valve Type: Cartridge / Manifold Valves, Control Valves, Directional Valves
-
Supplier: Continental Hydraulics
Description: VSD 03M EXA HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) CSA certified Explosion-Proof coils (Class I / Zone I) Description
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
-
Supplier: Radwell International
Description: NEEDLE VALVE, FULLY ADJUSTABLE, BI-DIRECTIONAL, T-13A CAVITY, 7 GPM (0.19 INCH), 5000 PSI MAX, 7/8" VALVE HEX, 9/16" LOCKNUT HEX. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Needle Valves
-
Supplier: HydraCheck Inc.
Description: conveniently check the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions as well as the setup of hydraulic attachments such as hammers and breakers. Hydraulic pumps are prone to experiencing internal leakage as they age, which can result in
-
Supplier: HydraCheck Inc.
Description: The DHM 4 Series Digital Hydraulic Multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves and hydrostatic transmissions with the added benefit of Bluetooth functionality. This new generation of testers, aimed at hydraulic
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, normally closed, direct-acting, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications.
- Valve Size: 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Media Temperature: -15 to 400 F
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage bi-directionally.
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Features: Hydraulic Fluid
-
Supplier: Continental Hydraulics
Description: the actuator. Typically used with Proportional valves with Zero-Lap type spool configurations that could allow oil movement when the system is shut down. This valve will block flow when de-energized and will allow bi-directional flow when energized. Both the A and B work
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Valve Type: Cartridge / Manifold Valves, Check Valves, Control Valves, Solenoid Valves
- Features: Hydraulic Fluid, ISO, Poppet Valves
-
Description: uni-directional hydraulic motors and cylinders, provide pilot flow to servo valves, pressurize lube systems, and supply multifunction circuits through external valving. Bi-directional, reversible units operate double-acting cylinders and bi-rotational
- Operating Pressure: 3,495.40857 psi
- Flow: 0.75 GPM
- Power Source: Electric Motor
-
Description: cast steel, stainless steel, or alloy steel, the DIN Gate Valve with Bellows is built to withstand harsh industrial environments and provide a long service life. Bi-directional Flow: This gate valve is designed for bi-directional flow control, allowing for
- Valve Type: Bellows Valves, Directional Valves, Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: elastomers for chemical compatibility and abrasion resistance. A flush area at the valve's base provides a clean-out port. The Flexgate Valve provides bi-directional shut off. A heavy-duty topworks is standard. The relatively simple design eliminates expensive overhauls,
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy-duty, rugged pinch mechanism positions the sleeve resulting in accurate flow control. The
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-pneumatic
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-pneumatic
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion resistance under high-cycle conditions. The
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: jbj Techniques Limited
Description: These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 380 kW (510 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load capability. Designed For:
- Application: Industrial
-
Supplier: MFP Automation Engineering
Description: power for hydraulic systems. Compact power units from Parker may have single or bi-directional rotation, internal valving, load hold checks and relief valves. They may be used to charge accumulators, power hydraulic motors and cylinders, provide pilot flow to servo
- Pump Type: Hydraulic Pumps
-
Supplier: Fluidwell bv
Description: The F195 has been developed for the valve position indication and monitoring in hydraulic systems. By using a bi-directional flow meter to measure the volume displaced by the actuator, an accurate position of the system is calculated. The display shows the position as a
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Supplier: Stucchi Inc.
Description: Advantages of Adapters: Provides compatibility between old and new equipment Avoids changing mismatched couplers Bi-directional flow
- English Size: 0.5 inch
- Fitting Type: Adapter, Coupling, Quick Coupler
- Features: Carbon & Alloy Steel, English, Non Valved
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Rotork plc
Description: LA-2500 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC powered, self-contained, bi-directional and internally geared to produce up to 7,117 N (1,600 lbf)
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: LA-2400 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC or DC powered, self-contained, bi-directional and internally geared to produce up to 6,672 N (1,500
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: Stucchi Inc.
Description: and locking pin. A simple yet highly effective safety system. Advantages: Locking sleeve eliminates accidental disconnection Low pressure drop No air inclusion during connection Flat-Face design limits leakage Easy to clean, eliminate contamination of hydraulic circuit
- English Size: 0.125 to 0.375 inch
- Features: Carbon & Alloy Steel, English, Non Valved
- Fitting Type: Coupling, Quick Coupler
- Connection Type: Threaded
-
Supplier: Caterpillar Machines
Description: design also allows you to concentrate on the work being performed without having to worry about damage to the back of the machine or site. Hammer Lines as Standard Hammer and two-way auxiliary hydraulic lines with quick disconnects allow the operation of a hydraulic hammer and of a
-
Supplier: CEF Industries LLC
Description: transfers torque via a bi-directional wrapped wire system with almost unlimited connection ratios and no u-joint connections. In practice the flexible shafts should always be operated at the fastest possible speed. This lowers the torque load and increases life expectancy. CEF Flexible
- Rotation: Bidirectional
Find Suppliers by Category Top
Featured Products Top
-
Shuttle Valves In both types of detented shuttle valves, the poppet is mechanically latched to close off either the A or B port. This is typical of brake systems where bi-directional flow may be required between B and C. A zero leak version of the (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
Direct Acting High-Speed Servo Valve (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Tailings handling is one of the toughest applications in oil sands processing. DeZURIK designed and developed the KSV Severe Service Knife Gate Valve in consultation with oil sands facility engineers specifically to handle tailings applications. The valve is bi-directional, drip-tight and (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
performance and durability, these valves are capable of bi-directional flow at fully rated pressures in a variety of water and wastewater treatment applications. Learn more: https://lnkd.in/gY8y44MA (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
customer requirements. Utilizing the same coating and live-loading technology that built the V Series product line, but in a lower-torque, truly bi-directional package, NexTech® is a super solution for tough, high-cycling applications. (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Knife Gate Valves produce no discharge of process media to atmosphere and feature a one-piece, cast-in-place liner that provides bi-directional, drip-tight shutoff to either 150 or 250 psi (1030 or 1720 kPa) CWP. All wetted surfaces of the body are lined with urethane. DeZURIK KUL Valves have been (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc.
More Information Top
-
Proceedings of the 2nd International Conference on Intelligent Technologies and Engineering Systems (ICITES2013)
A Novel bi - directional proportional hydraulic valve actuator, NCFP 108-11.3, (pp. 301–305).
-
Optical Fibre Systems For Offshore Monitoring And Control
Systems for opto- electric bi - directional control of a hydraulic valve .
-
Letters to the Editor
PRACTICAL APPLICATION The design illustrates the control applied to a servo valve which operates a bi - directional hydraulic circuit used to drive a 50-t loading platform.
-
Automation Equipment and Systems
Fig. 1: (a) The bi - directional hydraulic lock of conical poppet valve type in the hydraulic system.
-
Mid-sized omnidirectional robot with hydraulic drive and steering
3.2 Selection of the bi - directional proportional electro- hydraulic control valves .
-
States > Minnesota > State > Register > 2015 > 08/24/2015
Actuators ( bi - directional hydraulic motor; double flow control valve ; restrictor-type pressure- .
-
Advanced Research on Mechanical Engineering, Industry and Manufacturing Engineering III
Hydraulic pump provided oil to the four outrigger cylinder, through out 3/4 electro-hydraulic proportional direction valve (12-15) and bi - directional hydraulic lock (12-15).
-
Design of a robot for gait rehabilitation
Figure 3- 17 shows a bi - directional pneumatic valve which looks quite similar to the hydraulic actuator.
-
Dual Arm Work Platform teleoperated robotics system. Innovative technology summary report
Valving internalto the DAWP provides bi - directional control of the hydraulic fluid for the tool.
-
BP Holstein and Mad Dog Completion Packer Experience in Deepwater Gulf of Mexico
The packer on the Holstein K2-1N well was set by the secondary setting method due to an inability to close the bi - directional fluid loss ball valve in the sandface following the hydraulic fracturing operations.
Indicates content that may require registration and/or purchase.