-
Transient Voltage Suppressor Diodes (TVS) - Tvs Bidirectional Diode Rohs Compliant Bourns -- 32K0779Supplier: Newark, An Avnet Company
Description: TVS BIDIRECTIONAL DIODE ROHS COMPLIANT: YES
-
Supplier: Nexperia B.V.
Description: Bidirectional Zener diode encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 30 W Bidirectional configuration Small plastic package suitable for surface-mounted
- IR: 0.000000050000000000000004 mA
- Features: Other, Protector, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
- Package: SOD-323
-
Supplier: Utmel Electronic Limited
Description: High Surge Bidirectional TVS Diode
- VR: 3.3 volts
- IR: 0.0005 mA
- Tj: -65 to 150 C
- Clamping Voltage (VC): 9.5 volts
-
-
Supplier: Littelfuse, Inc.
Description: The bidirectional AQxxC-01FTG series is designed to replace multilayer varistors (MLVs) in electronic equipment for low speed and DC applications. It will protect any sensitiveequipment from damage due to electrostatic discharge (ESD) and other transient events.The AQxxC-01FTG series can
- VR: 15 volts
- VBR: 16.7 volts
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The SP1103C includes TVS diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive
- VR: 3.3 volts
- VBR: 3.4 volts
- CT: 130 pF
- Features: Array, Avalanche Diodes, Bidirectional
-
Supplier: Littelfuse, Inc.
Description: This AQHVxx-01LTG-C series provides a highly effective ESD, EFT, and lightning surge protection component. It is ideally suited for power interfaces, passenger charging interfaces, LED lighting modules, and low speed I/Os. Its rating of ±30kV ESD exceeds the maximum ESD rating requirements as
- VR: 24 volts
- CT: 15 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Tj: -55 to 150 C
- VZ: 14.4 to 17.6 volts
- PD: 200 milliwatts
- Pin Count: 2
-
Supplier: Newark, An Avnet Company
Description: 36V 100W Bidirectional TVS Diode / TR
-
Supplier: Newark, An Avnet Company
Description: 15V 100W Bidirectional TVS Diode / TR
-
Supplier: Newark, An Avnet Company
Description: ESD Protection Diodes, Bidirectional / REEL
-
Supplier: Utmel Electronic Limited
Description: BI-DIRECTIONAL ZENER DIODES (COR
- Tj: 150 C
- VZ: 6.8 volts
- PD: 10,000 milliwatts
- Life Cycle Stage: Not Recommended (Declining)
-
Supplier: Nexperia B.V.
Description: Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits
- VR: 30 volts
- IR: 0.05 mA
- Tj: 150 C
- Diode Applications: Protector
-
Supplier: Utmel Electronic Limited
Description: TVS Diodes - Transient Voltage Suppressors 6V 1500W SMC Bidirectional
- VR: 6 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 1,500 watts
- VBR: 7.02 volts
-
Supplier: Utmel Electronic Limited
Description: TVS Diodes - Transient Voltage Suppressors SA20CA Bi-Directional
- Tj: -55 to 175 C
- Peak Pulse Power: 500.00000000000006 watts
- Clamping Voltage (VC): 32.4 volts
- VBR: 22.2 volts
-
Supplier: Elite Semiconductor Products, Inc.
Description: Bidirectional Transient Suppressors
- Tj: -65 to 175 C
- VWM: 38.8 volts
- IPPM: 7.1 amps
- Clamping Voltage (VC): 70.1 volts
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, TRANSIENT SUPPRESSOR, ARRAY, BI-DIRECTIONAL
-
Supplier: Nexperia B.V.
Description: Low capacitance double bidirectional ElectroStatic Discharge (ESD) protection diode in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of two lines
- Capacitance: 16 pF
- VESD: 30,000 volts
- Direction: Bidirectional
- Features: ESD Suppressor, Other
-
Supplier: Nexperia B.V.
Description: Bidirectional single line ElectroStatic Discharge (ESD) protection diode encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of one signal line. Features and benefits Reverse
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until
- Features: Miniature Circuit Breaker
-
Supplier: Microwave Photonic Systems, Inc.
Description: Photo-Diode (PIN) optical detector and a Wave Division Multiplexing (WDM) thru port configured with a user specified optical connector. The MP-4325TRX supports both the Transmit and Receive data lines and all serial connections are provided on the same DB-9 female connector, while the single
- Wavelength: 1,310 to 1,550 nm
- Data Rate: 0 to 0.000128 Gbps
- Connector Type: FC
- Cable Type: Single Mode
-
Supplier: RS Components, Ltd.
Description: TVS Diode Bidirectional 600W 47V DO-15
- Pin Count: 2
- Direction: Bidirectional
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Configuration: Single
-
Supplier: ASAP Semiconductor LLC
Description: TVS DIODE 5V 1CH BI SMD 5V - - Bidirectional Surface Mount 2-XFDFN 2-XDFN (0.32x0.62) Digi-Reel«
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: TVS DIODE 6V 1CH BI 0201 6V 9V - Bidirectional Surface Mount 0201 (0603 Metric) 201 Digi-Reel«
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ROHM Semiconductor GmbH
Description: ESD18VHY is a TVS diode which is ideal for ESD protection in electronic devices. This high surge resistance provide superior protection.
- Pin Count: 3
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: ROHM Semiconductor GmbH
Description: ESD16VHY is a TVS diode which is ideal for ESD protection in electronic devices. This high surge resistance provide superior protection.
- Pin Count: 3
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: Radwell International
Description: TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: ASAP Semiconductor LLC
Description: TVS DIODE 5V 1CH BI SMD 5V - - Bidirectional Surface Mount 2-XDFN 2-XDFN (0.60x1) Digi-Reel«
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes DI BIDIRECTIONAL ZENER DIODES
- Features: Other, Zener Diodes
- Package: SOD-323
-
Supplier: ROHM Semiconductor GmbH
Description: ESD18VHYFH is a TVS diode which is ideal for ESD protection in electronic devices. This high surge resistance provide superior protection. This product complies with automotive qualified (AEC-Q101 Qualified).
- Pin Count: 3
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 24VWM 38.9VC DO214AB
- VR: 24 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 3,000 watts
- Clamping Voltage (VC): 38.9 volts
-
Supplier: Broadcom Inc.
Description: The ACFL-6211U is the dual channel, bidirectional, high speed digital CMOS optocouplers. The stretched SO-12 package outline is designed to be compatible with standard surface mount processes and occupies the same land area as the single channel stretched SO8 package. This digital optocoupler
- Operating Temperature: -40 to 125 C
- Input: DC
- Output: Photodiode
- Mounting Option: Surface Mount
Find Suppliers by Category Top
Featured Products Top
-
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10k (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
EOL/DMSMS Sustainment
Semiconductor technology moves so fast that many devices reach their end of life (EOL) within a few years due to Diminishing Manufacturing Sources (DMS) or Diminishing Manufacturing Sources and Material Shortages (DMSMS), either because demand is falling or they have been replaced by improved devices with additional features and specifications. However...
(read more)
Browse Diodes Datasheets for Micross Components, Inc. -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions -
The latest additions include 32 planar Schottky diodes and eight hyperfast recovery rectifiers housed in the CFP15B package. They are available as standard and Q-types that meet AEC-Q101 automotive qualification standards. By bringing multiple versions of these devices to the market (read more)
Browse Diodes Datasheets for Nexperia B.V.