-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Bimetal operated single pole motor protection controls with automatic reset actuation, small physical size, reliable snap-action mechanism.
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 0.1 to 10 amps
- Number of Poles: 1
-
Supplier: Honeywell Sensing & IoT
Description: The 2450RC Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to
- Temperature Set Point Range: 32 to 500 F
- Voltage: 120 to 250 volts
- Switch Type: Bi-Metal
-
Supplier: Honeywell Sensing & IoT
Description: The 2450RCH Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to
- Temperature Set Point Range: 32 to 500 F
- Voltage: 120 to 250 volts
- Switch Type: Bi-Metal
-
-
Supplier: Honeywell Sensing & IoT
Description: The 3455RC Series consist of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to
- Temperature Set Point Range: 32 to 500 F
- Voltage: 120 to 240 volts
- Switch Type: Bi-Metal
-
Supplier: Honeywell Sensing & IoT
Description: The 2455RVB Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to
- Temperature Set Point Range: 10.4 to 221 F
- Voltage: 120 to 250 volts
- Switch Type: Bi-Metal
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRECISION THERMOSAT, SNAP-ACTING, BIMETAL ACTUATOR, SPST, 2 TERMINALS, 140 F OPERATING TEMPERATURE, 20 F DIFFERENTIAL, 5 F TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Danfoss A/S
Description: Thermostatic Expansion Valves are available as parts program, i.e. with separate valve body and orifice assemblies, or as complete valves (fixed orifice).The category also contains Thermostatic Injection Valves. Thermostatic Expansion Valves, Exchangeable Orifice Thermostatic expansion valves
- Valve Size: 0.25 to 0.375 inch
- Primary Material: Brass / Bronze
- Features: Other
- Actuation: Thermally Actuated
-
Supplier: E-T-A Circuit Breakers
Description: Bimetal operated single pole motor protection controls with automatic reset actuation, small physical size, reliable snap-action mechanism. Caution: In specifying these 2 products, care should be taken to ensure that automatic motor re-start does not represent a safety hazard.
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 0.1 to 15 amps
- Number of Poles: 1
-
Supplier: Clark Solutions
Description: 12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and
- High Temperature Set Point: 150 to 650 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Baumer Ltd.
Description: Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled
- Celsius Scale: -200 to 800 C
- Dial Diameter: 3.93701 inch
- Display / Scale Characteristics: Celsius
- Features: Dial Thermometer, Industrial
-
Supplier: Baumer Ltd.
Description: Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled
- Celsius Scale: -200 to 800 C
- Dial Diameter: 3.93701 inch
- Display / Scale Characteristics: Celsius
- Features: Dial Thermometer, Industrial
-
Supplier: Baumer Ltd.
Description: Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled
- Celsius Scale: -200 to 800 C
- Dial Diameter: 3.93701 inch
- Display / Scale Characteristics: Celsius
- Features: Dial Thermometer, Flexible Capillary, Industrial
-
Supplier: Control Products, Inc.
Description: Calibration temp(factory set): 0°F Min. to 350°F Max. (Specify close on rise or close on fall). Safe momentary undershoot/overshoot: -65°F to +400°F Tolerance: ± 7°F (tighter tolerances available) Repeatability: ± 3°F under standardized conditions Actuation/Deactuation differential: 10°F to 25°F
- High Temperature Set Point: 0 to 350 F
- Repeatability / Tolerance: 7 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength Blade Drive • Cosen's planetary gearbox provides maximized mechanical effiency • Inverter controlled infinitely variable blade speed with LED blade speed readout Blade
- Cutting Capacity: 43.3 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: UL Standards & Engagement
Description: actuating element. 1 1.2 Replacement: This standard applies to door locks with electrical circuits and CONTROL circuits which are, for example, operated by bimetals, magnet coils, memory metals, pressure elements, temperature-sensitive expansion elements or electronic elements. 1 1.3 Not
Find Suppliers by Category Top
More Information Top
-
https://www.duo.uio.no/bitstream/handle/10852/10064/Nordboe.pdf?sequence=1
Bimetal actuator theory is used for theoretical understanding of the actuator and the various design parameters are thoroughly analyzed and discussed.
-
Innovative Manufacturing Engineering
The cross section of the bimetal actuators is usually constant.
-
Novel Magnetostrictive Bimetal Actuator Using Permendur
• Novel Magnetostrictive Bimetal Actuator Using Permendur p.262 .
-
Mechatronic Systems
thermo- bimetal actuators .
-
http://dspace.mit.edu/bitstream/handle/1721.1/44873/302278372-MIT.pdf?sequence=2
32 Figure 25: Concept sketch for the bimetal actuator application in an animatronic octopus.
-
Reduction of Second-Order Temperature Dependence of Athermal AWG With Resin-Filled Groove by Pressure Control
Pressure control under the temperature variation was achieved by using a struc- ture composed of an optical fiber piston and bimetal actuators .
-
Design and Evaluation of a MEMS Bimetallic Thermal Actuator for Viscosity Measurements
Proof of concept results are presented in which the oscillation amplitude of the bimetal actuator changes when the device is immersed in media of different viscosity.
-
Actuators: design fundamentals, key performance specifications, and parametric trades
The major factors in designing the bimetal actuator are: 1) the temperature range of response, 2) movement or force required, 3) space limitations or constraints, and 4) environmental conditions.
-
Occupant Protection and Automobile Safety in the U.S. since 1900
In early versions, the bimetal actuator was located in a hot region of the engine, near or on the exhaust manifold.
-
Design and implementation of a paraffin-based micropositioning actuator
Shape memory actuators operate over a narrow temperature band, while bimetal actuators over a large one.
Indicates content that may require registration and/or purchase.