-
Supplier: VAST STOCK CO., LIMITED
Description: Coded Rotary Switches Binary Code Hex 16 Position
-
Supplier: Allied Electronics, Inc.
Description: Switch, DIP Rotary, BINARY CODED, SCREWDRIVER Actuator, REAL, DEC, STRAIGHT PC
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch,STRAIGHT,SP8T,BINARY CODED,Number Of Positions:8,SURFACE MOUNT Terminal,ROTARY,PCB Hole Count:6
-
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch,STRAIGHT,SP10T,BINARY CODED,Number Of Positions:10,SURFACE MOUNT Terminal,ROTARY,PCB Hole Count:6
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch,STRAIGHT,SP16T,BINARY CODED,Number Of Positions:16,SURFACE MOUNT Terminal,ROTARY,PCB Hole Count:6
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch,RIGHT ANGLE,SP8T,BINARY CODED,Number Of Positions:8,PC TAIL Terminal,ROTARY,PCB Hole Count:6 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Compact dimensions and low profile allow high density mounting and close stacking of PC boards. Visible legends and choice of screwdriver, shaft or dial actuators. Decimal and hexadecimal positions. Crimped terminals for through-hole mounting.
-
Supplier: Accuris
Description: SWITCHES, DUAL IN-LINE PACKAGE (DIP), ROTARY ACTUATED, BINARY CODED, SEALED
-
Supplier: Grayhill, Inc.
Description: Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 10,000 (#)
- Operating Temperature: -40 to 185 F
-
Supplier: Allied Electronics, Inc.
Description: Large Rotary Knob, 1.181 in. Diameter Black color Knob material phenolic resin.
-
Supplier: PUI - Projections Unlimited, Inc.
Description: P65 Series Binary-Coded Decimal (BCD) Coded Output Type Rotary Code Switch
-
Supplier: C&K Components
Description: Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Crisp, positive detent ensures actuation Computer and peripherals Rohs compliant Typical Applications Address switching applications Data storage devices Computer and peripherals Instrumentation
- Max AC Voltage Rating: 0.4 volts
- Max DC Voltage Rating: 20 volts
- Max Mechanical Life: 30,000 (#)
- Operating Temperature: -20 to 85 F
-
Supplier: C&K Components
Description: Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Compact size saves space – 36% smaller than traditional 10mm DIP Crisp, positive detent ensures actuation RoHS compliant Typical Applications Address switching applications Data storage devices
- Max AC Voltage Rating: 20 volts
- Max DC Voltage Rating: 20 volts
- Max Mechanical Life: 200,000 (#)
- Operating Temperature: -25 to 85 F
-
Supplier: Radwell International
Description: ROTARY CODED SWITCH, 16 POSITIONS, BINARY CODED HEXADECIMAL, ON-OFF, LATCHED, 0.4A, 24VDC, 6 PCB HOLE CNT, SOLDER TERMINAL, SCREW DRIVER ACTUATOR, THROUGH HOLE-STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: C&K Components
Description: Features/Benefits Thru-hole and surface mount models Miniature size with robust stainless steel cover Rotary SPDT, SP3T, SP4T functions Rotary binary-decimal and hexadecimal coding RoHS compliant Typical Applications Timers, automation components Computer and peripherals Alarms,
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 1,500 (#)
- Operating Temperature: -25 to 85 F
-
Supplier: Grayhill, Inc.
Description: Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 10,000 (#)
- Operating Temperature: -40 to 185 F
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended lengths
-
Supplier: Grayhill, Inc.
Description: applications measure discrete digital position or rotational angle. Output options include absolute or quadrature 2-bit binary code. Custom shaft and threaded bushing sizes are available. To increase the functions in one control, Grayhill offers optical encoders with concentric shafts,
- Diameter or Width: 0.74 inch
- Maximum Mechanical Shaft Speed: 100 rpm
- Operating Temperature: -40 to 185 F
- Vibration Rating: 15 g
-
Supplier: Excel Cell Electronic USA Corp.
Description: No Description Provided
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -13 to 158 F
- Circuit Code: Binary Coded Decimal (BCD)
-
Supplier: Excel Cell Electronic USA Corp.
Description: No Description Provided
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -13 to 158 F
- Features: Available in Tape and Reel Packaging, Imprinted Markings (e.g. ON/OFF, I/O)
-
Supplier: BARTEC
Description: In the Ex-e version, the MODEX digital in module with 16 digital inputs enables 16 binary signals to be fed in. For example, pressure-resistant limit switches or control devices can be imported as signals. The module is connected to the process control system via the PROFIBUS-DP.
- Operating Temperature: -40 to 60 F
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
There are two basic types of rotary encoders: absolute and incremental. Absolute rotary encoders provide a coded angle information and avoid time consuming reference measurements or calculation routines in the controller. Incremental rotary encoders provide a square wave or sinusoid output (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
diameter aluminum housing, a 3-4 mm (0.125-0.25") diameter stainless steel shaft, and precision ball bearings. Output formats include serial, parallel and multiplexed versions of Gray code or natural binary. The model A37 is one of a family of new low-cost true absolute encoders available from (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Renishaw's associate company RLS announces the launch of the new AksIM™ true-absolute magnetic rotary encoder for embedded OEM motion control applications. With up to 20 bit resolution and zero hysteresis in a unique through-bore configuration, AksIM sets a new standard for magnetic (read more)
Browse Rotary Encoders Datasheets for Renishaw -
positioning. Mechanical features include a 58-mm diameter aluminum housing, a 3mm to 0.25" diameter stainless steel shaft, and precision ball bearings. Output formats include serial, parallel and multiplexed versions of Gray code or natural binary. The A58 is the second member of our new family (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
GYDC-S1 outputs displacement of the magnet by a digital parallel output of minimum resolution 1μm. Using DIP switches in the case cover, you can change the code (binary or gray), the output direction, and the logic of the alarm output. And using pin A6 and A7 of parallel input in GYDC (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
binary where absolute feedback is required. Gurley Precision Instruments is an ISO 9001 certified company that offers rotary and linear optical encoders and related accessories. You can see their wide selection of incremental, absolute and Virtual Absolute™ encoders at www.gurley.com, or call 800-759-1844 for free applications assistance. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Stop Category 2, safe limited speed (SLS), safe direction (SDI), safe speed monitoring (SSM) and Safely-Limited Increment (SLI). Encoders for monitoring may operate using TTL, SIN/COS, SSI (Gray code / binary code), or HTL. In addition to freely programing the safety functions, safe outputs (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees +/-2 degrees Fahrenheit. Temperature, speed control and cooling bar pressure can be (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil. Features: Tabletop hi speed validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Vibrotactile stimulator for use with patients suffering from hemineglect
The tactile oscillator (Fig. 7) consists of a 4-bit binary coded rotary switch which selects an 8-bit output code from a ROM code convertor.
-
A radar signal processor for biological applications
For rudimentary' manual control three 4-bit binary coded rotary switches were used.
-
Pump-Off Controller Application For Midway-Sunset Cyclic Steam Operations
298 into the circuit as "Activate" and the second as "Deactivate" by means of four rotary binary coded decimal switches .
-
A Review of Programmed Insulin Delivery Systems
The low insulin infusion rate is set by rotary binary coded decimal switches that control CMOS logic circuits whose output drives a bipolar network to provide power to a dc motor on a peristal- tic pump.
-
NKK Switches - FR01FR10P-S - Switches - DIP - Allied Electronics
Switch , DIP Rotary , BINARY CODED , SCREWDRIVER Actuator, REAL, DEC, STRAIGHT PC .
-
Tools & Hardware - from Allied Electronics
Switch , BINARY CODED , DIP, Rotary , KNOB Actuator, FOR DRA MODELS ONLY .
-
Grayhill - 94HCB16WT - Switches - DIP - Allied Electronics
Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos.
-
A simple encoder for labelling events recorded on analogue tape
CODER DESIGN The operation of the coder is predicated on the binary - coded thumbwheel switches , whose output leads are a coded representation of a selected decimal digit, and a solenoid driven rotary switch which, when energized, sequentially connects its output line to …
Indicates content that may require registration and/or purchase.