Products/Services for Binary HDMI Cables
-
HDMI Cables - (209 companies)How to Select HDMI Cables High-definition multimedia interface (HDMI) cables are assemblies of audio and video cables that are used to transmit digital audio/video signals. They are used to connect digital devices such as set-top boxes, personal...Connector TypeCable Assembly GenderStandards
-
Audio and Video Connectors - (437 companies)...against quality loss. This binary signal makes digital video much easier to distribute to televisions and computers. Common digital video connectors include digital video interface (DVI), and high definition multimedia interface (HDMI). Other digital... -
Matrix Switching Systems - (35 companies)...by wire or coaxial cable. RF input type matrix switching systems are configured based on the range of radio frequencies the switch can handle. RF input matrix switchers can also be configured with a plug-in assembly that allows it to be swapped out... -
Analog-to-Digital Converter (ADC) Chips - (175 companies)...the digital data from the ADC is a stream of ones and zeros, and the value of the signal is proportional to the density of digital ones from the comparator. This bit stream data is then digitally filtered and decimated to result in a binary... -
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors... -
Cable Ties - (726 companies)Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
-
Video Cables - (488 companies)...are used for high-speed connections between personal computers (PCs) and peripherals such as graphics cards, high-speed scanners, direct video, and monitors. They provide very fast digital data transfers such as streaming video. . HDMI cables use...
-
Audio Cables - (375 companies)Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output...
-
Coaxial Cables and Triaxial Cables - (866 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
-
Computers - (1711 companies)Plumpkin. Memory. A computer's memory stores data, whether temporarily or semi-permanently. Computer memory is comprised of semiconductor integrated circuits (IC) which store binary data in tiny memory cell transistors. Each memory cell is able to store...
Product News
-
Shenzhen QH Industrial Co., Ltd
High-Speed HDMI Cable Solutions Professional HDMI Cable Manufacturer. QH Industrial specializes in the manufacturing of HDMI cables, connector assemblies, and customized cable solutions for industrial and commercial applications. Key Feature. 1- High-Speed Transmission. 2- Excellent Shielding Performance. 3- Durable Cable Design. 4- OEM & ODM Customization. 5- Certified Manufacturing. Typical Applications. Our HDMI cable solutions are widely used in: 1. Industrial control equipment. 2. Medical device. 3. Security monitoring... (read more)Browse HDMI Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
PIC Wire & Cable
Boost Performance with High-Speed HDMI® Cables Unlock peak performance with the new Certified High Speed HDMI (R) Cable with Ethernet from PIC Wire & Cable, the first of its kind in the aerospace market. With HDMI (R) technology, H1926-HS delivers stunning 4K video resolutions beyond 1080p, providing unmatched depth, detail, & color up to 5m. Certified Performance: Certification from HDMI Ensures consistent, reliable performance for aerospace and defense standards. Clarity & Detail: H1926-HS deliver crystal clear 4k video up to 5 meters... (read more) -
Shenzhen QH Industrial Co., Ltd
Display-port To HDMI 4K Converter Adapter Cable Specification. 1- Product: Display-port Male To HDMI Female 4K Converter. 2- Input: Display-port. 3- Output: HDMI. 4- Length: 23 CM/1 m~5 m. 5- Material: Plastic Molding. Feature. 1- Compliant with DisplayPort 1.2 specification. 2- Supports full DisplayPort link training. 3- Compliant to HDMI 1.4b specification up to 3.0Gbps. 4- Supports 4K x 2K and 1080p Stereo 3D HDMI formats. 5- Supports video resolutions up to 3840*2160@30HZ. 6- Supports Audio. 7- Auto Detect Monitor EDID. 8- Plug and play... (read more)Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Qualtek Electronics Corp.
Elite 8K HDMI. Zero Compromise. Elite 8K HDMI - No Compromise. Experience ultra-fast, crystal-clear 8K video with Qualtek HDMI 2.1 Active Optical Cables -- reliable, lightweight, and future-proof connectivity designed for seamless high-speed data and immersive entertainment. Follow us on: Facebook. YouTube. LinkedIn. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies... (read more)Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Rego Electronics Inc.
DisplayPort & HDMI Combo Connectors DisplayPort & HDMI Combo Connector fits your compact idea perfectly~. In order to satisfy more and more demands by progressive innovative ideas to make things more compact fitting the market trend, we 've launched another combo type connector as more options to ensure more designers & engineers could be supported and assisted by our solutions, especially while they 've got space concern or limitation in their designs. Product Series -. - 2x1 port DisplayPort (Upper) & HDMI (Lower) combo type... (read more)Browse Audio and Video Connectors Datasheets for Rego Electronics Inc. -
Amphenol Communications Solutions
MiniDisplay Port & HDMI connectors These new connectors are designed and built to last to ensure a reliable transmission between display screens, cameras, computers. The new Rugged Display Solutions range covers protocols including: DisplayPort, HDMI. Implementing these new connectors is really quick and easy. Any standard DisplayPort or HDMI plugs or cordsets can be converted into a military-grade solution for harsh environments with high level of sealing and durability. More details regarding the technical features of each... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Unigraf
Unigraf’s Computer Vision Tech for HDMI Testing Unigraf, a global leader in high-performance audio and video testing solutions, today announced a major enhancement to its line of HDMI (R) test and analysis solutions with the upcoming release of Unigraf Vision Intelligence TM (UVI TM), available in first quarter 2026 on the company 's UCD-422 Gen2 HDMI Generator and Analyzer system. The UCD-422 Gen2 is the industry 's first HDMI compliance solution to incorporate computer vision, enabling automated testing with enhanced accuracy and speed... (read more)Browse Automated Test Equipment Datasheets for Unigraf -
Rego Electronics Inc.
HDMI 2.1 Keep you synchronized as 10K/ 48Gbps HDMI 2.1, to keep you synchronized as latest as 10K resolution/ 48G bps maximum. As your leading solution partner, it's very pleased to introduce you ~ HDMI 2.1 that is a tremendous advancement compared to HDMI 2.0. Not only already available on the best TVs, but also on both of the next-generation gaming consoles we're having, therefore, the trendy specification in the near future life around us would be mostly HDMI 2.1 supported. REGO is more than desire to help you out in new designs... (read more)Browse Audio and Video Connectors Datasheets for Rego Electronics Inc. -
Pleora Technologies Inc.
Display GigE Vision Video over HDMI or DVI Pleora's vDisplay HDI-Pro External Frame Grabbers are compact, solid-state products that eliminate PCs at display monitors in applications where size, weight, power, or reliability are critical considerations. The vDisplay HDI-Pro receives video data from GigE Vision compliant cameras and outputs it in real time with low, consistent latency over an HDMI/DVI interface. The external frame grabber consumes approximately 3.2 Watts (W), which dramatically reduces electricity costs in 24/7... (read more)Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
New England Wire Technologies Corporation
Twinaxial Cables is exposed to EMI in the same approximate way, and helps consistently maintain the parameters that effect impedance. Common Uses. Twisted pairs are used in a variety of consumer goods, Category cable, USB and HDMI all employ twisted pairs for signal lines. Advantages. Reduced Voltage - Less susceptible to EMI, twisted pairs can use lower operating voltages which can both improve efficiency and data speeds. Improved Flexibility - Since coaxes require large dielectric layers and metallic shielding... (read more)Browse Network Cables Datasheets for New England Wire Technologies Corporation
-
Enhancing Signal Integrity in Cables: DVI to HDMI and Class-B Differential Signaling
…Links” [2] and “Bit Error Rate and Signal Integrity for Cat-5 based DVI / HDMI links” [3] discussed modeling Cat-5 UTP cables and verification of the feasibility of binary or digital signaling for DVI / HDMI over long (25m) Cat…
-
Development of the scalable readout system for micro-pattern gas detectors
and other applications
In the VFAT2 case which offers a binary readout, the cable transports LVDS logic signals. .... In addition to the data and control signals the HDMI cable provides power to the hybrid.
-
Causal evidence for the behavioral impact of oscillations in neocortex and hippocampus
Digital outputs (orange) generate binary signals for delivering closed-loop feedback. .... All auxiliary inputs and outputs use standard HDMI cables to interface with Open Ephys I/O boards (Fig. 1).
-
Toward a compact underwater structured light 3-D imaging system
…the heart of the projector is DLP technology, which incorporates micromirrors that create binary light patterns with .... Technical specifications include HVGA resolution (480x320), 7 lumen brightness output, 1000:1 contrast ratio, and HDMI input. .... Modifications to its power supply cable enabled the projector to be connected to the Beaglejuice 2, because…
-
Raspberry Pi Essentials
…privileges This flags all package updates for the installed system This updates the binaries and files This … connector, but it will prevent the use of composite video unless you have a breakout Y cable . .... If you are connected to an HDMI display with speakers (like a television) your default sound may…
-
Handbook of Visual Display Technology
The data pairs carry binary data at ten times the pixel clock reference frequency, for a maximum .... The maximum cable length to the display is rated with 5 m. .... HDMI (High-Definition Multimedia Interface) .
Indicates content that may require registration and/or purchase.