Products/Services for Binary To Decimal Converter Circuits
-
Current-to-Voltage Converters - (61 companies)...mounting options for the converter, such as DIN rails, printed circuit boards (PCBs), walls, cabinets, enclosures, panels, rack units, and modular styles. Choose a mounting option that fits well with your existing system infrastructure. Evaluate...Differential ChannelsSignal IsolatorSignal Inputs -
Circuit Breakers - (1026 companies)Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short... -
Circuit Tracers - (34 companies)...with other form factors is also available. Output interface is an important specification to consider when selecting circuit tracers and signal tracers. Choices include universal serial bus (USB), general-purpose interface bus (GPIB), RS-232, binary... -
Digital-to-Analog Converter (DAC) Chips - (157 companies)Digital-to-analog converter (DAC) chips convert digital signals that represent binary numbers into proportional analog voltages. How to Select DC to AC Converter Chips. Image Credits: JKL Components Corp., Unipower Corp., and In and Out Computers... -
Analog-to-Digital Converter (ADC) Chips - (174 companies)...the conversion task into several consecutive stages. Each stage consists of a sample and hold circuit, an m-bit ADC (e.g., a flash converter), and an m-bit digital-to-analog converter (DAC). In this way, pipelined converters achieve higher resolutions than... -
AC-DC Converters - (244 companies)How to Select AC-DC Converters. Image Credits: Polytron Devices and SFCable.com. AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output. They are used in power electronic applications...
-
Flexible Circuits - (230 companies)Flexible circuits use polyimide films and other foldable substrates to meet the requirements of complex electronic manufacturing applications. They are designed to address problems of space and weight that cannot be resolved with traditional wiring...
-
Signal Converters - (680 companies)Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation. A signal is an electric current or electromagnetic field used to convey data from one place...
-
RF Frequency Converters - (173 companies)...with upconverters and downconverters. RF frequency converters perform their waveform functions using either of two main technology types: synthesized or crystal controlled. Synthesized converters use a synthesizer circuit (normally a PLL) to produce the desired...
-
SCSI Converters - (8 companies)...connecing to devices outside the computer). The simplest example is an external SCSI to USB converter. All modern external hard drives come in a case with a USB connector. It is wired up through an electronic circuit that links to the hard drive...
Product News
-
Acopian Power Supplies
Converters - DC-DC Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output. These state-of-the-art DC-DC converters combine excellent regulation and ripple... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
DigiKey
MAX77859 Buck-Boost Converter ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V, VOUT = 5 V). The IC allows systems to change the output voltage dynamically through the I2C serial interface. MAX77859A features an I2C-adjustable output current limit with resolutions of 50 mA/step (with 10 m O sense resistance) to support USB-C (R) PPS... (read more) -
ELANTAS North America LLC
Conformal Coatings for circuit board protection Charging infrastructure applications ELAN-drive. Control Units. The charging infrastructure can 't function without several control units. They make sure that the equipment is working smoothly and reliable. The core of those units are printed circuit boards which need to be insulated and protected against environmental effect (e.g. humidity). Conformal Coatings are applied to the circuit boards to protect them and ensure reliable performance. Under the brand names Bectron, CONAP and Conathane... (read more)Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Qorvo
ActiveCiPS™ power management integrated circuit Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs. The ACT88422 PMIC is an integrated ActiveCiPS TM power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors, FPGA 's, peripherals, and microcontrollers. The ACT88422 features 3-State GPIOs plus I2C communication that allow it to support multiple configurations without the need for PCB changes. The low external component count and high... (read more)Browse IC Analog Switches Datasheets for Qorvo -
ASAP Semiconductor LLC
Circuit Breakers How to Protect Electrical Circuit from Damage : A circuit breaker is designed to protect an electrical circuit from damage if it ever short circuited or from overloading. This is an electrical switch that is automatically operated in the event of overload. Its core function is to interrupt the current flow when it detects a fault condition. Unlike a fuse, a circuit breaker does not have to be replaced after its operation. The circuit breaker can be reset, manually or automatically, to go back... (read more) -
Acopian Power Supplies
DC-DC Converters... up to 288W Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year). These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. Outputs from 3.3 to 125 Vdc... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
DC-DC Converters...High Voltage Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been designed to withstand severe arching and short circuits without damage. They are ruggedly constructed with quality components to provide many years of reliable service. go to www.acopian.com or www.findapowersupply.com (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
DC-DC Converters - Mini Encapsulated DC-DC Converters (3-Day Power Supply). Regulated Power Supplies. Mini Encapsulated - PC Board Mounting. single output & dual tracking outputs. (5Vdc in to 48Vdc in). Shipped Within 3 Days. One Year Warranty. These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Advanced Linear Devices, Inc.
CMOS Analog Switch for Low-Voltage Circuits The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which... (read more)Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Micropower LLC
Why Efficiency Matters: DC-DC Converter IP67 in temperature, the lifespan of the converter decreases by 50%. Additionally, a 4% efficiency gap can lead to a twofold increase in temperature rise. Protection Program. The DC-DC converters are designed with safety in mind. Meaning, that there are protection programs for overheating- polarity- short-circuit protection, and current limitation - as standard for each model. These protection programs are there to keep installation and business operations as safe as possible. Without taking away efficiency... (read more)Browse DC-DC Converters Datasheets for Micropower LLC
-
On the Use of "Importance Weights" in Assessing Subsystem Reliability
[21 K. J. Dean, "A binary to decimal converter using integrated cir- cuits ," Electron. Eng., vol.
-
A Cellular Array for Binary to BCD Conversion
[21 K. J. Dean, "A binary to decimal converter using integrated cir- cuits ," Electron. Eng., vol.
-
Analysis and synthesis of weighted-sum functions
In this part, we consider designs of bit counting circuits , ternary- to - binary converters , decimal -to-binary converters, and finite impulse response (FIR) filter.
-
Reviews
Chapters Two and Three describe the construction and circuits of Schreyer’s electronic decimal - to - binary converter , which suggests a comparison with John V. Atanasoff’s machine or with the Colossus as an ex- ample of an early use of vacuum tubes for computing.
-
A Decimal/Binary Multi-operand Adder Using a Fast Binary to Decimal Converter
This paper introduces a multi-operand decimal addition algorithm by employing high speed binary to BCD converter circuit , which speeds up the process of decimal addition when multiple BCD operands are added together.
-
Binary to binary-coded-decimal converter Patent
Binary to binary -coded decimal converter using single set of logic circuits notwithstanding number of shift register decades .
-
Simulating total-dose and dose-rate effects on digital microelectronics timing delays using VHDL
Three additional circuits selected included a Binary Coded Decimal (BCD) to seven- segment converter , a microwave oven controller, and a 16-bit microprocessor control unit containingover 2800 transistors.
-
Understanding iterative arrays
This circuit is quite interesting as there is not a parallel binary to binary coded decimal converter on the market today.
-
Frequency Analysis of Random Stationary Vibrations
To do this, a part of these circuits receives at its input the digital output of the converter (12 bits, corresponding to three binary coded decimal dig- its) and the gain number (12 bits, only one of which is 1 in correspondence…
-
Confirmation of abnormally high electron density in a transient mercury-vapour plasma by laser-interferometer measurements
Design, 1968, 21, pp. 58-64 3 DEAN, K. J. : ' Decimal - binary encoder using integrated circuits ', Electron. Engng., 1967, 39, pp. 744-747 4 PARSON, B. : 'Binary to BCD and BCD to binary converters ', Texas Instruments application report B…
Indicates content that may require registration and/or purchase.