-
Supplier: Walter Surface Technologies
Description: FT 100 is a surfactant-free, fast-drying cleaning agent that removes light oil pollution, dust, fingerprints, felt pen, and pencil residues from lacquered surfaces, plastics, glass, mirrors, metals, and all highly polished glossy surfaces. FEATURES VOC compliant (per CARB310) One
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Pretreatment / Conditioner
- Features: Biodegradable, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
- Industry Applications: Labels / Adhesives
-
Supplier: LS Industries
Description: LS Industries' ENVIROWASH Detergent is a biodegradable, light to medium granular, non-caustic, alkaline jet spray cleaner. Specially formulated to safely clean both ferrous and non-ferrous metals. ENVIROWASH is an excellent multi-purpose cleaning detergent that cleans transmissions,
- Features: Biodegradable, Carbon Removal, Specialty / Other
- Type: Detergent / Surfactant
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ RF25 High Purity Clean Room Cleaner AmberClean™ RF25 is a ready-to-use, biodegradable multipurpose cleaner. This formula is recommended for use in clean room type environments where sources of contamination must be minimized. AmberClean RF25 is nonaggressive, non-toxic and well
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
- Full Strength Use: Full Strength (Undiluted) Use
-
-
Supplier: Gesswein Co., Inc.
Description: Cleans without using harsh chemicals that can damage your ultrasonic tank. Contains no phosphates, which thicken with use and shorten solution life. Also contains no ammonia. Meets OSHA standards. Features: Fast Cleaning Built-In Rust Inhibitors A Multi-Use Cleaning Solution Meets OSHA
- Concentration (As Used, by Volume): 40 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Rust / Corrosion Remover
- Features: Biodegradable, Other, Specialty / Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: other space age metals Does not contain oil, nitrites, sulfur, chlorine, phenols, DEA, glycol ethers, or any other hazardous solvents Pleasant smelling and does not require ventilation Biodegradable and poses no environmental or health risks Will not degrade cleaning solutions as
- Flash Point: 200 F
- Features: Biodegradable, Specialty
- Type: Fluid / Oil
-
Supplier: Ecolink, Inc.
Description: usually associtaed with hazardous solvents due to its natural formulation. Benefits Non-toxic Concentrated Biodegradable Non-flammable No acids, no abrasives Non-caustic, non-corrosive Applications Uses for RIP-TIDE inclue power washing, tank cleaning and mechanical application. Dilute
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ 502 Aqueous Spray Cleaner AmberClean™ 502 is a non-silicate, biodegradable metal spray cleaner which does not contain ozone depleting compounds (ODCs). Its unique water-based formulation is founded on new cleaning technology and possesses a degree of environmental and
- Temperature (As Used): 120 to 160 F
- Concentration (As Used, by Volume): 2 to 5 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Foam Free / Low Foaming, Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ 852A High Purity, Waterless Cleaner AmberClean™ 852A is a high purity waterless cleaner formulated to replace highly flammable solvents in critical cleaning applications. AmberClean 852A has a low surface tension that facilitates the removal of process fluids, residues and other
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
- Features: Biodegradable
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
-
Supplier: Walter Surface Technologies
Description: Made from bio-renewable extracts, PRO CLEAN™ is a powerful, 100% concentrated solvent that removes hard-to-clean contaminants. Its Nature Boost™ formula quickly and easily removes paint, ink, adhesives, anti-corrosion waxes, resins and tar. FEATURES Formulated with natural and bio-renewable
- Features: Biodegradable, Other
- Type: Bioremediation System, Cleaner / Cleaning Agent, Degreaser, Pretreatment / Conditioner, Solvent / Solvent-based
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Alconox, Inc.
Description: Concentrated, anionic detergent for manual and ultrasonic cleaning. Free rinsing to give you reliable results without interfering residues. Extremely mild and completely soluble in hard and soft water. USDA authorized. Dilute 1:100. pH 8.5
- Concentration (As Used, by Volume): 1 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Surface Treatment
- Features: Biodegradable, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
-
Supplier: Alconox, Inc.
Description: Nonionic, low foaming cleaner for use in labware washers, parts washers, power-spray systems, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering
- Concentration (As Used, by Volume): 0.5 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable, Contains Phosphate, Foam Free / Low Foaming, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Synthetic medium-duty cleaner/rust preventive used in a wide variety of mass finishing applications. Leaves a dry to slightly tacky film and provides up to 30 days indoor protection. Contains biodegradable surfactants.
- Type: Cleaner / Cleaning Agent, Rust / Corrosion Remover
-
Supplier: Walter Surface Technologies
Description: sticks to vertical surfaces Can be diluted up to 1:40 Biodegradable Free of nitric and hydrochloric acid MATERIALS Aluminum Brass Copper Stainless APPLICATIONS Brightening stained & exposed finishes Removal of rust, oxidation, mineral deposits, and light oils Cleaning of food and
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical)
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, Other, Specialty / Other, VOC Compliant
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Full Strength Use: Full Strength (Undiluted) Use
- Industry Applications: MIL-SPEC / Military
-
Supplier: Hubbard-Hall Inc.
Description: cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline cleaner Low odor TYPICAL APPLICATIONS Long-Term Temporary/In Process Corrosion Protection
- Concentration (As Used, by Volume): 50 to 100 %
- Features: Biodegradable, Other
- Type: Cleaner / Cleaning Agent
-
Supplier: Hubbard-Hall Inc.
Description: cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline cleaner Low odor TYPICAL APPLICATIONS Long-Term Temporary/In Process Corrosion Protection
- Concentration (As Used, by Volume): 50 to 100 %
- Features: Biodegradable, Other
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: Features: Fast Evaporating Fast evaporating solvent for use at the press. Product Description A fast evaporating , biodegradable solvent for cleaning at the press. Allows for quick touch up of image spread, ghost images as well as spills and other problems. Not designed for use in
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: Features: Fast Evaporating Fast evaporating solvent for use at the press. Product Description A fast evaporating , biodegradable solvent for cleaning at the press. Allows for quick touch up of image spread, ghost images as well as spills and other problems. Not designed for use in
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: Features: Fast Evaporating Fast evaporating solvent for use at the press. Product Description A fast evaporating , biodegradable solvent for cleaning at the press. Allows for quick touch up of image spread, ghost images as well as spills and other problems. Not designed for use in
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: Features: Fast Evaporating Fast evaporating solvent for use at the press. Product Description A fast evaporating , biodegradable solvent for cleaning at the press. Allows for quick touch up of image spread, ghost images as well as spills and other problems. Not designed for use in
- Type: Cleaner / Cleaning Agent
-
Supplier: Allied Electronics, Inc.
Description: Liquid Physical State, Fruity Odor, 1.03 Specific Gravity, Immersion Super Solvent Use when immersion cleaning or wipe cleaning. Slow evaporation makes this product perfect for open air immersion cleaning. Being very human safe and bio-degradable makes this a very
-
Supplier: Henkel Corporation - Industrial
Description: Parts Cleaner - general purpose. Biodegradable cleaner and degreaser. Can be diluted with water. LOCTITE® SF 7840 is a concentrated, biodegradable cleaner that contains no hazardous solvents and dilutes with water to serve a wide range of industrial cleaning applications.
- Type: Cleaner / Cleaning Agent
-
Supplier: Allied Electronics, Inc.
Description: wipes available in a pop-up dispenser. Wipe material is low linting and designed to polish as it cleans. Features: Streak-Free Cleaning Removes Fingerprints & Light Oils Non-Flammable Non-Ammoniated — Safe on Sensitive Surfaces Biodegradable Low VOC, Zero GWP Non-Ozone Depleting
-
Supplier: Baumann Paper Co., Inc.
Description: COMPARE General Purpose Low-Foam Cleaner. Low foaming, rinse free and biodegradable general purpose cleaner. 1 Gallon.
- Type: Cleaner / Cleaning Agent
-
Supplier: Allied Electronics, Inc.
Description: Eco-Shower Label, Adhesive and Spot Cleaner Pen is the swiss army knife of the cleaning world. It contains an extra concentrated version of our popular Eco-Shower formula and removes sticky adhesives, labels, ink, grease, and other hard-to-remove soils. It is safe on most surfaces, and can
-
Supplier: Ellsworth Adhesives
Description: Versum Materials, formerly Dynasolve, 185 Cleaner Clear is a mixture of solvents that are used for depotting, deinking, deflashing, and removing epoxies. It is biodegradable, non-hazardous, and versatile.1 gal Can.
- Type: Cleaner / Cleaning Agent
-
Supplier: Ellsworth Adhesives
Description: Versum Materials, formerly Dynaloy, Dynasolve 185 is a mixture of solvents that are used for depotting, deinking, deflashing, and removing epoxies. It is biodegradable, non-hazardous, and versatile. 1 qt Bottle.
- Type: Cleaner / Cleaning Agent
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Powder Floor Type: Painted concrete, Painted wood, rubber Operating Temperatures: Room Temperature to 140°F (60°C)Biodegradable Oakite General Cleaner is a light to medium-duty general maintenance cleaner for use in all industries. It may be applied by hand, soak tank, or portable
- Type: Cleaner / Cleaning Agent
-
Supplier: Ecolink, Inc.
Description: a brush on, rinse off solvent. Benefits Biodegradable Non-flammable Low VOC emissions in use One-step coatings removal Performance similar to MEK and methylene chloride Non ozone depleting Applications SAFE STRIP is effective on all coatings, even two step high-solids epoxy and polyurethane
- Type: Cleaner / Cleaning Agent
-
Supplier: Chase Products Co.
Description: equipment and drinking fountains. Naturally, this stainless steel cleaner and polish meets all EPA requirements for Safer Choice labeling. It uses a natural, nonflammable propellant. It is made from biodegradable ingredients, was not tested on animals, contains no harsh chemicals, and leaves
- Type: Aerosol / Contact Cleaner, Bioremediation System, Cleaner / Cleaning Agent, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable
-
Supplier: DME Company
Description: maximizing the cleaning time for the product. Simply spray this foaming product on and wipe clean. It contains no chlorinated solvents, petroleum distillates or glycol ethers. The product is 99% biodegradable, nontoxic and can be used on painted surfaces. Excellent for removing mold
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Features: Biodegradable, Non-toxic, Other
-
Supplier: TFC Ltd.
Description: Loctite® 7855 Hand cleaner Removes paint, resin and adhesives. Biodegradable and non toxic.
- Type: Cleaner / Cleaning Agent, Hand Cleaner / Soap
-
Supplier: Walter Surface Technologies
Description: CB 100™ is next-generation cleaning technology. Powered by our exclusive Nature Boost™ formula, CB 100™ is unsurpassed in its ability to remove heavy greases, anti-seize, burnt oil/fat, paint, food residues, pastes/solid lubricants, crude oil, graphite, proteins, and many other stubborn
- Features: Biodegradable, Other
- Type: Bioremediation System, Cleaner / Cleaning Agent, Degreaser
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Fortrans Inc.
Description: Why You Should Choose Our Cleaning Products to Wash Your Truck This biodegradable product will remove road film, cement and light-concrete residues from the exterior of your concrete truck. It is a non-corrosive and safe on all finishes. Additionally, the wax acts as a release
- Concentration (As Used, by Volume): 50 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, Specialty / Other
-
Supplier: Alconox, Inc.
Description: Concentrated, anionic detergent with protease enzyme for manual and ultrasonic cleaning. Excellent for removal of proteinaceous soils,tissue, blood and body fluids from glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass with no interfering residues. Ideal as a
- Concentration (As Used, by Volume): 1 %
- Features: Biodegradable, Contains Phosphate, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
- Type: Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Surface Treatment
Find Suppliers by Category Top
Featured Products Top
-
AMOLEA™ AS-300 Series Fluorinated Solvents AMOLEA™ AS-300 and AS-300AT grades are the industry’s newest non-flammable fluorinated solvents with ideal cleaning properties. These next (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AGC Chemicals Americas, Inc. -
New AMOLEA AS-300TF grade is qualified to Boeing BAC-5408 and A-A 59150 for precision cleaning of bearings and other critical metal aerospace components. (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AGC Chemicals Americas, Inc. -
Cleaning is Critical, But the Agent Requires Occupational Exposure Control The process of removing debris or foreign substances from an object, also known as cleaning, is a crucial part of many (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
Performance Benefits Contains a proven industrial bioicide to help ensure a thoroughly clean machine Operator friendly due to mild pH and pleasant citrus (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc. -
environmental responsibility. By optimizing the combination of advanced cleaning wipes and biodegradable solvents, we have significantly reduced VOC emissions. Our enhanced cleaning wipes now remove over 90% of contaminants in a single swipe, allowing for the use of eco-friendly solvents while reducing the (read more)
Browse Datasheets for M-Squared Innovations & Insights -
How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive particles are so fine, Simichrome will not harm (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive particles are so fine, Simichrome will not harm (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive particles are so fine, Simichrome will not harm (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
brass, aluminum, chrome, stainless steel, and more How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive particles are so fine, Simichrome will not harm (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc.
More Information Top
-
Urban Groundwater Management and Sustainability
In Ger- many limonene was introduced by the green movement as a natural, healthy and biodegradable cleaning agent for persistent stains like tar and grease.
-
Industrial bioconversion of renewable resources as an alternative to conventional chemistry
Due to synergistic effects with numerous other active agents, PAA have advantages over classical dispersants, for example, in water treatment or biodegradable cleaning agents .
-
Screening of soil bacteria for production of biocleaner.
Soil bacteria were studied for the production of biodegradable cleaning agents .
-
Screening of soil bacteria for production of biocleaner
Soil bacteria were studied for the production of biodegradable cleaning agents .
-
A new ecologically pure procedure for the production of aluminum plate-rib heat exchangers
A new ecologicallypure procedure for treating PRH components using biodegradable cleaning agents series-produced by domestic industry has been developed in lieu of acid and alkali etching on the basis of research results on various methods for the chemical surface preparation of…
-
Development of a method for the argon-shielded soldering of aluminum plate-rib heat exchangers
A new ecologically pure pro- cedure for surface preparation of the alloy using nontoxic, explosion- and fire-proof, completely biodegradable cleaning agents , which are series produced by domestic industry, has itself been developed and highly recommended on the basis of research results…
-
Quality white wines and refrigeration.
Probe temp. is controlled using a digital thermostat; after use, the stainless steel probe can be cleaned using biodegradable cleaning agents such as Proxitane.
-
Federal Register > Thursday, November 20, 2008 > [73 FR 70488] Gulf of the Farallones National Marine Sanctuary Regulations; Monterey Bay National Marine Sanct...
That a transiting recreational boater unfamiliar with sanctuary regulations would be subject to fairly considerable penalties for using a non- biodegradable cleaning agent while washing his deck or dishes demonstrates the unfortunate consequences of excessive regulation.
-
Lactic Acid by Fermentation
Furthermore, the ethyl and butyl esters of lactic acid are biodegradable cleaning agents that offer an envi- ronmentally acceptable alternative to conventional cleaning solvents in the metalworking and semiconductor industries.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35435/32054875-MIT.pdf?sequence=2
biodegradable cleaning agent .
Indicates content that may require registration and/or purchase.