-
Supplier: Ecolink, Inc.
Description: Description RIP-TIDE is a unique solvent based degreaser which is 100% biodegradable and water soluble. RIP-TIDE is concentrated and forms a stable emulsion when diluted with water. RIP-TIDE will clean grease, carbon deposits, coal dust, fuel oil and water based paints. Unlike other
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: RS Components, Ltd.
Description: Loctite 235338 Degreaser
- Features: Biodegradable, Other
- Type: Degreaser
-
Supplier: Chase Products Co.
Description: D-Limonene Degreaser removes grease and oil safely and quickly with a natural citrus solvent. Removes grease, tar, oil, grime, adhesives, stickers, gum, printers ink, wet paint, most graffiti, and other oil-based contaminants. Tough enough for heavily soiled surfaces. Natural D-limonene
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins), Surface Treatment
- Features: Biodegradable
- Industry Applications: Labels / Adhesives
-
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Temperature (As Used): 30 to 110 F
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser
- Features: Biodegradable, Foam Free / Low Foaming, Other
-
Supplier: Walter Surface Technologies
Description: High strength citrus cleaner/degreaser Formulated with citrus peel extracts, SC 400™ is a heavy duty, powerful, fast-acting alternative to petroleum-based solvent cleaners. Easily removes adhesives, glues, sealants, rubber residues, tar, paint, ink, pen marks, grease, lubricants, and oils.
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
- Features: Biodegradable, Other
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Ecolink, Inc.
Description: compound (VOC) level and a neutral pH. Its environmentally preferred formulation simplifies water treatment and spent cleaner disposal. It is economical and completely free rinsing. It can be used safely on any surface that won’t be harmed by water. Benefits Low VOC Biodegradable
- Type: Degreaser
- Features: VOC Compliant
-
Supplier: Walter Surface Technologies
Description: Alustar 200™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES Highly concentrated - dilutable up to
- Temperature (As Used): 113 to 194 F
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Sunshine Makers, Inc.
Description: The Simple Green® Bike Cleaner Degreaser was developed with the fundamental principles in mind to develop safer, more effective, less expensive cleaning solutions — eliminating the need for hazardous chemicals and solvents. Simple Green Bike Cleaner Degreaser provides powerful cleaning
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, VOC Compliant
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Ecolink, Inc.
Description: Description This water based cleaner and degreaser removes grease, oils, wax, carbons and inks from virtually any surface. Convenient spray and wipe blend requires no mixing or rinsing. Use on equipment, fixtures, walls, floors and any other surface not harmed by water. It is residue free.
- Type: Cleaner / Cleaning Agent, Degreaser
- Features: VOC Compliant
-
Supplier: Walter Surface Technologies
Description: CB 100™ is next-generation cleaning technology. Powered by our exclusive Nature Boost™ formula, CB 100™ is unsurpassed in its ability to remove heavy greases, anti-seize, burnt oil/fat, paint, food residues, pastes/solid lubricants, crude oil, graphite, proteins, and many other stubborn industrial
- Features: Biodegradable, Other
- Type: Bioremediation System, Cleaner / Cleaning Agent, Degreaser
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, VOC Compliant
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, VOC Compliant
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Walter Surface Technologies
Description: UNO S™ is a highly concentrated, powerful foaming cleaner/degreaser that lifts dirt and grease fast. Ideal for manual spraying applications. Excellent substitute for solvent-based cleaners. FEATURES Low Energy Surfactant Technology cleans at lower temperatures Nonflammable, solvent-free,
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Pretreatment / Conditioner, Surface Treatment
- Features: Biodegradable, Carbon Removal, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ Q3 Heavy Duty Cleaner/Degreaser AmberClean™ Q3 is an all-purpose, citrus based, biodegradable heavy duty cleaner. This unique formula replaces hazardous solvents for cutting through and removing tough soils like grease, oil, hydraulic fluid and dirt from all surfaces. Its
- Concentration (As Used, by Volume): 1 to 10 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, Other, VOC Compliant
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
-
Supplier: Allied Electronics, Inc.
Description: ECO-SHOWER™ Cleaner & Degreaser Powerful degreaser in the tradition of Techspray's Blue Shower® cleaners. Innovative formula uses naturally-based ingredients like citrus and soy oils to soak in and quickly cut through oil and grease. Use full strength for heavy grease or dilute with
-
Supplier: Image Supply, Inc.
Description: perfect for automatic scrubbers or pressure washers. This versatile product can be used for everything from light floor cleaning to heavy duty machinery cleaning. Low foam-free rinsing, non-flammable, non-corrosive, biodegradable, no harsh acids or solvents. Works well in hard or soft water.
-
Supplier: Image Supply, Inc.
Description: all kitchen surfaces, lockers, etc. Water-soluble, biodegradable, water-based concentrate. Leaves no oily film or residual gumminess. Gal., 4/cs
-
Supplier: Image Supply, Inc.
Description: all kitchen surfaces, lockers, etc. Water-soluble, biodegradable, water-based concentrate. Leaves no oily film or residual gumminess. 32 oz., 12/cs
-
Supplier: Image Supply, Inc.
Description: perfect for automatic scrubbers or pressure washers. This versatile product can be used for everything from light floor cleaning to heavy duty machinery cleaning. Low foam-free rinsing, non-flammable, non-corrosive, biodegradable, no harsh acids or solvents. Works well in hard or soft water.
-
Supplier: Ecolink, Inc.
Description: soils such as tar, asphalt and bitumen. VORTEX is the cleaner of choice for cleaning and degreasing virtually all surfaces without worker hazard or negative environmental impact. Benefits Biodegradable No harmful fumes All natural ingredients No petroleum distillates No hazardous materials or
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: DME Company
Description: Direct alternative to trichloroethylene and methylene chloride. Food approved (gras). Leaves no oily residue. No global warming Compounds. Not a hazardous air pollutant (not hap). Non-corrosive and not SARA reportable. Biodegradable and rinses with water. Meets tough Health, safety and
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins)
- Features: Biodegradable, Other
- Industry Applications: Labels / Adhesives
-
Supplier: Gesswein Co., Inc.
Description: No Offensive Odors Biodegradable Long-Lasting: Super Concentrated, 40:1
- Concentration (As Used, by Volume): 40 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Rust / Corrosion Remover
- Features: Biodegradable, Other, Specialty / Other
-
Supplier: Chase Products Co.
Description: natural, nonflammable propellant. It is made from biodegradable ingredients, was not tested on animals, contains no harsh chemicals, and leaves no residue or fumes. Green World N® Bathroom and Tile Cleaner has 1 percent VOCs. It does not contain CFCs or other ozone-depleting substances. The
- Type: Aerosol / Contact Cleaner, Bioremediation System, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable
-
Supplier: Chase Products Co.
Description: for Safer Choice labeling. It uses a natural, nonflammable propellant. It is made from biodegradable ingredients, was not tested on animals, contains no harsh chemicals, and leaves no residue or fumes. Green World N® All-Purpose Cleaner has zero percent VOCs. It does not contain CFCs or other
- Type: Aerosol / Contact Cleaner, Bioremediation System, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable
-
Supplier: Gesswein Co., Inc.
Description: Remove finger marks, grease or similar surface contaminants from the surface to be plated; no metal is removed. Promotes optimum adherence of the electroplate. Especially useful in place of electrostripping on jewelry parts that are too thin to withstand metal removal. 3 lb. jar (makes 32 qts. of
- Concentration (As Used, by Volume): 40 %
- Features: Biodegradable, Other, Specialty / Other
- Type: Cleaner / Cleaning Agent, Degreaser, Surface Treatment
-
Supplier: DME Company
Description: maximizing the cleaning time for the product. Simply spray this foaming product on and wipe clean. It contains no chlorinated solvents, petroleum distillates or glycol ethers. The product is 99% biodegradable, nontoxic and can be used on painted surfaces. Excellent for removing mold release,
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Features: Biodegradable, Non-toxic, Other
-
Supplier: Allied Electronics, Inc.
Description: Liquid Physical State, Fruity Odor, 1.03 Specific Gravity, Immersion Super Solvent Use when immersion cleaning or wipe cleaning. Slow evaporation makes this product perfect for open air immersion cleaning. Being very human safe and bio-degradable makes this a very environmentally friendly choice.
-
Supplier: Henkel Corporation - Industrial
Description: Parts Cleaner - general purpose. Biodegradable cleaner and degreaser. Can be diluted with water. LOCTITE® SF 7840 is a concentrated, biodegradable cleaner that contains no hazardous solvents and dilutes with water to serve a wide range of industrial cleaning applications.
- Type: Cleaner / Cleaning Agent
-
Supplier: Hubbard-Hall Inc.
Description: cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline cleaner Low odor TYPICAL APPLICATIONS Long-Term Temporary/In Process Corrosion
- Concentration (As Used, by Volume): 50 to 100 %
- Features: Biodegradable, Other
- Type: Cleaner / Cleaning Agent
-
Supplier: Hubbard-Hall Inc.
Description: cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline cleaner Low odor TYPICAL APPLICATIONS Long-Term Temporary/In Process Corrosion
- Concentration (As Used, by Volume): 50 to 100 %
- Features: Biodegradable, Other
- Type: Cleaner / Cleaning Agent
-
Supplier: Ellsworth Adhesives
Description: MicroCare EC7M Slow-Drying Flux Remover is a heavy-duty, natural, biodegradable cleaner and degreaser. Best suited for fluxes, inks, oils, pastes, acrylics, grease, glues and silicones. Removes both organic and ionic contamination. Citrus-based, ozone-safe, low GWP, dries residue-free,
- Type: Defluxer / Flux Remover
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ L21 Heavy Duty Degreasing Cleaner AmberClean™ L21 is a non-silicate, biodegradable metal cleaner which removes process contaminants without leaving films or residues. This formula offers the safest and most environmentally sound alternative to traditional alkaline cleaning
- Temperature (As Used): 135 to 150 F
- Concentration (As Used, by Volume): 5 to 20 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Biodegradable, Other
-
Supplier: Chase Products Co.
Description: Champion Sprayon® Green World N® Glass Cleaner utilizes environmentally preferable chemistry to clean and shine glass, plastic and plexiglass. Naturally, this glass cleaner meets all EPA requirements for Safer Choice labeling. It uses a natural, nonflammable propellant. It is made from
- Type: Aerosol / Contact Cleaner, Bioremediation System, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Electrical / Electronics, Fiber Optic / Optical Components, Laboratory / Labware
-
Supplier: Pressure Washers Direct
Description: access to engine and pump Full Set Of Pro-Style Nozzles •0°, 15°, 25°, 40° and soap quick connect tips Bonus Ultimate Karcher Self-Dissolving Detergent Pac Kit •Super concentrated and biodegradable •Just drop 4 pacs into a gallon of water & insert the siphon tube Biodegradable
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
Find Suppliers by Category Top
More Information Top
-
NEWS
Biodegradable degreaser .
-
Mid-infrared fiber optic hazardous waste identification system
biodegradable degreaser , respectively.
-
Construction Waterproofing Handbook, Second Edition > ABOVE-GRADE WATERPROOFING
Concrete substrates exhibiting oil or grease contamination should be cleaned with a biodegradable degreaser such as trisodium phosphate.
-
The rotational molding of a thermotropic liquid crystalline polymer
The mineral oil mixture was then washed from the TLCP particles using a biodegradable degreaser and water.
-
Metal cleaning
Anybody tried any of the biodegradable degreasers for cleaning steel?
-
Metal cleaning
Anybody tried any of the biodegradable degreasers for cleaning steel?
-
Environmental report 1993
The Advanced Technology Program in Physical Sciences began using biodegradable degreasers in plxe of hazardous material solvents.
-
Degreasers - Cleaning Chemicals - Grainger Industrial Supply
○ Biodegradable Cleaner Degreaser (2 .
-
Degreasers - Cleaning Chemicals - Grainger Industrial Supply
○ Biodegradable Cleaner Degreaser (2 .
Indicates content that may require registration and/or purchase.