-
Supplier: DME Company
Description: handle solution to cleanup of oil spills on land or water. Pillows are highly absorbent, picking up many times their weight in oil. Designed for quick and economical cleanup of all non-aggressive liquid leaks and spills.
- Type: Absorbent
- Absorbate: Oil / Grease
- Form: Pouch / Sack
- Features: Specialty / Other
-
Supplier: Brady Corporation
Description: Oil Gator® is an all-natural, biodegradable absorbent with the ability to encapsulate 2-6 times its weight in oil or oil-based products. It is a recycled waste product that contains naturally occurring microorganisms and nutrients. No harm will ever be done to the
-
Supplier: Traffic Safety Warehouse
Description: with no leakage. Biodegradable and environmentally friendly. Functions: High-tech material, 300-500 times expansion after absorbing enough water. Each block is around 14oz. It inflates up to 40-45lbs within 5 minutes when contacts with water. 330lb resistant force after inflated.
-
-
Supplier: RS Components, Ltd.
Description: 3M MM 1001 Spill Absorbent
- Type: Absorbent
- Absorbate: Oil / Grease
- Features: Other
- Application: Spills Control / Containment
-
Supplier: New Pig Corporation
Description: Absorbs Oils; Coolants; Solvents; Water; Universal Absorbs up to 8 gal. 1 bag Silica-free loose absorbent pulls most common industrial liquids from your floor — it's easier to lift, lighter to carry, and 3X more absorbent than clay! Unlike clay, which is simply coated with
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other, Specialty / Other
-
Supplier: New Pig Corporation
Description: leaks, contain puddles and keep workers safe Cellulose filler is hydrophobic for containing and absorbing oil-based spills in a variety of environments Polypropylene skin resists tearing; reduces dust and holds in liquid, even when saturated Absorbs and retains oils and
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other
-
Supplier: New Pig Corporation
Description: Absorbs Oils; Coolants; Solvents; Water; Universal Each absorbs up to 12.5 gal. 1 bag Fine granular loose absorbent gets everywhere the spill goes including cracks, corners, and porous surfaces and is easy to sweep up. Unique blend of select corn cob effectively absorbs four times its
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other, Specialty / Other
-
Supplier: New Pig Corporation
Description: 3" x 10' Absorbs up to 2 gal. per boom 8 booms Confine and absorb oil and fuel spills on water. Absorbs and retains oils and oil-based liquids - including lubricants and fuels - without taking in a drop of water Booms float at surface for easy retrieval, even when saturated
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other
- Application: Spills Control / Containment
-
Supplier: Andax Industries
Description: Andax 3-inch x 8-foot Oil-Selective Recycled Sorb-Sox. Our Sorb-Sox Absorbent Socks are made of absorbent specific to oil & oil-based spill socks. These oil absorbent socks readily block an oil spill or leak & absorb a gallon per each
- Type: Desiccant
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: NPS Corporation
Description: chain of any length. Forms a floating migration barrier to contain and absorb oil spills on water. Can be used as a barrier in holding ponds to retain waste and debris. Continues to float while fully saturated. Contained absorbent makes cleanup quick and easy.
- Type: Absorbent
- Absorbate: Oil / Grease
-
Supplier: Brady Corporation
Description: The Re-Form Oil Only Heavy Weight Pad made with Re-Form™ Sorbent Material has a unique composition that gives users an environmentally friendly sorbent that absorbs up to 50% more than traditional meltblown polypropylene sorbents. High absorbency for petroleum based drips, spills and wiping
-
Supplier: MaxFlo® an Agrilectric Research Brand
Description: MaxSorb Absorbents are designed with the customer in mind. MaxSorb absorbents are designed and engineered for the customer who is looking for a rapid absorption of liquids with a "Green", renewable, sustainable product, capable of quick absorption of both low and high viscosity
- Type: Absorbent
- Form: Bulk / Raw Material, Pouch / Sack
- Absorbate: Oil / Grease, Water / Moisture
- Application: Remediation / Restoration, Spills Control / Containment
-
Supplier: Southland Equipment Service
Description: polypropylene), and resistance to microbes. They are manufactured with virtually no dependency on domestic or foreign oil. FOB Shipping Point.
- Absorbate: Oil / Grease
-
Supplier: NPS Corporation
Description: extended-use/high durability. Absorbs any oil or hydrocarbon. Available in various sizes and weights. Center perfed for a customized fit. Absorbs oil from water or land while repelling water. Keeps floors non-slip. Place under oil leaks and around machines. Float on water to
- Type: Absorbent
- Absorbate: Oil / Grease
-
Supplier: Andax Industries
Description: Andax Oil Selective Pads. Our oil absorbent pads resist absorbing water since they are designed to be only oil pads. These absorbent pads are low lint. So unlike other oil spill pads, our pads don't come apart upon saturation. A single absorbent pad
- Type: Desiccant
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: DME Company
Description: Use rolls on all sizes of oily spills and non-aggressive liquid discharges. Rolls can be cut to cover small areas such as under leaking machinery.
- Type: Absorbent
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: Reid Supply
Description: Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . 36" Sticky Mat Roll
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other
- Application: Spills Control / Containment
-
Supplier: Brady Corporation
Description: Treated to resist static electricity build up. Oil only so they do not absorb water - perfect for outdoor use. 1-ply, white, static resistant, economy packed pads. For use with oil and petroleum based fluids. Meets National Fire Protection Association (NFPA) specifications.
-
Supplier: NPS Corporation
Description: The Leading Sorbent Product Produced From Virgin Raw Materials! Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean! Oil-Only Sorbent Pads, Rolls & Drum Tops Have A Pleasing Earth-Tone Color - With Great Performance! Sorbent
- Type: Absorbent
- Absorbate: Oil / Grease
-
Supplier: Andax Industries
Description: Andax 3-inch x 12-foot Oil-Selective Recycled Sorb-Sox. Our Sorb-Sox Absorbent Socks feature absorbent typical to oil & oil-based spill socks. These oil absorbent socks easily dam an oil leak or spill & absorb a gallon per each oil sock.
- Type: Desiccant
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: Reid Supply
Description: Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . Camouflage Heavyweight Roll - Fine Fiber
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other
- Application: Spills Control / Containment
-
Supplier: Wiper Master, Inc.
Description: Petroleum sorbents repel water while absorbing oil and petroleum-based liquids from oil spills and effluent discharges. Booms are scrim-encased tubes of particulate sorbent material secured by UV-resistant netting. T-280 is double-constructed with (2) 4" booms secured in UV-resistant
- Type: Absorbent
- Absorbate: Oil / Grease
-
Supplier: Brady Corporation
Description: The MAXX Universal Pad's combination of quality, performance, and price is taking on all challengers. Using ASTM guidelines, SPC pads made with MAXX absorb up to 23 times their own weight in oil! 1-ply, gray, economy pad. It is also engineered to minimize waste and disposal costs. Its 1-ply,
-
Absorbents and Adsorbents - Andax Industries 3â Dia x 12â L Mini Booms - Oil-Selective -- AND612Supplier: Andax Industries
Description: Andax 3-inch x 12-foot Mini Boom - Oil-Selective. Our spill control mini-booms soak up only oil-based liquids--not water. These oil absorbent socks repel water & absorb waterborne oils. These absorbent socks are great for oil containment & inserting
- Type: Desiccant
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: NPS Corporation
Description: Tech Specs PackagingBag - 16/pallet Width32in | 81.28cm Length300ft | 91.44m ThicknessSingle-Weight | Weight28lbs | 13kg Usage Standard use applications. Absorbs any oil or hydrocarbon. Available in various sizes and weights for a customized fit. Dimple bonded for strength. Absorbs oil
- Type: Absorbent
- Absorbate: Oil / Grease
-
Supplier: Wiper Master, Inc.
Description: Petroleum sorbents repel water while absorbing oil and petroleum-based liquids from oil spills and effluent discharges. Booms are scrim-encased tubes of particulate sorbent material secured by UV-resistant netting. T-280 is double-constructed with (2) 4" booms secured in UV-resistant
- Type: Absorbent
- Absorbate: Oil / Grease
Find Suppliers by Category Top
More Information Top
-
Preparation of a biodegradable oil absorber and its biodegradation
Abstract The biodegradable oil absorption resin (B-PEHA) was prepared by suspension polymerization, and its preparation was confirmed by Fourier transform infrared analysis.
-
Preparation of a biodegradable oil absorber and its biodegradation.
The biodegradable oil absorption resin (B-PEHA) was prepared by suspension polymerization, and its preparation was confirmed by Fourier transform infrared analysis.
-
The Oil‐Absorbing Property of Polyhydroxyalkanoate Films and its Practical Application: A Refreshing New Outlook for an Old Degrading Material
Keywords: biocompatible; biodegradable ; oil absorption ; polye- sters; polyhydroxyalkanoates (PHA .
-
E-maintenance
It is the practice to drain water contamination on a daily basis; however, the latest lube oils are biodegradable and absorb water into an emulsion that is more difficult to extract.
-
Experimental study on the effects of oil / water emulsion on machining stainless steel
This is because that oil/water emulsion cutting fluid can be sprayed into contact face between tool and chip, biodegradable vegetable oil molecules is absorbed on the surface of workpiece and tool and forms a lubrication film.
-
The Conversion of Paper Mill Sludge into Absorbent for Oil Spill Sanitation – The Life Cycle Assessment
Commercially available oil absorbents are non- biodegrad- able synthetic organic products (e.g. poly- propylene and polyurethane) and may cause serious disposal problems after they have been used.
-
Microbially treated peat-cellulose fabric as a biodegradable oil-collection cloth.
The results show that the oil absorption capacity of the biodegradable fabric was comparable to commercial products, and that the oil absorbed to the fabric degraded readily when incubated at various conditions.
-
Faults identification of biodegradable oil-filled transformers based on polarization and depolarization current measurement (PDC) method
It was found that in all conditions, more moisture was absorbed by the FR3 biodegradable oil than by mineral oil.
-
Wetting and non-wetting behavior of abrasive paper for oil water separation and oil spill cleanup
Keywords Abrasive paper Á Hydrophobicity Á Oil absorption Á Oil water separation Á Biodegradable waste .
-
Sustainable Cities Development and Environment
Valley Zeqin[11] invented biodegradable resin, with excellent capacity of oil absorption , which could float on water.
Indicates content that may require registration and/or purchase.