-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR1212 is a bi-stable digital bipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Littelfuse, Inc.
Description: The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Disconnect Switches - 32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch -- 08075360Supplier: Littelfuse, Inc.
Description: The 32V 250A ADR Magnetic Battery Disconnect Switch (08075360) is a magnetic bi-stable isolator switch designed specifically for ADR (Accord Dangereux Routier) applications.Magnetic bi-stable retention means this battery disconnect switch uses a minimum
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. Bi-Stable
- Current Rating: 1 amps
- DC Voltage Rating: 250 volts
- Power Rating: 25 watts
- Switch Type: Dry Reed Switch
-
Supplier: BERNSTEIN AG
Description: reproducibility are other advantageous features of this technology which in many cases make them the technically superior alternative to electromechanical reed contacts. Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of applications. You will
- Operating Distance: 0.2362206 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Body Shape: Cylindrical
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of applications. You will
- Operating Distance: 0.0787402 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: CARLO GAVAZZI Automation Components
Description: The standard proximity magnetic sensor series is characterized by a plastic rectangular case; the sensor switching is side type. Several operating distances may be obtained thanks to the wide range of magnetic units available. Two holes provided in the body allow an easy and fast
- Operating Distance: 0.3149608 to 1.2598432 inch
- Operating Temperature: -13 to 167 F
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: steute
Description: Features / Options Metal enclosure Long life 1 Reed contact Actuation from front, actuation from side only with bistable contact Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable Stainless steel enclosure available on request Version for high temperatures
- Operating Distance: 1.181103 inch
- Operating Temperature: 14 to 176 F
- Repeatability: 0.7874015748031497 mils
- Body Shape: Cylindrical
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Brass enclosure, nickeled, available in stainless steel Including 2 mounting nuts 1 Reed contact Actuation from front, actuation from side only with bistable contact Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: The DCNLH magnetically latching DC Contactor Relay is ideal for high-current electric control systems of communication power supplies, forklifts, uninterruptible power supplies (UPS), machinery, and more.This model of the DCNLH magnetic latching, bistable relay (DCNLH200PD12) features
- Maximum Current: 200 amps
- DC Coil Voltage: 12 volts
- Features: Other
-
Supplier: Clark Solutions
Description: built-in float stop, still keeping the switch closed. This ensures a bistable switch function at any time. The reed contact is adjustable over the full measuring range of the meter. The built in spring and magnetic float are very reliable. As the spring opposes the float
- Pipe Diameter: 0.25 to 1.25 inch
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.0528 to 7.392 GPM
- Operating Pressure: 4,350 psi
-
Supplier: Clark Solutions
Description: float stop, still keeping the switch closed. This ensures a bistable switch function at any time. The reed contact is adjustable over the full measuring range of the meter. The built in spring and magnetic float are very reliable. As the spring opposes the float and the
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 248 F
- Liquid Volumetric Flow Rate: 0.2112 to 23.76 GPM
- Operating Pressure: 4,351.131 psi
-
Supplier: Clark Solutions
Description: built-in float stop, still keeping the switch closed. This ensures a bistable switch function at any time. The Reed contact is adjustable over the full measuring and switching range of the meter.
- Pipe Diameter: 0.25 to 1.25 inch
- Gas Volumetric Flow Rate: 0.0706214689265537 to 105.932203389831 SCFM
- Operating Pressure: 4,350 psi
- Media Temperature: 248 F
-
Supplier: Magnetics
Description: Square Orthonol For Saturable Reactors and Transductors Square Orthonol, a grain-oriented 50% nickel-iron alloy, is manufactured to meet exacting circuit requirements for very high squareness and high core gain, and is usually used in saturable reactors, high gain magnetic amplifiers,
- Length: 23.000000000000004 mm
- Diameter: 9.779 mm
- Features: Other Core Shape, Other Core Material
- Core Shape: Toroid
-
Supplier: Waytek, Inc.
Description: with or without power and offering LOCKED OFF capability for servicing Remote control Contura switch Stock No. 78010 (sold separately) (Blue Sea No. 2146) 500A magnetic latching switch provides high amperage switching under load, manually or from remote locations LED output to
- Current Rating: 500 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Johnson Electric North America, Inc.
Description: relays utilize innovative technology for accurate switching with low contact resistance and lowest bounce time. The disconnect relays provide the highest magnet tamper resistance to prevent switching by an external magnetic field as well as safe electrical operation.
- Current Rating: 200 amps
- Operating Voltage: 240 volts
- Power: AC
-
Supplier: TE Connectivity
Description: Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type : Surface Mount Electrical Characteristics Coil Magnetic System : Bistable, 1 Coil Coil
- Maximum AC Switching Voltage: 150 volts
- Maximum DC Switching Voltage: 125 volts
- DC Coil Voltage: 15 volts
- Coil Resistance: 4,500 ohms
-
Supplier: Schaltbau GmbH
Description: A wide range of AC or DC contactors up to 1,500 volts rated insulation voltage and 320 A continuous current are based on the modular C195 range. The C195 X can switch DC voltage bidirectionally. It possesses blowout magnets and an electric arc arcing chamber. The bistable designs do
- Maximum Switching Current: 320 amps
- Maximum DC Switching Voltage: 200 to 1,500 volts
- Operating Temperature: -40 to 158 F
- Type: Electrical Contactor
-
Description: Description The level regulator type NR 1/2”,3/4”,M20,M24-EExi for tank insert is a solenoid switch, operating without contact with the function of monitoring and regulating liquid levels and temperatures. The switching tube contains bistable protective gas contacts, fixed in position.
- Maximum Operating Pressure: 14.50377 psi
- Material Temperature Range: 176 F
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Waytek, Inc.
Description: separately) (Blue Sea No. 2146) Manual control switch provides an added level of safety allowing control with or without power, and offering LOCK OFF capability for servicing 500A magnetic latching (bi-stable) relay automatically combines batteries during charging and isolates
- Input Voltage: 12 to 24 volts
- Output Voltage: 12 to 24 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Waytek, Inc.
Description: 78010 (sold separately) (Blue Sea No. 2146) Manual control switch provides an added level of safety allowing control with or without power, and offering LOCK OFF capability for servicing 500A magnetic latching (bi-stable) relay automatically combines batteries during charging and
- Input Voltage: 12 to 24 volts
- Output Voltage: 12 volts
- Operating Temperature: -10 to 60 C
Find Suppliers by Category Top
More Information Top
-
Analytical and Monte Carlo study of two antidots in magnetic nanodisks
with vortex-like magnetization
Basic logical operations have been obtained by means of bistable magnetic switching [9].
-
Fundamental Characteristics Of The Litton Iron Garnet Magneto-Optic Spatial Light Modulator
The basic effects are bistable magnetic switching of mesa -sized magnetic domains and modulation of polarized light by means of the Faraday effect.
-
Magnetic Bistable Switching Element Implemented on Quasi-CPW Inductively-coupled Slot Antenna - Conference papers - VDE Publishing House
PROCEEDINGS Magnetic Bistable Switching Element Implemented on Quasi-CPW ...
-
A Primer on Pacemaker Programmers
1993. via percutaneous manipulation with a triangular Keith needle.^ Otber pacers could be noninva- sively altered through a bistable magnetic switch selecting for one of two possible pacing rates." .
-
Cardiac Pacing:
A magnetic bistable switch was available in a pacemaker manufactured in 1961.
-
Current
… to fix of PVC with overhead bracket roller, innenliegendem counterweight rnit built-in magnet and with wall holders, to iiberwachenden a between the float and the counterweight taut cable and on the transparenten PVC-tube, mounted, adjustable, bistable magnetic switches in beliebigeranzahl.
-
The Early History of Cardiac Pacing
Magnetic Bistable Switch .
-
How hole defects modify vortex dynamics in ferromagnetic nanodisks
Basic logical operations have been obtained in these lines by means of bistable magnetic switching [17].
-
Effects of longitudinal currents and torsion on the magnetization processes in amorphous wires
The well known bi- stable magnetic switching character is also observed in our Inverse-Wiedmann-Effect, IWE, studies of these wires.
-
Final program
4.8 Magnetic Bistable Switching Element Implemented on Quasi-CPW Inductively-coupled Slot Antenna .
Indicates content that may require registration and/or purchase.