Products/Services for Bitrode Cycler

  • Thermal Cyclers-Image
    Thermal Cyclers - (72 companies)
    Thermal cyclers are laboratory instruments capable of generating and maintaining specific temperatures for a defined period of time. Specific devices are similar to either batch heaters or chillers in that they heat or cool only. Unlike large-scale...
    Block Type
    Programmable
  •  
    Real-Time PCR Instruments - (40 companies)
    Real-Time PCR Instruments are machines that amplify and detect DNA. They combine the functions of thermal cyclers and fluorimeters, enabling the process of real-time PCR.
  • Burn-in Test Equipment-Image
    Burn-in Test Equipment - (38 companies)
    Burn-in test equipment uses elevated voltages, temperatures and power cycling to evaluate high power chips, boards or products. The burn-in process accelerates failures normally seen as "infant mortality " in a device. Burn-in test equipment uses...
  •  
    Product Data Management Software (PDM) - (101 companies)
    Product data management software (PDM) is used to manage the entire life cycle of a product, or the development, operation and maintenance of a product. Product data management software usually tracks and controls data pertaining to a particular...
  • Heat Pumps-Image
    Heat Pumps - (286 companies)
    Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space. Heat pumps are reverse cycle air conditioners. Heat pumps use a complete cycle system to supply...
  •  
    Product Lifecycle Management Software (PLM) - (192 companies)
    Product lifecycle management software (PLM) is used to manage the entire life cycle of a product, or just the product's development, operation, and maintenance. Applications. There are two basic types of applications: PLM and PDM. Full product...
  •  
    Chillers (industrial) - (545 companies)
    Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes. Industrial chillers provide a constant stream of coolant for manufacturing and laboratory processes...
  •  
    Microplate Washers - (47 companies)
    Microplate washers combine buffer dispensing and aspiration cycles to remove reagents from sample wells. Microplate washers are used to remove reagents from sample wells on microplates and to prepare them for the next step in an assay or procedure...
  •  
    Flexible Expansion Joints - (444 companies)
    Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles. Description. Expansion joints connect two fixed assemblies or pipes and allow movement due to service load...
  •  
    Thermoelectric Coolers - (87 companies)
    Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required. Thermoelectric cooling is produced when direct current (DC) is applied across...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Lake Shore Cryotronics, Inc.
Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Lake Shore Cryotronics, Inc.