-
Supplier: Budnick Converting, Inc.
Description: tesa® ACXplus 7811 Black Line is a 43 mil deep black double-sided acrylic foam tape for mounting automotive exterior trims and parts. It provides high bonding power on MSE clear coats and plastics like ABS and chromed ABS, and performs outstandingly on PC
- Thickness: 0.043000000000000003 inches
- Peel Strength / Adhesion: 18.25 lbs/in
- Features: Acrylic / Acrylate, Double-Sided Adhesive, Foam, Plastic / Polymer, Specialty / Other
-
Supplier: tesa tape, inc.
Description: tesa® 4976 is a double-sided tape consisting of a conformable black open cell PU-foam backing and a tackified acrylic adhesive. tesa® 4976 features especially: Good compensation for design tolerances Level out different thermal elongation of materials Shock
- Thickness: 0.0213 inches
- Adhesive: Acrylic
- Features: Acrylic / Acrylate, Double-Sided Adhesive, Foam
-
Supplier: tesa tape, inc.
Description: 4957 is a double-sided tape consisting of a very conformable closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable and available in black and white color. 4957 features especially:High immediate bondi
- Thickness: 0.043000000000000003 inches
- Peel Strength / Adhesion: 2.28125 lbs/in
- Temperature Resistance: 80 C
- Adhesive: Acrylic
-
-
Supplier: Budnick Converting, Inc.
Description: tesa 6265 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive.
- Thickness: 0.00984 inches
- Peel Strength / Adhesion: 9.134375 lbs/in
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: tesa 62624 is an 8mil black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive.
- Thickness: 0.00787 inches
- Peel Strength / Adhesion: 9.134375 lbs/in
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: Plastic / Polymer
-
Supplier: Waytek, Inc.
Description: 3M 7000028997 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Operating temperature: -31°F (-35°C) to 230°F (110°C) Permanent assembly tape Can be used in fire retardant applications Constructed of
- Width: 0.75 inches
- Thickness: 0.045 inches
- Features: Double-Sided Adhesive, Foam
-
Supplier: Custom Fabricating & Supplies
Description: Our Rubber Adhesive Double Sided Polyethylene Foam tape is available in black or white. This double sided tape offers good shear strength and excellent initial tack. Rubber adhesives offer the maximum holding power in the shortest amount of
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 7.6875 lbs/in
- Features: Double-Sided Adhesive, Foam
- Adhesive: Rubber
-
Supplier: Adhesive Applications
Description: 1372 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white glassine paper liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning,
- Thickness: 0.03485 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: -28.88888888888889 to 68.33333333333333 C
- Features: Double-Sided Adhesive, Foam
-
Supplier: Adhesive Applications
Description: 3308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning,
- Thickness: 0.1298 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -12.222222222222221 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: 3316 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability,
- Thickness: 0.0673 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -12.222222222222221 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: 3332 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability,
- Thickness: 0.03605 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -12.222222222222221 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape VG1216 black double-sided foam tape comes in a 1/4 in width, 150 ft length, uses an acrylic adhesive and is packaged 78 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Width: 0.25 inches
- Thickness: 0.0625 inches
- Adhesive: Acrylic
- Features: Foam, Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape VG1216 black double-sided foam tape comes in a 1/2 in width, 150 ft length, uses an acrylic adhesive and is packaged 40 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Width: 0.5 inches
- Thickness: 0.0625 inches
- Adhesive: Acrylic
- Features: Foam, Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape VG1216 black double-sided foam tape comes in a 3/8 in width, 150 ft length, uses an acrylic adhesive and is packaged 53 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Width: 0.375 inches
- Thickness: 0.0625 inches
- Adhesive: Acrylic
- Features: Foam, Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape VG708 black double-sided foam tape comes in a 1/8 in width, 85 ft length, uses a rubber/acrylic adhesive and is packaged 53 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Width: 0.125 inches
- Thickness: 0.375 inches
- Adhesive: Acrylic, Rubber
- Features: Foam, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa 62622 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive.
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 7.7075 lbs/in
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: Plastic / Polymer
-
Supplier: Ellsworth Adhesives
Description: 3M Double Coated Polyethylene Foam Tape combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 1 in x 72 yd Roll.
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Foam, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 4462 Double Coated Polyethylene Foam Tape combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 1/4 in x 72 yd Roll.
- Features: Double-Sided Adhesive, Foam, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 6 in x 5 yd
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Foam, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 1 in x 5 yd
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Foam, Specialty / Other
-
Supplier: Can-Do National Tape
Description: Black VHB Foam Tape 3M 4949 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4949, 36 yd. Black is a firm double sided, pressure sensitive, closed cell acrylic foam tape. Bonds high surface energy substrates.
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Newark, An Avnet Company
Description: 1/16 inch thick Double Coated PE Foam Tape 1/2 x 36 yd Black
-
Supplier: Can-Do National Tape
Description: 3M Acrylic Plus Tape 3M PT1500 Double Sided Foam Tape, 60 mil 3M™ Automotive Double Sided Acrylic Plus Tape PT1500 is a 60 mil (1.52 mm) (0.060 in) thick, black, double-coated foam tape with a red polyethylene liner
- Features: Foam
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: RS Components, Ltd.
Description: ACXplus 2900 micron black
- Temperature Resistance: 220 C
- Adhesive: Acrylic
- Features: Acrylic / Acrylate, Double-Sided Adhesive, Foam, Plastic / Polymer, Specialty / Other
-
Supplier: Can-Do National Tape
Description: Black or White VHB Foam Tape 3M 5962 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5962, 36 yd. Black or White. A very conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: 3M™ Double Sided Automotive Tape DC2005PET is a 0.5 mm (0.020 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape is designed for the attachment of nameplates, badges and emblems
- Features: Double-Sided Adhesive
-
Supplier: Newark, An Avnet Company
Description: 3M Double Coated Polyethylene Foam Tape 4496 Black, 1 in x 36 yd 1/16 in, 9 per case Bulk
-
Supplier: Newark, An Avnet Company
Description: TAPE, 304.8MM X 304.8MM, BLACK, PE FOAM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyethylene Foam
-
Supplier: Newark, An Avnet Company
Description: TAPE, 101.6MM X 25.4MM, BLACK, PE FOAM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyethylene Foam
-
Supplier: DigiKey
Description: "Double Coated, Double Sided Tape Acrylic Adhesive Black 12.00"" (304.80mm) X 108' (32.9m) 36 yds"
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Foam
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ VHB™ 4952 is a black, 0.025" (0.6 mm) tape with a modified acrylic adhesive and a very conformable, acrylic foam core. This provides an extraordinarily strong double sided foam tape that adheres to a broad range of substrates including aluminum,
- Width: 0.5 to 2 inches
- Peel Strength / Adhesion: 1.0625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Dielectric / Insulating, Permanent
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermalbond V2100 spacer tape is available in a wide range of thicknesses and configurations with black or grey color, utilizing high-strength acrylic adhesive on both sides of the foam. The two-sided adhesive configuration delivers secure temporary bonding, insuring
- Thickness: 0.12598425196850394 to 0.5 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond V2800 series bonding tapes combine a black polyurethane foam substrate with a high-performance, pressure-sensitive acrylic adhesive on both sides. The foam substrate allows energy and stress in the joint to be dissipated over the entire bond. Applications: Window
- Thickness: 0.031496062992125984 to 0.11811023622047244 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink TC-4430 is a black 0,6 mm asymmetrical adhesive foam tape especially designed for exterior applications like letterings or steptrims. The adhesive on the liner side is a specially designed pure acrylic adhesive that provides high adhesion and superior permanent bonding
- Thickness: 0.026771653543307086 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Total Plastics, Inc.
Description: Black, Gray and White. Minimums may apply. Closed Cell PVC Foam with a pressure-sensitive adhesive on both sides. Interior/Exterior Glazing Sealant for Metal, Wood and Vinyl Sash Systems Residential/Commerical Windo Glazing for Joints with High Movement Heating and Ventilation Duct
- Features: Double-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
Find Suppliers by Category Top
Featured Products Top
-
with an acrylic-based adhesive system. The 3M™ Electrically Conductive Double-Sided Tape 9793KT Series uses a nickel/copper-coated conductive foam carrier for applications requiring mechanical compliance and cushioning; the 3M™ Electrically Conductive Double-Sided Tape 9793KW Series (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
the holders in place. These double-sided foils feature a foam carrier. STYLE-CASE’s operating panel is recessed to protect a membrane keypad. The integrated battery compartment can accommodate two AAA (sizes S, M) or two AA (size L) cells. Size L is also available without a battery (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
On‐Substrate Preparation of an Electroactive Conjugated Polyazomethine from Solution‐Processable Monomers and its Application in Electrochromic Devices
Electrochromic devices were fabricated by sandwiching a UV curable gel electrolyte between a blank ITO electrode and an ITO-covered 3 by using a double sided black foam tape as a spacer.
-
India Structure, India Structure Manufacturers (Page 6)
KOTADIA ENGINEERS'S AKO SPACER TAPE is for fulfilling spaces. it is basically double sided black foam tape . it is available in 6mm ,8mm, 10mm, 12mm. any other width is available on customer demand.
-
Bioinspired Bioadhesive Polymers: Dopa‐Modified Poly(acrylic acid) Derivatives
We compared the projected cross-sectional area calculated based upon the probe radius and penetration depth measured by the TA against the area of the carbon black residue left on double - sided foam tape as analyzed by ImageJ (Figure 4).
-
Grainger.com
• Double Sided VHB Tape , Material Conformable Foam , Black , Shape Continuous Roll, Width 1 In., Length 36 yd., Thickness 45 mil, Tensile Strength 90 lb./in., Adhesion Strength 352 oz./in., Modified Acrylic Adhesive, Performance Temp.
-
Adhesives Research Offers Next Generation Of ARclad Window Glazing Tapes
ARclad 8416 ( black ) and ARclad 8516 (white) are double - sided foam tapes specifically developed to achieve higher glazing performance by combining a high-performance acrylic adhesive with a strong, but flexible, foam carrier.
-
RNA Detection and Visualization
Injection dish: We line a small plastic dish with 1/8-in. thick black foam rubber, cut to fit and secured to the dish with double - sided tape .
-
Foam Tape - Foam Tape Manufacturers, Suppliers
Acrylic Adhesive Double Sided PE Foam Tape Backing PE foam Adhesive Acrylic adhesive Color White, Gray, Black Usage Widely used in automotive interior and exterior components, signs, nameplates and other fixing and...
-
Convergent Pad Polishing of Amorphous Silica
The workpiece was uniformly loaded at 2068 Pa using a steel weight attached by double - sided tape , by pitch button block- ing (Blocking Pitch-1 Black , Universal Photonics, 11 buttons, 4 … … cooled at ~6°C/h), or by foam blocking (3 mm thick …
-
Potassium emission absorption system. Topical report 12
… lW, l",W'), 1/4"-20 set screws wMylon tips, 1/8"-32 set screws wMylon tips, Washers (metal &Nylon), Cap head 1/4"-20 bolts, Collars, Clamps, Double - sided Foam Tape MiscellaneousElectronics & Cables: Digital … … Measures (lol, 25'), Tape ( Black Electrical,AluminumBacked Tape, Yellow …
-
http://dspace.mit.edu/bitstream/handle/1721.1/42436/23934975-MIT.pdf?sequence=2
isolate the track from its base, the base was covered with a 1/16" black rubber sheet, and the track was then glued onto the rubber surface via a double sided foam tape .
Indicates content that may require registration and/or purchase.