-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Lag screws, also sometimes called lag bolts, are basically "large wood screws". A typical lag bolt can range in diameters from 1/4" to 1 1/4", and lengths from 1/4" to 6" or longer, with coarse threads similar to a wood-screw. The head is typically an
- Length: 0.25 to 6 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Head Type: Hexagon Head
- Screw Type: Lag Screw
-
Supplier: L.H. Dottie Company
Description: HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 5/16 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 1/2 INCH DRIVE SIZE HEX DRIVE STYLE LAG MODEL
- Length: 1 inch
- Inch: 5/16"
- Standard Drives: Hex Socket / Allen
- Screw Type: Lag Screw
-
-
Supplier: Peco Fasteners, Inc.
Description: HEX TYPE 1-1/2 INCH 1.5 LENGTH - DECIMAL 1-1/2 LENGTH - FRACTIONAL 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 1.5 inch
- Inch: 3/8"
- Screw Type: Lag Screw
-
Supplier: Ebinger Manufacturing Corp.
Description: HEX TYPE 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 2 inch
- Inch: 3/8"
- Standard Drives: Hex Socket / Allen
- Screw Type: Lag Screw
-
Supplier: Minerallac Company
Description: ACOUSTICAL EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL DIAMETER TEK POINT END TYPE APPLICATION DRYWALL, WOOD AND CEILING TILE PACKAGING QUANTITY 100 PER BOX
- Length: 4 inch
- Inch: 1/4"
- Screw Type: Lag Screw
- Material: Steel
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the
- Screw Type: Lag Screw, Self Drilling / Thread Cutting Screw
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the
- Screw Type: Lag Screw
Find Suppliers by Category Top
Featured Products Top
-
environments. Finishing options are also available to improve aesthetic or functional properties, such as increasing material strength or corrosion resistance. Some of the types of finishing that the company provides include black oxide, hot dip galvanizing, zinc plating and chrome plating, to name a few of the many plating options that are available. National Bolt & Nut Corporation. Your source for quality fasteners. National Bolt & Nut Corporation 's experience allows them to offer high-quality... (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
environments. Finishing options are also available to improve aesthetic or functional properties, such as increasing material strength or corrosion resistance. Some of the types of finishing that the company provides include black oxide, hot dip galvanizing, zinc plating and chrome plating, to name a few of the many plating options that are available. National Bolt & Nut Corporation. Your source for quality fasteners. National Bolt & Nut Corporation 's experience allows them to offer high-quality... (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43126/245539427-MIT.pdf?sequence=2
* 3/8" x 8" Stainless Steel Lag Screw : Qty 4, $10.38, McMaster PN 92351A662 * 3/8" x 1.5" Stainless Steel Bolt … … Glove, X-Large, MC:# 5379T14 - qty 2, 8.98 * Wire Eyebolt with Nut Black Oxide , 3/4"-10, 11-15/16" …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 74650,'laetrile'),(74651,'laevulose'),(74652,'lafayette'),(74653,'laffer'),(74654,'laffer curve'),(74655,'laffite'),(74656,'lafitte'),(74657,'lafora\'s disease'),(74658,'lag'),(74659,'lag b\'omer'),(74660,'lag bolt'),(74661,'lag screw '),(74662,'lagan'),(74663 … … 74677,'lagger'),(74678,' lagging '),(74679,'lagidium'),(74680 … … aspen'),(75226,'largeleaf holly'),(75227,'largely'),(75228,'largemouth'),(75229,'largemouth bass'),(75230,'largemouth black bass'),(75231,'largemouthed … … 'magnesium bicarbonate'),(80259,'magnesium carbonate'),(80260,'magnesium hydroxide'),(80261,'magnesium nitride'),(80262,'magnesium oxide '),(80263,'magnesium …
-
$40-$45 Screws - Fasteners - Grainger Industrial Supply
Metric Socket Head Cap Screw , Material Alloy Steel, Black Oxide , Drive Type Hex Socket and Thread Direction Right Hand; Varies by Head Type, Thread Dia., Thread Size and... • Hex Lag Screw, 18-8,3/8x2 1/2, PK25Hex Lag Screw,18-8,3/8x2 1/2,PK25 .
-
Practice of Intramedullary Locked Nails
In vivo, this may cause malfunction at sliding connections, e.g. between lag screw and nail. It is affected by abrasion of hard surface oxides , which do not show sufficient adhesion to the … The removed ox- ides are seen as black particles.
-
Littelfuse - V275LA20AP - Passive Components - Varistors (MOV) - Allied Electronics
Varistor, Circuit Protection;250VAC;620V;6500A;Metal Oxide ;1000pF;Radial Fuse; Cylinder; Time- Lag ; 0.5 A; 250 VAC; 5x20mm; Glass; Cartridge connector,plastic circ,male panel recept,3+gnd silver plt cont, screw term, black .
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0,0,0,0,0 lady_tulip_N 0,0,0,0,0 ladybird_beetle_N 0,0,0,0,0 lafora's_disease_N 0,0,0,0,0 lag_b'omer_N 0,0,0,0,0 lag_bolt_N 0,0,0,0,0 lag _ screw _N 0,0,0 … … largeleaf_holly_N 0,0,0,0,0 largemouth_bass_N 0,0,0,0,0 largemouth_ black _bass_N 0,0 … … magna_mater_N 0,0,0,0,0 magnesium_hydroxide_N 0,0,0,0,0 magnesium_ oxide _N 0,0 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… pleochroism_N|3 steadily_R|6 field_strength_N|1 potential_energy_N|2 field_of_force_N|3 insulator_N|6 joule_N|4 erg_N|2 inertial_frame_N|1 by-product_N|7 action_potential_N|1 tumultuous_J|2 deluge_N|2 mirage_N|1 arthurian_J|1 morgan_le_fay_N|1 line_of_force_N|2 atomic_spectrum_N|1 fog_N|11 air_mass_N|4 cold_front_N|1 squall_N|3 overlying_J|1 upthrust_N|1 fortunate_J|7 dusk_N|2 cyclone_N|2 lagging _N|1 magnetic_induction_N|1 light_beam_N|3 emf_N|2 … … yew_N|12 ginkgoales_N|1 cordaitales_N|1 cordaites_N|1 screw _pine_N|3 structurally_R|3 pinopsida_N|1 profusely_R|9 … … shamrock_N|1 family_mimosaceae_N|1 genus_mimosa_N|1 semi-climbing_J|1 semi-erect_J|2 mimosa_N|2 genus_acacia_N|2 shittah_tree_N|1 acacia_N|4 foul-smelling_J|15 black _catechu_N|2 acacia_catechu_N|1 healthful_J|5 … … latency_stage_N|1 genital_stage_N|1 repressed_J|1 keep_up_V|3 dieting_N|1 reducing_agent_N|3 somehow_R|1 exponential_return_N|2 lengthening_N|1 unconnected_J|3 climb_down_V|1 hacker_N|1 ferric_ oxide _N|8 physical_process_N|2 softened_J|2 …
-
$70-$80 Screws - Fasteners - Grainger Industrial Supply
Socket Set Screw , Alloy Steel, Black Oxide Finish, Thread Size 3/8-24, Point Type Cup, Point Material Alloy... • Hex Lag Screw, Galv, 3/8x7 L, PK50Hex Lag Screw,Galv,3/8x7 L,PK50 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… knob knot know kohl kong labs lace lack lacs lacy lade lads lady lags laic laid lain … … binge bingo biome biota biped birch birds birth bison bitch bites biter blabs black blade blahs blame … … ovary ovate ovens overt ovine ovoid ovule owing owlet owned owner oxbow oxeye oxide oxlip ozone paces … … scone scoop scoot scope score scorn scots scour scout scows scowl scram scrap screw scrim scrip scrod …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0,0,0 ladybird_beetle_N 0,0,0,0,0 laffer_curve_N 0,0,0,0,0 lafora's_disease_N 0,0,0,0,0 lag_b'omer_N 0,0,0,0,0 lag_bolt_N 0,0,0,0,0 lag _ screw _N 0,0,0 … … largeleaf_holly_N 0,0,0,0,0 largemouth_bass_N 0,0,0,0,0 largemouth_ black _bass_N 0,0 … … magnesium_hydroxide_N 0,0,0,0,0 magnesium_nitride_N 0,0,0,0,0 magnesium_ oxide _N 0,0 …
Indicates content that may require registration and/or purchase.