-
Supplier: Star SU LLC
Description: The Blanchard 26 series is ideally suited for medium size work pieces, which must be ground to close size, flatness and parallelism tolerances, as well as to fine surface finish requirements. It is offered with a 100 horsepower grinding wheel drive system for work pieces
-
Supplier: DCM Tech Inc.
Description: IG 180 SD blanchard grinder style Rotary Table Surface Grinder DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of process cleanliness
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: DCM Tech Inc.
Description: Intelligent Autofeed not only advances the grinding wheel but senses motor load and backs off incrementally if the wheel loads up. At the end of the grinding cycle this incremental wheel retraction provides a final sparkout for improved finish and surface accuracy.
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 to 10 HP
- Current: 30 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
-
Supplier: DCM Tech Inc.
Description: The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional
- Rotary Speed: 200 to 1,180 rpm
- Power: 50 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: DCM Tech Inc.
Description: table grinding action, coupled with a CBN superabrasive grinding wheel to sharpen tools to “as new” condition and performance. It is sold as a complete package with manual feed control, coolant system, self dressing CBN grinding wheel and a universal fixture that
- Rotary Speed: 0 to 3,600 rpm
- Power: 2 HP
- Current: 20 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Single-Phase
-
Supplier: Walter Surface Technologies
Description: The Straight-Mate™ packs a punch as the ultimate lightweight straight grinder with Walter’s Dynamax™ variable speed control and RPM range of 1,600 to 4,800. A versatile grinding, polishing and buffing tool. FEATURES RPM range: 1,600-4,800 Lightweight: 7 lbs (3.2 kg) Max wheel diameter:
- Rotary Speed: 1,600 to 4,800 rpm
- Power: 1.74228650037367 to 2.01033057735423 HP
- Current: 6.5 to 11.8 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
-
Supplier: DEPRAG, Inc.
Description: the push of a button; keyless wheel/disk replacement possible High operating safety Adjustable exhaust - left / right Air T These robust high-powered grinders are best used for the scrubbing and leveling of cast-iron-parts - steel parts - welding seams - non-ferrous metals of all types and
- Rotary Speed: 8,500 to 12,000 rpm
- Power: 2.41239669282508 to 2.9484848467862 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Rotary Surface (e.g., Blanchard)
Find Suppliers by Category Top
More Information Top
-
Fabrication Methods for Precision Optics
Typical surface grinding Blanchard wheel .
-
Author Index to Ceramic Abstracts for November
Blanchard Machine Co. (Mass.), has issued a booklet entitled Blanchard Grinding Wheels .
-
The Large Optical Generator: A Progress Report
For edging, roughing, or flat surfacing, a cup- shaped, Blanchard -type grinding wheel is used.
-
Edge cladding gain media according to IL-11317
We also prepared edges using a rough blanchard wheel, a smooth blanchard wheel , and a medium grinding wheel.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/2191/IJMACTOOL-D-08-00146%20Figs.pdf?sequence=2
Contact length between grinding wheel and silicon wafer in Blanchard -type and creep-feed wafer grinding (after [40]).
-
Increase of high-temperature strength of sapphire by polishing, heat treatments, and doping
Procedure 3 - Grinding with diamond pellets adhered to the Blanchard -type wheel - Polishing with a 2 j.tm diamond slurry on polishing lap .
-
ZASMHBA0003055
The typical products used for grinding technical ceramics are cutoff blades and Blanchard or disk wheels .
-
Navy mechanical test results from the sapphire statistical characterization and risk reduction program
For initial preparation at Meller Optics, parts were mounted on a fixturing plate for Blanchard Grinding (1 1-16 Model) with a 220 grit diamond wheel to remove 250 .tm from each side and face and 500 pm from each end.
-
ZNI546
Table 1 Grinding Wheels for Nickel-Base Maker of wheel Atlantic Bay State Blanchard National Norton Radiac Horizontal spindle SC5 36K5 WI C-36 I H8-V32 C-601G8-V32 ..
-
Installation Limitations For IDSS Sonar Domes And Their Effect On System Performance
Utilizing a calibration fixture which emulates the shipboard foundation: 1 in. blanchard ground steel plate and 0.5 in. aluminum azimuthal plate, and having 3 telescoping wheels : the HIPPY can be leveled, then elevated with the front wheel while pivoting on the …
Indicates content that may require registration and/or purchase.