Products & Services

See also: Categories | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Advanced Microsystems for Automotive Applications 2010
    power train efficiency, driving cycle, sensorless BLDC motor control, PMSM sine wave motor control, water pump, fuel pump, oil pump, cooling fan, HVAC blower , power steering .
  • An improved microcontroller-based sensorless brushless DC (BLDC) motor drive for automotive applications
    As matter of fact, BLDC motors are being designed in or currently used in power steering, engine cooling fan, fuel/water pump, air conditioning compressor and HVAC blower motors.
  • A novel microcontroller-based sensorless brushless DC (BLDC) motor drive for automotive fuel pumps
    The proposed sensorless BLDC drive has been successfully applied to some home appliances for compressors, air blowers , and vacuum cleaner applications as well as automotive fuel pump, engine cooling fan, and HVAC blower motor applications.
  • Magnetic Sensors Market Tracker - H1 2013
    A non-exhaustive list includes: HVAC blower motor Steering (EPAS) motor Air input lap (air quality system) Seat motors Window Lifter (anti-trap) Electronic parking brake motor Headlight position / washer motor Sunroof motor Tachometer motor Tachometer motors Wiper and washer motor … Growth is based on the increased use of BLDC motors for reasons of reliability and lower power …
  • Magnetic Sensors H2 2012 Market Tracker
    A non-exhaustive list includes: • HVAC blower motor • Steering (EPAS) motor • Air input lap (air quality system) • Seat motors • Window Lifter (anti-trap) • Electronic parking brake motor • Headlight position/washer motor • Sunroof motor • Tachometer … Growth is based on the increased use of BLDC motors for reasons of reliability and lower power …
  • A constant air flow rate control of blower for residential applications
    Although the control law shown in Eq. (1) can be realized easily with high performance drive systems such as vector controlled induction or BLDC drives, however, such systems are not practical for residential HVAC applications due to the cost of position/velocity sensor … … with positional sensor require additional space for installation, and the physical space in blowers are often limited …
  • A study on the design and manufacture of HVAC Double Cylinder Motor for a car blower
    Car Blower Motor of HVAC (Heating Air Conditioning) have been used as t attached inside of a car. Recently, BLD developed to improve the DC Motor BLDC Motor can not be a substitute f because …
  • The North American Automotive Supplier Report
    The solutions are for automotive permanent magnet synchronous motor (PMSM) or brushless DC ( BLDC ) motor control. These kits help reduce the time required for developing automotive motor control applications such as HVAC blowers , electric power steering, engine cooling fans, fuel, water and oil pumps and wipers.
  • The North American Automotive Supplier Report
    The solutions are for automotive permanent magnet synchronous motor (PMSM) or brushless DC ( BLDC ) motor control. These kits help reduce the time required for developing automotive motor control applications such as HVAC blowers , electric power steering, engine cooling fans, fuel, water and oil pumps and wipers.
  • The European Automotive Supplier Report
    The solutions are for automotive permanent magnet synchronous motor (PMSM) or brushless DC ( BLDC ) motor control. These kits help reduce the time required for developing automotive motor control applications such as HVAC blowers , electric power steering, engine cooling fans, fuel etc.