-
Supplier: Microchip Technology, Inc.
Description: The MTD6505 device is a 3-phase full-wave sensorless driver for brushless DC (BLDC) motors. It features 180° sinusoidal drive, high torque output and silent drive. With the adaptive features, parameters and wide range of power-supplies (2V to 5.5V), the MTD6505 is intended to cover a broad
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools DAvE Drive Application Code Generator for PMSM and BLDC Motor Control with Infineon's 8- and 16-bit Microcontrollers
-
Supplier: Thor Power Corporation
Description: Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current
- Other Output Power: 2 HP
- Shaft Speed: 30,000 rpm
- Diameter / Width: 2.4 inch
- Housing Length: 3.9 inch
-
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: pluggable screw terminals. A build-in ramp generator allows parameterized smooth positioning. The TMCM-171 supports BLDC motors with nearly any number of poles and incremental encoders with nearly any resolution.The TMCM-171 integrates a velocity regulator, a position regulator and a
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-170 is a controller / driver module for high performance servo drives based on brushless DC motors. It gives a high resolution like a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. A built-in ramp generator allows parameterized
-
Supplier: Microchip Technology, Inc.
Description: The MTD6508 device is a 3-phase full-wave sensorless driver for brushless DC (BLDC) motors. The MTD6508 offers start-up output slew rate and PWM duty cycle control that allow designer to balance between acoustic performance and reliability. With the adaptive features, parameters and wide
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: SAE International
Description: multicore platforms. The framework consists of a modeling and simulation tool (including hierarchical state machines) and a code generator for the development of the functional model of controls and the definition of their task implementation; an OSEK/AUTOSAR operating system and device
-
Supplier: ElectroCraft
Description: EA25 Drives Technology: Brushless, Speed/Torque Control Quadrants: 2 Nominal Current: 6A For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small rugged aluminum case which can be DIN-rail mounted or panel mounted for easy integration.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 volts
- Rated Power: 1,260 watts
- Continuous Output Current: 18 amps
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Position sensorless BLDC drivers (no Hall sensor required) 180° sinusoidal drive, for high efficiency and low acoustic noise Support 2V to 5.5V power supplies Speed control through PAM and/or PWM Built-in directional control (DIR) pin Built-in frequency generator
-
Supplier: Microchip Technology, Inc.
Description: Dead time for rising and falling edges 7.14 ns PWM resolution PWM support for: Inverters, PFC, Lighting BLDC, PMSM, ACIM, SRM Inverters, PFC, Lighting BLDC, PMSM, ACIM, SRM Programmable Fault inputs 3.0V to 3.6V, -40ºC to +150ºC, DC to 40 MIPS Flexible trigger configurations for ADC
- Pin Count: 52
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: reliability of a BLDC drive. It integrates a position regulator and a ramp generator. The integrated ramp generator provides for parameterized smooth positioning and supports an external switch as an absolute position reference. Specifications Electrical data supply voltage 12V
-
Supplier: Infineon Technologies AG
Description: DAvE Drive Application Code Generator for PMSM and BLDC Motor Control with Infineon's 8- and 16-bit Microcontrollers Order Nr.: KIT_AK_DAVEDRIVE_V3 Price: 349,- EUR Buy Online DAvE Drive is a GUI based software tool that allows application developers to configure XC800 and XE164
- Bus Width: 16-Bit
- Category: Development Board
- Features: Other
-
Supplier: Infineon Technologies AG
Description: BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing Applications Belt starter generator 48 V – inverter ISG Chassis control & safety Electric power steering (EPS) EV traction inverter Windshield wiper system Designers who used this product also
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9872-2QTW40 offers high reliability within automotive BLDC applications in TQFP package The TLE9872-2QTW40 is part of the MOTIX™ TLE987x product family. The TLE9872-2QTW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: generator 1x low-side shunt current sense amplifier 1x 10-bit ADC/12 ch and 1x 8-bit ADC/9 ch 9x 16-bit timer, 1x 24-bit timer Temperature range Tj: -40°C up to 150°C Ultra compact application footprint with VQFN-48 packages Applications Diesel direct injection Roof control module with
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
More Information Top
-
Maximum power throughput in the multiphase brushless DC generator
Abstract: An advanced control technique for maximum power throughput of the multiphase brushless DC ( BLDC ) generator is presented.
-
Brushless DC generator controlled by constrained predictive algorithm
The BLDC generator produces three-phase emfs having trapezoidal shapes, whose magnitudes and frequency are directly proportional to the shaft speed.
-
Direct power control of brushless DC generator for automotive applications
Among several kinds of PM generators, the brushless DC ( BLDC ) generator is the best candidate for improving power density [1].
-
Predictive control of standalone brushless DC generators
The BLDC generator produces three-phase emfs having trapezoidal shapes whose magnitudes are directly proportional to the speed.
-
A brushless DC generator & synchronous rectifier for isolated telecommunication stations
This paper represents a new telecom power system using local micro-sources, i.e., a wind turbine driven brushless de ( BLDC ) generator and a battery pack.
-
Brushless DC generator controlled by predictive algorithm
The BLDC generator produces three-phase emfs having trapezoidal shapes, as shown in Fig. 1, whose magnitudes are directly proportional to the speed.
-
Power density maximization of the brushless DC generator
This paper presents an advanced control technique for power density maximization of the Brushless DC ( BLDC ) generator by using linear tracking method.
-
Power Generation in Series Mode
The on operating point may be chosen based on fuel economy, emissions, and the characteristics of the PM BLDC generator .
-
Position sensorless brushless DC motor/generator drives: review and future trends
Position sensorless BLDC generator drives .
-
2004 Subject Index
improv. power dens. and effic. of BLDC generator , practical control.
Indicates content that may require registration and/or purchase.