-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to
- Pressure Rating: 4,000 psi
- Media Temperature: -65 to 600 F
- Number of Ports/Ways: 3
- Media: Air, Compressed Air, Water
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to
- Flow (Cv): 0.5 to 1.1
- Pressure Rating: 6,000 psi
- Media Temperature: -10 to 400 F
- Number of Ports/Ways: 2
-
Supplier: SC Hydraulic Engineering Corporation
Description: The DRV series adjustable hydraulic relief valves are available in five pressure ranges between 100 psig and 60,000 psig. Constructed of Stainless steel the valves can be used for most industrial fluids including water. The valve once set will not allow system
- Valve Size: 0.5625 inch
- Pressure Rating: 30,000 psi
- Controlled Pressure Range: 10,000 to 30,000 psi
- Number of Ports/Ways: 2
-
-
Supplier: Bell & Gossett, a xylem brand
Description: through PT-457) completely isolate the water from the steel shell. Residential and Commercial Applications. Controls System Pressure. Protects Plumbing Fixtures. Eliminates Relief Valve Blow-Off. FDA Approved Materials. ASME Construction High Maximum Operating
- Volume Capacity: 2.1 to 528 gallons
- Pressure Rating: 0 to 250 psi
- Type: Expansion Tank
- Material: Steel
-
Supplier: Bell & Gossett, a xylem brand
Description: Bell & Gossett expansion tanks are designed to absorb the force of thermal expansion in hydronic heating and domestic potable water systems. Series HFT tanks for hydronic heating systems are available in sizes from 2 – 86 gallons. Tanks for potable water systems,
- Volume Capacity: 2 to 528 gallons
- Pressure Rating: 0 to 150 psi
- Type: Expansion Tank
- Material: Steel
-
Supplier: Zurn Industries LLC
Description: with Blow-Out Accessory prevents costly freeze damage and improves productivity when freeze is quickly approaching EZSwap Pressure Vessel can be removed and replaced in seconds, reducing repair cost and water system down time EZSwap Pressure Vessel is serviceable off-line
- Valve Size: 1.5 inch
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Zurn Industries LLC
Description: with Blow-Out Accessory prevents costly freeze damage and improves productivity when freeze is quickly approaching EZSwap Pressure Vessel can be removed and replaced in seconds, reducing repair cost and water system down time EZSwap Pressure Vessel is serviceable off-line
- Valve Size: 1 inch
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Zurn Industries LLC
Description: with Blow-Out Accessory prevents costly freeze damage and improves productivity when freeze is quickly approaching EZSwap Pressure Vessel can be removed and replaced in seconds, reducing repair cost and water system down time EZSwap Pressure Vessel is serviceable off-line
- Valve Size: 0.75 inch
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Zurn Industries LLC
Description: with Blow-Out Accessory prevents costly freeze damage and improves productivity when freeze is quickly approaching EZSwap Pressure Vessel can be removed and replaced in seconds, reducing repair cost and water system down time EZSwap Pressure Vessel is serviceable off-line
- Valve Size: 2 inch
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: LS Industries
Description: level control to maintain proper water level control in the wash and rinse stage. Float type system. Connects to low water cut off. Water filters through a perforated screen, dual mild steel canister filtration with (150 micron) included. Plumbing to include a shut
Find Suppliers by Category Top
Featured Products Top
-
deliver a flat sheet of amplified air designed to: Efficiently blow off water and debris from wide surfaces Provide high-speed drying or cooling Air Knives are air amplifiers, using a small amount of filtered compressed air to deliver a powerful, high velocity, laminar (read more)
Browse Nozzles Datasheets for Vortec -
Paxton Products designs and manufactures high performance air delivery systems that are custom-engineered to optimize drying, blow-off, and air rinsing of your products. The process begins with your application: what size, what shape, what speed, how much water or debris is to be blown off, what (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
contaminants from surfaces in most manufacturing processes. Vortec Air Knives are highly efficient and versatile. They can be used in a wide variety of applications, from removing excess water from freshly washed produce to removing dust and debris from electronic components. The modular (read more)
Browse Air Knives Datasheets for Vortec -
tight shut-off and protects other equipment in the system from water hammer in liquid, gas or steam services. Stainless, Hastelloy C and Alloy 20 construction insures a long service life. DFT Inc., manufacturers of the broadest product offering of in-line, spring-assisted, and silent check (read more)
Browse Check Valves Datasheets for DFT Inc. -
mixing design with only one moving part. Thermal actuator controls steam supply. Valve cartridge is very easy to remove. Safe operation: auto shut-off of steam if cold water flow is interrupted. Mixing valve cartridge designed for ease of maintenance (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
Home or away, SmartConnect keeps you connected to your WaterCop system. SmartConnect sends texts and/or emails alerting you to WaterCop automatic shut-off valve position changes, and power or Internet outages. With SmartConnect, you can even control your WaterCop valve using the WaterCop Wi (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut-off (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
the flow is shut off. The Geeplus range of pinch valves suit a wide variety of applications calling for control of water, air and other non-aggressive fluids across a wide range of industries. A development of Geeplus’ widely used general purpose solenoid valves (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
applications requiring highly-precise thermal control. These valves improve process efficiency, reduce system wear, maintain consistent product quality, conserve energy, and can save money. Benefits Controls cooling fluid return temperatures - ideal for glycol and water (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
and a series of common tubing lines, the grower was able to substitute water pressure for compressed air directly to the "air to open" side of the actuator. When water flow is diverted to the remote piping from the grower's central control system, the 40 PSI line pressure automatically opens the valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
States > Texas > State > Register > 1999 > [TexReg 1999-0402is] 04/02/1999
… 4) by failing to install water transmission and dis- tribution lines at least 25 inches below the ground surface; 30 TAC §290.44(d)(5) by failing to provide the water system with sufficient valves and blow - offs so that necessary repairs …
-
http://dspace.mit.edu/bitstream/handle/1721.1/43345/37471503-MIT.pdf?sequence=2
v. connect coolant system vi. cover gas system with overpressure blow off valve vii. fill with water viii. fit cover .
-
States > Texas > State > Register > 2003 > [TexReg 2003-0808is] 08/08/2003
This proposed amendment is intended to reduce the potential for contamination that might result from an improperly designed blow - off valve or air release valve in a public water system utilizing water from springs or other similar water sources.
-
States > Texas > State > Proposed Regulations > 2003 Documents > August 8, 2003 > [2003 TX Proposed tx-p0030220] 30 TAC 290 - Public Drinking Water
This proposed amendment is intended to reduce the potential for contamination that might result from an improperly designed blow - off valve or air release valve in a public water system utilizing water from springs or other similar water sources.
-
States > Texas > State > Register > 2004 > [TexReg 2004-0213is] 02/13/2004
This amendment is intended to reduce the potential for contamination that might result from an improperly designed blow - off valve or air release valve in a public water system utilizing water from springs or other similar water sources.
-
States > Florida > State > Forms > Department of Environmental Protection > [FL FORM 555fm07] DEP 62-555.900(7) - Notice of Intent to Use the General Permit fo...
New or altered chambers, pits, or manholes that contain valves , blow - offs , meters, or other such water distribution system appurtenances and that are included in this project will not be connected directly to any sanitary or storm sewer, and blow-offs or …
-
http://dspace.mit.edu/bitstream/handle/1721.1/64827/02630260-MIT.pdf?sequence=2
it was necessary to check the water level in the boiler and in a steam system to periodically drain sediment from the blow - off valve located below the water level indicator.
-
States > Massachusetts > State > Regulations > 220 - Department of Public Utilities > [220 CMR 50] 050 - Uniform System of Accounts for Gas Companies
Piping system, steam header and exhaust header, including accessory pipe hangers, steam traps, etc., make-up water, feed water, drip, blow - off , water pipe lines used for steam plant, and valve control system .
-
Code of Federal Regulations > Title 18 - Conservation of Power and Water Resources > Federal Energy Regulatory Commission > [18 CFR Part 201] Uniform System of...
Piping system, steam header and exhaust header, including accessory pipe hangers, steam traps, etc., make-up water, feed water, drip, blow - off , water pipe lines used for steam plant, and valve control system .
-
States > Utah > State > Regulations > Title R309 - Environmental Quality: Drinking Water > [UAC R 309-400] 400 - Water System Rating Criteria
(f) A water system which has distribution system flushing devices, blow - offs or air relief valves , which are directly connected to a sewer or do not have a proper air gap, shall be assessed 20 points.
Indicates content that may require registration and/or purchase.