-
Supplier: Aerzen USA Corp.
Description: Patented 3-lobe positive displacement blowers type GM. Blowers with 3-lobe pistons and two patented pre-inlet channels for pulsation reduction. The conveying chamber is sealed by 4 piston ring labyrinth seals. The driving shaft can be sealed gas tightly. Vertical
- Air Flow Rate: 352.8 to 1,323 SCFM
- Static Pressure: 401.36186231904117 in H2O
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Description: Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Oil splash Seals: Lip/Piston Ring Low noise option available on most models Flow range: 18 - 3200 CFM (30 - 5430 m³/h) Pressure range: up to 18 PSIG (1.24 bar g) Vacuum range: up to 16" Hg (540
- Air Flow Rate: 18 to 3,200 SCFM
- Static Pressure: 498.242311844327 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Aerzen USA Corp.
Description: radial seal ring-piston ring labyrinth seals are available. Driving shaft seal by radial seal ring. In case of gastight design of the driving shaft 2 radial seal rings are used with an intermediate grease trap.
- Air Flow Rate: 17.6499 to 38,241.45 SCFM
- Static Pressure: -200.73310820162206 to 401.4662164032441 in H2O
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
-
Supplier: Continental Blower, LLC
Description: Carbon/graphite rings, single for air or double for gas applications, purge capability available Baffle Rings: For improved airflow into the impeller eye, resulting in higher efficiency and improved performance Balance Piston: Used to absorb up to 75% of the axial thrust load in
- Air Flow Rate: 45,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Product Form: Bare (No Motor, Controls)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Aerzen USA Corp.
Description: Housing flanges with O-ring-seals, vacuum-tight. Lube oil supply is effected by splash lubrication. Shaft seals by combined oil slinger-piston ring labyrinth seals. The driving shaft is sealed by double radial seal rings with grease barrier. Direction of flow vertical
- Ultimate Operating Vacuum: 150.0567648946148 torr
- Pumping Speed: 105.84 to 57,036 CFM
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Aerzen USA Corp.
Description: The conveying room is protected by combined oil slinger-piston ring labyrinth sealings. The integrated canned motor ensures the sealing of the drive shaft, a shaft passage to atmosphere can be omitted. Regarding the motors it can be chosen between a high-frequency design with a maximum
- Ultimate Operating Vacuum: 150.0567648946148 torr
- Pumping Speed: 61.74 to 8,996.4 CFM
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Gardner Denver, Inc.
Description: sector. Articulated Piston The articulated piston vacuum pump utilizes the same operating principle as a conventional car engine piston. The articulated piston transfers rotational energy from a motor pulley into a reciprocating motion used to compress air in a cylinder.
Find Suppliers by Category Top
Featured Products Top
-
chamber is sealed by means of four piston rings in combination with oil slingers adjacent to the vent space. The drive shaft is sealed by a seal ring. Gear driven models are sealed by a radial seal ring. DIRECTION OF FLOW Both directions possible in horizontal or (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
FUTURE SHIP POWERING OPTIONS
In- service trials have shown that components in the system such as the piston rings , EGR blowers , the water mist catcher and control systems have performed well.
-
Heavy-Duty Diesel Truck In-Use Emission Test Program for Model Years 1950 through 1975
They used Elliot turbochargers, non-fire ring pistons , reduced blower drive ratio (probably 1.55:1) and crown valve injectors.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
Regardless of blower cool- ing the sticking of piston rings in the 500-cu.cm. air-cooled two-cycle engine could not be avoided by any of the described arrangements, but only retarded.
-
Groundwater Treatment Technology 3rd Edition
…is best-suited for the application.1 For example, for sites where a high vacuum (greater than 15 inches of mercury [inHg]) and high airflow are needed to achieve site cleanup, a rotary piston blower or a liquid- ring pump is appropriate.
-
Federal Register > Thursday, November 6, 1997 > [62 FR 60079] Retrofit/Rebuild Requirements for 1993 and Earlier Model Year Urban Buses; Certification of Equip...
The specified emissions-related engine parts consist of the following DDC components: turbocharger, fuel modulator, piston dome kit, piston skirt, piston ring set, cylinder liner, blower drive gear, blower assembly, fuel injectors, blower by-pass valve, and governor assembly.
-
Dubbel
Instead of the air pump with disc piston, are used: rotary pumps (rotation fan ) centrifugal fan, water ring pumps (undetectably against dust, but only for lower powers); last there where the conveying good passes through air generator (e.g., shaving aspirating installation).
-
Federal Register > Thursday, May 14, 1998 > [63 FR 26795] Retrofit/Rebuild Requirements for 1993 and Earlier Model Year Urban Buses; Public Review of a Notific...
The equipment, referred to as the Cam Converter Technology (CCTTM) upgrade kit, consists of a CEM IITM catalytic exhaust muffler, proprietary cam shafts, turbocharger, piston dome kits, piston skirts, ring sets, cylinder liners, blower drive gear, blower assembly, blower bypass valve, rebuilt…
-
Drying and Impregnation of Paper-Insulated Power Cables
Various vacuum pumps have been used in the process of drying, viz: steam ejector, rotary piston and rotary vane pumps, Roots blower , water ring pump, oil diffusion FR, .
-
Supplying General Motors
Cooling blower fan / Blower cooling Cooling Module Cylinder Liners HVAC Module Piston Pins pistons Radiator Rings Thermostats valves METALDYNE .
-
Development of a Low Emission Retrofit Kit for Urban Bus Engines
As shown in Figure 1, upgrades include a turbocharger, an upgraded scavenger blower assembly, 1989-standard fuel injectors and current production pistons , piston rings and cylinder liners.
Indicates content that may require registration and/or purchase.