-
Supplier: OSI Optoelectronics
Description: The Photovoltaic Detector series is utilized for applications requiring high sensitivity and moderate response speeds, with an additional sensitivity in the visible-blue region for the blue enhanced series. The spectral response ranges from 350 to 1100 nm, making the regular
- Sensitivity: 0.5 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 11.280000000000001 mm
- Rise Time: 2,000 ns
-
Supplier: First Sensor AG
Description: PIN photodiodes with enhanced sensitivity in blue and green spectral range. Features: Low capacitance Very low dark current Long-term stability of detection properties
- Spectral Response Range: 400 to 650 nm
- Active Area Diameter or Length: 3.5000000000000004 mm
- Rise Time: 50 ns
- Dark Current: 0.25 nA
-
Supplier: Rochester Electronics
Description: SFH 2201 - Silicon PIN Photodiode with Enhanced Blue Sensitivity
- Photodiode Type: PIN Photodiode
-
-
Supplier: OSI Optoelectronics
Description: The UDT-4X4D is a 4 by 4 array of super blue enhanced Photodetectors. Our proprietary design provides virtually complete isolation between all of the 16 elements. The standard LCC package allows easy integration into your surface mount applications. Numerous applications include Ratio
- Sensitivity: 0.4 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 1 mm
- Active Area Height: 1 mm
-
Supplier: OSI Optoelectronics
Description: The Photovoltaic Detector series is utilized for applications requiring high sensitivity and moderate response speeds, with an additional sensitivity in the visible-blue region for the blue enhanced series. The spectral response ranges from 350 to 1100 nm, making the regular
- Sensitivity: 0.6 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 6.6000000000000005 mm
- Active Area Height: 6.6000000000000005 mm
-
Supplier: Marktech Optoelectronics
Description: spectrum (150 nm - 550 nm) Optimized for UV range. Standard photovoltaic silicon photodiodes: Have a spectral sensitivity in the 400nm to 1100nm range for applications such as Spectroscopy Equipment and sensing requiring broadband sensitivity with enhancements in the blue/green
- Active Area Diameter or Length: 0.8000000000000002 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: Electro Optical Components, Inc.
Description: EOC offers a variety of silicon photodiode options from IFW Optronics: Silicon Photodiodes with an Integrated Low Noise JFET Amplifier Quadrant Photodiodes
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 2.5000000000000004 to 7.900000000000001 mm
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded, Through Hole Technology (THT)
-
Supplier: Electro Optical Components, Inc.
Description: EOC offers a variety of silicon photodiode options from IFW Optronics: Silicon Photodiodes with an Integrated Low Noise JFET Amplifier Quadrant Photodiodes
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 4.800000000000001 to 7.000000000000001 mm
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded, Through Hole Technology (THT)
-
Supplier: RS Components, Ltd.
Description: Vishay BPV23F Photodiode
- Spectral Response Range: 870 to 1,050 nm
- Photodiode Spectral Response: IR
- Features: Other
- Photodiode Material: Silicon
-
Supplier: Hamamatsu Photonics Europe
Description: A scintillator can be mounted directly on the chip. The S12497 is a Si photodiode suitable for non-destructive inspection of baggage and the like and general industrial measurement. As it is a back-illuminated photodiode, photosensitive area does not have wires, and therefore a
- Sensitivity: 0.57 A/W
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 9.5 mm
- Active Area Height: 9.5 mm
-
Supplier: Electro Optical Components, Inc.
Description: Quadrant photodiodes are used for a variety of alignment applications including laser beams and position sensing. They are available in 2.5, 5.0 and 7.9 mm diameter active areas. Quadrant Photodetector Features Si-PIN photodiode Spectral range 400 – 1100 nm Hermetic sealed in TO-8
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 2.5000000000000004 to 7.900000000000001 mm
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded, Through Hole Technology (THT)
-
Supplier: Hamamatsu Photonics Europe
Description: Back-illuminated photodiode array for X-ray non-destructive inspection (element pitch: 2.5 mm) The S12362-421 is a back-illuminated type 16-element photodiode array specifically designed for non-destructive X-ray inspection. The back-illuminated photodiode array is also simple
- Rise Time: 6,500 ns
- Dark Current: 0.05 nA
- Array: Array
- Photodiode Material: Silicon
-
Supplier: First Sensor AG
Description: Wavelength-sensitive photodiodes utilize the effect of the wavelength-specific absorption depth of radiation in silicon. For this purpose, two p-n junctions are aligned vertically in the silicon crystal, thus enabling separate signal detection within vertically adjacent ranges.
- Spectral Response Range: 450 to 950 nm
- Rise Time: 10,000 ns
- Dark Current: 0.015 to 0.1 nA
- Features: Other
-
Supplier: Universal Semiconductor, Inc.
Description: Double diffused silicon diode, extruded aluminum housing
- Spectral Response Range: 400 to 1,170 nm
- Active Area Diameter or Length: 152.39991770404444 mm
- Rise Time: 500 ns
- Dark Current: 12,000 nA
-
Supplier: Micropac Industries, Inc.
Description: The 61055 is an N-P-N Planar Silicon Transistor in a package designed to be mounted in a double-clad printed circuit board. It is available in a range of sensitivities and is lensed for minimum response to stray light. High sensitivity, low dark current leakage, and low saturation voltage
- Sensitivity: 100 A/W
- Spectral Response Range: 290 to 1,200 nm
- Operating Temperature: -55 to 125 C
- Dark Current: 25 nA
-
Supplier: Ophir-Spiricon Inc.
Description: Recommended for measurement of low energies and high repetition rates
- Spectral Response Range: 200 to 1,100 nm
- Active Area Diameter or Length: 10.000000000000002 mm
- Photodiode Spectral Response: IR, UV, Visible
- Photodiode Material: Silicon
-
Supplier: MOXTEK, Inc.
Description: The XPIN® detector is Moxtek’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or digital pulse
- Photodiode Type: PIN Photodiode
- Photodiode Material: Silicon
- Photodiode Spectral Response: X-ray
-
Supplier: PREMA Semiconductor GmbH
Description: 3 compact Silicon Junctions on a single Die PR5020 and PR50221 are triple silicon photodiodes with three separate cathodes and one common anode. Therefore, the three segments allow to resolve two transitions. With a wider and thinner photodiode in the center of the die,
- Sensitivity: 0.58 A/W
- Operating Temperature: -40 to 85 C
- Dark Current: 0.052 nA
- Photodiode Spectral Response: IR, Visible
-
Supplier: Photonique SA
Description: No Description Provided
- Spectral Response Range: 350 to 800 nm
- Active Area Diameter or Length: 1 mm
- Active Area Height: 1 mm
- Rise Time: 1.8 ns
-
Supplier: Clairex Technologies, Inc.
Description: Photodiodes
- Active Area Diameter or Length: 3.174998285500926 mm
- Active Area Height: 3.174998285500926 mm
- Dark Current: 10 nA
- Photodiode Package: Leaded
-
Supplier: IDEA, Inc.
Description: No Description Provided
- Active Area Diameter or Length: 3 mm
- Active Area Height: 2.2 mm
- Rise Time: 6 ns
- Photodiode Spectral Response: IR
-
Supplier: Universal Semiconductor, Inc.
Description: Dual axis type, diffused junction technology
- Spectral Response Range: 400 to 1,170 nm
- Active Area Diameter or Length: 11.280000000000001 mm
- Rise Time: 2,000 ns
- Dark Current: 2,000 nA
-
Supplier: Photonique SA
Description: No Description Provided
- Spectral Response Range: 350 to 950 nm
- Active Area Diameter or Length: 1 mm
- Active Area Height: 1 mm
- Rise Time: 5 ns
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 1 mm
- Rise Time: 2 ns
- Dark Current: 2 to 10 nA
-
Supplier: PREMA Semiconductor GmbH
Description: Single Photodiode with identical Outer Dimensions PR5040 is a single silicon photodiode with rectangular shape having the same outer dimensions as the segmented types PR5001-PR5030. The photodiode has a low dark current combined with a high sensitivity. The dies are
- Photodiode Spectral Response: IR, Visible
- Photodiode Type: PN Photodiode
- Photodiode Material: Silicon
- Photodiode Package: Surface Mount Technology (SMT)
-
Supplier: Quantum Devices, Inc.
Description: Quantum Devices offers the ability to customize a planar silicon photodiode with either single or multiple diode structures on a single chip. This configuration is a p-on-n structure and can be used to detect the presence and absence of minute quantities of light. The linearity of this
- Photodiode Type: PN Photodiode
- Photodiode Material: Silicon
-
Supplier: Photonique SA
Description: No Description Provided
- Spectral Response Range: 400 to 950 nm
- Active Area Diameter or Length: 2.1 mm
- Active Area Height: 2.1 mm
- Rise Time: 2.5 ns
-
Supplier: IDEA, Inc.
Description: No Description Provided
- Active Area Diameter or Length: 4.800000000000001 mm
- Active Area Height: 6.6000000000000005 mm
- Rise Time: 10 ns
- Photodiode Spectral Response: IR
-
Supplier: First Sensor AG
Description: Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias
- Spectral Response Range: 650 to 850 nm
- Active Area Diameter or Length: 0.5 mm
- Rise Time: 0.35 ns
- Dark Current: 0.5 to 1 nA
-
Supplier: PREMA Semiconductor GmbH
Description: Two differential pairs of photodiodes with amplifiers The optical sensor IC PR5401 consists of two pairs of photodiodes placed in opposite quadrants with differential amplifiers. If illuminated uniformly, the output is Vcc/2, but depends on the balance of illumination on each pair.
- Spectral Response Range: 950 nm
- Operating Temperature: -40 to 85 C
- Array: Array
- Photodiode Spectral Response: IR, Visible
-
Supplier: Ophir-Spiricon Inc.
Description: Scanned or static beams , dynamic background response
- Spectral Response Range: 633 to 675 nm
- Active Area Diameter or Length: 10.000000000000002 mm
- Active Area Height: 10.000000000000002 mm
- Photodiode Material: Silicon
Find Suppliers by Category Top
Featured Products Top
-
Hamamatsu Photonics announces the new S16495 silicon photodiode, explicitly engineered for high-sensitivity detection at 310 nm. This latest addition to our extensive line of photonic (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
180 VDC Only responsive to UV Ideal for UV Flame Detection EOC also offers the JEAPD19 Large Area Ultraviolet/Visible (UV/VIS) Photodiode optimized for UV, Blue & Green (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc.
More Information Top
-
Research scanning polarimeter and airborne usage for remote sensing of aerosols
In the VNIR spectral region blue enhanced silicon photodiodes provide scene measurements in six spectral bands centered at 410, 470, 555, 670, 865 and 960nm.
-
Line width and line shape analysis in the inductively coupled plasma by high resolution Fourier transform spectrometry
silicon photodiode ( blue enhanced .
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > PHOTODETECTORS
Time constant for UV- and blue - enhanced silicon photodiodes as a function of detector area at zero-volts bias.
-
Detecting Polarized Light At Levels Below 1 ppm.
In the apparatus of Figure 1 the PEM is followed by a polarizer- analyzer, here a type HNP'B Polaroid disk, and a flat -faced 1 cm -dia- meter, blue - enhanced silicon photodiode .
-
Bringing the Sun Down to Earth
Figure 4.4 shows an end view of a small blue - enhanced silicon photodiode (Advanced Photonix part PDB-C139) in a T 1-3/4 clear epoxy housing.
-
From PET detectors to PET scanners
Spectral characterization of blue - enhanced silicon photodiode .
-
New approach of monitoring changes in chlorophyll a fluorescence of single guard cells and protoplasts in response to physiological stimuli
The light-sensitive area of the detector is restricted by a 0·3 mm diameter pin-hole in a thin (0·3 mm) black-anodized aluminium plate cover- ing a blue - enhanced silicon photodiode .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93324/10rr006_full.pdf?sequence=1
The light sensor is a PDB-216, is a blue enhanced , silicon photodiode , sixteen element linear array with a common cathode made by Advanced Photonix, Inc.
-
Direction-sensitive hand-held gamma-ray spectrometer
The emission of SrI2:Eu2+ is well matched to both photo-multiplier tubes and blue - enhanced silicon photodiodes .
-
A Visible And Near-Infrared Scanning Photometer For Field Measurements Of Spectral Albedo And Irradiance Under Polar Conditions*
The detectors include a low-leakage blue - enhanced silicon photo- diode (Vactec VTB 5041) for visible and near-infrared wavelengths and two lead sulfide cells (Infrared Industries) for the infrared.
Indicates content that may require registration and/or purchase.