-
Supplier: Qorvo
Description: protocol stacks in the host processor. Integrated multi-stack, multi-protocol support enables stacks to operate concurrently, and on different channels, enabling innovative new applications combining Zigbee, Thread and Bluetooth Low Energy in one product.
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: Thread networking protocols. Integrated multistack, multi-protocol support enables stacks to operate concurrently, and on different channels, enabling innovative new applications combining Zigbee®, Thread® and Bluetooth® Low Energy in one product. The powerful QPG6095
- Technology: Bluetooth, ZigBee®
- Features: Other, RoHS Compliant
-
Supplier: Richardson RFPD
Description: NINA-W15 series stand-alone multiradio modules integrate Wi-Fi, Bluetooth BR/EDR and Bluetooth Low Energy in a compact form factor. The modules support simultaneous operation on Wi-Fi and Bluetooth dual-mode and can serve as a gateway between Bluetooth and Wi-Fi or
- Technology: GPS
- Device Type: Receiver
-
-
Supplier: Nordic Semiconductor ASA
Description: SoftDevice S122 is a memory-optimized Bluetooth® Low Energy protocol stack for the nRF52811, nRF52820 and nRF52833 System-on-Chips (SoCs). Up to 8 connections as a Central can be run concurrently with an Observer. It is Bluetooth 5.2 qualified and supports the following
-
Supplier: Nordic Semiconductor ASA
Description: SoftDevice S112 is a memory-optimized Bluetooth® Low Energy protocol stack for the nRF52805, nRF52810, nRF52811, nRF52820 and nRF52832 System-on-Chips (SoCs). Up to 4 connections as a Peripheral can be run concurrently with a Broadcaster. It is Bluetooth 5.1 qualified and
-
Supplier: Nordic Semiconductor ASA
Description: SoftDevice S132 is a high-performance Bluetooth® Low Energy protocol stack for the nRF52810 and nRF52832 System-on-Chips (SoCs). It supports up to 20 concurrent links in all roles (Broadcaster, Central, Observer, Peripheral). It is Bluetooth 5.1 qualified and supports the
-
Supplier: Nordic Semiconductor ASA
Description: SoftDevice S113 is a memory-optimized Bluetooth® Low Energy protocol stack for the nRF52805, nRF52810, nRF52811, nRF52820, nRF52832, nRF52833 and nRF52840 System-on-Chips (SoCs). Up to 4 connections as a Peripheral can be run concurrently with a Broadcaster. It is
-
Supplier: Infineon Technologies AG
Description: Customizable/Programmable user buttons Onboard micro-USB connector for programming and debugging Onboard sensors including six-axis Inertial Measurement Unit, Thermistor, and Mic Support for Infineon’s AIROCTM BTSTACK , a software implementation of Bluetooth® core 5.4 host
- Category: Development Board
- Ports: USB
-
Supplier: Microchip Technology, Inc.
Description: ATWILC1000, ATWILC3000, ATWINC3400-IC Additional Features IEEE 802.11 b/g/n 20MHz (1x1) Wi-Fi plus Bluetooth 5 Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS Supported Security Protocols: WPA/WPA2 Personal, WPA2 Enterprise (firmware v. 1.31 or later), TLS, SSL
- Pin Count: 36
- Operating Temperature: -40 to 85 C
- Features: Other
-
Description: applications such as home automation, sensor networks, smart grid, and healthcare. The author—a noted expert in the field—examines IoT as a protocol-stack, detailing the physical layer of the wireless links, as both a radio and a modem, and the media access control (MAC) that enables
-
Supplier: Microchip Technology, Inc.
Description: peripheral options. PIC32MZW1 has 1MB embedded flash and 256KB SRAM, empowering embedded designers to rapidly build complex IoT software covering WLAN, TCP/IP stack, RTOS, Cloud connectivity, and application. Various types of peripherals, such as Ethernet, USB, ADC, CVD touch buttons,
- Pin Count: 54
- Serial Interface: I²C, SPI, UART
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM
- Clock Speed: 64 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 512 KB
- Number of Timers: 6
Find Suppliers by Category Top
Featured Products Top
-
SoftDevice S112 is a memory-optimized Bluetooth® Low Energy protocol stack for the nRF52805, nRF52810, nRF52811, nRF52820 and nRF52832 System-on-Chips (SoCs). Up to 4 connections as a Peripheral can be run concurrently with a Broadcaster. It is Bluetooth 5.1 qualified and supports the (read more)
Browse Communications Software Datasheets for Nordic Semiconductor ASA -
delivers a complete software solution to allow the MCX W71x to operate seamlessly as a network or radio co-processor with NXP’s broad portfolio of MCX MCUs, i.MX RT crossover MCUs, and i.MX applications processors. The MCX W72x family adds Bluetooth channel sounding capabilities with a (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
Nordic powers robust low-power dual-band Wi-Fi 6 with nRF54LM20A and nRF70 Series Nordic Semiconductor is enabling full-featured Wi-Fi 6© applications on the nRF54LM20A SoC, paired with the nRF70 Series companion ICs. This powerful combination provides developers with the hardware and software tools needed to evaluate multi-protocol stack support and build next-generation connected products. (read more)
Browse Network and Communication Chips Datasheets for Nordic Semiconductor ASA -
series wireless SoC options are suited to enable a broad range of applications. The multiprotocol 2.4 GHz radio supports Bluetooth® Low Energy (BLE), Bluetooth Mesh, Thread, Matter, Zigbee®, Amazon Sidewalk, and 2.4 GHz proprietary protocols with up to 4 Mbps data rate. The radio is also capable (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
be networked together in a single interface, providing rapid, repeatable and reliable data acquisition. Interfaces include USB, Ethernet TCP/IP, RS232, Bluetooth wireless and six PLC protocols. In addition, the Orbit 3® software drivers provide programming examples for any Windows-based software, including Excel, LabVIEW and QC-CALC. (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Sensors increasingly began to use protocols like Modbus and HART. The software went from floppy disc to a virtual cloud as Software as a Service (SaaS). Wireless networks (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
digital post-processing IIR filtering for increased noise immunity. The system can shut itself down in the event of a thermal overload by measuring its own die temperature. It uses Analog Devices' battery-management UART protocol for robust communications and supports an I2C (read more)
Browse Data Acquisition Datasheets for DigiKey -
-time control algorithms, communication protocol processing, sensor-data conversion, digital filtering, user-interface management, and multi-peripheral coordination. The processor includes single-cycle multiplication and hardware division, reducing the execution (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Research on Bluetooth expansion of communication based on android system
Figure 1 illustrates the structure of the Bluetooth protocol stack software .
-
Air2U USB Adapter Uses RFMD's UltimateBlue Single-Chip Bluetooth Component
The WHQL certification ensures compatibility and interoperability with Microsoft products and is essential, as the recently released Service Pack 2 for Microsoft Windows XP is designed to support Bluetooth protocol stack software ." .
-
The Research of Wireless Manufacturing Network Based on Bluetooth Technology
Generally, Bluetooth system consists of four functional units (as shown in Fig.1); they are aerial unit, link controller (hardware) unit, link manager (software) unit and Bluetooth software ( protocol stack ). 1) Aerial unit.
-
Low-cost Bluetooth Communication for the Autonomous Mobile Minirobot Khepera
Using the ARM9 processor an embedded operating system (e.g. µClinux [13] or eCos [14]) will run a software Bluetooth protocol stack while the Bluetooth module runs a standard HCI firmware from CSR.
-
Quests in a tetherless world
In addition to contributing to the specification, we initiated an effort to develop a reference implementation for the Bluetooth software protocol stack that can be ported to several platforms.
-
WRT54G Ver 7 Connection Drops and Random Speed
Using BlueSoleil ver 2.3.0 as the Bluetooth software protocol stack in Windows.
-
WRT54G Ver 7 Connection Drops and Random Speed
Using BlueSoleil ver 2.3.0 as the Bluetooth software protocol stack in Windows.
-
WRT54G Ver 7 Connection Drops and Random Speed
Using BlueSoleil ver 2.3.0 as the Bluetooth software protocol stack in Windows.
-
NewLogic sees growth in market for integration of Bluetooth in System on Chip (SoC) devices
NewLogic's BOOST(tm) IP family includes the Bluetooth baseband processor, a full Bluetooth software protocol stack and a Bluetooth CMOS radio.
-
NewLogic Gives Adaptive Frequency Hopping a BOOSTT
NewLogic's BOOST IP family includes a Bluetooth baseband processor, a full Bluetooth software protocol stack and a Bluetooth CMOS radio.
Indicates content that may require registration and/or purchase.