-
Supplier: Toray Composite Materials America, Inc.
Description: 4000 prepreg system features a toughened bismaleimide (BMI) resin system specifically formulated for aircraft primary structures demanding enhanced strength and toughness in high service temperature environments up to 450°F (232°C).When compared to other BMI prepregs on the
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 450 F
- Applications: Aerospace, Industrial OEM
- Material: Carbon / Graphite
- Features: Other
-
Description: LOCTITE® ABLESTIK QMI529HT-LV conductive die attach adhesive has been formulated for use in high throughput die attach applications Electrically conductive Thermally conductive Good dispensing characteristics Hydrophobic
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 µin/in-F
- Tensile Strength (Break): 107,037.187445611 psi
- Features: Electrically Conductive Compound (Adhesive, Grease)
- Industry: Electronics, OEM / Industrial
-
-
Supplier: ELANTAS North America LLC
Description: ULTRATHERM TM resins are high performance polyimide wire enamels. Applied in the form of a polyamic acid solution, the resin is converted with heat to a continuous film coating resulting in excellent resistance to radiation, chemicals, and cryogenic temperatures.
- Features: Bismaleimide (BMI)
- Industry: Electric Power, Electronics
- Type: Thermoset
-
Supplier: Ensinger North America
Description: TECASINT 2011 is one of the unfilled natural grades. It has a very high modulus of elasticity, high rigidity and hardness. Compared with TECASINT 1011 it has significantly reduced moisture absorption, higher toughness and better machining properties. Within the TECASINT 2000 series the material has
- Deflection Temperature (@ 264 psi, 1.8 MPa): 600 F
- Thermal Conductivity: 0.220668687 W/m-K
- Coeff. of Thermal Expansion (CTE): 30.000000000000004 µin/in-F
- Tensile Strength (Break): 17,110 psi
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK QMI538NB, BMI Hybrid, Die Attach, Non-conductive Paste LOCTITE® ABLESTIK QMI538NB is a non-conductive die attach paste designed for applications which require very low stress and robust mechanical properties. Please refer to the TDS for alternate cure schedules.
- Viscosity: 8,200 cP
- Coeff. of Thermal Expansion (CTE): 32.77777777777778 µin/in-F
- Features: Electrically Insulating / Dielectric
- Substrate Compatibility: Plastic
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK QMI529HT-LV, BMI Hybrid, Die Attach, Conductive Adhesive LOCTITE® ABLESTIK QMI529HT-LV conductive die attach adhesive has been formulated for use in high throughput die attach applications Electrically conductive Thermally conductive Good dispensing characteristics
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 µin/in-F
-
Supplier: Sandvik Coromant Co.
Description: Producing holes in high-resin materials, with increasing demands on delamination and splintering, can be optimized with the drill geometry design. The CoroDrill geometries is designed to improve hole entrance and exit quality on carbon fiber materials with high fiber content. Benefits
- Cutting Diameter: 0.157 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Material: Carbide
- Features: Coated, Other
-
Supplier: Arnold Magnetic Technologies
Description: materials include carbon fiber, Zylon fiber and glass fiber composites using a range of epoxy, cyanate ester and BMI-based resin systems. Our technology includes the winding of multi-filament tows directly over the rotor to be contained, or the production of sleeves which are pressed
- Use Temperature: 338 F
- Industry: Aerospace, Automotive, OEM / Industrial
- Features: Encapsulant / Potting Compound, Other, Specialty / Other
Find Suppliers by Category Top
More Information Top
-
Static and dynamic mechanical properties of modified bismaleimide and cyanate ester interpenetrating polymer networks
Abstract Interpenetrating polymer networks (IPNs) based on different ratios of modified bismaleimide ( BMI ) resin [BMI/2,2′‐diallylbisphenol A (DBA)] and cyanate ester (CE) (b10) have been synthesized via prepolymerization followed by thermal curing.
-
Thermal properties of new bismaleimide resins containing hydrogen silsesquioxane and diallyl bisphenol A
Abstract Bismaleimide ( BMI ) resins modified with hydrogen silsesquioxane (HSQ) and diallyl bisphenol A (DABPA) (BMI‐HSQ‐DABPA resins) were prepared.
-
Synthesis and properties of silicon‐containing bismaleimide resins
… monomers containing silicon atom in the structure, i.e., bis[4‐(4‐maleimidophenylcarbonyloxy)phenyl]dimethylsilane (BMI‐SiE1) and bis[4‐(4‐maleimidophenyloxycarbonyl)phenyl]dimethylsilane (BMI‐SiE2), were designed, synthesized, and polymerized with and without the use of diamine as comonomers to yield novel silicon‐containing BMI resins .
-
Preparation and properties of modified bismaleimide resins by novel bismaleimide containing 1,3,4‐oxadiazole
Bismaleimide ( BMI ) resin is a high‐performance thermosetting polymer, but its inherent brittleness hinder a broader range of application.
-
The tribological properties of benzoxazine‐bismaleimides composites with functionalized nano‐SiO 2
Abstract To improve the tribological properties of benzoxazine (BOZ) resin, bismaleimides ( BMI ) resin is chosen as organic phase, hyperbranched polysilane functionalized SiO2 nanoparticles (HBPSi‐SiO2) are chosen as inorganic modifiers to prepare HBPSi‐SiO2/BOZ‐BMI composites using high shear and ultrasonic processes.
-
Organic/inorganic hybrid bismaleimide resin with octa(aminophenyl)silsesquioxane
Modification of a bismaleimide ( BMI ) resin with OAPS and dipropargyl ether of bisphenol A (DPBPA) was investigated.
-
Study on Properties of Low Dieletric loss Resin Matrix
One new high performance modified BMI resin matrix with enhanced processing characteristics, made from 4,4-bismaleimidodiphenyl methane (BDM) and allyl phenyl compounds, allyl epoxy resins and epoxy acrylate resins, were developed.
-
Study on properties of low dielectric loss resin matrix
Abstract Allyl phenyl compounds, allyl epoxy resins, and epoxy acrylate resins are adapted to copolymerize with bismaleimide ( BMI ) resins and to modify mechanical properties and processing properties.
-
Cure behavior and properties of an epoxy resin modified with a bismaleimide resin
Abstract A bismaleimide ( BMI ) resin was added to an epoxy system composed of N,N′‐tetraglycidyldiaminodiphenyl methane (TGDDM) and diaminodiphenyl methane (DDM).
-
Cure behavior and thermal stability of an epoxy: new bismaleimide blends for composite matrices
Abstract A new bismaleimide ( BMI ) resin was synthesized to formulate epoxy(tetraglycidyl diaminodiphenyl methane; TGDDM) – bismaleimide thermoset blends for composite matrix applications.
Indicates content that may require registration and/or purchase.