-
Supplier: Radwell International
Description: BNC TEE ADAPTER, 1 X PLUG,-2 X JACK; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:PLUG,CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK, JACK; ADAPTER BODY STYLE:TEE ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTRA SERIES COAXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about these keystone modules? Most comprehensive line of BNC, F-Type, RCA, and Fiber Optic keystone jacks, to provide installers with a highly versatile solution for creating unique outlet systems for the home, classroom, or office environments Fully modular
-
Supplier: S.I. Tech, Inc.
Description: The S.I.Tech Model 2867 is designed for high speed RS-422 and TTL data communication using fiber. This system uses Terminal block and BNC connectors for interfacing to high speed network. The model 2867 provides 3 independant channels for data, clock, etc.
- Connector: BNC, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other, Rack Mountable
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
-
Supplier: ValueTronics International, Inc.
Description: The 8168B is a Tunable Laser Source from Agilent. Additional Features: Tunable Range from 1500 to 1565 nm Resolution of 0.001 nm GPIB Interface Front Panel BNC Connectors
- Test Equipment Type: Hand Held
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172672-SPC20854 Color: Black Length: 914 mm Impedance: 50 Ω Cable Length: 914.4 mm Connector Type A: BNC, Plug Connector Type B: BNC, Plug Categories:
-
Supplier: S.I. Tech, Inc.
Description: Connector: BNC Data Rate: DC - 50 Mbps Input Impedance: TTL levels 10 K-Ohm Input Power: 9-32VDC 1.5W Max. Optional 5VDC@250mA OPTICAL TRANSMITTER LED Current: 30 microwatts (-15 dBm) into 62.5 micron fiber Wavelength: 820 nanometers (1300 nm option) Emitter Type: LED Optical
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: TRANSMISSION LINE INTERFACE SYSTEM Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL OUTPUT FOR RECEIVER Format: TTL Connector: BNC Data
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: Operation Mode: CCTV video - color or black and white System Bandwidth: 10 Hz to 15 MHz Transmitter Input Impedance: 75 ohms, BNC bulkhead jack Input Voltage: 1 Volt rms Receiver Adjustment Range: 40:1 Linearity: 1 percent typical Output Load Impedance: 75 ohms Operating Wavelength*: 820
- Secondary Port Maximum Cable Distance: 5 km
- Connector: BNC, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Newport MKS
Description: 120-10081-0001). Battery Biased GaAs Fiber-Optic Detector The 818-BB-45F features a high speed 0.04 mm diameter battery biased GaAs photodetector with a wavelength range of 400 to 900 nm. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC
- Receiver Rise Time: 0.03 ns
- Bandwidth: 0 to 12,500 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: The 818-BB-35F High Speed Biased Fiber-Optic Detector features a 1 meter long FC connectorized singlemode fiber coupled to a 1000 to 1650 nm InGaAs detector with a 0.032 mm active diameter and a <25 ps rise time. It includes a built-in bias supply consisting of two standard 3 V
- Receiver Rise Time: 0.025 ns
- Bandwidth: 0 to 15,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: VAST STOCK CO., LIMITED
Description: Crimpers FIBER OPTIC CONN MAN CRIMP TOOL
- Tool Type: Crimper
-
Supplier: Newark, An Avnet Company
Description: HAND CRIMP, RATCHET, HEX, FIBER/RF COAX; Crimp Tool Type:Ratchet; For Use With:BNC, TNC, N & F Type RF Coaxial & Fiber Optic Connectors; Product Range:- RoHS Compliant: NA
-
Supplier: Data Connect Enterprise, Inc.
Description: connectors accept either unshielded or shielded wiring plugs for standard twisted pair media wiring. CONNECTORS AUI (all models): D-Sub 15 male, connector with locking posts RJ-45 twisted pair Port (TPs): Eight-Pin Female shielded BNC Port (CT1): standard BNC
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Transceiver
-
Supplier: Allied Electronics, Inc.
Description: Coaxial Connectors Fiber-Optic Connectors Open Barrel Contacts Solderless Terminals Wire Ferrules Modular Telephone Plugs Fully Ratcheting Cycle Manual Ratchet Release EZ1-Change™ Die Set Screws Adjustable Crimp Tension Hardened Dies for Long Life Dies Fully
-
Supplier: Visual Sound, Inc.
Description: Unscrew and remove the clamping bracket from the top of the unit. Remove the protective cover from the fiber optic connector on the extender. Attach the appropriate ST-terminated fiber optic cable from the rack unit to the fiber connector on the
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES Supports a combination of T1 and E1 channels Multiplexes up to 28 T1 or 21 E1 channels into a T3 data stream Transmission over coax or fiber optic cable Supports single mode and multimode fiber and single fiber (WDM) Laser diode option Range up to 110 km (68
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
-
Supplier: LEMO USA, Inc.
Description: The LEMO SERBAL™ is a 4 channel multiplexer that makes HD/SDI to fibre conversion possible. Description: • BNC connectors (4x) • Hybrid with (see the 3K.93C series) 2 fibre optic contacts 2 signal contacts 2 power contacts and ground Main Features: • Converts from coaxial
- Connector: BNC
- Form Factor: Module
- Features: Other
- Network: Single Mode Fiber
-
Supplier: Visual Sound, Inc.
Description: elegant molded connectors at one end where it is typically connected to a projector. At the ot Cable Specs - See Kramer BCP-6X2T bulk cable for detailed specs. Full support of DDC and pin 9. Quality Construction - Hybrid construction using molded and backshell connectors is unique to
-
Supplier: Douglas Electrical Components
Description: MIL-DTL-83513 MIL-DTL-32139 And more D-SUB CONNECTORS D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D COAXIAL CONNECTORSCoaxial Connector Type Nominal Cable Impedance Withstand
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector, USB Connector
-
Supplier: Douglas Electrical Components
Description: assemblies RFW/PFW Series Backpotted Connector Assembly All the benefits of a hermetic connector with a custom mechanical interface. MIL-DTL-24308 D-sub Connectors Plug-and-play hermetic D-sub connector with reversible mounting. MIL-DTL-83513 Micro-D Connectors
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Newport MKS
Description: The 818-BB-31 High Speed Photodetector consists of a free-space 1000 to 1600 nm biased InGaAs detector with a 0.10 mm active diameter and a <175 ps rise time. The detector utilizes an FC input connector for use with fiber optic signals. It includes a built-in bias supply
- Receiver Rise Time: 0.175 ns
- Bandwidth: 0 to 2,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: The 818-BB-40 High Speed Silicon Detector consists of a free-space 320 to 1100 nm externally biased Silicon photodetector with a 4.57 mm active diameter and a <30 ns rise time. This detector comes with a 24 VDC external power supply. It includes a 50 ohm BNC connector output. It is a
- Receiver Rise Time: 30 ns
- Bandwidth: 0 to 25 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Canoga Perkins Corporation
Description: The 2262 is an economical Fiber Optic Modem for transparently transporting T-1/DS-1 1.544 Mbps or G.703 E-1 2.048 Mbps signals. The E-1 interface is switch selectable for 75 or 135 terminations. BNC, Terminal Strip, DA-15 and RJ-48 connector options make this more than
- Connector: BNC, ST Multimode, ST Single Mode
- Features: Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies. The T1/E1 also supports multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC
- Connector: BNC, RJ-45
- Form Factor: Module
- Features: Other
-
Supplier: TelephoneStuff.com
Description: modems, an F-Type connector for cable TV, Digital Satellite Systems (DSS), and VCR hookups, an RCA jack for audio/video connections; a binding post or banana jack for stereo speaker connections, a BNC jack to connect data networks, projection and high-definition TVs, closed-circuit TVs
-
Supplier: CASTECH, Inc.
Description: uniformity, high extinction ratio, and high transmittance.CASTECH can provide a series of products with BNC connectors, as well as accessories such as polarizers, wave plates and ceramic plates, to facilitate impedance matching.Applications:-Q-switching-Regenerative amplifier-Pulse
- Clear Aperture / Beam Diameter: 3 to 10.000000000000002 mm
- Type: Component / Subsystem
- Features: Fiber Optic Beam Delivery, Other
- Laser Operation: Laser Cutting
-
Supplier: Omnitron Systems Technology, Inc.
Description: increase the bandwidth capacity of fiber infrastructure. The 4xT1/E1 MUX fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The 4xT1/E1 MUX supports standard T1, E1
- Network Equipment: Multiplexer
-
Supplier: Hottinger Brüel & Kjær A/S
Description: voltage input ±50 mV to ± 20 V for current clamps with separate BNC connector - Current accuracy 0.025% of reading, 0.01% of range +-200µA - Power accuracy 0.015% of reading, 0.02% of range - full bandwidth power calculations (in combination w voltage probe) - basic and advanced power
- Measuring Range: 0.0002 amps
-
Supplier: Omnitron Systems Technology, Inc.
Description: capacity of fiber infrastructure. The 4xT1/E1 MUX/M fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The copper interfaces feature four RJ-48 connectors for
- Network Equipment: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet media distance limits are not sufficient or when different media types need to be connected in a single link. The Magnum repeater models support all standard Ethernet media types (BNC, AUI, twisted pair, and fiber optic) to allow users to extend network distances. When
- Number of Ports: 2 #
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Hottinger Brüel & Kjær A/S
Description: voltage input ±50 mV to ± 20 V for current clamps with separate BNC connector - Current accuracy 0.025% of reading, 0.01% of range +-200µA - Power accuracy 0.015% of reading, 0.02% of range - full bandwidth power calculations (in combination w voltage probe) - basic and advanced power
- Measuring Range: 0.0002 amps
-
Supplier: Meadowlark Optics, Inc.
Description: The entrance aperture is threaded to accommodate C-mount optics and accessories including a fiber adapter, a field limiting tube and a manual iris. The tube is threaded internally and includes two retaining rings for mounting one inch diameter optics. The housing has 1/4 - 20, 8
-
Supplier: ValueTronics International, Inc.
Description: interface Internal Standard Clock Frequencies: 1.2, 2.4, 4.8, 9.6, 19.2 56, 64 kHz, 1.544, 2.048, 3.152, 6.312 MHz External Clock: Accepts external clock through the data interface module or a rear panel BNC connector Frequency Counter: 200 Hz to 16 MHz Block Length: .4, 1, 4, 10, 40
-
Supplier: Heilind Electronics, Inc.
Description: FIBER RCPT 4 CHNL MIL
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: FIBER OPTIC CONNECTOR
- Connector / Adapter: Connector
Find Suppliers by Category Top
Featured Products Top
-
Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s? Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
offers 200 and 600 MHz/km of bandwidth when there is an enormous amount of information to carry. These versatile connectors are shock and vibration resistant and can withstand 500 mating cycles. The Amphe-Lite fiber optic termini is compatible with MIL-DTL-38999 shell and have excellent (read more)
Browse Fiber Optic Cables Datasheets for Amphenol Communications Solutions -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers®. UL Listed. Meets FCC requirements of (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
S.I. Tech offers the following multimode and single mode fiber cable assemblies. In addition, electrical data cables are supplied to connect the S.I. Tech Bit-Drivers to the terminating equipment. For customized cable solutions, please call us at 630-761-3640 between (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Product Overview CASTECH's fiber-coupled acousto-optic modulators (FAOM) are compact, high-performance devices based on bulk-wave acousto-optic interaction. They can modulate both the amplitude of optical pulses and the frequency shift of light. Modulation speed (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc.
More Information Top
-
Miniaturized DC-300 Mb/s Optical Transmitter/Receiver Modules For Burst Signal Transmission
The LED was packaged in Sumitomo's Mini BNC fiber optic connector with a build -in lens system for the efficient coupling.
-
Miniaturized 300Mb/s optical transmitter/receiver modules using 1.31µm LED and PIN-photodiode
To make sure of coupling to an optical fiber, the LED was packaged in Sumitomo's "Mini - BNC " fiber optic connector with small lenses.
-
New literature/software
New from WPI, visible and ultraviolet fiber optic light detec- tors (VISD AND UVD), constructed of polished aluminum with standard SMA fiber optic fittings and BNC output con- nectors .
-
New products
New from WPI, visible and ultraviolet fiber optic light detec- tors (VISD AND UVD), constructed of polished aluminum with standard SMA fiber optic fittings and BNC output con- nectors .
-
Intranet and Internet metrological workstation with photonic sensors and transmission
The signal from optoelectronic receiver and regenerator (fig.13.) in analog shape was transmitted to the computer with the aid of standard coaxial metallic cable (with BNC connectors ) or via fiber optic cable.
-
MiX: a position sensitive dual-phase liquid xenon detector
The PMTs are fed positive high voltage O(1 kV) via SHV to vacuum BNC with custom vacuum BNC cable con- nectors .1 A custom fiber optic feed-through (bare fibre optic core, vacuum epoxy, 1/4” stainless tubing, Ultratorr fitting) was constructed…
-
Effects of Nuclear Magnetic Resonance Imaging on Cardiac Pacemakers
Data transmission was tested using a coaxial cahle with a BNC connector , semi- rigid cahle, and optic fibers .
-
Development of a hand-held 3D photoacoustic imaging system for breast cancer detection
(a) Photograph of the hand-held transducer array with umbilical housing a fibre optic cable and electrical cabling terminated in standard BNC connectors .
-
IMC iMcV DS3/E3/STS - LineTerm - media converter - 52 Mbps | Softchoice
Each module includes one pair of BNC connectors and one pair of ST or SC fiber optic connectors.
Indicates content that may require registration and/or purchase.