Products/Services for Boat Galley Countertops

  •  
    Countertops - (217 companies)
    Countertops are horizontal work surfaces that are used in workrooms, kitchens, and other food preparation areas. They are often installed above and supported by cabinets. Countertops are made from a variety of materials and may resist the growth...
  •  
    Sinks (washbasins) - (205 companies)
    Sinks are washbasins which are used to for a variety of general washing activites. They have a manageable flow of water which is drained away from the basin.
  •  
    Boats, Ships, and Off Shore Vessels - (118 companies)
    Boats, ships and offshore vessels are used to transport products, materials, and personnel on oceans, lakes, rivers, and canals. Boats, ships, and offshore vessels are used to transport products, materials, and personnel on oceans, lakes, rivers...
  •  
    Mouldings - (260 companies)
    Mouldings are profile-cut lengths of wood, medium-density fiberboard, foam, or polyvinylchloride that are placed around openings such as windows and doors, or around ceilings and floors to give them a finished, decorative appearance.
  • Cabinets and Casework-Image
    Cabinets and Casework - (796 companies)
    Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.
  •  
    Marine Services - (345 companies)
    Marine services provide repair, maintenance, logistics, testing, storage, and transportation services for boats, ships, oil tankers, and other watercraft. Marine repair services and marine maintenance services usually have facilities at boatyards...
  •  
    Marine Coatings - (104 companies)
    Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures...
  •  
    Buoys and Floats - (70 companies)
    Buoys and floats are designed to float on the surface of a body of water, or are supported below the water 's surface to mark a location. They are used in marine navigation, boat mooring, nautical communications, and weather observation applications...
  •  
    Autopilots - (41 companies)
    Autopilots are a system used to guide a vehicle without assistance from a human being. Autopilots are used in aircraft, boats, space craft, unmanned aerial vehicles (UAV), missiles, and others. Autopilots are electronic systems designed to navigate...
  •  
    Lifeboats and Life Rafts - (21 companies)
    Lifeboats and life rafts are small, rigid or inflatable boats for the emergency evacuation of a vessel. They provide refuge from open water conditions to increase the survivability of passengers and crew after abandoning an unseaworthy vessel...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • noun.artifact (finlayson-gwc2014.zip)
    … in the form of a scallop shell) } { coracle, small_boat,@ (a small rounded boat made of hides … … a screw or bolt will fit into it and lie below the surface) } { countertop , tabletop,@ counter … … announces the hours with a sound like the call of the cuckoo) } { cuddy, galley ,@ small_ship,#p …
  • wn_sk.pl (finlayson-gwc2014.zip)
    … 00::'). sk(103118051,1,'countersink%1:06:01::'). sk(103118245,1,' countertop %1:06:00 … … 00::'). sk(103351151,1,'fishhook%1:06:00::'). sk(103351262,1,'fishing_ boat %1:06:00 … … 00::'). sk(103412058,3,'picture_gallery%1:06:00::'). sk(103412220,1,' galley %1:06:00 …
  • wn_s.pl (finlayson-gwc2014.zip)
    … 4,0). s(103004993,1,'countersink',n,1,0). s(103005187,1,' countertop ',n,1 … … 1,0). s(103229374,1,'fishhook',n,1,0). s(103229485,1,'fishing_ boat ',n,1 … … 1,0). s(103287071,3,'picture_gallery',n,1,0). s(103287233,1,' galley ',n,4 …
  • data.noun (finlayson-gwc2014.zip)
    001 @ 04236941 n 0000 | a small rounded boat made of hides stretched over a wicker … … will fit into it and lie below the surface 03114998 80 n 01 countertop 2 002 @ … … cuddy a 002 @ 03406571 n 0000 #p 04237356 n 0000 | the galley or pantry of …
  • data.noun (finlayson-gwc2014.zip)
    … n 01 coracle b 001 @ 05549105 n 0000 | a small rounded boat made of hides … … will fit into it and lie below the surface 04200092 31 n 01 countertop a 002 @ … … cuddy 5 002 @ 04691843 n 0000 #p 05549520 n 0000 | the galley or pantry of …
  • data.noun (finlayson-gwc2014.zip)
    … n 01 coracle e 001 @ 04494395 n 0000 | a small rounded boat made of hides … … will fit into it and lie below the surface 03298382 93 n 01 countertop a 002 @ … … cuddy b 002 @ 03639257 n 0000 #p 04494810 n 0000 | the galley or pantry of …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 30635,'countertenor'),(30636,'counterterror'),(30637,'counterterrorism'),(30638,'counterterrorist'),(30639,'counterterrorist center'),(30640,' countertop '),(30641,'countertransference' … … 48712,'fisheye lens'),(48713,'fishgig'),(48714,'fishhook'),(48715,'fishily'),(48716,'fishing'),(48717,'fishing boat '),(48718,'fishing … … 52181,'galled'),(52182,'galleon'),(52183,'galleria'),(52184,'galleria mellonella'),(52185,'gallery'),(52186,' galley '),(52187,'galley …
  • http://dspace.mit.edu/bitstream/handle/1721.1/41757/226233576-MIT.pdf?sequence=2
    … bk, blackett, bleed, bleeding, blew, blink blocking, blond, blouse, blown, blows, bneer, bo, boats , bod, boi, boiled … … cottonpicking, couch, coudent, coughed, coughing, cought, coulda, couldent, couldn, couldwe, counfuse, counrty, counseling, countertop , counting, countrie, countrybumpkin … … gabriel, gagging, gahhh, gaia, gained, gainign, gala, galaxy, galileo, galima, galiu,galleria, gallery, galley , gallo, gallons, galore …
  • Kanerva's Occupational Dermatology
    Laminator (plastic-top assembler) Cements precut laminated plastic covering to plywood panels for desktops, countertops , etc. Compo- sition of the type onto a galley providing a proof for correction, a task originally done … ‘‘Pulling- boat hands’’ is an unusual blistering hand dermatitis caused by a combination of the vascular effects …


Product Announcements
High Performance Alloys, Inc.
Arnold Magnetic Technologies
Arnold Magnetic Technologies