Products/Services for Bock Centrifuge

  • Laboratory Centrifuges-Image
    Laboratory Centrifuges - (261 companies)
    Laboratory centrifuges are used to separate particles from a solution according to their size, shape, density, and viscosity of the medium and rotor speed. Laboratory centrifuges are used for separating particles from solutions according...
    Configuration
    Speed
    Analysis Method
  • Process Centrifuges-Image
    Process Centrifuges - (212 companies)
    Industrial process centrifuges are used to separate, extract, or wash products or materials in continuous, batch, industrial or environmental operations. As their name suggests, these centrifugal separators use centrifugal force to separate solid...
  •  
    Filtration System and Filter Repair Services - (26 companies)
    Filtration system and filter repair services inspect, refurbish, repair, and clean filtration systems, tramp oil separators, centrifuges, coolant recycling units, coalescers, lubricant recovery systems, wash water clarifiers, and filtration...
  • Microwave Tubes-Image
    Microwave Tubes - (6 companies)
    Microwave tubes are lamps that produce microwaves.
  • Filtration Equipment-Image
    Filtration Equipment - (1217 companies)
    ...include: Driving force (gravity, pressure, vacuum centrifuge). Filtration mechanism (filter medium). Process goal (cake, clarified liquid, or both). Operating cycle (continuous or batch). Material size (particle size),. Process stage (pretreatment...
  •  
    Shock and Vibration (Dynamics) Testing Services - (223 companies)
    ...testing services perform a variety of functions. Examples include acceleration and centrifuge testing, acoustic testing and particle impact noise detection (PIND), crash safety analysis, and loss of coolant accident (LOCA) testing. Tests are also used...
  •  
    Lubricant and Oil Recovery Equipment - (65 companies)
    Lubricant recovery equipment and oil recovery equipment is used to reclaim lubricants, fuels, and oils that have been spilled and/or contaminated. Recovery systems may be designed to remove particulate matter, dirt, water, and other extraneous matter from lubricants and oils.
  •  
    Dewatering Equipment - (218 companies)
    ...time (measurement). Usage. Vacuum filters. 16 – 45*. 85 - 95. Fast (minutes or hours). High. Moderate. Moderate. Filter presses. 40 – 60. 80 - 95. Very fast (minutes). High. High. High. Centrifuges. 20 – 35**. 85 - 90. Fast (minutes or hours...
  •  
    Packing Hooks and Extractors - (30 companies)
    Packing hooks and extractors, also referred to as packing pullers, are tools that extract used packing material from pumps and valves.
  •  
    Regenerative Blowers - (80 companies)
    Regenerative blowers are low pressure, high volume blowers that generate centrifugal airflow. They are used in compression, vacuum, and industrial blower applications.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire