Products/Services for Boiler Heat Exchanger Cleaning Brushes
-
Industrial Brushes - (440 companies)...cleaning Surface finishing on a variety of materials. Types of Industrial Brushes There are many types of industrial brushes. Examples include: An abrasive brush is used for light deburring, metal...Type / ShapeBrush Filament TypeApplications -
Hose and Tube Cleaning Equipment - (58 companies)...tube failure. Tube cleaning products can remove unwanted deposits and buildup within many types of process equipment such as heat exchangers, boilers, fin fans and piping systems. They are also popular for the cleaning of tubes within HVAC chiller...
-
Heat Exchangers - (1426 companies)...such that one transfers thermal energy to the other. Examples of heat exchanger applications include automotive radiators, boilers, furnaces, refrigerators, and air conditioning systems. Types of Heat Exchangers. According to the heat transfer process... -
Fans and Blowers (industrial) - (1542 companies)...to as a unitary base or vibration isolation base. Process cooling fans are used in large scale industrial process equipment such as heat exchangers, cooling towers, process dryers, and where high throughput over long durations in challenging... -
Boilers (industrial) - (596 companies)Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications. The basic concept of a boiler involves a heat source (furnace) and a heat exchanger... -
Boiler and Pressure Vessel (BPV) Services - (133 companies)Boiler services include repair, rebuilding, maintenance and installation of boilers. They may also provide cleaning, calibration, condition assessment, field inspection, failure analysis, and part replacement services. Boiler and pressure vessel...
-
Hand Brushes - (102 companies)...adhere to certain standards and specifications to ensure proper design and functionality. A-A-59193: This specification covers expanding type of wire brushes for use with boiler tube cleaning outfits, and fixed sectional type of wire brushes for hand...
-
Wire Brushes - (127 companies)Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint. Wire brushes are also used for cleaning surfaces for better conductivity of electrical connections such as car battery posts and connectors...
-
DC Motors - (1248 companies)Sterling Instrument. What are DC Motors?. DC motors are electric motors that are powered by direct current (DC), such as from a battery or DC power supply. Their commutation can be brushed or brushless. The speed of a brushed DC motor can be controlled...
-
Heat Pumps - (286 companies)...inspection of the heat pump system. Heat pump repair is essential at frequent intervals for the cleaning of dirty filters and clogged burner ports. For the proper working and settings of a machine, heat pump repair must be done by a qualified...
Product News
-
Hexnovas Heat Exchanger Technology Co., Ltd
Food Grade Tubular Heat Exchanger Tubular heat exchangers are widely used in the food and beverage industry for processing fluids that are viscous, contain particles, or are prone to fouling. Compared to plate heat exchangers, tubular designs provide superior reliability in demanding hygienic applications such as dairy processing, fruit juice production, sauces, and liquid food heating or cooling. HEXNOVAS food grade tubular heat exchangers are engineered with smooth internal surfaces and sanitary design to ensure easy cleaning... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Hexnovas Heat Exchanger Technology Co., Ltd
Spiral Heat Exchanger for Sludge Applications The HEXNOVAS Spiral Heat Exchanger (SPHE) is specifically designed for handling fouling, viscous, and particle-containing fluids in demanding industrial applications. Its unique spiral flow channels create a continuous single-channel flow path, minimizing the risk of clogging and enabling a self-cleaning effect due to high turbulence. This makes it particularly suitable for media such as sludge, wastewater, and fluids with suspended solids. Compared to conventional shell-and-tube or plate heat... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Hexnovas Heat Exchanger Technology Co., Ltd
Gasketed Plate Heat Exchanger for Industrial The HEXNOVAS Gasketed Plate Heat Exchanger (GPHE) is designed to deliver high-efficiency heat transfer with maximum flexibility for a wide range of industrial and commercial applications. The unit consists of corrugated plates sealed with gaskets, allowing easy disassembly for cleaning, inspection, and capacity expansion. This makes GPHE an ideal solution for processes requiring frequent maintenance or future scalability. Compared to traditional shell-and-tube heat exchangers, GPHE offers... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Hexnovas Heat Exchanger Technology Co., Ltd
Shell coil heat exchanger HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with an internal helical coil tube bundle inside a pressure shell, this design provides efficient heat transfer, compact footprint and stable mechanical reliability. The spiral coil geometry increases turbulence... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Hexnovas Heat Exchanger Technology Co., Ltd
Compabloc Type / Welded Plate Heat Exchanger significantly higher heat transfer efficiency and reduced footprint. Key Features: * Fully welded construction with no gaskets, eliminating leakage risk. * Suitable for corrosive and aggressive media. * High thermal efficiency with compact design. * Capable of handling high temperature and moderate to high pressure. * Easy maintenance with removable panels for mechanical cleaning. Typical Applications: * Chemical and petrochemical processing. * Acid and solvent heat exchange. * Refinery operations... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Hexnovas Heat Exchanger Technology Co., Ltd
Brazed Plate Heat Exchanger for HVAC Refrigeration The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and excellent pressure resistance. It is widely used in chillers, heat pumps, condensers, evaporators, oil coolers, and district energy systems. Key Features: * High heat transfer efficiency with optimized plate... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Hexnovas Heat Exchanger Technology Co., Ltd
Pillow Plate Heat Exchanger for Industrial Cooling The HEXNOVAS Pillow Plate Heat Exchanger (also known as Dimple Plate Heat Exchanger) is designed for efficient thermal exchange in applications involving viscous, fouling, or particulate-laden fluids. Manufactured using laser welding technology, the pillow plates create a highly turbulent flow path, improving heat transfer efficiency while minimizing fouling and scaling. The robust construction makes it suitable for demanding industrial environments. Key Features: * Laser welded double plate... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Hexnovas Heat Exchanger Technology Co., Ltd
Full Stainless Steel Brazed Plate Heat Exchanger The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or nickel-based bonding technology, eliminating the risk of copper contamination and ensuring compatibility with sensitive fluids. The fully stainless construction makes it ideal for aggressive media, deionized... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Hexnovas Heat Exchanger Technology Co., Ltd
Openable Gasketed Plate Heat Exchangers, 6 Types Product Overview. HEXNOVAS gasketed plate heat exchangers (GPHE) use openable plate technology. Choose a standard industrial, sanitary, or semi-welded cassette construction according to your media, hygiene, refrigerant containment, cleaning, and operating requirements. Each construction responds differently to pressure, temperature, media compatibility, fouling, and maintenance needs. Product Range. Standard GPHE: openable and expandable industrial plate packs for HVAC, utilities, marine... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Nord-Lock Group
Solve Heat Exchanger Flange Issues Solve Heat Exchanger Flange Issues with Superbolt (R) Multi-Jackbolt Tensioners. On this application, Superbolt MJTs addressed common leakage and safety issues associated with critical heat exchanger flange bolting. Not only did the customer save on their bolting solution over the course of the product lifecycle, they also streamlined the installation and removal process. Ready to revolutionize your maintenance practices? Download our latest white paper (read more)Browse Bolt Tensioners Datasheets for Nord-Lock Group
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
These tools replaced chemical circulation-purging and flushing methods, surface cleaning or product removal by steam cleaning equipment, rotary-flex lance brush and drill pipe operations servicing fouled boiler , condenser and heat - exchanger tubes.
-
States > Maine > State > Regulations > 2 - Professional and Financial Regulation‚ Department of > 2-658 - Fuel Board‚ Maine > [658 CofMR 101] 101 -...
Cleaning of oil, solid fuel or gas equipment" means the process of: brushing and vacuuming a heating appliance heat exchanger , warm air furnace, boiler (steam or hot water) flue passages and connectors; lubricating motors and bearings; replacing nozzles, belts, filters, and electrodes…
-
PROCEEDINGS OF THE 1999 OIL HEAT TECHNOLOGY CONFERENCE AND WORKSHOP.
At each home the unit was cleaned by brushing the heat exchanger Surface carellly at the start of the heating season. .... Trends in excess air, and gas temperature at the boiler exit were recorded through the heating season.
-
CR4 - Thread: Electrical Boiler Element Problem
If plate and frame are not available quickly, run shower water through the internal tubes of a shell and tube to allow easy cleaning of scale with a wire brush . .... Put boiler on timer matched to about 30 minutes before water loads will be occurring and install a small circulator pump for boiler water through Heat Exchanger that will run continuously whenever boiler is energized.
-
CE IGCC repowering project: Materials for coal gasification environment. Topical report, June 1993
It is anticipated that following each of the above expo.qure periods the wall thickness of each probe would be measured ultrasonically after mechanical (wire brush ) cleaning and them reinserted into the gasifier boiler . .... An additional superheater probe is planned for installation in the heat exchanger area.
-
Decontamination of radioactive materials
The interior surfaces of piping systems can be cleaned out using rotating brushes (wire or plastic with abrasive tips) or water- or air-propelled abrasive devices. .... Chemical decontamination methods are also used to remove radioactive deposits from the interior surfaces of piping, pumps, heat exchangers , and boilers .
-
Renewable Energy Systems
Some exhaust gas heat exchangers have to be cleaned with soot brushes regu- larly. .... Peak Load Boilers .
-
Heating Boiler Operator's Manual: Maintenance, Operation, and Repair > Maintenance and Repairs
An internal cleaner is one in which both the drive motor and the cleaning tool enter the tube and is generally used for cleaning straight or curved tubes found in boilers . .... The external cleaners are commonly used for cleaning small, straight tubes up to 2 inches of outside diameter found in condensers and heat exchangers . .... The type of deposit determines the type of drill, cutter, or brush that will be used.
Indicates content that may require registration and/or purchase.