Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nelson Fastener Systems
Description: This reliable auto-feed boiler stud welding package is ideal for boiler liner fabrication and maintenance. Computer controlled Nelweld 4000 can weld 3/8” and 1/2” refractory studs at high rate and can be configured to power single gun or dual gun output. Series 8000™ vibratory
- Output Current Range: 300 to 2,100 amps
- Features: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz, Three-phase
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Accuris
Description: Brick, Refractory, & Burner Tile, Naval Boiler Furnace Lining Quality
-
Supplier: Accuris
Description: Specification for Refractories for Moderate Duty Stationary Boiler Service
-
-
Supplier: Accuris
Description: BRICKS, REFRACTORY, NAVAL BOILER FURNACE LINING QUALITY
-
Supplier: Accuris
Description: BRICKS, REFRACTORY, AND BURNER TILE, NAVAL BOILER LINING QUALITY
-
Supplier: ASTM International
Description: Standard Specification for Refractories for Incinerators and Boilers
-
Supplier: ASTM International
Description: Specification for Fireclay Brick Refractories for Heavy Duty Stationary Boiler Service (Withdrawn 1983)
-
Supplier: MISTRAS NDT
Description: Sulfur Recovery Units, Rotary Kilns, Furnaces, Roasters, Autoclaves and Boilers, our refractory experts are certified to API-936 Standards. MISTRAS specializes in Refractory system evaluations, detailed design reviews, job scope preparation and refractory product
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
- Services: Design Assistance, Refractory / Monolithic Installation, Refractory Inspection / Testing
-
Supplier: ASTM International
Description: Specification for Air-Setting Refractory Mortar (Wet Type) for Boiler and Incinerator Services (Withdrawn 1972)
-
Supplier: Cleaver-Brooks
Description: The Modular (MED) is a 100% membrane water-cooled furnace, reducing costly, time-consuming, annual maintenance. The front and rear walls are welded and refractory-free, as well as the burner throat, when integrated with our NATCOM burner. D-style boilers can be customized to provide
- Maximum Temperature: 1,050 F
- Maximum Pressure: 1,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Features: Superheater
-
Supplier: Weil-McLain
Description: Key Features Hydro-wall design with water circulating completely around the combustion area - no refractory combustion chamber or separate base Designed for easy maintenance - all heating surfaces can be cleaned from the left side of the boiler Cast iron sections are made gastight with
-
Supplier: Cleaver-Brooks
Description: or O-type configurations. Features: Multiple casing design options (internally lined and insulated, refractory construction or membrane wall construction). Vertical (top) or horizontal gas outlet conforms to space restrictions Combination of bare and finned tubes depending on flue gas
- Maximum Pressure: 1,200 psi
- Features: Economizer, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: Alfa Laval Inc.
Description: The Aalborg OL is a large capacity oil-fired steam boiler. It is design to provide optimal combustion conditions. Aalborg OL is intended for steam or hot water production, the oil- or gas-fired Aalborg OL (formerly MISSION OL) is supplied as a vertical, two-drum cylindrical boiler. Its
- Heat Output (Capacity): 8,799.999999999998 to 38,800 BTU/hr
- Maximum Pressure: 130.53393 to 261.06786 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: INDECK Power Equipment Company
Description: "A" Series Watertube Steam Boilers A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop
- Maximum Pressure: 150 to 1,750 psi
- Features: ASME Certified, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: Nelson Fastener Systems
Description: Nelson S4X refractory studs are used to secure single component castable or gunite linings of medium to heavy density material (up to 170 lb. per cubic foot). S4X studs are used on the lining of petroleum and petrochemical, towers, boilers, precipitators, heaters, stacks, breechings,
- Length: 2 to 8 inch
- Thread Size: 0.25 inch
- Features: Other
-
Supplier: Nelson Fastener Systems
Description: Nelson S4X refractory studs are used to secure single component castable or gunite linings of medium to heavy density material (up to 170 lb. per cubic foot). S4X studs are used on the lining of petroleum and petrochemical, towers, boilers, precipitators, heaters, stacks, breechings,
- Length: 2.5 to 8 inch
- Features: Other
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: CeramSource Inc.
Description: APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower, chamber dust collector, residual-heat boiler, soaking pit, and different kinds of heating furnaces. Copper, lead and zinc-making
- Max Use / Curie Temperature: 1,300 to 1,790 C
- Compressive / Crushing Strength: 3,553.40256425133 to 11,602.9471485758 psi
- Features: Alumina / Aluminum Oxide, Cordierite, Fireclay, Other, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Shape / Form: Block
-
Supplier: Morgan Advanced Materials
Description: Morgan Thermal Ceramics fibre modules are a unique solution to high temperature insulation applications such as industrial heaters, boilers and furnaces. Our Pyro™ range features specific anchoring systems and we offer a design service for furnace lining. Our exclusive Pyro™ product range has
- Material: Ceramic
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics fibre modules are a unique solution to high temperature insulation needs in industrial heaters, boilers and furnaces as well as many other applications. Thermal Ceramics manufactures a complete line of fibre module products featuring Pyro-Bloc®, Pyro-Fold™ and Pyro-Stack™
- Features: Specialty / Other
-
Supplier: ASTM International
Description: This specification covers dry air-setting refractory mortar for use in laying and bonding refractory brick in ship boiler furnaces and wet air-setting refractory mortar for use in laying refractory brick in stationary boiler furnaces, bright annealing
-
Supplier: Thermal Ceramics
Description: and grouting cracks and gaps in refractory linings. Pumpable products are ideal for providing quick and easy re-insulation behind boiler tubes in sidewalls, seals and floors as well as repairs of ovens, furnaces and process equipment. We offer a full line of both Superwool® and RCF
- Features: Specialty / Other
-
Supplier: Industrial Combustion, LLC
Description: M series burners are designed for a wide range of applications such as boilers, heaters, furnaces, kilns and dryers. The M series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 1,400,000 to 10,500,000 MBTU/Hour. Full modulation
- Maximum Capacity: 1,399.9999999999998 to 10,500 BTU/hr
- Convection: Forced Draft
- Combustion Fuel: Heavy Oil, Light Oil, Natural Gas, Propane
- Firing: Indirect
-
Supplier: Mid-Mountain Materials, Inc.
Description: with silicone rubber or refractory coatings. Core materials can include rubber materials such as neoprene or silicone for maximum density, or inconel or stainless steel core for tadpole tapes that require more less density. Typical sealing applications for THERMOPAK® Tadpole Tape include oven
- Temperature Resistance: 568 to 815 C
- Materials of Construction: Cloth - Woven Fabric, Glass / Fiberglass
- Features: Dielectric / Insulating, Industrial Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: LAND
Description: extensive measurement area throughout for wide furnace coverage. NIR-Borescope-656 and NIR-Borescope-2K are ideal for use in reheat furnaces, coal fired power boilers, glass melt furnaces, cement kilns and biomass boilers. 24/7 FURNACE MONITORING Continuously monitor the temperature of
- Measurement Range: 600 to 1,800 C
- Spectral Range: 0.78 to 1.1 microns
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 30 frames per second
-
Supplier: Alfa Laval Inc.
Description: security-enhancing solution for LNG carriers. The Alfa Laval GCU joins the inert gas generators, burners, boilers, heat exchangers and more in our already extensive LNG portfolio. The Alfa Laval Gas Combustion Unit (GCU) conveniently handles boil-off on vessels with dual-fuel or low-speed
- Combustion Fuel: Natural Gas
-
Supplier: Plansee SE
Description: tungsten to take over. These two materials are both refractory metals and are ideally suited for use at high temperatures. With their special properties, molybdenum and tungsten are the perfect choice for components in the furnace construction industry. High melting points permitting
- Process Temperature: 1,000 to 2,800 C
- Atmosphere: Air / Oxidizing, Inert, Vacuum
- Application: Annealing, Brazing / Soldering, Firing / Sintering, Heat Treating
- Features: Industrial
Find Suppliers by Category Top
Featured Products Top
-
, they’re not affected by an extensive array of chemicals, other than strong alkalies, phosphoric acid, and hydrofluoric acid. CERMEX® BK2300 Refractory Ceramic Fiber Mat Having been needled for additional strength and surface integrity, this mat is imbued with great (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Oil Flushing for the Process Industry
Thermal insulation is one of the most common practices used to minimize energy loss in heat generation, transfer, and transmission processes, while insulation and refractories are used to enhance the efficiency of boilers, ovens, furnaces, storage tanks, heaters etc.
-
Optimizing the Performance of Process Heaters
processes, while insulation and refractories are used to enhance the efficiency of boilers, ovens, furnaces, storage tanks, heaters etc.
-
Cleaver-Brooks Reduces Fuel Costs Significantly for Borden Chemical
This client requested a packaged boiler/burner system that was able to burn a process byproduct (tail gas) with a relatively low heating value (85 BTU/cu.ft.). Compounding the challenges of burning this fuel was the fact that this gas was only available at 1.5 psig. NATCOM developed a burner
More Information Top
-
Circulating Fluidized Bed Boilers
(vi) Areas of refractory use in fluidized bed boilers Refractory is used in a fluidized bed boiler to minimize erosion of the walls and to insulate uncooled components.
-
Challenges of Power Engineering and Environment
[2] X. G. Kang and J. M. Qin, “Retrofit of W-Flame Boilers Refractory ,” East China Electric Power, No.1, pp. 40-42, 2000.
-
Development and Testing of Industrial Scale Coal Fired Combustion System, Phase 3
As part of the installation it was necessary to remove sections of the original boiler refractory brick work.
-
Steam System Opportunity Assessment for the Pulp and Paper, Chemical Manufacturing, and Petroleum Refining Industries: Main Report
Add/Restore Boiler Refractory 11.
-
The demonstration of an advanced cyclone coal combustor, with internal sulfur, nitrogen, and ash control for the conversion of a 23 MMBTU/hour oil fired boiler...
- The temperature response time of the newly installed boiler refractory wall .
-
CERAMIC ABSTRACTS
Eng., 54 "31, 668 (1932).-Notes relating to the effects of flue dust upon boiler refractories are presented.
-
Author Index to Ceramic Abstracts for October
constant endeavor to increase the output of furnaces and secure greater ease of working has led to far more severe conditions on boiler refractories than were usual 10 to 15years ago.
-
REFRACTORIES QUESTION BOX
My position on the matter of boiler refractories may be briefly summed .
Indicates content that may require registration and/or purchase.