Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Bonded seals are a cost-effective solution for bolt/thread sealing. They offer reliable high and low pressure sealing capability and are able to perform in a wide range temperatures. The seal itself is made up of a disc consisting of a metallic ring and a rubber sealing pad
-
Supplier: Trelleborg Sealing Solutions Americas
Description: These are sealing discs that seal threads and flange joints. The discs consist of a metallic ring and a rubber sealing pad bonded together. Available in metric and inch dimensions.
-
Supplier: Trelleborg Sealing Solutions Americas
Description: limits the deformation of the elastomeric element. This prevents over-compression and extrusion.The standard type Bonded Seal is supplemented by a range of self-centering Bonded Seals that eliminate the possibility of leakage, by ensuring it is properly centered during
- Shaft O.D. or Seal I.D.: 0.09842525 to 4.9212625 inch
- Maximum Operating Pressure: 14,503.6839357197 psi
- Operating Temperature: -22 to 392 F
- Features: Other
-
-
Supplier: TFC Ltd.
Description: Bonded Seals (Dowty Washers) - Metric
- Washer Type: Self-sealing Washer
-
Supplier: TFC Ltd.
Description: Bonded Seals (Dowty Washers) - Imperial
- Washer Type: Self-sealing Washer
-
Supplier: Hi-Tech Seals, Inc.
Description: Washers are typically used to distribute the weight and pressure that the bolt exerts. Many of Hi-Tech Seals washers also seal between the bolt and the surface.
- Features: Other
- Washer Type: Self-sealing Washer
- Material: Steel
-
Supplier: Pamargan Products, Ltd.
Description: The innovative Filter/Seal is a custom designed combination of elastomer (rubber) and wire mesh. Advantages: Multifunctional - seal and filter in one part. Cost and time saving - one part instead of two. One part to install. Variety of designs and materials - the outer rim may be of
-
Supplier: Newark, An Avnet Company
Description: STEEL/VITON BONDED SEAL 1/4"
-
Supplier: Accuris
Description: Seals, Bonded, Steel and Synthetic Rubber
-
Supplier: Accuris
Description: Critical Functional Area Definition and Product Quality Requirements for Bonded Piston Seals
-
Supplier: Accuris
Description: Sealed, Bonded - with P.T.F.E. Locating Ring
-
Supplier: Newark, An Avnet Company
Description: Seal Assembly,Size 8 GPR Bonded
-
Supplier: Stainless Hose Fittings, Ltd.
Description: CONNECTS METRIC TUBE TO FEMALE ISO PARALLEL THREAD
-
Supplier: Accuris
Description: Dimensions of Tapped Bosses with Unified Threads, for Pipe Coupling Union Adaptors, using Parallel Gaskets (eg Bonded Seals)
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Precision homogeneous or Rubber-to-Metal bonded gaskets are custom molded from a variety of elastomers for high-performance engine and other applications. Metals such as cold-rolled or stainless steel, brass or aluminum can be offered and bonded to any elastomer. As your development
-
Supplier: Trelleborg Sealing Solutions Americas
Description: In many applications, a composite molded part has advantages in terms of technical robustness, quality, performance and total cost of ownership. Bonding of either standard or specialized elastomers, including Isolast®, is feasible with a large variety of metals and thermoplastics. As your
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Newark, An Avnet Company
Description: 70 POSITION, PLUG, SOCKET, CONTACT SIZE SIZE 16, JACKSCREW, BONDED FRONT SEAL, KEYED D, REDUCED DIAMETER REAR SEAL (GREEN), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 70 POSITION PLUG, SOCKET, CONTACT SIZE SIZE 16, JACKSCREW, BONDED FRONT SEAL, KEYED A, REDUCED DIAMETER REAR SEAL (GREEN), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES
-
Supplier: SAE International
Description: No scope available.
-
Supplier: CoorsTek
Description: other harsh applications like mechanical seals and downhole drilling components. Outstanding mechanical properties High thermal conductivity Ceramic Expertise CoorsTek experts understand and can help engineer a tungsten carbide solution for severe service applications.
- Max Use / Curie Temperature: 1,000 C
- Thermal Conductivity: 1.4 to 100 W/m-K
- Coeff. of Thermal Expansion (CTE): 5.1 to 5.9 µm/m-C
- MOR / Flexural Strength: 224,807.101003655 to 337,935.835702269 psi
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Hallite Seals International Ltd.
Description: A medium to heavy duty single acting seal, the Hallite 18 has shown itself over the years to be an effective and robust seal in a wide variety of applications.The seal comprises a rubberised fabric U form base to which is bonded a rubber energiser.The seal section
- Shaft O.D. or Seal I.D.: 0.2362206 to 15.74804 inch
- Housing Bore Diameter or Seal O.D.: 0.5511814 to 17.322844 inch
- Axial Cross Section or Thickness: 0.2362206 to 1.181103 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: Phelps Industrial Products
Description: The PTFE is bonded to the EPDM rubber for chemical and corrosion resistance. This gasket has concentric convex sealing rings to aid optimum sealing at lower bolt loads. The self centering gasket offers superior sealing for hazard media at low bolt torque. The totally bonded elastomer
- Width: 3.5 to 32 inch
- Maximum Operating Pressure: 150 psi
- Operating Temperature: -40 to 250 F
- Features: Other
-
Supplier: Radwell International
Description: HYDRAULIC FITTING, SEAL 20, BRITISH BONDED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Waytek, Inc.
Description: insert for mating Modifications: Seals bonded to plug housing Modifications: Keyed B Applications Heavy equipment, agricultural, automotive, off-highway, alternate energy, marine and other demanding interconnect architectures
- Voltage Rating: 250 volts
- Current Rating: 13 amps
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: industry-wide Deutsch Part # DRC18-40SA-P013 Series: ARC Number of Pins: 40 Current Rating: 13A Voltage Rating: 250VAC/DC Operating Temperature: -67°F (-55°C) to 257°F (125°C) Color: Black Ingress Protection: IP69K (in mated condition) Seal Color: Red Accepts Size 16 contacts Jackscrew with
- Voltage Rating: 250 volts
- Current Rating: 13 amps
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: NBS Corp.
Description: Featuring an attached neoprene rubber attached to the underside of a washer, NBS’ bonded washer helps seal joints and preventing leakage. Sourced only from ISO-9001 accredited manufacturers, bonded washers are available in #14 diameter with a 5/8” O.D. All bonded washers
- Washer Type: Self-sealing Washer
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 58 double acting piston seal combines the Hallite 56 seal with bearing rings to give a very robust heavy duty seal assembly for split pistons. It enables the designer to use large clearances and, with the integral bearing rings, to restrict the piston length.The
- Shaft O.D. or Seal I.D.: 0.9842525 to 9.842525 inch
- Housing Bore Diameter or Seal O.D.: 1.574804 to 11.023628 inch
- Axial Cross Section or Thickness: 0.9448824 to 1.7322844 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: Alfa Laval Inc.
Description: The AlfaNova is the first plate heat exchanger in the world to be made completely of stainless steel – made possible by the unique active diffusion bonding technology patented by Alfa Laval. AlfaNova plate heat exchangers are made of 100% stainless steel, with the components fused together using a
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 1,022 F
- Construction Features: ASME Certified
-
Supplier: Parker Hannifin / Seal Group
Description: Complete/integrated pistons combine a metal or plastic core, bearing and seals into a single unit. Both bonded and pre-assembled versions are available. The one-piece construction reduces assembly time and part number inventory. They perform two functions: sealing and guiding.
- Operating Temperature: -22 to 249.8 F
- Material (ASTM Abbreviation): EPDM, Ethylene Acrylic (AEM - Vamac®, etc.), Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polychloroprene (CR - Neoprene)
- Orientation / Direction: External / Piston Seal
- Features: Hydraulic / Pneumatic Seal
Find Suppliers by Category Top
Featured Products Top
-
PPE designs and manufactures custom bonded seals to customer specifications. Problem solving is central to our culture, providing customers with optimal design solutions. Using the latest elastomer materials and manufacturing techniques, combined with many years experience, PPE can (read more)
Browse Datasheets for Precision Polymer Engineering Ltd. -
During a recent trade show, someone asked a thoughtful and surprisingly common question: “What are diffusion-bonded parts with internal structures actually used for?” This technology plays a key role in high (read more)
Browse Production Machining Datasheets for Top Seiko Co., Ltd. -
bonding the ends of an EPDM/Silicone seal into a one-piece finished gasket. They are extensively used for sealing and protecting doors, windows, or electronics from environmental elements like water/moisture, dust, heat, cold or gases. One-piece seals perform better than seals with un-bonded (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
mechanical energy, create absolute seals while providing full flexibility. They are also reusable and can be customized according to shape, thickness, weight, and color requirements. The boots conform to military specifications and are DFARS and ROHS compliant (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
HOW TO SELECT THE RIGHT ELASTOMER FOR YOUR SEALING BOOTS AND FASTENERS
Elastomers are the key to providing effective sealing solutions for applications in outdoor, marine, medical and any environment where sealing stuff in or sealing stuff out is imperative. Elastomers are versatile materials typically composed of polymers, and manufacturers prize them for their ability to bend an...
(read more)
Browse Bonded Seals Datasheets for APM Hexseal Corp. -
APM Hexseal has manufactured sealing products in our New Jersey facility since 1947. After over 75 years, our products are still proudly manufactured in America.
What Does Manufactured in America Mean?
Over the last few years, there has been a movement to reshore manufacturing. This brings jobs back to the United States and is more cost-effective in the long run. Companies...
(read more)
Browse Bonded Seals Datasheets for APM Hexseal Corp. -
PPE offers a comprehensive design and modelling service for seals, custom moulded elastomers and bonded components. Typical services include: Material recommendations, based upon chemical and mechanical constraints. O-ring size optimisation to maximise sealing (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
specifically for FRP and plastic piping systems Minimal torque required to seal 100% pure virgin TFM® or PTFE sealing surface Totally Bonded Elastomer and TFM® or PTFE Construction 65 to 75 Durometer Elastomer Typical compression set values (read more)
Browse Gaskets and Gasketing Datasheets for CT Gasket & Polymer Co., Inc. -
Piezo-Metrics Model MP50 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages bonded directly to the inside surface of the machined (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
Stud mount rollers are permanently bonded to a steel insert with the bearings held in place with snap rings. They are available in neoprene, nitrile and urethane materials and come assembled with a socket head cap (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
Fluoroelastomer Rubber Produces Superior and Environmentally-Safe Seals When Bonded with Waterborne Adhesives
Here we will be discussing the use of fluoroelastomer rubbers as an option for creating rubber parts and components.
-
The Use of the MDR 2000 to Resolve a Problem in Injection Molding
Converting a high-volume compression-molded bonded seal to an injection-molded process requires dramatically different rheological and curing properties of the elastomer formulation. Shear rates are orders of magnitude higher thus excluding typical rheometer and viscometer data. Compound
-
Optically Bonding Electronic Displays
Over-frame bonding - uses the original metal frame of the LCD for mechanical support. A sealant is used to prevent ingress of the bonding adhesives into the display electronics. The cover glass rests over the frame of the LCD and is optically bonded to the front surface of the LCD and sealed
-
The Future of the Electronic Adhesive Industry: Trends and Forecasts
Electronic adhesive is a type of adhesive that is specifically designed for use in electronic devices. It is used to bond and seal components in electronic devices, such as circuit boards, sensors, and displays. Electronic adhesive plays a critical role in the manufacturing of electronic devices
More Information Top
-
Bonding in Microsystem Technology
Anodic bonding seals these parts.
-
Encyclopedia of Microfluidics and Nanofluidics
The bond sealed up to the tested gage pressure of about 32,500 Pa which is high enough to seal against the pump pressures of typical microfluidic pumps (see Table 1).
-
Encyclopedia of Microfluidics and Nanofluidics
The bond sealed up to the tested gage pressure of about 32,500 Pa which is high enough to seal against the pump pressures of typical microfluidic pumps (see Table 1).
-
Fuel Cell Science and Engineering: Materials Processes Systems and Technology 2 Volume Set
Scott Weil Introduction 301 Solid Oxide Fuel Cells (SOFCs) 301 Functional Requirements for pSOFC Seals 304 Sealing Techniques 306 Rigid Bonded Seals 308 Glass and Glass – Ceramic Sealants 309 Ceramic Seals 318 Compressive Seals 319 Metal Gaskets 320 Mica-Based Seals …
-
Springer Handbook of Nanotechnology
… A. Kovac: Silicon fusion bonding and deep reactive ion etching: A new technology for microstructures, Sens. Actuators A 52, 132–139 (1996) 52.55 C.H. Hsu, M.A. Schmidt: Micromachined struc- tures fabricated using a wafer- bonded sealed cavity process, Solid State …
-
Springer Handbook of Nanotechnology
… T. A. Kovac: Silicon fusion bonding and deep reactive ion etching: A new technology for mi- crostructures, Sensors Actuators A 52, 132–139 (1996) 56.55 C. H. Hsu, M. A. Schmidt: Micromachined struc- tures fabricated using a wafer- bonded sealed cavity process.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43545/38502766-MIT.pdf?sequence=2
These micromechanical devices can be integrated monolithically with electronics using a wafer- bonded sealed cavity process and a low- temperature thermocompression metal-to-metal bonding technique.
-
Frick / Knöll building construction lesson 1
… many cases component of "tubs" for seal against pressing water, either as component with high water penetrating resistance, briefly WU concrete (" white tub, " s. section 17.4.6), or as flat seal base for bonded seals (" black tubs, " …
-
Microsystems and Nanotechnology
… 1996), “Silicon fusion bonding and deep reactive ion etching: A new technology for microstructures,” Sensors and Actuators, A52: 132 139 [48] Hsu C. H. and M. A. Schmidt, (1994), “Micromachined structures fabricated using a wafer- bonded sealed cavity process,” Solid …
Indicates content that may require registration and/or purchase.