Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Methods for calibration of bonded electric resistance strain gauges
-
Supplier: Accuris
Description: Methods for Calibration of Bonded Electrical Resistance Strain Gauges
-
Supplier: Accuris
Description: Experimental structural analysis - Metallic bonded resistance strain gauges - Characteristics and test conditions
-
-
Supplier: SensorsONE, Ltd.
Description: The TPS strain gauge pressure sensor utilises a robust stainless steel 17-4PH diaphragm with bonded foil strain gauges, and incorporates an innovative mechanical design which makes the sensor insensitive to tightening during installation. The TPS strain
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Accuris
Description: Standard Test Method for Linear Coefficient of Thermal Expansion of Rock Using Bonded Electric Resistance Strain Gauges
-
Supplier: ASTM International
Description: 1.1 This test method covers the laboratory determination of the linear (one-dimensional) coefficient of thermal expansion of rock using bonded electric resistance strain gauges. 1.2 This test method is applicable for unconfined pressure conditions over the temperature range from
-
Supplier: ASTM International
Description: 1.1 This test method covers the laboratory determination of the linear (one-dimensional) coefficient of thermal expansion of rock using bonded electric resistance strain gauges. This test method is intended for evaluation of intact rock cores. Discontinuities in the rock mass,
-
Supplier: ASTM International
Description: points. Practice E 83 is not applicable to these gauges. 1.5 These test methods do not apply to transducers, such as load cells and extensometers, that use bonded resistance strain gauges as sensing elements. 1.6 Strain gauges are part of a complex system
-
Supplier: Piezo-Metrics
Description: Piezo-Metrics offers our SS semiconductor strain gages in a pre-mounted SSGF Full-bridge configuration for use in a wide range of applications. These devices use our SS semiconductor strain gages, giving the SSGF full-bridge 50 to 75 times more sensitivity than traditional metal foil
- Features: Other
- Construction: Semiconductor (Piezoresistive)
-
Supplier: Gefran
Description: The magnet-press-on strain gage QE1010 measures the surface-strain directly at the mounting location, similar to bonded strain gages. The QE1010 is mounted in seconds and presses strain gages under the stainless protective foil that strongly onto the surface to be
- Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Gefran
Description: Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain. The GE1029Tie Bar Strain Sensor presses strain gages under the stainless protective foil that strongly onto the cylindrical surface to be
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Package: Cantilever
- Force Measured: Compression, Tension
-
Supplier: Gefran
Description: Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain gages. The integrated high grade digital amplifier type 268 amplifies the signal on the spot, avoiding EMC problems. The SB76 presses strain gages under
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Output: Analog Voltage, RS232/422/485
- Package: Cantilever
-
Supplier: Gefran
Description: bonded foil strain gage. A near incompressible liquid (mercury) is used for pressure transmission.
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Piezo-Metrics
Description: BACKED SEMICONDUCTOR STRAIN GAGES HALF-BRIDGE (SSGH) & FULL-BRIDGE (SSGF) Micron Instruments offers a wide range of semiconductor backed half and full bridge strain gages. Backed bridges are installed on a flexible high temperature insulator that can be bent around a one half inch
- Operating Temperature: 278 F
- Gage Factor: 175
- Nominal Resistance: 120
, 540
- Termination Options: Lead Wires
-
Supplier: Piezo-Metrics
Description: BACKED SEMICONDUCTOR STRAIN GAGES HALF-BRIDGE (SSGH) & FULL-BRIDGE (SSGF) Micron Instruments offers a wide range of semiconductor backed half and full bridge strain gages. Backed bridges are installed on a flexible high temperature insulator that can be bent around a one half inch
- Operating Temperature: 278 F
- Gage Factor: 175
- Nominal Resistance: 120
, 540
- Termination Options: Lead Wires
-
Supplier: GP:50 Melt Pressure
Description: The GP:50 product line of melt pressure transducers and transmitters are based on the bonded strain gauge principle that has been successfully utilized in thousands of applications. Our proprietary diaphragm design incorporates a matched diaphragm system with improved linearity,
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.15 ±% FS
- Measurement Type: Gauge
- Signal Output: HART® Protocol
-
Supplier: Sherborne Sensors
Description: The SS2 load cell was designed for applications where precision measurement of extremely low forces is required. It is are based upon bonded semi-conductor strain gauge technology, conferring excellent sensitivity and eliminating the fragility associated with unbonded
- Force / Load Rating: 0.0661375661375661 lbs
- Operating Temperature: -4 to 194 F
- Output: Analog Voltage
- Package: Bolt
-
Supplier: tecsis LP
Description: manufacturing technology, have all advantages of the conventional bonded foil strain gauges with improvements in temperature and long term stability. The shackle load cells are simple to install and are available in standard shackle sizes. Features especially for the measurement
- Force / Load Rating: 15,000 to 30,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
- Device: Sensor / Transducer
-
Supplier: Honeywell Test & Measurement
Description: as the transducers. All transducers have four (4) active bonded strain gauges arranged in a Wheatstone-bridge configuration.
- Working Pressure Range: 200 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: Campbell Scientific, Inc.
Description: This submersible pressure transducer is manufactured by Keller America. The CS460 measures water level with an accuracy of 0.1% FSR by using a strain gage bonded to a pressure-sensitive diaphragm. Electrical resistance changes as pressure changes on the diaphragm. The pressure
- Working Pressure Range: 0 to 390 psi
- Accuracy: 0.1 ±% FS
- Measurement Type: Gauge
- Media: Liquid
-
Supplier: Honeywell Test & Measurement
Description: involving rough handling, or where an all-welded, stainless steel transducer is required. All units have four (4) active bonded strain gauges arranged in a Wheatstone-bridge configuration.
- Working Pressure Range: 200 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: tecsis LP
Description: Features thin film technology (instead of conventional bonded foil strain gauges) corrosion free stainless steel integrated amplifier stable with changes in temperature high long term stability high shock and vibration resistance for dynamic or static measurements good
- Force / Load Rating: 449.6 to 22,480 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: Piezo-Metrics
Description: Micron’s Models MP56 and MP562 are miniature low cost, general use transducers. These transducers are made of corrosive resistant Titanium (6AL4V). They utilize high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined diaphragm.
- Working Pressure Range: 7,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Gauge
- Media: Liquid
-
Supplier: tecsis LP
Description: possible. The thin film design provides integral amplification, high temperature stability, and is resistant to shock and vibration conditions. Features Thin film implant (instead of conventional bonded foil strain gauges) corrosion free stainless steel integrated amplifier
- Force / Load Rating: 2,248 to 44,960 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: Dynisco
Description: Features and Benefits Accuracy ±0.5% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 830, 850, and 860 general purpose transducers offer flexible design and a pressure
- Working Pressure Range: 0 to 3,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: tecsis LP
Description: Features thin film technology (instead of conventional bonded foil strain gauges) corrosion free stainless steel integrated amplifier excellent temperature stability high long term stability high shock and vibration resistance for dynamic or static measurements good
- Force / Load Rating: 4,046.4 to 10,116 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current
-
Supplier: Honeywell Test & Measurement
Description: industrial environments. These models have no moving parts and utilize four bonded strain gages on a special machined portion of the transducer to achieve a maximum non-linearity of 0.1% over a wide dynamic range. Typical applications include tire braking, motor dynamometers,
- Maximum Torque: 50 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65.2 to 199.4 F
- Electrical Output: Analog Voltage
-
Supplier: United Testing Systems, Inc.
Description: and Tubular Form ASTM D1621 - Standard Test Method for Compressive Properties Of Rigid Cellular Plastics ASTM D3574 - Standard Test Methods for Flexible Cellular Materials—Slab, Bonded, and Molded Urethane Foams ASTM D3575 - Standard Test Methods for Flexible Cellular Materials Made From
- Type: Force / Weight
- Output: Serial
- Sensor Interfaces: Strain Gauge
-
Supplier: GP:50 Melt Pressure
Description: The GP:50 product line of melt pressure transducers and transmitters are based on the proven bonded strain gage principle successfully utilized in thousands of applications. Our unique design incorporates a heavier sensor allowing a thicker tip diaphragm, provides better linearity, and
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: Transducer Techniques, LLC
Description: TRT SERIES CAPACITY RANGES: 25, 50, 100, 200, 500 in-lb The TRT Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. Whenever possible, the best approach for precision torque measurements is via reaction
- Maximum Torque: 25 to 500 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Transducer Techniques, LLC
Description: TRS SERIES CAPACITY RANGES: 500, 1,000, 2,000, 5,000, 10,000, 20,000, 50,000, 100,000 in-lb The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also available as a
- Maximum Torque: 500 to 100,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Sensata Technologies
Description: The 3PP8 series sensor uses silicon MEMs strain gage technology. The strain gage is glass bonded to a stainless steel diaphragm. Additional benefits include digital temperature compensation, EEPROM memory and self diagnostic capability. It is ideal for the most demanding
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Transducer Techniques, LLC
Description: They are available in six capacity ranges from 600 in-lb through 12,000 in-lb, and are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
- Maximum Torque: 600 to 12,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Transducer Techniques, LLC
Description: element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
- Force / Load Rating: 50 to 500 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Viatran
Description: of ±0.25%, a full scale output of 1.9 mV/V, inconel construction and a 350 ohm bonded foil strain gage.
- Working Pressure Range: 0 to 25,000 psi
- Operating Temperature: -65 to 350 F
- Measurement Type: Absolute
- Signal Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
complex, glued strain gauges or high-cost sleeper replacements, ARGOS® NewLight introduces a robust, easy (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
(DAQ): A critical subsystem that collects data from hundreds or thousands of sensors (thermocouples, RTDs, strain gauges, pressure transducers) on the test article and chamber. It monitors performance and provides the evidence for test success. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
Load Cell Enhancement Using Micron Instruments' Semiconductor Strain Gages
sensitivity, which is also called the gage factor (GF), is given by: GF = (?R / R) / e. Strain gauge-based load cells measure material movement when the material of the load cells deforms appropriately. The gages are bonded onto a beam or structural member that deforms when weight is applied
More Information Top
-
Springer Handbook of Experimental Solid Mechanics
Alternative methods such as attempting to determine strain from the movement of the test machine or using bonded strain gages are either much less accurate or are more complex and involve a significant amount of specimen preparation.
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
Back-to-back bonded strain gages and linear variable differential transformers applied to selected points were used to record strains and out-of-plane and longitudinal in-plane displacements.
-
Handbook of Force Transducers
Bonded strain gauges are so-called because they are attached to the elastic element surface.
-
The Dissertation Committee for Vasileios Samaras Certifies that this is the
approved version of the following dissertation:
Computation of Vehicular-Induced Vi...
Typically, a bondable strain gage (e.g. foil or shield strain gage) is installed by utilizing a heavy duty adhesive.
-
Advances in FRP Composites in Civil Engineering
The experimental results indicate the output of embedded FBG sensors in the smart beam agrees well with that of surface- bonded strain gauges over the entire load range.
-
1936—A BANNER YEAR FOR STRAIN GAGES AND EXPERIMENTAL STRESS ANALYSIS—AN HISTORICAL PERSPECTIVE
He develops the bonded resistance strain gage, invented by Prof. Arthur C. Ruge, April 3, 1938, and writes the first and definitive still-pertinent doctoral dissertation on the new bonded strain gage .
-
Materials Reliability Program: Environmental Fatigue Testing of Type 304L Stainless Steel U-Bends in Simulated PWR Primary Water (MRP-137)
2 QUALIFICATION OF BONDED STRAIN GAUGES ..............................................................2-1 Background ...........................................................................................................................2-1 .
-
Bonded resistance strain gages
The name SR-4 was given to the commercial versions of the first bonded strain gage by Frank Tatnall of the then Baldwin Locomotive Works.
-
Vibration and Acoustics: Measurement and Signal Analysis > Other Transducers and Equipment Related to Vibration Measurement
The bonded strain gauge does not sense exactly the same strain as that experienced by the surface to which it is bonded.
-
Strain Measurement in a Shape Memory Alloy with Strain Gauges
The surface of one of these was roughened by emery cloth, similar to the standard procedure in bonding strain gauges ; this specimen is referred to as ‘s’.
Indicates content that may require registration and/or purchase.