Products/Services for Borehole Mining Equipment

  • Mining Machines-Image
    Mining Machines - (90 companies)
    Mining machines include the following types: tunnel boring machines (TBM) and boring rigs roof bolting rigs rock crushing vehicles other heavy equipment used for tunneling and mine excavation drilling rigs stripping shovels dragline...
  •  
    Casing (borehole) - (66 companies)
    Casing is a large diameter pipe that is lowered and cemented in place in order to line the borehole of an open well. Casing strings are strategically sized and placed into the well so that drilling operations can reach desired depths. Each...
  • Mining and Well Drilling Bits-Image
    Mining and Well Drilling Bits - (119 companies)
    Mining bits are tools for boring into rock and earth. They drill and penetrate soft and hard rock in mining, quarrying, tunneling, construction, geological exploration, and blasting applications. Mining and well drilling bits are boring tools...
  • Drilling Rigs-Image
    Drilling Rigs - (145 companies)
    Drilling rigs are machines that creates holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment. Drilling rigs are machines that create...
  •  
    Guide Shoes - (13 companies)
    Guide shoes are bull-nose devices attached to the bottom of the casing string. They protect the casing string from impact, enable passage through narrow or deviated boreholes, and direct away from ledges reducing the chance of sidewall cave-in...
  •  
    Mining Services - (100 companies)
    Mining services extract minerals, metals, gemstones, and other material from the earth for industrial and commercial use. Mining services include may provide several broad service types, including: General mining services include underground...
  •  
    Mining Shovels - (12 companies)
    Mining shovels are large excavation tools used in surface mining applications to strip overburden materials and load coal, mineral ores, sand, and other natural resources. Mining shovels, also called power shovels or front shovels, are used...
  •  
    Explosives Blasting Services - (23 companies)
    ...blasting, trench blasting, quarry explosives blasting, bulk basting services, and mining explosives services; other uses include the demolition of buildings, bridges, piers, cement pilings, stacks, silos, foundations, hydroelectric sites, commercial...
  •  
    Data Mining Software - (47 companies)
    Data mining software is used to sort large amounts of data and identify or mine relevant information. Applications use advanced search capabilities and statistical algorithms to identify patterns and correlations in a large database, data warehouse...
  •  
    Roof Supports (mining) - (15 companies)
    Roof supports provide a means of temporary supporting overburden in longwall mining operations. Also referred to as powered roof supports or hydraulic chocks or shields, they are used in sets to stabilize and advance longwall systems across the face...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Heilind Electronics, Inc.
Dexmet® Corporation, a part of PPG’s engineered materials division