-
Supplier: Accuris
Description: Bourdon Tube Pressure Gauges
-
Supplier: Accuris
Description: Bourdon Tube Pressure and Vacuum Gauges
-
Supplier: Accuris
Description: Bourdon tube pressure and vacuum gauges
-
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Economical Brass Construction Highly Reliable Rugged Design ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Glycerin Filling The DRF22 pressure gauge series is a versatile bourdon tube based device with brass movement. Stainless steel and brass
- Working Pressure Range: -14.7 to 10,000 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 1 ±% FS
-
Supplier: KOBOLD Instruments, Inc.
Description: as stainless steel. The KOBOLD DRF26 utilizes all stainless steel internal and external metal components to offer maximum protection from nasty chemicals. This makes the DRF26 a good choice for installation into the chemical, oil, plastics and paper industries. Use of a bourdon tube
- Working Pressure Range: -14.7 to 10,000 psi
- Dial Diameter: 4 to 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 1 ±% FS
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Economical Brass Construction with Aluminum Housing Large 6†Dial Face Pressures Up to 10,000 PSIG ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Glycerin Filling With its six inch face, the DRG64 pressure gauge is readily visible from across a room.
- Working Pressure Range: -14.7 to 10,000 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 1 ±% FS
-
Supplier: Accuris
Description: Aneroid Pressure Gauges - Part 1: Bourdon Tube Pressure Gauges
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features No Features Available
- Working Pressure Range: 0 to 23,206.032 psi
- Dial Diameter: 6.299216 inch
- Accuracy: 0.6 ±% FS
- Operating Temperature: -4 to 176 F
-
Supplier: Transcat, Inc.
Description: Product Highlights 316SS Bourdon tube range 10-300 psig 18 psig min. deadband
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Brass Bourdon tube range 10-300 psig 37.5 psig min. deadband
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: sealed snap action or hermetically sealed mercury switch. External switch setpoint adjustments. Minimum deadband is obtainable at any point in the range. Pressure Ranges of full vacuum to 8000 psig. UL listed, CSA approved. Many models FM approved. General purpose, weatherproof or
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: sealed snap action or hermetically sealed mercury switch. External switch setpoint adjustments. Minimum deadband is obtainable at any point in the range. Pressure Ranges of full vacuum to 8000 psig. UL listed, CSA approved. Many models FM approved. General purpose, weatherproof or
- Pressure Measurement: Gauge
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, 0-100 PSI, BOURDON TUBE PRESSURE GAUGE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Description: high-pressure systems. Materials: Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.
- Working Pressure Range: 0 to 3,000 psi
- Dial Diameter: 2.64 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 to 3 ±% FS
-
Supplier: Galco Industrial Electronics
Description: Switch,Bourdon Tube
- Pressure Measurement: Gauge
-
Description: high-pressure systems. Materials: Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 2.64 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 to 3 ±% FS
-
Description: high-pressure systems. Materials: Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.
- Working Pressure Range: 0 to 1,500 psi
- Dial Diameter: 2.7 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 to 3 ±% FS
-
Description: high-pressure systems. Materials: Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.
- Working Pressure Range: 0 to 1,500 psi
- Dial Diameter: 1.87 inch
- Pressure Connection Size: 0.125 inch
- Accuracy: 1 to 3 ±% FS
-
Supplier: Air Logic
Description: copper-alloy bourdon tube. The center back connection is 1/8-27 NPT male threads; the threads are brass. The accuracy of the gauge is 2% in the mid-third of the pressure range.
- Working Pressure Range: 0 to 60 psi
- Dial Diameter: 0.875 inch
- Pressure Connection Size: 0.125 inch
- Accuracy: 2 ±% FS
-
Supplier: Wasco, Inc.
Description: Wasco offers many different series to meet multiple applications. 1. Bourdon Tube Dial Gauge Brass Internals Stainless Steel Internals 2. Pressure Sensor LED Gauge All Stainless Wetted Parts Multiple Sizes Battery Operated or Voltage Supplied 3. Diaphragm Dial Gauge Stainless
- Dial Diameter: 1.5 to 4 inch
- Pressure Connection Size: 0.125 to 0.4375 inch
- Dial Size: 1.5 to 4 inch
- Display: Analog
-
Supplier: Automation24, Inc.
Description: Winters PEM1414 - Economy pressure gauge from Winters operates in a pressure range 0-400 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1414 has a nominal size of 2 inches. The gauge features a bourdon tube which is
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PEM1407 - Economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1407 has a nominal size of 2 inches. The gauge features a bourdon tube which is
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PEM1410 - Economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1410 has a nominal size of 2 inches. The gauge features a bourdon tube which is
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PEM1421 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1421 has a nominal size of 1.5 inches. The gauge features a bourdon tube which
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Delta Controls Ltd.
Description: standard. Hermetically sealed microswitch option. Performance characteristics Enclosure IP66 Protection Wetted parts options Bourdon tube and process connection 316 Stainless Steel welded fabrication. Nickel Alloy (Monel) bourdon tube and connection suitable for NACE
- Pressure Measurement: Absolute, Vacuum
-
Supplier: Watts Premier
Description: black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 300psi (21 bar) pressure rating scale. Features: Black enamel steel case Kostil polymer window Copper alloy
- Type: Absolute
-
Supplier: Watts
Description: Series LFDPG-5 Top-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications. It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B.
- Working Pressure Range: 160 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.125 to 0.25 inch
- Operating Temperature: -4 to 176 F
-
Supplier: Watts
Description: Series LFDPG-1 Bottom-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications. It features an ABS polymer case, Kostil Polymer window, 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B.
- Working Pressure Range: 600 psi
- Dial Diameter: 2 to 4 inch
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 176 F
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40 Pressure Sensors are the industry standard for protecting instrumentation. They assure accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: which is a full 360° circumference of the pipe I.D. The captive fluid is displaced through the Series 48 Pressure Sensor body to the instrument’s Bourdon Tube. All instrumentation is protected from the process, which assures accurate, repeatable pressure readings.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Red Valve Company, Inc.
Description: Red Valve Series 40 Pressure Sensors are the industry standards for protecting instrumentation, and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is
- Working Pressure Range: 200 psi
- Pressure Connection Size: 1 to 8 inch
- Operating Temperature: -20 to 400 F
- Display: Analog
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
- Switched Current: 0.7 amps
- Switched AC Volts: 125 volts
-
Supplier: Barksdale Control Products
Description: Barksdale's B1X and B2X Explosion Proof Bourdon Tube Pressure Switches offer instrument class accuracy, making them an ideal solution to your hazardous location pressure control needs when accuracy is critical. Built-in over-travel stops allow for higher proof
- Switch Point Range: 50 to 7,200 psi
- Deadband: 11 to 550 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 165 F
-
Supplier: Barksdale Control Products
Description: Barksdale's Bourdon Tube Pressure Switches offer instrument class accuracy, making them an ideal solution to your pressure control needs when accuracy is critical. Built-in over-travel stops allow for higher proof pressures than most other pressure switch
- Switch Point Range: 50 to 17,450 psi
- Deadband: 11 to 550 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 165 F
-
Supplier: Watts
Description: Series LFDPG-3 Center Back-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type
- Working Pressure Range: 200 psi
- Dial Diameter: 1.5 to 2 inch
- Pressure Connection Size: 0.25 to 0.125 inch
- Operating Temperature: -4 to 176 F
Find Suppliers by Category Top
Conduct Research Top
-
Interfacing Pressure Sensors to Microchip's Analog Peripherals
Pressure measurement devices can be classified into two groups: those where pressure is the only source of power and those that require electrical excitation. The mechanical style devices that are only excited by pressure, such as bellows, diaphragms, bourdons, tubes or manometers, are usually
-
Three Process Conditions That Affect Accuracy And Performance Of Pressure Gauges (.pdf)
one of the most common methods of measuring pressure today. The majority of pressure gauges today still incorporate the bourdon tube, socket, and geared movement; along with a pointer and dial to indicate process pressure. Since the pressure gauge is a purely mechanical device, attention to three
-
Vacuum Measurements Introduction
Deflection gauges measure true pressure via deflection of a bourdon tube, independent of the type of gas in a system. Bourdon tubes are constructed in either C-tube or helical coil geometries and of these two, helical Bourdon tubes provide the greatest sensitivity.